Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: InspectorTools
Description: Measures Carbon Dioxide (CO2), Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL (15 minute short term exposure limit) Maintenance free NDIR
-
Supplier: Newark, An Avnet Company
Description: INSPECTOR PORTABLE CO DETECTOR METER / MOLEX
-
Supplier: CO2Meter.com
Description: The CM-1650 Portable CO2 Welding Gas Analyzer is designed to provide advanced analysis of active welding gas blends that contain 0-100% carbon dioxide and set the main target for AWS accuracy standards. Features Fast and Precise CO2 Measurements 0-100% Create custom selection
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
-
Supplier: Anton Paar
Description: CarboQC At-line is the portable CO2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling. For the utmost flexibility, the instrument’s new and robust design is small, compact and lightweight and therefore fully protected for
- Dissolved CO2 Range: 0 to 20,000 ppm
- Accuracy: 10 ppm
- Features and Functionality: Battery Powered
- Display Type: Digital Display
-
Supplier: Alpha Moisture Systems
Description: The SADP mini 2-Ex is certified Intrinsically Safe to IECEx, ATEX, and cULus for use in hazardous areas and with potentially explosive gases. The revolutionary SADP mini 2-Ex Intrinsically Safe Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed,
- Dew Point Range: -166 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
-
Supplier: OMEGA Engineering, Inc.
Description: The model CDH-280 conductivity meter is a basic, simple-to-operate instrument with four user-selectable ranges. It features automatic temperature compensation, a fixed 2%/°C temperature coefficient and a rugged splashproof enclosure. The CDH-280-KIT is a complete kit including a glass
- Conductivity / Dissolved Solids Range: 0 to 199,900 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: Anton Paar
Description: CboxQC™ At-line is the combined portable CO2 and O2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling. For the utmost flexibility, the instrument’s new and robust design is small, compact and lightweight and therefore fully
- Dissolved O2 Range: 0 to 4 ppm
- Accuracy: 0.0001 ppm
- Dissolved CO2 Range: 0 to 20,000 ppm
- Features and Functionality: Battery Powered
-
Supplier: Rotronic Instrument Corp.
Description: The CP11 handheld instrument is a multiple parameter meter that simultaneously measures and records CO2, humidity and temperature. It also calculates the dew point and wet bulb temperature. Equipped with the field-tested ROTRONIC HYGROMER® IN-1 humidity sensor, this instruments offers
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0.1 to 99.95 %
- Application: Ambient Air Monitoring
- Gas Types: Carbon Dioxide (CO2), Water Vapor
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Management:No (only password protection)User Management:No (only password protection)Norms and Standards:ASTM D 1250Norms and Standards:ASTM D 1250Product Type:Portable Density MeterProduct Type:Portable Density Meter Fast and accurate Obtain quick measurement results with an
- Temperature Range: 14 to 122 F
- Instrument Type: Density Instruments
-
Supplier: LI-COR Biosciences
Description: Simple, Fast and Accurate Proven Technology Non-destructive measurements Lightweight Windows Interface Software The LI-3000C combines an easy-to-use readout console with the proven scanning technology of the LI-3000C sensor head to provide a powerful system for portable, non-destructive leaf
- Properties Analyzed: Pore Distribution
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Resolution 3-digit: 0.001 g/cm3 4-digit: 0.0001 g/cm3 Product Type Portable Density Meter Built-in Measurement Scales Density / Specific Gravity Brix / Sugar tables Acids / bases and chemical tables Alcohol tables User programmable tables / functions Resolution (g/cm³):0.0001
- Temperature Range: 32 to 122 F
- Instrument Type: Density Instruments
-
Supplier: Accuris
Description: Electricity metering - Portable alternating current rotating standard watthour meters
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/2 Drive, Torque Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
- Maximum Torque: 3,000 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-37 portable conductivity meter provides excellent cost-effective performance in a field unit that measures ionized materials in solution. Housed in a rugged, high density polyethylene protective case, the CDH-37 includes a break-resistant probe with an internal thermistor for
- Conductivity / Dissolved Solids Range: 0 to 20,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/2 Drive, Torque Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position error DTS covers the most common torque ranges from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
- Maximum Torque: 1,800 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Cole-Parmer
Description: meter only and as complete meter kit configurations Meter only includes four AA battereis.
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: meter only and as complete meter kit configurations Meter kit includes conductivity probe, 10-pack of 1413
S standard and rinse solution in pouches, protective armor with electrode holder, hard carrying case, and four AA batteries. - Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: calibration data. GLP-related features include 1000 data points with time/date stamp and electrode verification. Meter utilizes RS-232 or USB for connectivity and includes data analysis software. |Available as meter only or kit configurations. Meter includes: four AA batteries
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Process Sensing Technologies USA
Description: Portable monitoring of indoor air quality. Measures and records CO2, relative humidity and temperature. Features: Measures and records CO2, relative humidity and temperature Accuracy: ±30 ppm, ±2.5 %RH, ±0.3 K ROTRONIC HYGROMERR IN-1 humidity sensor 18,000 data point memory for
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Carbon Dioxide (CO2)
- Mounting Type: Handheld
-
Supplier: REED-Direct
Description: Large LCD display LSI circuitry provides high accuracy, reliability and durability Zero adjustment Built-in overload protection 4-wire with 2 Kelvin clips included Dimensions: 6.3 x 4.7 x 3.3" Weight: 1.5 lbs
- Resistance / Impedance Range: 0.00000010000000000000001 to 2 kohms
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Options & Features: Overload Protection
-
Supplier: Accuris
Description: Meter, Fuel Flow, Portable
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8 Drive, Torque Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
- Maximum Torque: 1,200 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/4 Drive, Torque Meter, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
- Maximum Torque: 4,800 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: OMEGA Engineering, Inc.
Description: The DOH-247-KIT is comprised of a compact splashproof dissolved oxygen meter and a polargraphic dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm and percent saturation, temperature in degrees Celsius
- Dissolved O2 Range: 0 to 19.9 ppm
- Accuracy: 0.2 ppm
- Electrical Output: Analog Voltage Output
- Features and Functionality: Battery Powered
-
Supplier: Biochrom, Ltd.
Description: Features Single beam LED cell density meter measures OD at 600nm Small, portable with rechargeable battery Long lifetime LED source with little maintainance needed Easy to use, clean and sterilise Stores up to 99 results to download later Description The Biochrom WPA CO8000 is a
-
Supplier: SAE International
Description: The task force was assigned responsibility for the following activities: 1 Formulate a recommendation for an acceptable ride meter including features, functional performance, and design specifications. 2 Conduct a survey to determine if there is a commercially available ride meter
-
Supplier: Cole-Parmer
Description: • Four programmable custom calibration points • Measures micohms(microsiemens), megohms,dissoved solids, concentration, and salinty with recorder output • Accuracy
0.3% plus 1 digit • Size is 3-3/4 x 6-3/4 x 1-1/2'' • Traceable to NIST - Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: TEGAM, Inc.
Description: Auto-ranging Portable Ground Resistance and Bond Meter 10 MΩ TO 20 KΩ The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2Ω to 20 kΩ full scale. These resistance measurements correspond to soil
- Resistivity Range: 0.002 to 600 kohm-cm
- Operating Temperature: -40 to 131 F
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel, Manual Controls
-
Supplier: OMEGA Engineering, Inc.
Description: non-use. Easy mounting is accomplished with the large magnet on the back of the meter or by mounting hole on top of the meter. A suction cup mounting hook is supplied with the meter.
- pH Range: 0 to 14 pH
- Accuracy: 0.02 ±pH
- ORP / Redox Range: -1,999 to 1,999 millivolts
- Features and Functionality: Battery Powered
-
Supplier: Accuris
Description: METERS, ELECTRICAL-INDICATING (SWITCHBOARD AND PORTABLE TYPES)
-
Supplier: AMETEK Spectro Scientific
Description: Highlights The FDM 6000 is a portable, battery operated fuel dilution meter that determines the concentration of fuel dilution present in an oil sample within a matter of minutes. The FDM 6000 uses a unique patent pending fang design to pierce the cap of a disposable sample vial and
- Sample Volume: 500.00000000000006 µl
- Accuracy: 10 (+/- % FS)
- Operating Temperature: 41 to 95 F
- Remote Interface: Computer Interface, Serial Interface
-
Supplier: Nova Analytical Systems Inc.
Description: hose, condensate removal filter, secondary filter and flow meter and then on to the three sensors. The detected O2, CO2 and CO are displayed on digital meters which have a switchable backlight for use in dark areas.The Nova 375T version also indicates stack temperature for doing
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
-
Supplier: Biochrom, Ltd.
Description: The CO 8000 is an easy-to-use instrument to measure the density of cells in suspension (i.e. yeast cells and bacterial cultures) by measuring Absorbance(OD) at 600nm. Completely portable, this hand-held instrument has a rechargeable battery so it can be used in incubation cabinets, under
- Wavelength Range: 600 nm
- Spectral Resolution: 40 nm
- Stray Light: 1 %
- Absorbance: 1.99 (#)
-
Supplier: TEGAM, Inc.
Description: Auto-ranging Portable Ground Resistance and Bond Meter 10 MΩ TO 20 KΩ The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2Ω to 20 kΩ full scale. These resistance measurements correspond to soil
- Resistance Range: 0.002 to 20 kohms
- DC Current: 0.0004 to 0.04 amps
- DC Voltage: 0.08 to 8 volts
- Frequency Response: 0.0256 kHz
-
Supplier: Nova Analytical Systems Inc.
Description: hose, condensate removal filter, secondary filter and flowmeter, and then on to the four sensors. The detected O2, CO2, CO, and NOx are displayed on digital meters which have a switchable backlight for use in dark areas. The sensors do not require special SO2 scrubbing chemicals as do
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
Find Suppliers by Category Top
Featured Products Top
-
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
“±2%RD/±0.5%F.S.” It allows you to accurately understand the energy consumption rate and is useful for calculating CO2 emissions per calorific value and product carbon footprint. (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
CO2 gas helps mobilize the remaining oil, while injecting water displaces the remaining oil and gas. In a typical WAG system, the V-Cone Flow Meter is installed as a master meter at the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
CO2Meter releases new PRO-10 Portable CO2 Safety Detector designed for real-time monitoring and personnel protection in industries like food and beverage, dry ice, indoor agriculture, and scientific research. Learn about its key features, including a 72-hour rechargeable battery, OSHA-compliant alarms, and rugged durability for harsh environmental conditions. (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
Biopharmaceutical production: d•flux can be used to culture and grow microorganisms in bioreactors that are later used in medicines, vaccines, and genetic engineering Carbon Capture and Storage: Measure the CO2 produced from the burning of fossil fuels or biomass that (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
or inefficient air products. Airflow values expressed in SCFM (standard cubic feet per minute) or m3/Hr (cubic meters per hour) are available. Digital Flowmeters for schedule 40 iron pipe are in stock and ready to ship in sizes ½″, ¾″, 1″, 1-1/2″, 2″, (read more)
Browse Flow Meters Datasheets for EXAIR -
readings change with temperature; TDS does not change. Some instruments ignore the importance of temperature. Others require a separate thermometer for testing sample temperature, then manual adjustment of the instrument. All Myron L RO meters, however, feature fast and precise Automatic (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
industry expertise and relationships that have cemented CO2Meter as a true "go-to-source" for customers and partners. Their technologies encompass a wide range of product categories from fixed gas detectors, portable gas analyzers, and gas controllers that are installed and used widespread across the (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
OEMs and research applications Portable and fixed gas detection solutions, including battery-operated monitors developed from field demand Transitioning from IAQ Monitoring to CO2 Safety and Compliance Between 2011 and 2015, CO2Meter made a pivotal (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America
Conduct Research Top
-
Why Measure CO2?
in Confined Spaces. Portable handheld CO2 Meter. Carbon dioxide, in the form of underground off-gassing, dry ice or liquid CO2 delivery systems, or portable heaters can pose a potential deadly threat. Because it is odorless and colorless, workers can easily be overcome by high levels of CO2 in enclosed
More Information Top
-
Beer, FABs :: Anton-Paar.com
CarboQC At-line is the portable CO2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling.
-
Soft Drinks, Juice :: Anton-Paar.com
CarboQC At-line is the portable CO2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling.
-
Spirits, Alcopops :: Anton-Paar.com
CarboQC At-line is the portable CO2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling.
-
Wines, Sparkling Wines :: Anton-Paar.com
CarboQC At-line is the portable CO2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling.
-
Reduction of Bacillus cereus spores in sikhye, a traditional Korean rice beverage, by modified tyndallization processes with and without carbon dioxide injecti...
At each sampling time, the concentration of dissolved CO2 and the pH values of the sikhye were monitored using a portable CO2 meter (Model CGP-1; DKK-TOA Corp., Tokyo, Japan) and a pH meter (Seven Easy, Met- tler Toledo, Inc.
-
Changes in growth and photosynthetic patterns of oil palm (Elaeis guineensis Jacq.) seedlings exposed to short-term CO2 enrichment in a closed top chamber
The CO2 con- centration at different enrichment treatments was measured using VaisalaTM (Ouijart, Finland) CO2 portable meter during CO2 exposition period.
-
http://www.anton-paar.com/corp-en/products/details/carbo-510-smart-sensor/co2-sensor/?eID=documentsDownload&document=13285&L=0
For laboratory and at-line measurements, Anton Paar provides the CarboQC portable CO2 meter .
-
Evaluation Process of the Cost-Effective Use of Surfactants for Treatment of Hydrocarbon Contaminated Solids
Biodegradation activity was monitored in real time by soil respirometry to measure the oxygen uptake and carbon dioxide evolution rates in each reactor headspace using a portable CO2 meter Model 302 BWP produced by Nova Analytical Systems Inc.
-
Scope for biological sensing technologies in meat production and export in northern Pakistan
Portable CO2 meter has been developed like Model : GCO-2008 for measuring CO (Carbon monooxide) and temperature with a response time of 30 seconds. .
-
Investigation of Indoor Air Quality in the Underground Shopping Mall
As CO2 is a desirable indicator of indoor air quality and the performance the ventilation systems, the concentration of CO2 was measured with the GM12 portable CO2 meter , which was calibrated with standard CO2 gas at various concentrations.
Indicates content that may require registration and/or purchase.