Products/Services for CPLD VGA

  •  
    VGA Cables - (91 companies)
    VGA cables use three-row, 15-pin video graphics array (VGA) adapters to connect video and computer monitors, video cards, and some high definition televisions (HDTV). They carry analog signals rather than digital signals, including RGBHV and VESA...
  • Complex Programmable Logic Devices (CPLD)-Image
    Complex Programmable Logic Devices (CPLD) - (79 companies)
    Complex programmable logic devices (CPLDs) are integrated circuits (ICs) or chips that application designers configure to implement digital hardware such as mobile phones. CPLDs can handle significantly larger designs than simple programmable logic...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  •  
    Video Extenders - (40 companies)
    Video Extenders extend a video signal via wireless, wired or over a network. The video signal can be any number of formats such as vga, dvi or hdmi. When working with video signals, the location where the video will be displayed is often physically...
  •  
    DVI Cables - (115 companies)
    How to Select DVI Cables. Digital visual interface (DVI) cables are used to provide high-quality outputs to display devices such as LCD monitors, plasma TVs, and projectors. DVI is faster than video graphics array (VGA) and uses a multi-wire cable...
  •  
    Scan and Video Converters - (76 companies)
    ...main choices: video graphics array (VGA), super video graphics array (SVGA), extended graphics array (XGA), super extended graphics array (SXGA), and ultra extended graphics array (UXGA). Each graphics standard supports a specific color palette...
  •  
    Field-Programmable Gate Arrays (FPGA) - (172 companies)
    Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC). Field-programmable gate arrays (FPGAs...
  •  
    Multi-Screen Display Controllers - (30 companies)
    ...display controllers include NTSC < 3.58/4.43 NTSC, PAL, SECAM, RS170, RS330, HDTV, and CCIR. Output formats include RGB, Y PbPr , Y/C (S-Video), composite, DVI, and SDI. Choices for output resolutions include 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x...
  •  
    Frame Grabbers - (111 companies)
    ...choices for frame grabbers include RS170, CCIR, RS330, RS422, NTSC, Y/C, RGB, PAL, SVGA, and VGA. Common display features include single screen (pass through) operation or dual screen operation, hardware image processor, hardware scaling, hardware...
  •  
    Flat Panel Displays - (784 companies)
    ...devices. Video graphics array (VGA) supports text at a minimum resolution of 80 x 25 characters in 16 colors. Graphics are supported at a maximum resolution of 320 x 200 pixels in 256 colors, or 640 x 480 pixels in 16 colors. Super video graphics array...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire