Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: High stability CW, 980nm infrared diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment,
- Wavelength Range: 980 nm
- Laser Power: 10,000 to 12,000 milliwatts
- Operating Voltage: 90 to 264 volts
- Operating Temperature Range: 10 to 35 C
-
Description: High stability CW, 488nm diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation,
- Wavelength Range: 488 nm
- Laser Power: 50 to 160 milliwatts
- Operating Voltage: 85 volts
- Operating Temperature Range: 10 to 35 C
-
Description: High stability CW, 635nm red diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment, collimation,
- Wavelength Range: 635 nm
- Laser Power: 1 to 1,000 milliwatts
- Operating Voltage: 85 volts
- Operating Temperature Range: 10 to 35 C
-
-
Description: High power and stability CW, 589nm DPSS yellow lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in collimation, laser medical
- Wavelength Range: 589 nm
- Laser Power: 800 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Hamamatsu Photonics Europe
Description: High-power CW laser diode This is a lateral CW laser diode with watt-class radiant flux. The φ9.0 metal package is standard. Please consult with us regarding the built-in photodiode. Features - Lateral multimode (wide stripe) - Radiant flux (CW): 1 W typ. - Peak
- Wavelength Range: 970 to 990 nm
- Operating Voltage: 2 volts
- Operating Current Range: 1,200 milliamps
- Operating Temperature Range: 0 to 30 C
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) series of High Power CW products is offered with an output range from 0.5 Watts to 7.0 Watts. These devices have a standard wavelength of 805 nm with a spectral width of 2.5 nm FWHM. Product Features 0.5 - 5 Watts High Efficiency Devices Multiple Package
- Wavelength Range: 805 nm
- Laser Power: 500 to 7,000 milliwatts
- Operating Temperature Range: -20 to 30 C
- CDRH Classification: Class IV
-
Description: LF050 is the marking laser for the electronics industry. The continuous wave fiber laser marker was developed for the marking of molded housings of discrete and integrated components as well as printed circuit boards. The marking process is precise, producing a high-quality mark in the
- Cutting / Traverse Speed: 23,622.04724409445 in/min
- Laser Output Power: 5 to 10 watts
- Marking Area Length: 5.5905542 inch
- Marking Area Width: 7.61811435 inch
-
Supplier: Hamamatsu Photonics Europe
Description: DFB-CW drive type quantum cascade laser A quantum cascade laser (QCL) employing SPC (single photon-continuum) and DFB (distributed feedback) structures, enables single-mode emission with continuous operation at room temperature. By controlling the temperature with the built-in
- Wavelength Range: 4,530 nm
- Laser Power: 20 milliwatts
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE
-
Supplier: Newport MKS
Description: Butterfly and TO-Can Packages Available Newport's DFB lasers are available in two most popular package types: butterfly and flange-mounted TO-can. Newport offers various butterfly package laser diode mounts, and Model for the flange-mounted TO-can lasers. At Newport, all
- Wavelength Range: 1,550 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: OSI Optoelectronics
Description: The SCW 1590 series laser diode module is a 20 mW 1550 nm DFB laser diode packaged in a 14 pin butterfly or DIL. The laser diode is optically coupled and aligned to a Panda PM fiber pigtail and includes a back facet monitor detector, thermoelectric cooler and an electrically
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -30 to 70 C
- Features: Fiber Pigtailed, Other, Thermoelectric Cooling
-
Supplier: Quarktwin Technology Ltd.
Description: Laser Driver IC Channel 4.5V ~ 5.5V SOT-23-5
- Supply Voltage: 4.5 to 5.5 volts
- Operating Temperature: 0 to 70 C
- Packing Method: Bulk
- Output Configuration: Inverting
-
Supplier: Edmund Optics Inc.
Description: laser diode modules are ideal for OEM integration into a variety of applications. Interchangeable projection heads can be used to create a line or cross hair pattern. Mounting accessories and power supply (sold separately) also available.These Focusable Laser Diode Modules are
- Wavelength Range: 635 nm
- Laser Power: 4.5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 80 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 645 to 665 nm
- Laser Power: 35 milliwatts
- Operating Voltage: 1.8 to 2.6 volts
- Operating Current Range: 75 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 845 to 865 nm
- Laser Power: 40 milliwatts
- Operating Voltage: 2 to 2.5 volts
- Operating Current Range: 75 milliamps
-
Supplier: Newark, An Avnet Company
Description: IC, DRIVER LASER DIODE, SOIC8, WKM; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3.6V; Supply Voltage Max:15V; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Laser Diode Type:CW RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, DRIVER LASER DIODE, SOIC8, WKN; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:15V; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Laser Diode Type:CW RoHS Compliant: Yes
-
Supplier: World Star Tech
Description: TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C
- Wavelength Range: 635 nm
- Laser Power: 0.4 to 150 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Description: JSC œResearch Institute of Gas Discharge Devices œPLASMA manufactures a wide range of gas-discharge molecular lasers based on carbon dioxide. CO2 lasers are really outstanding devices among gas-discharge lasers. Maximum efficiency of conversion of electrical energy to
- Wavelength Range: 9,200 to 10,800 nm
- Laser Power: 2,000 to 50,000 milliwatts
- Laser Type: Carbon Dioxide Lasers
- Laser Wavelength: Infrared
-
Description: JSC œResearch Institute of Gas Discharge Devices œPLASMA manufactures a wide range of gas-discharge ion metal vapor lasers. He-Cd (Cd vapor) laser of our manufacture is a source of CW coherent violet (441.6 nm) and UV (325 and 354 nm) radiation. He-Cd lasers operate in
- Wavelength Range: 325 to 442 nm
- Laser Power: 5 to 150 milliwatts
- Laser Type: Helium Cadmium Lasers
- Features: Polarized Output
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Corporation Win Source Part Number: 822417-EL6203CW-T7 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
- Output Options: Inverting
-
Supplier: Zygo Corporation
Description: Lasers continue to be employed in an ever widening application space. One of the most common challenges is getting the laser from the source to the object, with the right power, size and shape. We develop laser beam delivery systems that employ CW or pulsed pico-/femto-
- Laser Output Power: 1,000.0000000000001 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Optics / Beam Delivery
- Laser Type: Pulsed / Q-switched
-
Supplier: World Star Tech
Description: Overview of HL65303HD Laser Diode HL65303HD is a high-power AlGaInP laser diode emitting visible red light at a wavelength of 665 nm. It delivers an optical output power of 1.3 W in continuous wave (CW) operation, ensuring intense and focused laser output. Designed with a
- Wavelength Range: 665 nm
- Laser Power: 1,300 milliwatts
- Operating Temperature Range: -10 to 55 C
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum Xcyte series lasers offer the advantages of diode-pumped solid-state lasers in quasi-CW 355nm air-cooled format. The Xcyte series lasers provide near diffraction-limited beam profile, excellent stability, long lifetime and low amplitude noise in a compact,
- Wavelength Range: 355 nm
- Laser Power: 20 to 150 milliwatts
- Beam Area: 0.9 mm²
- Operating Voltage: 100 to 240 volts
-
Supplier: Laser 2000 GmbH
Description: Deep ultraviolet for less.The Photon Systems Deep UV laser product family is a revolutionary new family of deep ultraviolet laser products which provide the size, weight and the power consumption of a HeNe laser and the wavelengths and average power levels of table top excimer
- Wavelength Range: 224 to 248 nm
- Laser Power: 10 to 250 milliwatts
- Features: Other
- Laser Wavelength: Ultraviolet
-
Supplier: ProPhotonix, Ltd.
Description: These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and
- Wavelength Range: 638 nm
- Laser Power: 170 milliwatts
- Operating Voltage: 2.8 to 3.2 volts
- Operating Current Range: 250 to 320 milliamps
-
Supplier: Lumentum Operations, LLC
Description: performance is achieved by combining an inherently quiet laser oscillator with a noise reduction circuit, which effectively eliminates the laser™s natural relaxation oscillation. NPRO lasers are built in a compact, OEM-friendly package with all necessary control electronics on
- Wavelength Range: 1,064 to 1,319 nm
- Laser Power: 25 to 700 milliwatts
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Laser 2000 GmbH
Description: 11μm. The flowing gas laser head is a single U-folded design with twin discharge tubes. The laser resonator is passively stabilised with a 5bar invar support frame which is decoupled from the laser base by orthogonal Rose bearings.
- Wavelength Range: 5.2 to 11 nm
- Laser Power: 1,000 to 180,000 milliwatts
- Pulse Length: 200 ns
- Repetition Rate: 1,000 Hz
-
Description: The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser technologies. Drive your laser system up to 650 watts of
- Laser Power: 650,000 milliwatts
- Operating Voltage: 120 volts
- Operating Current Range: 0 to 50,000 milliamps
- Length: 209.04188711738098 mm
-
Supplier: Electro Optical Components, Inc.
Description: Wavelengths range – 1060-1750nm CW optical output power – up to 50mW Types of packages: To-Can (9mm), C/U-Mount and other packages on request
- Wavelength Range: 1,060 to 1,750 nm
- Laser Power: 50 milliwatts
- Laser Output: Continuous Wave
- Laser Wavelength: Infrared
-
Supplier: Electro Optical Components, Inc.
Description: Wavelengths range – 905-1800nm CW optical output power – up to 5W Pulse output power – up to 200W Types of packages available: HHL w/window, HHL w/fiber, C/U-Mount, TO-3 and other packages on request
- Wavelength Range: 905 to 1,800 nm
- Laser Power: 5 to 200 milliwatts
- Laser Output: Continuous Wave, Pulsed
- Laser Wavelength: Infrared
-
Supplier: RS Components, Ltd.
Description: 8Deg Line Optic,Beta CW/TX
- Lens Features: Laser / Heat Resistant
- Features: Other
-
Supplier: World Star Tech
Description: Laser Beam Profiler Get a full picture of your system’s optical performance with World Star Tech’s Laser Beam Profiler. The Beam Profiler allows you to see the exact shape and features of your laser beam at a microscopic scale. Designed for repeatable, reliable, and simple data
Find Suppliers by Category Top
Featured Products Top
-
: — Typical emission wavelength: 520 nm — Efficient radiation source for cw and pulsed operation — Single mode semiconductor laser — High modulation bandwidth — TO56 package with photo diode World Star Tech carries a large inventory (read more)
Browse Lasers Datasheets for World Star Tech -
Data sheet HL69001DG Laser Diode HL69001DG is a single mode Ushio Red Laser diode in a compact TO56 (read more)
Browse Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech -
(continuous wave): 5 W (TS = 25°C) — Typical emission wavelength: 447 nm — Efficient radiation source for cw and pulsed operation — Chip on electrical insulated submount Applications — Electronic Equipment — Laser (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL85023MG Data Sheet HL85023MG Laser Diode HL85023MG is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Operation temperature: -0~+70°C Optical output power: 300mW (CW) Violet Lasing: 405nm Typ. Low operating voltage: 6.0V Typ. Package: 5.6mm Single transverse mode TE mode oscillation HL40071MG Violet Laser (read more)
Browse Diode Lasers Datasheets for World Star Tech -
and provides an optical output power of 3 W in continuous wave (CW) mode and 4.2 W in pulsed mode.? HL63680HD’s high output power, compact design, and efficient performance make it an excellent choice for applications demanding reliable and efficient red laser sources. Key Features (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech
Conduct Research Top
-
Industrial Laser System
It is a high power 532nm Q-CW laser system, it is widely used in a variety of industries such as glass cutting, carving, laser marking and so on.
-
Laser Drilling Tablets for Use in Osmotic and Other Novel Drug Delivery Systems
range of commercially available CO lasers, offering output powers from a few watts to multi-kilowatts. Furthermore, some CO lasers operate in a continuous wave (CW) mode, while others are pulsed. A CW laser produces an uninterrupted beam of light, while a pulsed laser emits a stream of very short
-
Damage Threshold
Colloquially speaking, Laser-Induced Damage Threshold (LIDT) represents the critical value of a laser intensity at which an optical device can withstand without being permanently damaged. The LIDT of an optical device depends largely on the type of laser used. A Continuous Wave (CW) Laser usually
-
Practical Electro-Optic Deflection Measurement System (.pdf)
This paper describes an electro-optic displacement measurement system which measures both angular and lateral displacements simultaneously. The system consists of a CW laser, lenses, interference filters, beam splitter, and a position-sending photodiode. The use of the described system has been
-
Technical Note - Laser Pulse Train Amplification with PowerPULSE TM Modules
Northrop Grumman Cutting Edge Optronics (NGCEO) has developed a line of laser amplifiers specifically for high-energy, quasi-CW operation. The PowerPULSE TM laser amplifiers can operate at high pump powers for pumping times on the order of milliseconds. This allows high amplification factors over
-
IBS Coatings for Ultrafast Lasers and Applications
continuous wave (cw) light.
More Information Top
-
Springer Handbook of Lasers and Optics
In the focused spot of a medium-power continuous- wave ( CW ) laser beam we have, e.g., .
-
Springer Handbook of Lasers and Optics
In the focused spot of a medium-power continuous wave ( cw ) laser beam we have e.g., ¯S = 1 W/µm2 = 1012 W/m2 .
-
Modern Luminescence Spectroscopy of Minerals and Materials
(a) Argon ion CW laser is one of the earliest types of lasers.
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
… Driver with Feedback Control 9.4.3 Laser Diode Driver with Modulation Input 9.4.4 Laser Diode Driver with Protection Features 9.4.5 Laser Diode Driver with Automatic Power Control 9.4.6 Quasi- CW Laser Diode Driver 9.5 …
-
Mid-Infrared Coherent Sources and Applications
To discriminate between ESA and ETU upconver- sion processes, it is useful to study luminescence spectra under both CW laser diode and short-pulse laser excitation.
-
Photonics
This scheme is especially useful for cw laser light if intracavity frequency doubling in the laser resonator itself is not possible (see the refer- ences of Sect.
-
Solid-State Laser Engineering
… on the atomic system involved, an inverted population condition may be obtainable only on a transient basis, yielding pulsed laser action; or it may be possible to maintain the population inversion on a steady-state basis, yielding continuous-wave ( cw ) laser action.
-
http://dspace.mit.edu/bitstream/handle/1721.1/60097/679619815-MIT.pdf?sequence=2
Figure 2.9 shows a schematic of the single-mode diode-pumped Cr3+ :LiCAF laser cavity used for cw laser experiments.
-
Laser Spectroscopy 2
1.4.2 Pulsed Versus CW Lasers for Photoionization . . . . . .
-
Laser Spectroscopy 1
3.6 A cw laser with 100 MHz output power excites K atoms at low potassium pres- sures in a cell with 10 mbar neon as a buffer gas at a temperature T D 350 K.
Indicates content that may require registration and/or purchase.