-
Supplier: NPS Corporation
Description: . Encased in polyester which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Place in assembly and production areas. Contained absorbent makes cleanup quick and easy.
- Type: Absorbent
-
Supplier: NPS Corporation
Description: customized fit. Encased in polyester which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Place in assembly and production areas. Contained absorbent makes cleanup
- Type: Absorbent
-
Supplier: NPS Corporation
Description: fit. Encased in polyester which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Place in assembly and production areas. Contained absorbent makes cleanup quick and
- Type: Absorbent
-
-
Supplier: Cole-Parmer
Description: • Minimizes unnecessary transfers by filtering directly into centrifuge tube These filters feature 50 mm diameter Cellulose acetate (CA) membrane. Each polypropylene centrifuge tube is supplied with an individually wrapped cap for storage. Filters are individually packaged, sterile,
- Filter Medium Material: Cellulose - Acetate
- Housing Material: Polypropylene (PP)
-
Supplier: Tork
Description: towels per dispenser. Poly Bag Wrapped. Compressed hand towels for increased capacity, reducing maintenance time required Continuous hand towels dispense smoothly, even between bundles, for a better restroom flow with no hold ups for guests One-at-a-time dispensing for reduced consumption and
- Industry Applications: Hand Cleaning
- Material / Backing: Paper / Cellulosic
- Overall Length: 8.9 inch
- Types: Dry
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in other Nomex® brand papers. The paper consists of a single consolidated sheet without any
- Overall Thickness: 0.0030 to 0.0070 inch
- Structural Features: Electrical Insulation / Dielectric
- Type: Nonwoven Product, Sleeving / Wrap
-
Supplier: Georgia-Pacific Corporation
Description: This Brawny Industrial® light weight general purpose wiper is made from airlaid bonded cellulose to deliver an exceptional cloth replacement with high capacity for tackling oil-based and grease clean-up tasks. This wiper material is a better wet wiper than DRC substrates and equal to DRC in
-
Description: IEC 62535:2008 specifies a test method for detection of potentially corrosive sulphur in used and unused mineral insulating oil. Most recent failures due to corrosive sulphur are related to the formation of copper sulphide deposits in and on the surface of winding cellulosic paper. The test
-
Supplier: ISC Sales, Inc.
Description: other products. For this reason, Pleated cartridges provide “depth” filtration for greater sediment removal, along with more surface area. Features Filter media is pleated for greater surface area Synthetic filter media is cellulose
- Assembly / Element Type: Cartridge
- Features: FDA Compliant, Reusable / Cleanable
- Filter Media: Polyester / Fiberglass, Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.3500 to 50 µm
-
Supplier: New Pig Corporation
Description: Folded 11.875" x 13" 1008 wipers Our best-selling balance of toughness, absorbency and softness does more jobs in more places - from cleaning parts to cleaning hands. Constructed of soft, absorbent cellulose fibers with a high-quality binder to increase strength for wet or
- Material / Backing: Specialty / Other
- Overall Length: 13 inch
- Width / OD: 11.88 inch
-
Supplier: Traceable® Products
Description: electronics, computer screens, instruments, probes, glassware, syringes, pipettes, cameras, and lab counters. Wipes are designed for all applications in environmentally sensitive areas. Lint-free Very strong, nonwoven cloth is soft and lint-free. Constructed of cellulose and polyester, it
- Industry Applications: Electrical / Electronics
- Material / Backing: Cloth / Fabric
- Types: Wet / Pre-saturated
-
Description: . Filtration: 10 to 1500 µm, Nominal, surface filtration. Use: For protective, and pre-filtration. P… (Non-cleanable) Paper, cellulose fiber, cost-effective. Filtration: 5,10,25 µm, Nominal, depth filtration. Use: For coarse and preliminary filtration
- Filtration Product: Hydraulic Fluid
- Trigger: Filter Element / Cartridge
-
Supplier: CSA Group
Description: IEC 62535:2008 specifies a test method for detection of potentially corrosive sulphur in used and unused mineral insulating oil. Most recent failures due to corrosive sulphur are related to the formation of copper sulphide deposits in and on the surface of winding cellulosic paper. The test
Find Suppliers by Category Top
Featured Products Top
-
and cereal grains. Bran, cellulose, fibers, and protein can be blended with cereal grain (making up to 20% of the material) to make healthy snack foods. As for potato sticks, they are usually made by mixing potato flour with rice or corn flour. The baking process involves cooking snacks with heat (read more)
Browse Bulk Handling Conveyors Datasheets for Cablevey Conveyors
More Information Top
-
JAMA Network | JAMA Facial Plastic Surgery | Viability of Crushed and Diced Cartilage Grafts: A Study in Rabbits
B, Excision of the grafts: intact cartilage (upper right), diced and cellulose wrapped (upper left), slightly crushed (middle right), moderately crushed (middle left), significantly crushed (lower right), and severely crushed (lower left).
-
The development of the Kalziumoxalatzellen with special consideration of offizinellen plants
Cellulose sheaths , how they in T sc ' h the Irish dog 0 e s t e r I e (1900) by the description of Cort. ' hilbe is given granati for crystals I not to find, can nevertheless I am respected…
-
Short‐range host location mechanisms of bark beetle parasitoids
When live susceptible host larvae were placed between the cellulose wrapping on uninfested logs the parasitoids showed no response.
-
Over the adaptation of the human to the utilization of vegetable food
The iibergrosse majority of the animals has no own chemical weapon against the cellulose package of the plant protoplasm, but tears either mechanically .
-
Effect of temperature on the breakdown voltage of paper-covered conductor impregnated with various liquids
For silicone DC 561 and RTEmp with both Nomex 410 and cellulose wrapping this is progressive from 30'C upwards.
-
Production of Biofuels and Chemicals with Microwave
Because of the structure of lignin is extremely difficult to access the cellulose, because lignin has cross-linked network forming a crystalline cellulose wrapping .
-
Genomics review of holocellulose deconstruction by aspergilli.
Biomass is constructed of dense recalcitrant polymeric materials: proteins, lignin, and holocellulose, a fraction constituting fibrous cellulose wrapped in hemicellulose-pectin.
-
Preparation of hydrophilic polysulfone porous membrane by use of amphiphilic cellulose
On the other hand, anchoring effect was produced because the hydrophobic segment of the amphiphilic cellulose wrapped the long-chain part of the PSf, but hydrophobic segment became a little bit shorter by this kind of preparation, so the intermolecular forces were…
-
Fundamentals of Packaging Technology
Soft, nonabrasive plastic or cellulose wraps can protect finished and painted parts.
-
New horizons in surface engineering of textiles
Nano-Touch is the ultimate nishing technology that provides a durable cellulose wrapping over synthetic bre.