Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: art photonics development of specialty fibers for the Mid-Infrared region has resulted in a unique product – Chalcogenide Infra-Red (CIR-) fibers. Based on chalcogenide glasses (As2S3) they transmit IR-radiation in the spectral gap between Silica fibers (0.2-2.4µm) and Polycrystalline
- Cable Diameter: 300.00000000000006 to 700 mm
- Wavelength: 1,500 to 6,000 nm
- Numerical Aperture: 0.25 to 0.28
- Bending Radius: 100 mm
-
Supplier: Fiberguide Industries, Inc.
Description: These multimode step index fibers have a chalcogenide core and chalcogenide cladding of lower refractive index, transmitting light from 1µm - 6µm. Are flexible and do not suffer from serious degradation by moisture ingress as with certain other types of fiber designed for similar
- Operating Temperature: -200 to 100 C
- Core Material: Chalcogenide
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Electro Optical Components, Inc.
Description: art photonics GmbH development of specialty fibers for the Mid-IR region has resulted in a unique product – Chalcogenide Infra-Red (CIR-) fibers. Chalcogenide glasses (As2 S3) transmit IR-radiation in the spectral range of 1.1 – 6µm. Our CIR fibers are drawn in core/clad structure with
- Wavelength: 1,100 to 6,000 nm
- Cable Type: Multifiber Cable
-
-
Supplier: SAE International
Description: The development of an alternative oxygen reduction electrocatalyst to platinum based electrocatalysts is critical for practical use of the polymer electrolyte membrane fuel cell (PEMFC). Transition metal sulfide chalcogenides have recently been reported as a possible candidate for Pt
-
Supplier: Accuris
Description: Use of UV-Vis absorption spectroscopy in the characterization of cadmium chalcogenide colloidal quantum dots
-
Supplier: CSA Group
Description: ISO/TS 17466:2015 provides guidelines for estimating the diameter and the number concentration of monodisperse cadmium chalcogenide (CdTe, CdSe, CdS) quantum dots (QDs) with a narrow size distribution in a colloidal dispersion using Ultraviolet-visible (UV-Vis) absorption spectroscopy. The
-
Supplier: Accuris
Description: Optics and photonics - Optical materials and components - Specification of chalcogenide glass used in the infrared spectrum
-
Supplier: Accuris
Description: Optics and photonics \x97 Optical materials and components \x97 Specification of chalcogenide glass used in the infrared spectrum
-
Supplier: SPIE
Description: chalcogenide photodiodes, and a new class of photodiodes based on two-dimensional solids. Investigations of the performance of photodiodes operated in different spectral regions are presented.
-
Description: Features: • Broad diameter range: 1.0mm to 300mm • Substrate materials: Fused Silica, N-BK7, Chalcogenide glass, BaF2, CaF2, MgF2, Germanium, ZnSe, GaAs, Sapphire, etc. • Standardized focal lengths and diameters convenient for OEM • Coating options: uncoated, MgF2 single layer AR coating,
- Lens Features: Antireflection Coating
-
Supplier: Electro Optical Components, Inc.
Description: spectral range from 0.2 to 18µm. FlexiRay® bundles are designed to match customer application with different fiber types, diameters and using polymer or metal jackets. UV/VIS/NIR (180 – 2500nm) – from silica fibers Mid Infrared (1.5 – 6.0µm) – from Chalcogenide Infrared (CIR) fibers Mid
- Fiber Core Diameter: 110 µm
- Probe Length: 0.1181103 inch
-
Supplier: PremaTech Advanced Ceramics
Description: PremaTech Advanced Ceramics has years of experience in satisfying our customer's special requirements for grinding and machining a wide variety of glass. This has prepared us to provide timely and reliable service on all your projects.
- Materials Processed: Borosilicate, Chalcogenide / Sulphide, Germanium / Semiconductor, Glass Ceramic, Quartz, Silicate / Fused Silica
- Services: Design Assistance, Glass Cutting / Profiling, Glass Part Fabrication
- Process: Grinding / Beveling, Machining
- Secondary Operations: Lapping / Polishing
-
Supplier: Materion Corporation
Description: on a variety of Infrared substrates used in the SWIR and LWIR. Typical materials coated include Germanium, Silicon, Sapphire, ZnS, ZnSe and GaAs. We also offer low temperature coatings on Chalcogenide materials. Our coating chambers employ planetary-based motion for even coating distribution
- Filter Type: Bandpass / Interference Filters, Long Pass Filters, Short Pass Filters
- Application: Infrared (IR)
-
Supplier: Bullen Ultrasonics, Inc.
Description: Bullen offers custom, precision glass machining and finishing of tight tolerance components to a broad range of high technology markets. We employ a wide range of glass machining methods and specialize in working with clients to arrive at solution options that offer the best value for their
- Size Capabilities: 3.00000162 to 5.905515 inch
- Materials Processed: Aluminosilicate, Borosilicate, Chalcogenide / Sulphide, Dichroic, Fluoride Glass, Germanium / Semiconductor, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Services: Design Assistance, Glass Cutting / Profiling, Glass Repair, Glass Part Fabrication, Material Selection, Materials Development / R&D
- Secondary Operations: Etching / Blasting, Lapping / Polishing
-
Supplier: TOP-electronics USA
Description: 42° Detection Range: 333nm Recognition Range: 83nm Identification Range: 48nm Distance to Spot Ratio: 56:1 Ingress Protection: IP67 Core Dimensions Without Cushion: (L x W x H) 20 x 20 x 21mm Core Weight: 12gr Focus: Fixed Lens Material: Chalcogenide Mosaic Core Key Features High-Resolution
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: 45° Detection Range: 186nm Recognition Range: 46nm Identification Range: 27nm Distance to Spot Ratio: 31:1 Ingress Protection: N/A Core Dimensions Without Cushion: (L x W x H) 10 x 20 x 21mm Core Weight: 8gr Focus: Fixed Lens Material: Chalcogenide Mosaic Core Key Features High-Resolution
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: 26° Detection Range: 333nm Recognition Range: 83nm Identification Range: 48nm Distance to Spot Ratio: 56:1 Ingress Protection: IP67 Core Dimensions Without Cushion: (L x W x H) 20 x 20 x 21mm Core Weight: 12gr Focus: Fixed Lens Material: Chalcogenide Mosaic Core Key Features High-Resolution
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: 18° Detection Range: 758nm Recognition Range: 190nm Identification Range: 108nm Distance to Spot Ratio: 126:1 Ingress Protection: IP67 Core Dimensions Without Cushion: (L x W x H) 20 x 20 x 21mm Core Weight: 12gr Focus: Fixed Lens Material: Chalcogenide Mosaic Core Key Features
- Category: Development Board
- Supported System: Wireless Systems
Find Suppliers by Category Top
Featured Products Top
-
25° Substrate Expertise: Our IR lenses are fabricated using infrared-transparent materials, such as: Germanium (Ge) Zinc Selenide (ZnSe) Chalcogenide glass Zinc (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
Chalcogenide 1 – 14 *typical.25 *max Φ1-300mm Φ1-300mm (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Content Chalcogenide as an Alternative to Germanium for IR Optics (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
Conduct Research Top
-
Optical Substrate Material Selection Guide
, Chalcogenide Glass, BaF2, CaF2, MgF2, Germanium, Zinc Selenide, ZnS, Sapphire, Silicon, alpha-bbo, calcite, YVO4, and F2 glass are introduced and compared in this article from Shalom.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and synchronization, and image resolution enhancement technologies. Intel, ST join forces on phase-change memory Intel Corp. and STMicroelectronics NV, two leading chip makers investigating chalcogenide-based phase-change memory as a likely successor to flash as a non-volatile memory have teamed up in their research
More Information Top
-
OSA | Ultrafast all-optical chalcogenide glass photonic circuits
Ultrafast all-optical chalcogenide glass photonic circuits .
-
Infrared Fibers and Their Applications
Chapter 5 Chalcogenide Glass Fiber Optics / 83 5.0 5.1 Introduction / 83 Glass composition …
-
OSA | Mid-infrared supercontinuum generation in a suspended-core As2S3 chalcogenide microstructured optical fiber
Mid-infrared supercontinuum generation in a suspended-core As2S3 chalcogenide microstructured optical fiber .
-
Phase Change Materials
… 199 10.2 Requirements for a Phase-change Material......................................200 10.3 Why Chalcogenide Semiconductors for Optical …
-
http://dspace.mit.edu/bitstream/handle/1721.1/54562/567643223-MIT.pdf?sequence=2
Planar Chalcogenide Glass Materials and Devices .
-
OSA | Solution-processed chalcogenide glass for integrated single-mode mid-infrared waveguides
Solution-processed chalcogenide glass for integrated single-mode mid-infrared waveguides .
-
OSA | Large and dynamical tuning of a chalcogenide Fabry-Perot cavity mode by temperature modulation
Large and dynamical tuning of a chalcogenide Fabry-Perot cavity mode by temperature modulation .
-
OSA | Photosensitive and thermal nonlinear effects in chalcogenide photonic crystal cavities
Photosensitive and thermal nonlinear effects in chalcogenide photonic crystal cavities .
Indicates content that may require registration and/or purchase.