-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 307 series power inductors offer exceptional performance in a compact package. These inductors can handle very high DC currents and high AC ripple currents from 60 Hz up to 500 kHz. They offer exceptional reliability with an operating temperature rating of 200C
- Inductance Range: 48.300000000000004 microH
- DCR: 0.00294 ohms
- Mounting Option: Chassis Mount
- Configuration: Fixed
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 4ohms 1% NON-INDUCT
- Resistance Range: 4 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 30ohms 3% NON-INDUCT
- Resistance Range: 30 ohms
- Tolerance: 3 +/- %
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 2ohms 1% NON-INDUCT
- Resistance Range: 2 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 1.27ohms 1% 100watts Non Induct
- Resistance Range: 1.27 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: Allied Electronics, Inc.
Description: DC Reactor, 20 amps, .022 ohms, 2.5 millihenries, chassis mount
-
Supplier: Newark, An Avnet Company
Description: CHOKE, 70MH, 15%, CHASSIS; Product Range:195S Series; Inductance:70mH; DC Current Rating:4A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FILTER, 4A, CHASSIS MOUNT; Current Rating:4A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:14mH; Capacitance:0.33µF; Leakage Current Max:520µA; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 1334648-1512 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Inductance: 3.2 mH Standard Package: 1 Mounting: Chassis Mount Tolerance: ±10%
- Inductance Range: 3,200.0000000000005 microH
- DCR: 4.5 ohms
- Rated DC Current: 1,000 milliamps
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: FILTER, 20A, CHASSIS MOUNT; Current Rating:20A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Stud; Inductance Min:4mH; Capacitance:1µF; Leakage Current Max:870µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bleed RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FILTER, 6A, MEDICAL, CHASSIS MOUNT; Current Rating:6A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:2µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 35µH Unshielded Wirewound Inductor 500mA 3.1Ohm Nonstandard
- Inductance Tolerance: 10 (+/- %)
- DCR: 3.1 ohms
- Packing Method: Bulk Pack
- Core Material: Ceramic
-
Supplier: Radwell International
Description: CHOKE, FILTER CHOKE, 0.15H INDUCTANCE, 3000 MA, 1 OHM, 300 VDC, ENCLOSED, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 873665-154H Series: 154 Features: Unshielded - Inductor 300Ohm Nonstandard Package: Bulk Package: Nonstandard Mounting: Chassis Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 20mH 7A Fixed Inductor, 2 Element, 540VAC, Chassis Mount Product overview: DKLP-0231-0720 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and
- Inductance Range: 20,000 microH
- Inductance Tolerance: 50 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: TE Connectivity
Description: Body Features Product Orientation : Vertical Product Weight : 680 G [23.98 OZ ] Dimensions Product Height : 122 MM [4.8 INCH ] Product Length : 170 MM [6.69 INCH ] Product Width : 31 MM [1.22 INCH ] Industry Standards Certified To : IEC 60938-3 Mechanical Attachment Product Mount Type :
- Operating Temperature: -40 to 100 C
- Mounting Option: Chassis Mount
- Application: Power Inductor
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3-Line Common Mode Choke 1mH 50A 4mR Chassis Mount Product overview: DKIP-0333-5001 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers
- Inductance Range: 1,000.0000000000001 microH
- Inductance Tolerance: 50 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5mH 10A Dual Common Mode Choke, Chassis Mount, Shielded Product overview: DKIP-0229-1005 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers
- Inductance Range: 5,000 microH
- Inductance Tolerance: 50 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Standex-Meder Electronics
Description: CHC Series Chokes are line frequency magnetics designed in a channel bracket mounted chassis for low frequencies with inductance to 30 henries – current to 10 amps. Termination via 8″ leads – other lead lengths optional. CSA certified LR 16597-50 for designs up to 70 Amps and 600 Volts.
- Inductance Range: 30,000,000 microH
- Rated DC Current: 10,000 to 5,000 milliamps
- Mounting Option: Chassis Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Common Mode Chokes Triple 2000uH 15A 0.013Ohm DCR Chassis Mount Box Product overview: DKIP-0331-1502 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers
- Inductance Range: 2,000.0000000000002 microH
- Inductance Tolerance: 50 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: MTE Corporation
Description: MTE's DC LINK CHOKES, also referred to as DC line chokes or inductor chokes, are an economical means of filtering and controlling the DC bus voltage and current in a variable speed drive/inverter. They help reduce AC input line current harmonic distortion while absorbing DC bus voltage
- Inductance Range: 65 to 80,000 microH
- Rated DC Current: 1,000 to 1,000,000 milliamps
- Operating Temperature: 40 C
- Packing Method: Bulk Pack
-
Supplier: Isabellenhutte USA
Description: Features 10 W power rating Continuous current load up to 250 A Heavy copper connectors Excellent long-term stability Low inductance value Max. solder temperature up to 350 °C / 30 sec or 250 °C / 10 min RoHS 2011/65/EU compliant AEC-Q200 qualification
- Resistance Range: 0.00005 to 0.0001 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 5 to 10 watts
-
Supplier: General Linear Systems
Description: The charts show a wide variety of over 1,000 plus solenoid bobbins available to General Linear Systems to assist you with your new solenoid coil design as well as your choice of bobbin. Each of the chart icons represents a selection of bobbins in increments of .050". Choose the appropriate size for
- Technology: Bobbin Core
- Mounting Option: Chassis Mount
-
Supplier: Schaffner EMC Inc.
Description: Rated currents from 16 to 50 A Up to 600 VAC or 1000 VDC 2- and 3-wire configurations Horizontal and vertical PCB mounting types Ruggedized saturation and thermal behavior Open construction for forced and convection cooling Straightforward pin-out for easy PCB design Inductance : 0.2 to 3 mH
- Inductance Range: 1.5 to 1,500 microH
- DCR: 0.0008 to 0.0084 ohms
- Rated DC Current: 16 to 50 milliamps
- Operating Temperature: -40 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage
-
Supplier: DigiKey
Description: 3H Inductor 120mA Vertical, 2 Wire Leads
- Maximum Primary Voltage Rating: 600 volts
- Maximum Secondary Current Rating: 0.12 amps
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer, Signal / RF Transformer
-
Supplier: Amecon, Inc.
Description: No Description Provided
- Inductance Range: 1,250 microH
- DCR: 0.14 ohms
- Rated DC Current: 4,167 milliamps
- Packing Method: Bulk Pack
-
Supplier: Allied Electronics, Inc.
Description: series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage
-
Supplier: Standex-Meder Electronics
Description: CHB Series Reactors are line frequency magnetics designed in an L’ bracket mounted chassis with inductance to 100 millihenries – current to 50 amps. Termination via screw terminals. CSA certified LR 16597-50 for designs up to 70 Amps and 600 Volts. Vacuum varnish impregnated and oven baked
-
Supplier: Premier Magnetics, Inc.
Description: are self contained upto 132KHz controlled PWM switching regulators. This series contains all necessary functions for an off-line switched mode control DC power source. These switching regulators provide a very simple solution to off-line designs. The inductors and transformer used with the
- Maximum Primary Voltage Rating: 85 to 265 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 2.5 amps
- Power Rating (Watts): 30.000000000000004 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: API Technologies Corp Win Source Part Number: 1091498-62-ARC-060-3-11 Termination Style: Quick Connect Approvals: CSA, TUV, UR Applications: General Purpose Inductance: 530μH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 6A Voltage
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Corcom Filters Win Source Part Number: 814414-6609032-6 Termination Style: Wire Leads Mounting Style: Chassis Mount Approvals: CSA, UR, VDE Applications: Use For General Inductance: 3.52mH Configuration: Two Stage Filter Type: Single Phase Current: 3A
-
Supplier: Electromech, Inc.
Description: 47Hz To 400Hz • Output: From Single To Multiple • Current: From .001Amp. To 500Amp. • Hi Frequency: From 500Hz To 200MHz • Inductor: From 1 micro H To 50H 1mAmp. To 300 Amp. Formats & Configurations • PC Mount • Surface Mount • Low Profile • Horizontal • Chassis
-
Supplier: TE Connectivity
Description: 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Application Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements :
- Rated Current: 20 amps
- Operating Temperature: -25 to 100 C
- Standards and Certifications: RoHS Compliant
- Filter Type: Single Phase
Find Suppliers by Category Top
Featured Products Top
-
Coilcraft, Inc.
Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications
Coilcraft introduces its new XEL50xx family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. The use of high switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
(Controller Area Network) bus transceiver’s output. The 1812CAN series can also be used for the FlexRay automotive bus system. Measuring just 4.95 X 3.18 X 3.0 mm, the low-profile 1812CAN series is offered with inductance values from 11 to 100 µH to filter a broad range of common mode (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Higher performance than other surface mount ferrite beads in the market and high impedance across wide GHz bandwidth.
(read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Coilcraft XGL Family molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters, from hundreds kHz up to 5+ MHz. Additional performance benefits include a wider range of inductance values and improved Irms (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Magnetics For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
deployed in cars, making high efficiency necessary for reducing power losses. This drives the development of low-loss, high-functional power inductors that must be compact, as they need to be mounted in the limited space of the ECU. High reliability is also crucial, as they must operate in harsh (read more)
Browse Inductors, Coils, and Chokes Datasheets for DigiKey -
We are able to manufacture a wide range of chokes and inductors for a variety of applications.They can be simple chokes ranging from a few microHenry’s up to several hundreds of Henry’s and currents from a few milliAmperes up to several thousand Amperes in any combination. Whether you need air cored, iron cored or ferrite cored chokes and inductors, we can offer a design to suit your needs. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Majestic Transformer Co. -
, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
AVX Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The air core inductor provides better performance over solid core inductors with higher Q, and better current handling (read more)
Browse Inductors, Coils, and Chokes Datasheets for Richardson RFPD -
Inductors play an important role across many industries storing energy, regulating the flow of current, and creating impedance. Circuits require different types of inductors using (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Interference Caused by More than One Signal
The assembly method consists of soldering the tubu- lar capacitors, decoupling filters, and tube clip onto the chassis plate, then mounting the inductor form (already wound and with resistors in place) and the tube on the chassis plate.
-
New Techniques for Electronic Miniaturization
The assembly method consists of soldering the tubu- lar capacitors, decoupling filters, and tube clip onto the chassis plate, then mounting the inductor form (already wound and with resistors in place) and the tube on the chassis plate.
-
IEEE Standard for Transformers and Inductors in Electronic Power Conversion Equipment
Whenever possible, the transformer/ inductor should be mounted on the chassis , printed wiring card, or other mechan- ical structure in the plane on which it would be mounted during operation.
-
Closed loop input current control of a hybrid 12-pulse rectifier
The prototype system comprises two PCBs with the input inductors and LIT mounted beneath on the chassis .
-
MHD Integrated Topping Cycle Project
The inductors are mounted on a common structural metal chassis , the chassis itself being insulated (to 12KV) from the cabinet walls.
-
Secrets of RF Circuit Design , Third Edition > Filtering circuits against EMI
In this case the inductor or RF choke is mounted external to the chassis and directly drives the feedthrough capacitor.
-
Cranz-Schardin camera of 8 frames constructed of department store optics and hobbyist electronics
One lead of the switch gap connects to the first channel delay inductor mounting pair and the other lead to the aluminum chassis (ground).
-
The Würzburg radar equipment from the Bruneval raid
The form of circuit construction used at that time was essentially to mount the large components (tubes, inductors in screening cans, variable capacitors) on a metal chassis , with resistors and capacitors soldered in place be- tween connections on tube bases, etc.
-
The Brookhaven electron analogue, 1953--1957
… fourth stages, including parallel-feed plate chokes, mica coupling capacitors, and a variable air tuning capacitor with a centertapped rf inductor for introducing final stage grid biasing power, were mounted on the upper side of the driver chassis between the 4X150A anodes.
-
A tuned detector-amplifier for power-frequency measurements
The mains-operated power unit provides a.c. and d.c. heater supplies, and a regulated 190V hat.supply. It is mounted on the same chassis as the rest of the amplifier but … … possible from the input stages and tuning inductors .
Indicates content that may require registration and/or purchase.