Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sanborn Technologies
Description: Turbo T10-3-315 Coolant Recycling System High Solids Capacity Centrifugal System The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase centrifuge is integrated with a balanced tank
-
Supplier: Sanborn Technologies
Description: Turbo T14-3P Separator Portable System for Coolant Recycling The Turbo T14-3P is a complete coolant purification system designed for high-solids metalworking and ceramic applications such as aerospace, medical, automotive and electronics. Operating sump-to-sump,
-
Supplier: Sanborn Technologies
Description: Coolant Purifier Model CP-2 Economical Automatic Coolant Recovery System The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants. The heart of the CP-2 is the Mitsubishi SJ-700
-
-
Supplier: Industrial Magnetics, Inc.
Description: Magnetic coolant filters capture and remove ferrous metal chips and particles from water based coolants. Incorporate this magnetic filter in the coolant circulation system for continuous separation of metal contamination on processing machines such as; Precision grinding
-
Supplier: Mile-X Equipment, Inc.
Description: inflatable tires carry a well-balanced platform easily across any shop floor. • Easy to maneuver between bays and vehicles. Extra Design Features • Two external new coolant supply tanks allow on-board storage of two different coolant types. • Graduations on tanks show user the amount
-
Supplier: Mile-X Equipment, Inc.
Description: VCXII-4 Vacuum Coolant Exchangers RTI coolant exchanger ships by truck and extra shipping charges will apply to ship to a non-commercial address VCXII-4 offers four coolant cylinders (3 new coolant; 1 used coolant) for maximum productivity in handling different
-
Supplier: ASTM International
Description: medical waste, distillation bottoms, airplane/airport deicers and polyester production waste. This specification provides a procedure for evaluating engine coolant recycling technologies through the recycling of a reference synthetic used engine coolant. It also specifies
-
Supplier: Sanborn Technologies
Description: Cecor CP50 Combination Tank Sumpcleaner Dual Tank Sumpcleaner-Filter and Coolant Dispenser The Cecor Combination Tank Sumpcleaner is designed with a two chamber clean/dirty tank to allow sumpcleaning-filtration and dispensing of clean coolant from a single unit. The 20 HP propane
-
Supplier: Mile-X Equipment, Inc.
Description: wheels Good Exchange Efficiency – can remove up to 60% of used coolant in single pass Control Panel Vacuum gauge Color-coded function valve positioning EZ coolant selection/changeover Integrated factory pre-set pressure regulator Cone Adapter Versatile & simple connection Insert cone
-
Supplier: ASTM International
Description: medical waste, distillation bottoms, airplane/airport deicers and polyester production waste. This specification provides a procedure for evaluating engine coolant recycling technologies through the recycling of a reference synthetic used engine coolant. It also specifies
-
Supplier: Mile-X Equipment, Inc.
Description: quickest, most complete exchange - for any type of antifreeze! MCX System Multiple Coolant Exchange (MCX) System for simple, rapid switching of one coolant type to another. Quick switching from traditional green antifreeze to Dex-Cool™ or others. The first machine to
-
Supplier: ASTM International
Description: provides a procedure for evaluating engine coolant recycling technologies through the recycling of a reference synthetic used engine coolant. It also specifies the chemical, physical, and performance requirements for the recycled prediluted aqueous glycol base engine
-
Supplier: CECOR
Description: the drum top units by air. Sets on top of standard open ended 55 gallon drums or CECOR TX-55PL. Drum tops can easily be lifted and moved from one drum tank to another. Collect spent coolant from machine tool sumps using high-suction lift. (See our Sump Shark sump cleaner product line for pump
-
Supplier: CECOR
Description: has the same deep suction for cleaning out sumps as the SE10 Series. The dispenser side carries fresh or reconditioned coolant to the machine tool. Unit plugs into standard electrical outlet for flexibility. Save cleaning time Use coolant longer Works well in coolant
-
Supplier: CECOR
Description: for dispensing fresh coolant into the machine tool. Works well with coolant reclamation systems. 2 tanks on one chassis. Extra Power for fast coolant and sludge removal Use with coolant reclamation systems Full Specs Series: CE50 Tank Size: (2) 250 Gallon
-
Supplier: CECOR
Description: a dispenser, work in tandem with coolant recycler and coalescers in coolant recycling systems. Standard 1 cubic foot filter lifts out easily for emptying. Optional F23 Filter (2.3) is recommended for when coolant is heavily loaded with chips and swarf. Rectangular
-
Supplier: Safety-Kleen Systems, Inc.
Description: Safety-Kleen recycles materials ranging from commodity chemicals to highly refined pharmaceutical reagents. They recycle millions of gallons of used oil to reusable premium base oil. They also offer patented coolant/fluid filtration system & services.
- Services Offered: Collection / Haulage
- Form: Liquids, Waste / Scrap
- Chemicals Processed: Oils and Fuels
- Run Size / Scale: Production Lots / Field Scale
-
Supplier: SpillTech
Description: spills. SpillTech® Spill Kits are packed with quality SpillTech® Products to help you clean up fast and comply with regulations. The Sorbents You Need Are All Inside Includes a variety of sorbents to handle spills of oils, coolants, solvents or water; pre-packed in an Y-rated DOT-approved
-
Supplier: Proceco Ltd.
Description: As part of Proceco's integrated systems approach, we offer a variety of technologies to deal with industrial wastewater treatment ensuring a turnkey solution to your water-based parts cleaning or surface finishing application. Industrial wastewater treatment systems are designed to
-
Supplier: ASTM International
Description: ingredients. A separate specification exists (D 6210) for heavy-duty engine coolants which may be prepared from recycled or reprocessed used coolant or reprocessed industrial-source ethylene glycol. 1.2 Coolants meeting this specification require an initial charge of a
-
Supplier: Abtex Corporation
Description: exiting at an opening next to the entrance. An exhaust system extracts dust and burrs from the internal environment and deposits them into an external recycling system. This system is equipped with mist collection system and coolant filtration system,
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Surventis Surface Treatment LLC
Description: ADD 80 is a heavy duty, safe, organic dispersant designed to be fully compatible with water based and water dispersible metalworking fluid systems. ADD 80 is designed for cleaning out machine tool sumps, coolant supply lines and coolant recycling equipment. The unique
- Type / Function: Metal Working Fluid, Specialty / Other
-
Supplier: SpillTech
Description: Recycled paper waste absorbs five times as much as clay, without the dust. Lite-Zorb Loose Cellulose Sorbent is fast wicking, non-abrasive and non-toxic. A great choice for fast and efficient response to leaks and spills in almost any situation. Absorbs oils, coolants, solvents and water.
-
Supplier: United Air Specialists, Inc.
Description: The Smog-Hog SG Series mist collector captures high-volume coolant mist and oil smoke from industrial processes including drilling, grinding, screw machining and others. Depending on your requirements, systems can be ducted, unducted or free hanging inside any facility. The Smog-Hog SG
- Airflow: 2,200 to 9,000 SCFM
- Collector Type: Ambient, Source Collector / Portable, Stationary
- Features: Continuous Duty
- Applications: Coolant / Oil Mist, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
-
Supplier: United Air Specialists, Inc.
Description: The Smog-Hog PSG mist collector eliminates mist and smoke from kitchen emissions and industrial processes. This heavy-duty fume collector can be mounted inside or outside a facility and customized to fit your building’s requirements. The Smog-Hog PSG system uses electrostatic precipitation
- Airflow: 825 to 22,000 SCFM
- Features: Continuous Duty, HEPA / ULPA Filters, Instrument Panel
- Applications: Coolant / Oil Mist, Reclaim / Recycle
- Process: Dry
-
Supplier: Surventis Surface Treatment LLC
Description: Gardoclean A 5365 is a heavy duty, safe, alkaline cleaner designed to be fully compatible with water-based and water-dispersible metalworking fluid systems. Gardoclean A 5365 is designed for cleaning out machine tool sumps, coolant supply lines and coolant recycling
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: SpillTech
Description: Recycled Gran-sorb™ Loose Cellulose Absorbent soaks up oils, coolants, solvents, water, fuels and antifreeze. This environmentally friendly, universal absorbent is made of 100% recycled post-consumer paper waste and absorbs its own weight in liquid! Spreads easily to absorb and retain spills
-
Supplier: Gusher Pumps
Description: Equipment Graphic Machines Printing Machines Dental Equipment Air Conditioning Systems Liquefied Gas Systems Booster Pump Systems Recycling Systems Overhead Spraying Systems Laser Installations Boiler Feed Water Systems Cooling Emulsions Water
-
Supplier: SpillTech
Description: polypropylene mats; recycled fibers disperse liquid evenly, allowing mat to absorb up to 16 times its own weight! Universal application for oils, coolants, solvents and water; not recommended for use with acids, bases or other aggressive liquids Perforated every 19" horizontally and 15"
-
Supplier: Houghton International, Inc.
Description: Houghton’s Metalina™ product line of synthetic fluids provides excellent cooling and filterability, and readily rejects tramp oils for easy removal and recycling. These products form clear solutions when mixed with water, which provides easier monitoring of tools and parts and a high degree
- Functions: Coolant (Flood / Mist)
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Nilfisk Industrial Vacuums
Description: Nilfisk CFM is pleased to introduce the new VHO 200 Industrial Vacuum, replacing the WST100. Designed for the metalworking industry, this vacuum collects metal chips, oily cuttings, lubricants and coolant spills. The new design is constructed of 304 stainless steel, with additional upgrades
- Airflow: 150 SCFM
- Capacity: 19.8 gallons
- Applications: Metalworking Chips / Fluids
-
Supplier: Clean Air Industries
Description: coolants. Filter Life: The coalescing fiber bed technology allows for over a year of filter life in most applications from machining to tougher ones like cold heading or swiss turn. Recycle Your Coolant: Because the oil mist is captured and released, you can re-use your coolant.
- Efficiency: 99.995 %
- Airflow: 1,200 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: United Air Specialists, Inc.
Description: The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter
- Efficiency: 99.9 %
- Airflow: 100 to 6,500 SCFM
- Applications: Abrasives, Coolant / Oil Mist, Fine Powders, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Features: Bag-type Units (Baghouse), Continuous Duty, HEPA / ULPA Filters, Instrument Panel
-
Supplier: Clean Air Industries
Description: allows for over a year of filter life in most applications from machining to tougher ones like cold heading or swiss turn. Recycle Your Coolant: Because the oil smoke is captured and released, you can re-use your coolant. Clean Air: The final stage of filtration is a HEPA which is
- Efficiency: 99.995 %
- Airflow: 300 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Sentry Air Systems, Inc.
Description: Depending on the size of the work area, your facility may need multiple systems to be installed to better cleanse the air and create optimal airflow patterns. The Model 2000 Ambient Mist Collector provides a mist control solution for environments where direct-mounting a mist collection
Find Suppliers by Category Top
Featured Products Top
-
Filtertech has a wide range of filtration and swarf management equipment for the lens generating / optical industry. From generating lenses to treating hazardous waste water, filtertech has the solution.
(read more)
Browse Coolant Recycling Systems Datasheets for Filtertech, Inc. -
Power Plants From steam to combined cycle and nuclear facilities, power plants depend on clean fluids for reliable operation and maximum efficiency. Our advanced filtration and conditioning systems protect critical equipment from contamination, extend maintenance intervals, and help maintain peak performance. (read more)
Browse Coolant Recycling Systems Datasheets for Kaydon Filtration Corporation -
reverse osmosis (RO) systems, ultrafiltration (UF), or nanofiltration, to prevent clogging and damage to expensive membranes. Producing high (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Filtering cooling water, boiler feed water, and other process liquids. Wastewater Treatment: Pre-filtration before biological or chemical treatment, or polishing after other filtration systems. Product Benefits: High dirt (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
How a Modern Coolant Recycling System Can Bring Big Benefits to Your Metalworking Operation
The arrival of a new year is often accompanied by resolutions to do things differently â€" and ideally, better. Re-evaluating processes and implementing new technology have become strategic pillars in the growth plans for a vast majority of North American companies. The willingness to embrace
-
Regal Machine Recycles Coolant & Cuts Cleaning Time with a Sump Shark
Challenge: Cut time needed to clean machine tool sumps and extend the life of coolant.
-
Automating the Chip Removal Process
Automating the chip removal process is essential for keeping up with high Q rates in metalworking operations. By using PRAB conveyors, machine shops can produce more parts with less downtime between jobs (as well as create more value for their scrap and increase revenue by recycling coolant
-
Smart Computing Article - Printers
Many print jobs are destined for a few minutes of use before hitting the recycling bin. The source pages might use color, but you don't necessarily need to see the color on paper. Use the printer's Properties area to find your color output options and select grayscale or black output
More Information Top
-
An environmental impact analysis of grinding
Coolant recycling systems are used to filter ground off chips out of coolant and to remove foreign oils and bacteria which pose health hazards.
-
Wet Versus Dry Turning: A Comparison of Machining Costs, Product Quality, and Aerosol Formation
CUTTING FLUID RECYCLING The analysis discussed thus far has not included the implementation of a coolant recycling system .
-
Development of Mobile, On-Site Engine Coolant Recycling Utilizing Reverse-Osmosis Technology
In an engine coolant recycling system , water, ethylene glycol and propylene glycol are allowed to pass through or permeate (verb), the membrane.
-
Development of coolant recycling technology
Mazda is studying coolant recycling and engaging in development to make a coolant recycling system available on the market in the future.
-
States > California > State > Regulations > Title 4 - Business Regulations > Division 9 - Division of Measurement Standards‚ Department of Food and Agric...
The Department may grant a variance for recycled engine coolant from the chloride standard contained in the ASTM specification referenced in Section 4163, if the engine coolant producer or manufacturer of the engine coolant recycling system provides test data that the recycled…
-
1995 Annual report on waste generation and waste mainization progress as required by DOE order 5400.1, Hanford site
Coolant Recycling System at a Machine Shop During machining processes at the ICF Kaiser Hanford Company machine shop, a hazardous waste stream is created from dirty machine coolant.
-
Coolant Recycling Pioneer Master Chemical Corporation Introduces Green Policy
With the introduction of the breakthrough XYBEX total coolant recycling system in the 1970's, Master Chemical virtually eliminated the need for coolant waste disposal.
-
Implementing an Environmental Excellence Program: Encouraging Personnel To Go Beyond Compliance and Environmental Performance Metrics
The team modified the old system and prepared an operations maintenance schedule to help implement a coolant recycling system .
-
Development of Coolant Recycling Technology (Engineering Contribution)
This paper describes the Mazda coolant recycling system and the introduction of the recycled coolant to the market.
-
CR4 - Thread: Atmosferic Plasma to Treat Polypropylene
Previous in Forum: Coolant Recycle System .
Indicates content that may require registration and/or purchase.