-
Supplier: SFCable.com
Description: DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video
- Cable Length: 15 ft
- Connector Type: DB9
-
Supplier: SFCable.com
Description: Our DB9 cables can allow you to add your peripherals to an application or replace the cables that restrict you. Conntectors: DB9 Male to DB9 Male. Each cable is constructed with molded connectors and foil shielding for EMI/RFI protection. Fully molded connectors with thumbscrew provide you with a
- Cable Length: 15 ft
- Connector Type: DB9
-
Supplier: Sealevel Systems, Inc.
Description: The DB111 has a DB-9 female connector that plugs directly into any Sealevel DB-9 RS-485 serial port and converts it to an RJ45 connection. The DB111 is designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-485 serial port via standard CAT5 patch cables. Note: Picture
- Data Acquisition: I/O Module
-
-
Supplier: Sealevel Systems, Inc.
Description: The DB109 has a DB-9 female connector that plugs directly into any standard DB-9 RS-232 serial port and converts it to an RJ45 connection. The DB109 is designed to easily connect SeaI/O RS-232 devices to any standard serial port via standard CAT5 patch cables. Note: Picture shows both
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: The DB110 has a DB-9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. The DB110 is designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5 patch cables. Note: Picture shows both sides of
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: The KT121 includes a modular adapter with a DB9 female connector that plugs directly into any Sealevel DB9 RS-485 serial port and converts it to an RJ45 connection. Designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-485 serial port via standard CAT5 patch cables. The
- Connector Type: DB9, RJ-45
-
Supplier: SFCable.com
Description: DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video
- Cable Length: 1 ft
- Connector Type: DB9
-
Supplier: SFCable.com
Description: DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video
- Cable Length: 25 ft
- Connector Type: DB9
-
Supplier: L-com, Inc.
Description: compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB15 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Hex nuts on female connectors are removable to expose 4-40 machine screws Wired straight through for
- Cable Length: 15 ft
- Connector Type: DB15
- Gender: Male-Female
-
Supplier: L-com, Inc.
Description: compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features DB15 male to male connectors; lengths range from 1.0 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections
- Cable Length: 15 ft
- Connector Type: DB15
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial
- Cable Length: 15 ft
- Connector Type: DB15
- Gender: Male-Female
-
Supplier: L-com, Inc.
Description: straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Standard lengths range from 1 ft to 50 ft and custom lengths and pinouts are available with modest minimum requirements. Features DB15 male to male connectors; lengths range from 1.0 ft to
- Cable Length: 15 ft
- Connector Type: DB15
- Gender: Male-Male
-
Supplier: ACCES I/O Products, Inc.
Description: Features Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port Supports UART interface with RX, TX, RTS and CTS RX buffer size 5512 bytes; TX buffer size 256 bytes Supports baud rates up to 460.8kbps, 921.6kbps optional Use with any Android platform supporting Android
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 10 ft
- Connector Type: DB25
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 10 ft
- Connector Type: DB9
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 5 ft
- Connector Type: DB9
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 2.5 ft
- Connector Type: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each
- Number of ports: 8
- Standard Type: Asynchronous Serial Module
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Radwell International
Description: SERIAL SPLITTER, 9 PIN D-SUB (DB-9)-FEMALE, STRAIGHT-THRU PIN-OUT, DB9 FEMALE TO 2 MALE CONNECTORS, SUPPORTS ALL RS232 DEVICES INCLUDING PRINTERS/ MOUSE/ MODEMS/ PDAS/ AND DIGITAL CAMERAS. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Serial Communications Products - PCI Express Four-port RS-232 Communication Cards -- PCIe-COM232-4RJSupplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: Tripp Lite by Eaton
Description: (2) Cat5 patch cables, 6 ft. 2.4 GHz SMA Wi-Fi diversity antenna Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter, DB9 to RJ45 (M/F) Cisco rolled straight-through serial adapter, DB9 to RJ45 (F/F) Cisco
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: patch cables, 6 ft. 2.4 GHz SMA Wi-Fi diversity antenna Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter, DB9 to RJ45 (M/F) Cisco rolled straight-through serial adapter, DB9 to RJ45 (F/F) Cisco rolled
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: Cisco rolled straight-through serial adapter, DB9 to RJ45 (F/F) Cisco rolled crossover serial adapter, DB9 to RJ45 (F/F) Cisco rolled modular serial adapter, DB9 to RJ45 (M/F) Cisco straight pinout (x2) loopback, black Cisco rollover pinout (x1) loopback, red
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Richardson RFPD
Description: steps with ±0.25 dB step accuracy. The attenuation of theDSA can be controlled using a serial or parallel interface. Both thegain block and DSA are internally matched to 50 Ω at their inputs and outputsand are separately biased. The separate bias allows all or part of the ADL5240to be used,
- Frequency Range: 100 to 4,000 MHz
- Maximum Gain: 19.7 dB
- Output Power( P1dB): 19.5 dBm
- Noise Figure: 2.9 dB
-
Description: (dependent on Ethernet configuration) One 10/100/1000BASE-T Ethernet port Two x4 Gen3 and one x2 Gen2 PCI Express interfaces Two RS-232/422/485 serial ports RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support SOSA-aligned pinout compatible with backplane slot profile
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: 100GBASE-KR4, up to two 10GBASE-KR, and one 10/100/1000BASE-T Ethernet ports. It accommodates up to 64 GB of DDR4 ECC SDRAM in four channels and up to 32 GB of onboard SLC NAND flash in addition to numerous I/O ports, including USB 2.0, PCIe, and RS-232/422/485 serial through the backplane
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: 256 GB of onboard NAND flash in addition to numerous I/O ports, including USB 2.0, PCIe, and RS-232/422/485 serial through the backplane connectors. The XCalibur4840 provides additional expansion capabilities by including two integrated XMC/PMC sites. These sites each include a x8 PCI Express
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: continues to pass data. Front-panel pushbutton control. Remote RS232 ASCII commands that allow the user to control switch position, obtain switch status, as well as, query firmware version number, query serial number, and enable/disable autosend of switch positions. Remote RS232 Port
- Number of Ports: 3 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Renesas Electronics Corporation
Description: ISL26325 and ISL26329 family of Low-Power ADCs offer pinout intercompatibility, differing only in the analog inputs, to support quick replication of proven layouts across multiple design platforms. The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs
- Resolution: 12 bits
- DNL: 0.7 LSB
- INL: 0.7 LSB
- Power Dissipation: 15 milliwatts
-
Supplier: Aaeon Systems Inc.
Description: Ethernet connection. Moreover, both parallel and serial ATA interfaces are featured, giving the user flexible storage options. The COM-945GSE deploys versatile expansion interfaces including three PCI-Expressã€"x1〕, option for five additional PCI-Expressã€"x1〕, four 32-bit PCI, as well as
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Processor / CPU: Intel® AtomTM
-
Description: speed with two x4 and two x1 High-Speed Serial (HSS) 25 Gbps-capable interfaces, plus two 1000BASE-T Ethernet ports, the XPedite2770 accommodates up to 256 GB of onboard NAND flash in addition to numerous I/O ports, including LVDS, single-ended GPIO, and RS-232/422/485 serial through
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Silicon Labs
Description: peripherals and the patented dual-crossbar is a breeze with the Precision32 AppBuilder, a free GUI that enables developers to quickly and graphically initialize peripherals, properties, and pinouts — all without reading the data sheet. Combining the world’s best peripherals with the de facto
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Richardson RFPD
Description: AD9704/ AD9705/AD9706/AD9707 family is pin-compatible with the AD9748/AD9740/AD9742/AD9744 family of TxDAC convert-ers and is specifically optimized for the transmit signal path of communication systems. All of the devices share the same interface, LFCSP_VQ package, and pinout, providing an
- Resolution: 10 bits
- Package Type: CSP
-
Supplier: Richardson RFPD
Description: AD9704/ AD9705/AD9706/AD9707 family is pin-compatible with the AD9748/AD9740/AD9742/AD9744 family of TxDAC convert-ers and is specifically optimized for the transmit signal path of communication systems. All of the devices share the same interface, LFCSP_VQ package, and pinout, providing an
- Category: Development Board
Find Suppliers by Category Top
More Information Top
-
An analog and digital data acquisition system for Non-Intrusive Load Monitoring
The pinout for the DB15 connector is given in B.7. .... The DB37 connector breaks out a USART serial port and the analog channels.
-
CR4 - Thread: Wiring
http://www.aggsoft.com/rs232- pinout -cable/modem-db9-to- db15 .htm. .... http://www.aggsoft.com/rs232-pinout-cable/ serial -cable-connections.htm .
-
2.0.13 Release Notes for MGX 8850 [Cisco MGX 8800 Series Switches] - Cisco Systems
This allows for the use of the serial line broadband cards (AXSM) in the MGX 8850. .... Pinout conforms to Accunet1.5 Specification. .... – DB15 .
-
Cisco MGX 8850 Installation and
Configuration
The High Speed Serial Interface (HSSI) port connects through a female SCSI-II connector. .... 16 for a description of the cabling and Table B-17 for the pinout of the associated .... The DB15 clock port can accept a T1 or E1 BITS clock input.
-
Cisco UCS C220 M3 High-Density Rack Server (Small Form Factor Disk Drive Model)
For details of the serial port pinout , see Serial Port Details, page 72. .... • One DB15 VGA connector .
-
Cisco MGX 8230 Edge Concentrator
Installation and Configuration
Central office-compatible alarm indicators and controls through a DB15 connector. .... The High Speed Serial Interface (HSSI) port connects through a female SCSI-II connector This connector accords … 13 for a description of the cabling and Table B-14 for the pinout of the associated…
-
16-BIT, 800 MSPS 2x–8x INTERPOLATING DUAL-CHANNEL
DIGITAL-TO-ANALOG CONVERTER (DAC)
PINOUT . .... DB15 is most significant data bit (MSB) – pin 43. .... Serial interface clock.
-
WAVE Bioreactor™ 20/50 and
WAVEPOD™ II
Serial no: 1234567 Frequency: 50/60 Hz. .... Jack pinout is provided in the appendix. .... A unit alarm is provided by a DB15 female jack on the instrument back for optional alarm…
Indicates content that may require registration and/or purchase.