-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye Constant Current DC Load Banks are designed for discharge testing, battery capacity testing, acceptance testing, battery maintenance, and other testing of DC systems. The LB-Series load banks are portable, economic load
- Input Current: 200,000 milliamps
- Input Voltage: 48 volts
- Operating Temperature: 10 to 40 C
- Voltage Test Range: 1 to 125 volts
-
Supplier: ValueTronics International, Inc.
Description: battery power to AC for home appliances. Lastly, DC/DC converters are widely used in battery powered devices such as cellular phones and laptop computers. With four different load modes, Chroma 63200 series electronic loads are capable of testing many
- Load Bank Type: DC, Programmable
-
Supplier: ValueTronics International, Inc.
Description: The 63802 is a 1.8 kW AC DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 1800W Current: 0-18Arms (54 Apeak) Voltage: 50-350Vrms (500 Vpeak) Frequency: 45 to
- Load Bank Type: DC
-
-
Supplier: Analytic Systems
Description: The BCD601–24–12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may
- Input Voltage: 20 to 30 volts
- Charging Current: 50 amps
- Output Voltage: 12 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Transcat, Inc.
Description: characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells. The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and
- Resistive Capacity: 600 watts
- Power Rating: 600 watts
- Load Bank Type: DC, Programmable
-
Supplier: Analytic Systems
Description: The BCD301-24-12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may
- Input Voltage: 20 to 30 volts
- Charging Current: 25 amps
- Output Voltage: 12 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of battery Flexible
- Resistive Capacity: 2,400.000000000002 watts
- Power Rating: 2,400.000000000002 watts
- Load Bank Type: DC, Programmable
-
Supplier: RIGOL Technologies, Inc.
Description: requirements. Test power systems and batteries with configurable static, transient, and advanced application modes. Dynamic Load Performance and Visualization: Learn more with flexible load conditions and on screen waveform graphing View the actual load performance on the front
- Operating DC Voltage: 150 volts
- Load Bank Type: DC
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of battery Flexible
- Resistive Capacity: 1,199.999999999997 watts
- Power Rating: 1,199.999999999997 watts
- Load Bank Type: DC, Programmable
-
Supplier: Renesas Electronics Corporation
Description: transient response. In Charging mode, the ISL95538B takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As an NVDC topology
- Supply Voltage: 3.2 to 23.4 volts
- Maximum Charge Current: 64 to 512 mA
- Voltage Accuracy: 0.5 %
- Cell Type: Li-Ion
-
Supplier: Tradeport Electronics Group
Description: The PEL series are DC electronic loads which are ideal in aging‚characteristic analysis and product life testing applications including switching power supplies and batteries. A sophisticated program function enables high speed response and load characteristic simulation. A
-
Supplier: Fluke
Description: Fluke Battery Analyzers are the ideal test tool for maintaining, troubleshooting and performance testing individual stationary batteries and battery banks used in critical battery back-up applications in data centers, telecom networks, power distribution systems and more.
- Input Voltage: 1,000 volts
- Operating Temperature: 0 to 60 C
- Test Capability: Current, Resistance, Voltage
- Features: Other
-
Supplier: Intepro Systems
Description: AC/DC and DC/DC converters Rechargeable batteries Power electronic components Intepro’s LoadSaver ‘Green Loads’ offer a revolutionary recycling technique where 85% of the power drawn from the mains is recycled. This significantly reduces large energy bills associated with
- Features: Automated Operation, Other, Power Management / Control, Test Software / Computer Interface
- Functions / Module Types: Data Collection / IO, Electronic Load / Load Bank
- Test / Technique: Endurance / Life Testing
- Form: Test Station / System
-
Supplier: Littelfuse, Inc.
Description: The FlexMod Smart Battery Isolator Controller unit monitors two battery banks and controls one or more relays or contactors to make sure starting power is protected by isolating the starting and auxiliary battery banks. Turns any electromecanical solenoid or relay
- Voltage: 32 volts
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Pump Plus 1000 is a small air compressor and a completely automatic battery charger. The compressor is a standard Auto Pump. The automatic charger maintains 1 bank of batteries with a maximum output current of 15 amps. The 3 Amp Battery Saver powers accessories and removes their
- Input Voltage: 120 volts
- Output Voltage: 12 volts
-
Supplier: Micropower LLC
Description: The DC-DC Equalizer 12V is a highly efficient, intelligent, and compact battery equalizer featuring a switch-mode design built with the latest power conversion technology. This Micropower DC-DC equalizer maintains charge balance between two 12V batteries connected
- DC Input Voltage: 24 volts
- DC Output Voltage: 12 volts
- DC Output Power: 400 watts
- Type: DC/DC Converter
-
Supplier: Littelfuse, Inc.
Description: The FlexMod Smart Battery Isolator Controller unit monitors two battery banks and controls one or more relays or contactors to make sure starting power is protected by isolating the starting and auxiliary battery banks. Turns any electromecanical solenoid or relay
- Current: 10 amps
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78406B (must be logged in to purchase bulk) Blue Sea Systems 6007 m-Series Mini Selector Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches isolated battery banks to all
- Current Rating: 300 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: battery banks to all loads Make before break contact design allows switching between battery banks without power interruption Case design allows surface or rear panel mountingIgnition protected - safe for installation in gas engine compartmentsIsolating cover with
- Current Rating: 300 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Not packaged for retail use. For retail product, see item 78407 Blue Sea Systems 6011 m-Series Mini Dual Circuit Plus Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Simultaneously switches two isolated battery banks or
- Current Rating: 300 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: SEC America, LLC
Description: lbs *Intermittent Commercial Service Advantages Reliable High MTTF (Mean Time To Failure) Small Footprint Flange Mounted For Quick Installation Line Cord and Load Connectors Supplied Ultra Low Noise Output Applications Battery Charging Powering circuit cards For Communication
- DC Output Voltage: 13 volts
- DC Output Current: 7 amps
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
-
Supplier: Deodhar Electro Design P. Ltd.
Description: DE GREEN POWER SYSTEM, AGPS, is your renewable energy source from Sun, which generates DC power that includes a battery bank to store the DC power, and DE Sine Wave Power Inverter. Our inverter is at the centre of the intelligent renewable energy system, seamlessly
- Type: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: DE GREEN POWER SYSTEM, AGPS, is your renewable energy source from Sun, which generates DC power that includes a battery bank to store the DC power, and DE Sine Wave Power Inverter. Our inverter is at the centre of the intelligent renewable energy system, seamlessly
- Type: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: DE GREEN POWER SYSTEM, AGPS, is your renewable energy source from Sun, which generates DC power that includes a battery bank to store the DC power, and DE Sine Wave Power Inverter. Our inverter is at the centre of the intelligent renewable energy system, seamlessly
- Type: DC/AC Inverter
-
Supplier: Gentherm Global Power Technologies
Description: Inside of a 1150 Watt Global Charge System (Arctic version) showing auxiliary heater on left, gensets along left side, battery bank at back end and electrical equipment along the right side. Key Benefits Fuel Effi cient One Year Maintenance Intervals Load Following Capabilities
- Output Voltage: 12 to 48 volts
- Power Source: AC, DC
- Charger Type: Electrical Utility Industry, Industrial / Plant Automation and Control, Monitoring, Telecom
- Features: Other
-
Supplier: Waytek, Inc.
Description: charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level Small robust electronic modules that can be programmed for almost any transportation of mobile equipment application Protects battery banks
- Current Rating: 10 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Tripp Lite by Eaton
Description: optional APSRM4 remote control module, sold separately) Load-sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change Battery temperature sensor with 20 foot cable to prolong
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: L5-30P input plug/NEMA 5-15/20R & NEMA L5-30R output receptacles Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (each bank has four outlets) Front panel LEDs offer current monitoring and
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.4000000000000012 kwatts
- Runtime at Half Load: 30 minutes
-
Supplier: Tripp Lite by Eaton
Description: OverPower usage.) 3 stage, selectable 14/55 amp battery charger with adjustable settings for wet/gel battery types offers fast, reliable battery recharging Anderson quick connect DC wiring terminals safely accept input from attached battery bank Protected
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated battery charger Supports 120V AC output from a 120V AC line power source or 12V DC battery source 16.6 millisecond automatic transfer between line and
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: TelephoneStuff.com
Description: included) / NEMA 5-15R & NEMA 5-15/20R output receptacles - Integrated 3 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (Each bank controls 1 outlet per load bank) - Front panel LEDs
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, internal UPS temperature, AC line frequency, timed inverter shutoff, activate self-test and load bank output power control - Built in
- Technology: Line-Interactive
-
Supplier: Cole-Parmer
Description: • Dual display clamp-on meters measure up to the toughest standards with a complete set of measurement functions • Applications • Commercial, industrial, residential and HVAC troubleshooting • Power panel, junction box and battery bank monitoring • AC or DC motor testing
- DC Current Range: 1,400 amps
- AC Current Range: 1,000 amps
- DC Voltage Range: 0 to 1,400 volts
- AC Voltage Range: 1,400 volts
-
Supplier: Cole-Parmer
Description: • Dual display clamp-on meters measure up to the toughest standards with a complete set of measurement functions • Applications • Commercial, industrial, residential and HVAC troubleshooting • Power panel, junction box and battery bank monitoring • AC or DC motor testing
- AC Current Range: 1,000 amps
- DC Voltage Range: 0 to 1,400 volts
- AC Voltage Range: 1,400 volts
-
Supplier: TelephoneStuff.com
Description: - APS PowerVerters are a superior alternative to gas-powered generators providing safer output for electronics and cleaner, simpler operation with no fumes, fuel, or noise - Serves as an automotive or stationary DC-to-AC inverter with automatic line-to-battery transfer and integrated
- Signal Converter Type: Voltage Converter / Inverter
Find Suppliers by Category Top
Featured Products Top
-
Bank The Green Cubes Power Bank is a slim portable battery pack for extending the runtime of laptops and small computer systems. With a universal DC output and built-in charger, the Power Bank simplifies running mobile computing platforms for longer. Powering your laptop has never (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
Siglent's new SDL1000X-E programmable DC Loads have input ranges of 150V/30A up to 300W and are ideal for testing batteries, power supplies, LED lighting, automotive electronics and more. Measurement resolution is 1mV/1mA to 0.1mV/0.1mA with adjustable rise times from 0.001 A/us to 2.5 A (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Slim Rugged Power Bank Extends Runtime of Laptops and Small Computer Systems With a universal DC output and built-in charger, the 230 WHr capacity Power Bank charges mobile computing platforms with fully (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Savant Automation's DC-20L Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application. It features 7,000 Pounds Standard Capacity and utilizes a Virtual Path™ 'Tape-free/Target-fr ee (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Temperature Control Starts with Converter Efficiency Low-efficiency DC-DC converters may seem cheaper upfront - but they’ll cost you in the long run. A 4% gap in converter (read more)
Browse DC-DC Converters Datasheets for Micropower LLC -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
battery powered equipment. Power losses are minimized with efficiencies up to 97%, allowing the product to operate and deliver high useable power in demanding thermal environments. Under light load conditions, the i7C’s control techniques significantly reduce power dissipation. A 5mA input (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.