Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson and Allen, Ltd.
Description: he MC 260 is a 260mm aperture type magnetising coil - Also capable of demagnetising. This unit is will find transverse orientated defects using magnetic field in excess of 125 Gauss at the center using AC and in excess of 130 Gauss using DC. The MC 260 has a robust polymer construction making
- Magnetic Particle Inspection: Coil Magnetizer
-
Supplier: Sentinel
Description: Magnetic Particle AC and DC Yoke Kits, battery Powered AC Ykoe and AC Coil Kits and Portable Power Packs.
- Magnetic Particle Inspection: Coil Magnetizer, Magnetizer Power Pack, Yoke Magnetizer
-
Supplier: Transcat, Inc.
Description: current 500A AC/DC (continuous 700A) Frequency band width DC to 100 kHz Accuracy (at 45 to 66 Hz) ±0.05 % rdg. ±0.01 % f.s., phase ±0.2 ° Output rate (with the 9555) 2 V/rated current range (waveform output, with the 9555) Max. circuit voltage 1000 V AC/DC, Note:The core, shield
- Measuring Range: 500 amps
- Current Type: AC Current, DC Current
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Achieve a maximum accuracy of ±0.16%, which is equivalent to power meters using a direct cable connection (when used with the POWER ANALYZER 3390). The cable connecting the power source and load can be made thicker and shorter to allow measurement to be performed in nearly the
- Measuring Range: 50 amps
- Current Type: AC Current, DC Current
-
Supplier: Transcat, Inc.
Description: Product Highlights Achieve a maximum accuracy of ±0.16%, which is equivalent to power meters using a direct cable connection (when used with the POWER ANALYZER 3390). The cable connecting the power source and load can be made thicker and shorter to allow measurement to be performed in nearly the
- Measuring Range: 200 amps
- Current Type: AC Current, DC Current
-
Supplier: Infineon Technologies AG
Description: Hybrid flyback controller for ultrahigh power density designs The XDP™ digital power XDPS2201 is a multi-mode, digitally configurable hybrid flyback controller that combines the simplicity of a traditional flyback topology with the performance of a resonant converter. By utilizing two high-voltage
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: SCHURTER Inc
Description: Description Storage choke THT-terminals Reduced magnetic reversal Constant inductance at high alternating field modulation and large DC magnetization Constant inductance at high alternating field modulation and large DC magnetization Fully potted resin Applications Storage of energy in
- Inductance Range: 10.000000000000002 to 1,000.0000000000001 microH
- Inductance Tolerance: 15 (+/- %)
- Rated DC Current: 500 to 16,000 milliamps
- Operating Temperature: -40 to 125 C
-
Supplier: ASTM International
Description: 1.1 This test method provides dc hysteresigraph procedures ( B-H loop methods) for the determination of basic magnetic properties of materials in the form of ring, toroidal, link, double-lapped Epstein cores, or other standard shapes that may be cut, stamped, machined, or ground from cast,
-
Supplier: CSA Group
Description: IEC 60034-19:2014 applies to d.c. machines rated 1 kW and above operating on rectifier-fed power supplies, d.c. buses or other d.c. sources and provides standardized methods intended to determine characteristic quantities for conventional and rectifier-fed d.c. machines. These methods supplement
-
Description: IEC 60034-19:2014 applies to d.c. machines rated 1 kW and above operating on rectifier-fed power supplies, d.c. buses or other d.c. sources and provides standardized methods intended to determine characteristic quantities for conventional and rectifier-fed d.c. machines. These methods supplement
-
Supplier: SCHURTER Inc
Description: Description Storage choke THT-terminals Inductor vertically positioned in housing Constant inductance at high alternating field modulation and large DC magnetization Reduced magnetic reversal Applications Storage of energy in switched power supplies Switch-mode Chopper amplifiers DC
- Inductance Range: 10.000000000000002 to 2,000.0000000000002 microH
- Inductance Tolerance: 15 (+/- %)
- Rated DC Current: 450 to 4,500 milliamps
- Operating Temperature: -40 to 125 C
-
Supplier: SCHURTER Inc
Description: Description Storage choke Wire leads Reduced magnetic reversal Constant inductance at high alternating field modulation and large DC magnetization Open version without socket and chassis Applications Storage of energy in switched power supplies Switch-mode Chopper amplifiers DC drives
- Inductance Range: 10.000000000000002 to 1,000.0000000000001 microH
- Inductance Tolerance: 15 (+/- %)
- Rated DC Current: 500 to 16,000 milliamps
- Operating Temperature: -40 to 125 C
-
Supplier: SCHURTER Inc
Description: Description Storage choke THT-terminals Inductor horizontally positioned in housing Constant inductance at high alternating field modulation and large DC magnetization Reduced magnetic reversal SMD version on request Applications Storage of energy in switched power supplies Switch-mode
- Inductance Range: 11 to 3,700.0000000000005 microH
- Inductance Tolerance: 15 (+/- %)
- Rated DC Current: 450 to 4,500 milliamps
- Operating Temperature: -40 to 125 C
-
Supplier: Magnetics
Description: MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal
- Inductance: 0 nH
- Length: 0 mm
- Width: 20.000000000000004 mm
- Diameter: 50.550000000000004 mm
-
Supplier: ifm efector inc.
Description: Magnetic-field immune for welding applications Long sensing range even through non-magnetizable metals Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measurement Range: 0.1181103 inch
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: ifm efector inc.
Description: Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetizable metals Wide operating temperature range Compact housing for use where space is restricted From May 1st 2025, products produced in EU and Singapore have an import surcharge
- Operating Distance: 2.362206 inch
- Operating Temperature: -13 to 167 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: ifm efector inc.
Description: Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point High protection rating for the food and beverage industry Wide operating temperature range Food-grade full-metal housing From May 1st 2025, products produced in EU and Singapore have an import
- Operating Distance: 2.362206 inch
- Operating Temperature: 32 to 212 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: SMC International
Description: factor in DC winding resistance measurement. In fact the reading needs to be stabilized to allow the accuracy desired. Not only this but the iron core needs to be demagnetized, to avoid personal or equipment damages, once the measuring is finished. The ETP-3 software selects the most suitable
- Input Voltage: 115 to 230 volts
- Testing Voltage Range: 24 volts
- Operating Humidity: 10 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
-
Supplier: AlphaLab, Inc.
Description: The model VGM is designed for rapid identification and measurement of areas that are magnetized. It is a DC gaussmeter with X,Y and Z sensors at the end of a probe. It displays the magnitude of the field and the X, Y, and Z components, showing both the actual values and the peak values of all
- Number of Axes: 3
- Flux Density Measurement: 0 to 799,990,000 microgauss
- Sensing Accuracy: 1 ±% Full Scale
- Measurement: Direction Measurement, Magnitude Measurement
-
Supplier: Lake Shore Cryotronics, Inc.
Description: sorting, and as the main component in BH loop or hysteresis measurement system applications. The Model 480 Fluxmeter is compatible with most sensing coils and fixtures. Model 480 Features 5¾ digit DC resolution (1 part out of ±300,000) Automatic drift compensation Very fast peak capture AC
- Number of Axes: 1
- Operating Temperature: 15 to 35 C
- Output: Analog Voltage
- Form Factor: Desktop / Module
-
Supplier: ASTM International
Description: quality levels. 1.2 Only alternating 50-60 cycle current shall be used as the electric power source for any of the magnetizing methods. 1.3 When subsurface indications are sought in forgings, then dc magnetization in accordance with Practice A 275/A 275M should be used. 1.4 The values stated
-
Supplier: Dynapar Corp.
Description: The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide feedback for AC and DC drive control systems.Its ductile cast iron enclosure ensures rugged and
- Resolution (counts per revolution): 60 to 1,200 (counts/revolution)
- Diameter or Width: 7.33 inch
- Maximum Mechanical Shaft Speed: 7,000 rpm
- Operating Temperature: -40 to 176 F
-
Supplier: Integrated Engineering Software
Description: that incorporate linear, non-linear, and permanent magnet materials, including: Recording heads Electric (AC/DC) motors Magnetic shielding Solenoids and transformers Magnetizing fixtures Circuit breakers Magnetic sensors and instrumentation Fast and accurate, MAGNETO calculates force, torque,
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
-
Supplier: ValueTronics International, Inc.
Description: polarity switching, output range shift, output monitoring, external output on/off control, DC bias addition, and DC offset adjustment Applications: Driving and evaluation of piezoelectric elements Test and evaluation of display devices Power amplifier for signal or pulse generators
- DC Output Power: 50 watts
-
Description: properties of magnetically soft materials by means of ring methods. For materials supplied in powder form, a ring test specimen is formed by the appropriate pressing method for that material. DC magnetic measurements on magnetically soft materials shall be made in accordance with the ring
-
Supplier: Hammond Manufacturing Company Inc.
Description: current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 50 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: ValueTronics International, Inc.
Description: waveforms. The DC bias voltage is ±5V under 50 ohm load. An external power supply can be used to bring up the DC bias voltage to ±42Vpk (DC+ AC peak value) for higher DC bias applications. Pulse Generator Each model of the series has a built-in pulse generator and its
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
An advanced tool designed primarily for use in industrial and measurement systems settings, the Model 480 Fluxmeter measures total flux from which B, flux density, and/or H, magnetic field strength, can be determined. The Model 480 is valuable for magnetizing, manual and automated magnet testing (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
distortion Insulation resistance Impedance: primary and secondary Rated DC current Insertion loss 3 dB bandwidth DC resistance Magnetizing current Our seasoned engineers and specialists know how to ask the (read more)
Browse Audio Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
AC Motors: Principle of Operation
Universal Motors. A universal motor is a single-phase series motor, which is able to run on either alternating current (ac) or direct current (dc) and the characteristics are similar for both ac and dc. The field windings of a series motors are connected in series with the armature windings. Basic
More Information Top
-
Development of an Eddy Current Inspection Technique with Surface Magnetization to Evaluate the Carburization Thickness of Ethylene Pyrolysis Furnace Tubes
a DC magnetizer could be used to properly estimate the de- gree of carburization [16].
-
An overview of magnet processing
The second is a DC magnetizer .
-
Detection of Carburization in Ethylene Pyrolysis Furnace Tubes by a C Core Probe with Magnetization
A DC magnetizer was used to reduce the effect of the magnetic surface layer.
-
Equipment selection vs the application [permanent magnets]
A DC magnetizer is basically an electro .
-
Magnetic ghosts: mineral magnetic measurements on Roman and Anglo‐Saxon graves
Laboratory fields were generated by either an ASC Ranger Scientific pulse magnetizer ( DC ) or a D-Tech D2000 microcomputer controlled coil system (AF).
-
http://www.ndt.net/article/wcndt2012/papers/124_wcndtfinal00124.pdf
Transmitter coil and DC bias magnetizer .
-
Paleomagnetic constraints on Zn–Pb ore genesis of the Pillara Mine, Lennard Shelf, Western Australia
Each was pulse magnetized in a direct field in 12 steps up to 900 mT using a Sapphire Instruments SI-6 DC pulse magnetizer and then AF demagnetized in nine steps to 160 mT.
-
Measurements of magnetic materials
The standard IEC 60404-2 deals with the measurements on steel sheets using the Epstein magnetizer from dc to 400 Hz.
-
Magnetizing and measuring B & H in high energy product rare earth permanent magnets
Capacitance discharge magnetizers using DC pulse transformers to match the capacitor to the one turn c o i l are the most effective form of chargers for t h i s purpose, .
-
Finite element analysis of anisotropic magnetic materials taking rotation magnetization into account
At first we applies the method to a simple model, and shows that the rotation magnetization model is useful. Next. a magnetizer and DC motor of permanent magnet type are calculated as an applicationof this method.
Indicates content that may require registration and/or purchase.