Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Shunt Range is a series-wound AC/DC motor that features a motor speed between
- Other Output Power: 0.0804132230941692 to 0.201033057735423 HP
- Continuous Torque: 2.566371681415929 to 3.5398230088495573 In-lbs
- Shaft Speed: 2,000 to 4,000 rpm
- Operating Temperature: 104 F
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD11 Shunt range features a speed of 2000 – 4000 rpm and is available in 12-volt variations. The
- Other Output Power: 0.067011019245141 to 0.1675275481128525 HP
- Continuous Torque: 2.1238938053097343 to 2.654867256637168 In-lbs
- Shaft Speed: 2,000 to 4,000 rpm
- Operating Temperature: 104 F
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD1 Shunt range features a speed of up to 5000 rpm and is available in 12 and 24-volt variations. The
- Other Output Power: 0.0134022038490282 to 0.1005165288677115 HP
- Continuous Torque: 0.44247787610619466 to 1.238938053097345 In-lbs
- Shaft Speed: 2,000 to 5,000 rpm
- Operating Temperature: 104 F
-
Supplier: Moog Animatics
Description: customer’s total need. Enclosed Shunt Features Matching 4 pin AMP connector to enclosed power supply Automatically gate on at >=49.5VDC Power from DC bus May be connected in parallel with any supply <=48VDC
- Resistance Range: 12.5 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 48 volts
- Category / Application: Current Sensing Resistor, Industrial
-
Supplier: ValueTronics International, Inc.
Description: The NORMA 100A SHUNT is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD12 Shunt motor is a series-wound AC/DC motor that features a motor speed of
- Other Output Power: 0.1675275481128525 HP
- Continuous Torque: 3.5398230088495573 In-lbs
- Shaft Speed: 3,000 rpm
- Operating Temperature: 104 F
-
Supplier: WorldWide Electric Corporation
Description: following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC) DC tachometer feedback (6 V at base speed) Inhibit circuit - permits start and stop without breaking AC lines Remote start/stop via pot circuit or inhibit circuit Shunt field supply
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Radwell International
Description: DC ELECTRIC MOTOR, 1 HP, 1750 RPM, TEFC (TOTALLY ENCLOSED FAN COOLED), 56C FRAME, SHUNT WOUND, BRUSHED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. Applications
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Texas Instruments
Description: Three Phase Pre-Driver with Dual Current Shunt Amplifiers 48-HTSSOP -40 to 125
- Supply Voltage (DC): 6 to 60 volts
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Continuous Torque: 0.0375 In-lbs
- Rotor Inertia: 0.000015576 oz-in-sec²
- Shaft Size: 1.062 inch
- Shaft Speed: 6,500 rpm
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Continuous Current: 0.18 amps
- Continuous Torque: 0.075 In-lbs
- Rotor Inertia: 0.00001416 oz-in-sec²
- Diameter / Width: 1.062 inch
-
Supplier: Infineon Technologies AG
Description: MOTIX™ fully programmable motor controller combining microcontroller and gate driver IC MOTIX™ motor controller IMD700A is Infineon’s fully programmable motor controller integrating XMC1404 microcontroller with 6EDL7141 3-phase gate driver IC in one package to enable the
- Supply Voltage (DC): 5.5 to 60 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Wolong Electric Industrial Motors
Description: GE’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for
- Other DC Voltage: 90 to 500 VDC
- Other Output Power: 2 to 300 HP
- Shaft Speed: 850 to 2,300 rpm
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 102-V max 3-phase smart gate driver with current shunt amplifiers 40-WQFN -40 to 125 Product overview: DRV8353HRTAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion
- Operating Temperature: -40 C
-
Supplier: Infineon Technologies AG
Description: motor support with flexible parameter handling Support for IEC 60335 (‘Class B’) Smallest PCB footprint package" Benefits Fastest time to market No programming required Easy motor parametrization and tuning Lowest BOM cost no external OPAMP or comparators required Single shunt
- Product: PWM Drive
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive 12-V to 24-V battery 3-phase smart gate driver with current shunt amplifiers 48-HTQFP -40 to 125 Product overview: DRV8343SPHPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and
- Operating Temperature: -40 C
-
Supplier: American Control Electronics
Description: The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to accept 115 VAC or 230 VAC power. This full featured series comes with on-board fusing and cage clamp
- Number of Axes / Motors: 1
- Maximum Output Voltage: 240 volts
- Rated Power: 100 to 750 watts
- Continuous Output Current: 5 amps
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Generated Voltage: 0.4 Volts / 1000 rpm
- Maximum Speed: 6,800 rpm
- Type of Output: AC
-
Supplier: Boston Gear
Description: Overview Boston Gear's Ratiopax controllers are economical, basic, general-purpose controllers that feature the static conversion of AC line power to regulated DC for non-regenerative, adjustable speed armature control of shunt-wound and permanent magnet DC motors. Their
- Rated Power: 62.15395687033974 to 746.145940820405 watts
- Supply Voltage (AC): 115 to 230 volts
-
Supplier: Knick Interface LLC
Description: reliability Optimum price/perfomance ratio 3 year warranty The Transducer BL591 is designed to measure currents and voltages in applications with up to 500 V. Short circuit recognition, monitoring and control of motors, recognition of DC-link voltage or battery current/voltage are some
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input, Other, Other Output
- Application: General Lab and Industrial
-
Supplier: Dart Controls, Inc.
Description: A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Supplier: Boston Gear
Description: Overview Ratiotrol® DCX controllers statically convert single phase AC line power to regulated DC for non-regenerative, adjustable speed armature control of shunt-wound and permanent-magnet DC motors. These units are ideal for simple MRO modifications to existing drives
- Rated Power: 62.15395687033974 to 2,238.437822461215 watts
- Supply Voltage (AC): 115 to 230 volts
-
Description: Specifies mechanical and electrical requirements and dimensions for footmounted d.c. mill auxiliary motors for heavy duty steel mill service. Covers series, compound, shunt, compositely and separately excited motors and motors with compensating winding, with rated
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED CONTROL, FOR DC MOTORS, PLATE VERSION, FRACTIONAL, 2 HP, W/ 1--2 HP CURRENT SHUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: VARIABLE SPEED MOTOR CONTROL, FOR SHUNT WOUND PM AND AC/DC MOTORS, 115 VAC, 0-90 VDC, 6.0 ADC, 12.0 ADC WITH AUX. HEATSINK, 50/60 HZ, (9429L). FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 115 volts
- Supply Voltage (DC): 90 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CLOSING COIL, MX-A SHUNT TRIP, FOR MASTERPACT CIRCUIT BREAKERS, 220 VDC, 220-250 VAC, 50/60 HZ, (MG685658). FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 250 volts
- Control Voltage (Separate Control): 220 volts
- Features: AC Motor Starter, DC Motor Starter
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 140G - Molded Case Circuit Breaker, NS frame, 65 kA Interrupt Rating, LSIG-M (electronic), 3 Poles, Rated Current 1200 A, Spring Charge Motor, 24...30V AC/DC, Shunt Trip & Shunt Close, 24V AC/DC, Shunt Trip 24...30V AC/DC, 2 No/NC AUX, 400V
- Features: Molded Case Circuit Breaker
-
Supplier: Wolong Electric Industrial Motors
Description: GE has been designing and building DC machines for over 100 years. We can offer new designs and re-rates up to 12,000 HP Features and Benefits This low base speed, high torque motor is used in high performance, automatic control systems that require a fast transient response. These
- Other Output Power: 5 to 250 HP
- Shaft Speed: 360 to 2,050 rpm
- Operating Temperature: -40 to 104 F
- Output Power: 5 HP / 3.6 KW
-
Supplier: Infineon Technologies AG
Description: 3 kW BLDC motor drive inverter power board based on TOLT with top-side cooling The evaluation board features a motor drive inverter power stage using high efficiency, 100 V OptiMOS™ 5 power MOSFETs in top-side cooling TOLT package. The top-side cooled MOSFET solution for 3-phase BLDC
- Category: Development Board
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 140G - Molded Case Circuit Breaker, R frame, 125 kA Interrupt Rating, LSIG-M (electronic), 3 Poles, Rated Current 2000 A (80% Rated), with Door Interlock, Spring Charge Motor, 110...130V AC/DC, Shunt Trip & Shunt Close, 110...120V AC/DC, Undervoltage Release
- Features: Molded Case Circuit Breaker
-
Supplier: Aerotech, Inc.
Description: brushless, DC brush or stepper motors at up to 320 VDC operating voltage and 30 A peak current capability. The linear amplifier in the NPaq 6U has twice the output power of the 3U version (80 V and 20 A peak versus 40 V and 10 A peak) for high power, low noise applications. The Npaq
- Number of Axes / Motors: 1 to 6
- Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: CSA Group
Description: Preface This is the third edition of CAN/CSA-C60871-1, Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 1: General, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60871-1
-
Supplier: Aerotech, Inc.
Description: Design Features Positioning control for brushless, DC brush-type or stepping motors Available in models up to 150 A peak current Ethernet, USB or RS-232 connectivity Digital current loop Integral shunt resistor network or optional external shunt Optional encoder
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
Find Suppliers by Category Top
Featured Products Top
-
, reliability, and lifetime use! Brushless DC motor advances are being used in new power-hungry and mission-critical applications—many for the first time. Engineers must deliver more powerful, safer, and more energy-efficient products across hundreds of applications (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
application needs. Lead wires can be factory installed to simplify installation on a wide range of AC and DC applications, ranging from small appliances to fractional horsepower motors. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
isolation up to 3600 V AC/DC (working voltage) and test voltage to 15 kV Speed: Cutoff frequency 5 kHz and response time (T90) 110 microseconds Flexibility: input and output ranges selectable by way of onboard dial +/- 30, 50, 60, 100 mV inputs (standard shunt values (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
besides EPBs, including lighting, DC/DC converters and advanced driver assistance systems. The low-ohm shunts can also be used in industrial applications with brushless DC motors in power tools or in consumer goods such as household appliances, where they can offer a space-saving alternative to (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
and enable automated driving. These systems encompass one or more high-current motors to actuate the steering rack or brake caliper. Safety systems require current sensors to be small and have low heat generation. A basic electric vehicle powertrain encompasses a charging system and a drive (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc.
Conduct Research Top
-
DC Motor Analysis & Troubleshooting (.pdf)
Condition assessment of DC motors requires a basic understanding of the design and operating characteristics of the various types available: the series motor, the shunt motor, and the compound motor. Each type has unique operating characteristics and applications. These characteristics enable
More Information Top
-
Electrical Craft Principles, Volume 2
Figure 9.15 Starter for DC shunt motor with protective devices .
-
CR4 - Thread: DC Shunt Motor : Starting
DC Shunt Motor : Starting .
-
CR4 - Thread: DC Shunt Motor Speed Control
DC Shunt Motor Speed Control .
-
On mechanical governors for electric motors
Keywords Shunt dc motor · Watt governor · Stability · Hopf bifurcation and limit cycle .
-
Design of a Flux-Shunt Permanent Magnet DC Motor With Hybrid Magnetomotive Force and Anti-Demagnetization Property
SPECIFICATIONS OF FLUX SHUNT DC MOTOR .
-
Study of anti-demagnetization property for a flux-shunt permanent magnet DC motor
SPECIFICATIONS OF FLUX SHUNT DC MOTOR .
-
Application of Power Transistor as a Slip Regulator to DC Shunt and Compound Motors
It was also noted that the voltage of the dc shunt motor is also being worked on, and itscould be maintained constant for transient-load current variations, thus automatically giving a more stable per- use trenan formace thntht of he unidedshuntgenertor.
-
A Novel Particle Swarm-based Fuzzy Control Scheme
Among of these motors, the shunt DC motor provides an almost constant-speed source of torque from no load to full load compared with other types of DC motors.
Indicates content that may require registration and/or purchase.