Products & Services

See also: Categories | Featured Products | More Information

Supplier Catalog
Go To Website
  • Supplier: Advantech

    Description: 12-24V DC to DC Power Module MI/O-Chassis compliant 12-24V DC to DC Power Module MI/O-Chassis compliant

    • DC Output Voltage: 12 volts
    • Type: DC/DC Converter

  • Description: Advanced Energy's UltraVolt AA series of regulated DC-to-DC supplies provide reliable general-purpose high voltage power for many applications in compact form factors. Maximum Output Voltage/Power: 6 kV DC/30 W Type: Single output Ripple: To 100 ppm Control

    • DC Input Voltage: 12 to 24 volts
    • DC Input Current: 0.4 to 1.35 amps
    • DC Output Voltage: 0 to 2,000 volts
    • DC Output Current: 0.032 to 0.48 amps

  • Buy Now

    Description: 12V 3A DC-DC Regulator, TO-220, 40V In, 150kHz Product overview: LM2596T-12 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management.

    • Output Voltage (Volt): 12 volts
    • Input Voltage (VIN): 40 volts
    • Output Current (IOUT): 3 amps
    • Operating Temperature: -40 C

  • Description: DC-DC ON: Short or 0VDC-DC OFF: Open or 3.5VDC-DC ON: Open or 3VDC-DC OFF: Short or 0VDC-DC ON: Open or 3V

  • DC Input Voltage: 48 volts
  • DC Output Power: 100 watts
  • Number of Outputs: 1 to 2 #
  • Type: DC/DC Converter
  • Supplier Catalog
    Go To Website
  • Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single

    • DC Output Power: 250.00000000000003 watts
    • Type: DC Power Supply, DC/DC Converter

  • Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single

    • DC Output Power: 185.00000000000023 watts
    • Number of Outputs: 3 #
    • Type: DC Power Supply, DC/DC Converter

  • Description: DC-DC Converter Solutions Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid

    • Type: DC/DC Converter

  • Description: PTMA401120 10W, 36V to 75V Input, 1500V Isolation, DC-DC Converter

  • Find Suppliers by Category Top

    DC-DC Converters (850 Companies)
    Search by Specification | Learn More about DC-DC Converters
    AC-DC Converters (244 Companies)
    Search by Specification | Learn More about AC-DC Converters
    RF Upconverters and RF Downconverters (132 Companies)
    Search by Specification | Learn More about RF Upconverters and RF Downconverters
    Power Supplies (3,080 Companies)
    Search by Specification | Learn More about Power Supplies
    DC-DC Converter Chips (257 Companies)
    Search by Specification | Learn More about DC-DC Converter Chips

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire