Products/Services for DIN En 24017
-
DIN Rail - (135 companies)DIN rails and DIN rail clips and brackets are used on computer boards. DIN is an acronym for Deutsche Institute fuer Normung, a German standardization body and member of ISO. DIN rails are used on computer boards. DIN is an acronym for Deutsche... -
DIN Connectors - (329 companies)DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut f ur Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched... -
Roller Chain - (322 companies)Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery... -
Braze and Brazing Alloys - (133 companies)Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point ( >800 F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion. -
Linear Power Supplies - (205 companies)...racks, or walls. External linear power supplies, products that mount inside floor-standing cabinets, and units that mount on a standard DIN rail are commonly available. Rack-mounted linear power supplies may have rack mount size of 1U, 2U, 3U, 4U... -
Power Plugs - (168 companies)Self-grounding plugs establish a connection to en existing grounding path such as a metal wiring device or metal conduit, gas or water pipe, or ducting or structural steel. Ground fault circuit interrupter (GFCI) plugs include a built-in circuit...
-
Solenoid Valve Connectors - (27 companies)...the types of devices with which the given solenoid valve connectors can function. Some of the most common connector types include Industrial Form B (ISO Form B), Industrial Micro-Mini (ISO Form C), DIN 43650 Form A, DIN 43650 Form B, and DIN 43650 Form...
-
Power Rectifiers - (257 companies)...an inter-phase transformer (IPT) can be used to interconnect a pair of three-phase, three-pulse rectifiers. Mounting Styles. There are several mounting styles for power rectifiers. Some devices mount on a standard DIN rail or can be attached to a wall...
-
Circular Connectors - (665 companies)...of connectors including DIN connectors, military connectors and micro or nano connectors. Circular plastic connectors (CPC) and circular metal-shell connectors (CMC) are both designed by an OEM where the plug and receptacle are commonly configured...
-
Three Phase Surge Suppressors - (114 companies)...devices feature mounting holes and are bolted to a wall. Rack-mounted devices fit inside of a panel, which may be a standard 19" telecommunications rack. DIN rail products mount on a rail standardized by the Deutsches Institut f ur Normung, a German...
Product News
-
TDK-Lambda Americas Inc.
DIN rail mount redundancy modules sensitive applications the DRM40B has identical electrical performance without the current balance and DC Good functions. The DRM40 series is housed in a compact rugged metal enclosure, with overall dimensions of 35mm x 124mm x 125mm (W x H x D) and is suitable for mounting on TS-35/7.5 and TS-35/15 DIN rails. The operating ambient temperature is -40oC to +70oC with no derating. Both models are safety certified to IEC/EN/UL/CSA 60950-1, IEC/EN/UL/CSA 62368-1, UL 508 and are CE marked for the Low... (read more)Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK-Lambda Americas Inc.
AC-DC DIN rail mount power supplies TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 clause 2.5 requirements). The unit is also has a Class II construction with double insulation for operation without an earth ground connection. Applications include building automation, security systems... (read more)Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Altech Corp.
Altech DIN Electronic Enclosures Altech DIN rail mounted electronic enclosures are designed to help integrate PCB electronics into control panels with a compact, ready-to-wire housing. Built for protection, functionality, and a professional finish, they support a wide range of applications from relays and timers to sensors, monitoring devices, transducers, and printed circuit boards. Mounts on standard 35 mm DIN rails or panels. Flame-retardant, maintenance-free materials for long-term durability. Multiple sizes, cover styles... (read more)Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
Amphenol Communications Solutions
Eaxtron - UL1977 DIN Connector UL 1977 DIN connectors, please contact your Amphenol Industrial sales engineer for further details and a quote. For more information about the Eaxtron - UL1977 DIN Connector visit Amphenol Industrial Operations. Attachments: eaxtron-press-release.pdf... (read more)Browse DIN Connectors Datasheets for Amphenol Communications Solutions -
AENOR
UNE-EN 17328:2025 for gypsum products Knowing the complementary product category rules: * For gypsum-based construction products. Recently published, UNE-EN 17328:2025 establishes the product category rules (CPR-C) for gypsum-based construction products, complementary to UNE-EN 15804:2012 + A2:2020. Among the new features of UNE-EN 17328: 2025, we can highlight: * Specifies the functional unit or declared unit to use. * Defines the default system limits for gypsum-based construction products. * Shows the allocation procedures... (read more)Browse Standards and Technical Documents Datasheets for AENOR -
TDK-Lambda Americas Inc.
93% Efficient 120W & 240W DIN Rail Power Supplies 93% Efficient 120W and 240W DIN Rail Power Supplies have Narrow Width and Long Field Life. Major applications. Industrial process control, factory automation, semiconductor fabrication and test & measurement equipment. TDK Corporation (TSE 6762) announces the introduction of 120W and 240W rated models to the DRB series of AC-DC DIN rail mount power supplies. Their narrow width allows additional devices to be installed on the rail, saving cabinet space. The high 93% efficiency produces less... (read more) -
TDK-Lambda Americas Inc.
95% efficiency AC-DC DIN rail mount power supplies 95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability. TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste heat enabling electrolytic capacitors to run cooler, providing a calculated life of in excess of eleven years with a 75% load at 230Vac input. The unit can supply a peak load of 1440W (24V 60A) for up to 4 seconds to power capacitive... (read more)Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK-Lambda Americas Inc.
TDK-Lambda DIN rail mount DDA DC-DC converters for reliable operation. The models are 123.4mm high, 115mm deep and have a very narrow 36.5mm width, providing additional space on the DIN rail. Safety certifications include IEC/EN/UL 62368-1 with CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55032-A conducted and radiated emissions and meet the EN 61000-4 conducted, radiated and magnetic field immunity standards. More information can be obtained on the TDK Product Center, or by calling 800-LAMBDA-4. Major... (read more)Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TDK-Lambda Americas Inc.
120W and 240W three phase DIN rail AC-DC TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive loads. On initial start-up the products have a low energy inrush current that helps to avoid nuisance tripping of circuit breakers when multiple units are installed in a system. These new DRB models... (read more)Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
RDP Electrosense
DR7DC DIN Rail Mounting Amplifier DR7DC DIN Rail Mounting Amplifier. The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide selection of transducers and applications. About us. RDP is a designer and manufacturer and distributor... (read more)
-
http://www.lenntech.com/Data-sheets/BEL8-S-GENERAL-0-L.pdf
SCREW HEX HEAD DIN 933 OR DIN EN 24017 M8x70 .
-
http://www.lenntech.com/Data-sheets/BEL9-S-300-0-L.pdf
SCREW HEX HEAD DIN 933 OR DIN EN 24017 M8x70 .
-
http://www05.abb.com/global/scot/scot211.nsf/veritydisplay/5e6e69441ecc6fe7c12574a9004103eb/$File/SPL_265_7_9xS-EN-05_2008.pdf
48 Flange bolt DIN EN 24017 -M8 x 90-A4-70 made of stainless steel .
-
Ontological harmonization of enterprise product models: an experimented scenario
Section 1 Threaded Fa teners FULL THREAD HEXAGON HEAD ;SCREWS # 933 R DIN 933SOi 4017 EN 24017 (inirt ANSI B 182 1 M .
Indicates content that may require registration and/or purchase.