-
Supplier: ACCES I/O Products, Inc.
Description: Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Input only and solid state output only versions Eight or four input/output versions External power for high current capabilities Extended temperature and DIN rail mounting provisions OEM version (board only)
- Digital I/O Channels: 4 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other, Other Output
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: ACCES I/O Products, Inc.
Description: Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Input only and solid state output only versions Eight or four input/output versions External power for high current capabilities Extended temperature and DIN rail mounting provisions OEM version (board only)
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other, Other Output
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input, Isolated Digital Output
-
Supplier: ACCES I/O Products, Inc.
Description: Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Input only and solid state output only versions Eight or four input/output versions External power for high current capabilities Extended temperature and DIN rail mounting provisions OEM version (board only)
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other, Other Output
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input, Isolated Digital Output
-
-
Supplier: Allied Electronics, Inc.
Description: Crydom’s World Class Solid State Relay Technology is now available to Electromechanical Relay users in the industry standard 12 x 29 mm plug-in package with ratings of either 3 or 5 amps up to 280 VAC or 80 VDC. Crydom’s new “LifePlus ED series” of AC and DC output pluggable
-
Supplier: Allied Electronics, Inc.
Description: Crydom’s World Class Solid State Relay Technology is now available to Electromechanical Relay users in the industry standard 12 x 29 mm plug-in package with ratings of either 3 or 5 amps up to 280 VAC or 80 VDC. Crydom’s new “LifePlus ED series” of AC and DC output pluggable
-
Supplier: ACCES I/O Products, Inc.
Description: OPTIONS Input only and solid state output only versions Eight or four input/output versions External power for high current capabilities Extended temperature and DIN rail mounting provisions OEM version (board only) features PC/104 module size and mounting compatibility
- Digital I/O Channels: 4 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other, Other Output
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Allied Electronics, Inc.
Description: Crydom’s World Class Solid State Relay Technology is now available to Electromechanical Relay users in the industry standard 12 x 29 mm plug-in package with ratings of either 3 or 5 amps up to 280 VAC or 80 VDC. Crydom’s new “LifePlus ED series” of AC and DC output pluggable
-
Supplier: Infineon Technologies AG
Description: losses as well as better thermal resistance. This 600V CoolMOS™ SJ MOSFET targets applications such as active bridge rectifiers, inverter stages, in-rush relays, PLCs, HV DC lines, power solid state relays and solid state circuit breakers. The 600V CoolMOS™ S7 SJ MOSFET
- rDS(on): 0.065 ohms
- QG: 51 nC
- TJ: -55 to 150 C
- VGS(off): 3.5 to 4.5 volts
Find Suppliers by Category Top
Featured Products Top
-
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs The ACT88422 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors (read more)
Browse IC Analog Switches Datasheets for Qorvo -
Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The leading global provider of medical and industrial foot controls Find the switch that's right for you: (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
electric switches offer a long lifetime of 20 million actuations, customary to the technology known for its robust performance. The solid-state technology, combined with the hermetically sealed housing, makes the PSE electric switch ideal for use in particularly harsh and inhospitable applications (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
sensor technology, whereby a touch of the finger on the sensor area causes a change in the electrical field which in turn causes the switch to change its state; this occurs without any pressure on the actuator. The capacitive touch technology eliminates the need for any moving parts, hence making the CPS (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
NEW A3901 DUAL FULL-BRIDGE LOW-VOLTAGE MOTOR DRIVER FROM SOLID STATE SUPPLIES IS THE PORTABLE SOLUTION
FET and eval board simplify GaN FET circuit design. .... • Hybrid solid - state relays enable noiseless switching . .... • DIN - Rail power supplies centre stage at PCIM show .
-
PWM Controllers from STMicroelectronics
• DIN - Rail power supplies centre stage at PCIM show. .... FET and eval board simplify GaN FET circuit design. .... • Hybrid solid - state relays enable noiseless switching .
-
Crydom - ED24C5 - Sensors, Switches & Relays - Relays - Allied Electronics
Solid State Relays offer substantial performance advantages over traditional EMR switching solutions in many applications including significantly greater life expectancy (>100 million operations), contactless high speed switching eliminating contact bounce and resulting electrical noise, precise logic compatible control inputs, acoustically silent operation … Crydom’s proven Back-to-Back SCR technology while DC outputs utilize high efficiency FETs , both technologies resulting .... The “LifePlus ED series” relays are available in the industry standard 12 x 29 mm plug-in relay package and fit standard DIN rail and PCB mountable sockets, allowing direct replacement of SPST N.O. EMRs in most applications.
-
Crydom - ED06D5 - Sensors, Switches & Relays - Relays - Allied Electronics
Solid State Relays offer substantial performance advantages over traditional EMR switching solutions in many applications including significantly greater life expectancy (>100 million operations), contactless high speed switching eliminating contact bounce and resulting electrical noise, precise logic compatible control inputs, acoustically silent operation … Crydom’s proven Back-to-Back SCR technology while DC outputs utilize high efficiency FETs , both technologies resulting .... The “LifePlus ED series” relays are available in the industry standard 12 x 29 mm plug-in relay package and fit standard DIN rail and PCB mountable sockets, allowing direct replacement of SPST N.O. EMRs in most applications.
-
Crydom - ED24B5R - Sensors, Switches & Relays - Relays - Allied Electronics
Solid State Relays offer substantial performance advantages over traditional EMR switching solutions in many applications including significantly greater life expectancy (>100 million operations), contactless high speed switching eliminating contact bounce and resulting electrical noise, precise logic compatible control inputs, acoustically silent operation … Crydom’s proven Back-to-Back SCR technology while DC outputs utilize high efficiency FETs , both technologies resulting .... The “LifePlus ED series” relays are available in the industry standard 12 x 29 mm plug-in relay package and fit standard DIN rail and PCB mountable sockets, allowing direct replacement of SPST N.O. EMRs in most applications.
-
Power MOSFETs from STMicroelectronics Enable Higher Frequencies and Lower Losses in DC/DC Supplies
FET and eval board simplify GaN FET circuit design. .... • Hybrid solid - state relays enable noiseless switching . .... • DIN - Rail power supplies centre stage at PCIM show .
-
Analog Devices’ Low-Vin, Low Drop-Out Regulators For Core Voltage Rails
FET and eval board simplify GaN FET circuit design. .... • Hybrid solid - state relays enable noiseless switching . .... • DIN - Rail power supplies centre stage at PCIM show .
-
Highly Integrated, Quad/Dual Digital Pulsers Utilize Active Clamping to Enhance Ultrasound Imaging
FET and eval board simplify GaN FET circuit design. .... • Hybrid solid - state relays enable noiseless switching . .... • DIN - Rail power supplies centre stage at PCIM show .
-
USB Optically Isolated Input and Solid State Relay Output Module
The unit features 16 individually optically isolated inputs and 16 fully protected solid state FET outputs capable of switching up to 2A each. .... A DIN rail mounting provision is available for installation in industrial environments.
-
Fast switching power supplies from Applied Kilovolts
FET and eval board simplify GaN FET circuit design. .... • RF/Microwave switching solutions on parade in Paris. .... • DIN - Rail power supplies centre stage at PCIM show. .... Hybrid solid - state relays enable noiseless switching .
Indicates content that may require registration and/or purchase.