-
-
Supplier: Fabory North America
Description: Plain washers DIN 9021.
-
-
-
Supplier: American Ring
Description: Locking Washers
- Inside Diameter: 0.087 inch
- Outside Diameter: 0.197 inch
- Thickness / Working Height: 0.016 inch
- Washer Type: Belleville Washer
-
Supplier: Fabory North America
Description: Sealing washers DIN 7603A.
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Daemar Inc.
Description: DIN 6796 Series - Belleville Washers
- Inside Diameter: 0.509842795 inch
- Outside Diameter: 1.140158096 inch
- Thickness / Working Height: 0.120078805 inch
- Washer Type: Belleville Washer
-
Supplier: American Ring
Description: Belleville Disc Spring Washers
- Inside Diameter: 0.126 to 0.131 inch
- Outside Diameter: 0.23 to 0.236 inch
- Thickness / Working Height: 0.012 inch
- Washer Type: Belleville Washer
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Steel Finish: Zinc & Clear / Zinc Yellow
- Material: Steel
- Finish: Zinc Chromate, Zinc Plated
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Steel Finish: Self Colour
- Features: Other
- Material: Steel
-
Supplier: TFC Ltd.
Description: To complement our extensive ranges of disc springs, we can offer the engineer a range waved spring washers which will provide lower forces. These products can be offered with a wide range of surface coatings including phosphate and zinc passivated. All popular sizes are in stock and samples
- Washer Type: Wave Washer
-
Supplier: Accuris
Description: Sealing Washers
-
Supplier: Accuris
Description: External tab washers (locking tab washers)
-
Supplier: Accuris
Description: Lock washers (retaining washers) for shafts
-
Supplier: Newark, An Avnet Company
Description: WASHER, SPRING LOCK, DIN 127B
-
Supplier: Accuris
Description: Toothed lock washers
-
Supplier: ODG (Origin Data Global)
Description: Washers & retaining rings
-
Supplier: Allied Electronics, Inc.
Description: WASHER PLN.M2.7 DIN125(100X)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Spring washers ROHS
- Washer Type: Wave Washer
-
Supplier: NBS Corp.
Description: Compatible with metric nuts and bolts, all NBS DIN 125A flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from M6 through M24 internal diameter, all DIN 125A flat washers come with zinc finish.
- Washer Type: Flat / USS Washer
- Metric Size: M 16
- Material: Steel
- Finish: Zinc Plated
-
Supplier: NBS Corp.
Description: Compatible with metric nuts and bolts, all NBS DIN 125A flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from M6 through M24 internal diameter, all DIN 125A flat washers come with zinc finish.
- Washer Type: Flat / USS Washer
- Metric Size: M 8
- Material: Steel
- Finish: Zinc Plated
-
Supplier: NBS Corp.
Description: Compatible with metric nuts and bolts, all NBS DIN 125A flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from M6 through M24 internal diameter, all DIN 125A flat washers come with zinc finish.
- Washer Type: Flat / USS Washer
- Metric Size: M 24
- Material: Steel
- Finish: Zinc Plated
-
Supplier: American Belleville
Description: American Belleville Load Washers, also known as Heavy Duty Safety Washers, are designed for use in static bolting applications where requirements for higher axial loads than those of traditional Belleville Washers, are present. They are configured for optimal use with Grade 5
- Inside Diameter: 0.5118113 inch
- Outside Diameter: 1.1417329 inch
- Thickness / Working Height: 0.155511895 inch
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: F/M6 DIN6798A BN781 WASHER LOCK
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Flat washers ROHS
- Washer Type: Flat / USS Washer
-
Supplier: RS Components, Ltd.
Description: RS PRO DIN 7980 Washers
- Inside Diameter: 0.393701 inch
- Outside Diameter: 0.6299216 inch
- Thickness / Working Height: 0.09842525 inch
- Metric Size: M 10
-
Supplier: J. W. Winco, Inc.
Description: Specification Washer body: Steel, turned Type BT - Blackened finish Type ZB - Zinc plated, blue passivated All types available with cylindrical bore (Type A) or bore for countersunk screw (Type B) Information GN 6341 washers are used mainly in mechanical machine and jig construction
- Washer Type: Countersunk / Finishing Washer
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy
- Number Size: 1", 1/2", 3/4", 5/8", 7/8"
- Washer Type: Beveled Washer, Square / Rectangle Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: BELLEVILLE WASHERS DYNAMIC TYPE NFE 25104 - DIN 2093
- Inside Diameter: 0.20472452 inch
- Outside Diameter: 0.393701 inch
- Thickness / Working Height: 0.009842525 inch
- Washer Type: Belleville Washer
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures washers and spacers in a variety of plastic materials. A choice of ANSI or DIN standards are available in washers and spacers.
-
Supplier: National Bolt & Nut Corporation
Description: carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1/2", 2", 3/4", 5/8", 7/8"
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of
- Inside Diameter: 0.16929143 to 2.1259854 inch
- Outside Diameter: 0.3543309 to 3.8582698 inch
- Thickness / Working Height: 0.03149608 to 0.3149608 inch
- Washer Type: Flat / USS Washer
-
Supplier: SPIROL
Description: Disc springs are conically-shaped, washer-type components designed to be axially loaded. What makes disc springs unique is that based on the standardized calculations of DIN EN 16984 (formerly DIN 2092), the deflection for a given load is predictable and the minimum life cycle
- Inside Diameter: 0.12598432 to 4.0157502 inch
- Outside Diameter: 0.3149608 to 7.87402 inch
- Thickness / Working Height: 0.021653555 to 0.49212625 inch
- Washer Type: Conical Washer
-
Supplier: Craftech Industries, Inc.
Description: A choice of ANSI or DIN standards are available in most parts
Find Suppliers by Category Top
Featured Products Top
-
SPIROL offers a complete range of DIN EN 16983 Disc Springs in Series A, B, and C, plus expanded standard sizes from Ø8 mm to Ø200 mm. Available in carbon steel, alloy steel, and stainless steel, SPIROL Disc Springs can be used individually or stacked to achieve precise force (read more)
Browse Washers Datasheets for SPIROL -
Watch>>>Custom Nuts & Washers | Different Types, Materials, Grades | National Bolt CUSTOM NUTS AND WASHERS National Bolt (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
Types of washers Washers are disk-shaped components that provide enhanced control over locking and friction when used with other fasteners. These (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
SPIROL Now Offers Pre-Stacked Disc Springs for Streamlined Assembly
SPIROL International Corporation is pleased to announce the availability of pre-stacked Disc Springs, designed to simplify assembly and improve production efficiency. While some applications require only a single Disc Spring, others demand multiple Discs arranged in a specific configuration to achieve preci...
(read more)
Browse Spring Washers Datasheets for SPIROL -
Disc springs are conically-shaped, washer-type components designed to be axially loaded. What makes disc springs unique is that based on the standardized calculations of DIN EN 16984 (formerly DIN 2092), the deflection for a given load is predictable and the minimum life cycle can be determined
(read more)
Browse Spring Washers Datasheets for SPIROL -
Custom Nuts and Washers National Bolt & Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Watch>>>Custom Nuts & Washers | Different Types, Materials, Grades | National Bolt CUSTOM NUTS AND WASHERS National Bolt (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Nuts - 2H/A194 Hex Flange Bolts F436 Flat Washers (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Hex Flange Bolts F436 Flat Washers (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
CR4 - Thread: DIN Washer Materials
DIN Washer Materials .
-
India Steel, India Steel Manufacturers
[ Related Keywords : all din washers , flat washers, hardened steel washers, square washer ] .
-
CR4 - Thread: Free Magazine from NASA Tech Briefs
Next in Forum: DIN Washer Materials .
-
CR4 - Thread: Why Don't Moons Have Moons?
Previous in Forum: DIN Washer Materials .
-
CR4 - Thread: Plain Washer Quality Grades
M2.5 SMALL O.D. FLAT WASHER DIN 433 A2 .
-
ESDU 14002 - Lock nuts and other thread locking devices
Conical spring washers ( DIN 6796 and DIN 6908).
Indicates content that may require registration and/or purchase.