Products/Services for Dielectric Constant Relative Permittivity Adhesive
-
Industrial Adhesives - (1380 companies)Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products. How to Select Industrial...Substrate / Material CompatibilityDissimilar SubstratesIndustry -
Epoxy Adhesives - (547 companies)Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage. Epoxy adhesives are very common thermoset adhesives used in a wide... -
Acrylic Adhesives and Acrylate Adhesives - (196 companies)Description. Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction... -
Adhesive Tapes - (931 companies)Specifications. Important performance specifications for adhesive tapes include peel strength, tensile strength, temperature resistance and dielectric strength. Physical parameters include width, thickness and length. Temperature Resistance - The maximum... -
Polyurethane Adhesives and Sealants - (322 companies)Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems. Polyurethane adhesives and sealants provide excellent flexibility, impact resistance... -
Specialty Adhesives, Sealants, and Compounds - (313 companies)Specialty adhesives, sealants and compounds are specialized and/or proprietary products with unique chemistries, cure technologies and/or compositions. Specialty adhesives, sealants, and compounds are specialized and/or proprietary products...
-
Thermoset Adhesives - (143 companies)Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions. Thermoset adhesives are crosslinked polymeric resins that are cured...
-
Rubber Adhesives and Sealants - (182 companies)Types of Rubber Adhesives and Sealants. Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces. Natural rubber is based on polyisoprene. Synthetic...
-
Silicone Adhesives and Sealants - (334 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone...
-
Polysulphide Adhesives and Sealants - (22 companies)...at ambient temperatures or ideally, at slightly elevated temperatures. Properties of polysulphide adhesives and sealants include underwater curing capability, high chemical resistance, high dielectric strength, and raised physical strength...
Product News
-
General Plastics Manufacturing Co.
RF-2200 advanced dielectric material temperatures, some up to 350oF. Does not absorb water. Available in custom densities to meet specific dielectric constant and loss tangent requirements. Dimensionally stable. Excellent compressive and electrical insulation properties. Easy to machine, coat, and process via hand lay-up. Biologically Inert. Oil, grease, and solvent resistant. Does not rot or decay. Compatible with many types of adhesives. Max use temperature of 340 F (171 C). APPLICATIONS. Radome. High temperature core material. Aerospace... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Low Loss Dielectric Materials Low Loss Dielectric Materials. Cuming Microwave manufactures a full line of low loss dielectric materials. Our materials range in dielectric constant from 1.03 to 30. These materials have unique dielectric and physical properties. Dielectric materials can be used to adjust the Q of cavities, as impedance transitions, substrates for stripline antennas, in transmission lines, smart skins, as dielectric radomes, dielectric spacers, or for circuit substrates. Products are available in rod or sheet... (read more)Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
General Plastics Manufacturing Co.
Dielectric Materials for RF & Aerospace . The material 's dielectric features include a low dielectric constant and a low loss tangent. These features reduce signal loss and promote clean RF transmission. It prevents unwanted energy loss and interference, helping to keep systems stable. This type of polyurethane foam is found in many aerospace and RF parts. Engineers use it in radomes, antenna housing, aircraft insulation, and sensitive components, and it delivers strength and precision in each application. LAST-A-FOAM polyurethane... (read more) -
General Plastics Manufacturing Co.
LAST-A-FOAM® for use as dielectric material R) rigid foams are durable, closed-cell and do not absorb water, thus preventing changes in dielectric performance. Our dielectric materials display non-dispersive and low-loss properties, where dielectric performance stays stable at a wide range of frequencies and temperatures. While available densities range from 3 to 40 pounds per cubic foot, densities and formulations can be tailored to a customer 's needs and specific dielectric constant and loss tangent requirements. LAST-A-FOAM (R... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Changchun Yutai Optics Co., Ltd.
Plano Dielectric HR Mirrors What is the difference between HR and AR coating?. Increase your glass optic's performance with an anti-reflective (AR) coating or a high-reflective (HR) coating. Specifically designed HR coatings reflect most or all of a wavelength band while adding AR coatings will increase the transmission of a specific wavelength or wavelength band. (read more)Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Optical Dielectric HR Mirrors Features: High Reflectivity, Narrow Band and Broadband Wavelength are Available, Easy to Mount/Align and Operation. High-reflection (HR) Dielectric Mirrors refer to coating layers of dielectric films on optical substrates, and are designed to achieve the highest possible reflectance, usually at specific wavelengths.These coatings can be tailored for most any angle. Specially Dielectric HR Mirrors are suitable for the application of laser resonator cavity and return of light path. Specifications... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Richardson RFPD
Dielectric Filters for Avionics Transponders Band Pass Filters for Avionics Transponders. Optimized for flight-critical aviation systems TCAS, ADS-B, and Mode-S. Multiple families of filters supporting 978 MHz, 1030 MHz and 1090 MHz with various size, power, performance, and insertion loss trade-offs. All frequency bands in each filter family are interchangeable sharing a universal PCB footprint layout. Standard, off-the-shelf product. Available options include smaller sizes, multi-band passbands and customized performance (read more)Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
CeNing Optics Co., Ltd.
High-Reflectivity Dielectric Mirrors Laser systems and advanced optical equipment require mirrors with high reflectivity, low loss, and long-term stability. Cening High-Reflectivity Dielectric Mirrors utilize advanced coating technology to achieve reflectivity of up to 99.9% at specified wavelengths and angles of incidence while minimizing absorption and scattering losses. Available with N-BK7 and UV Fused Silica substrates, these mirrors can be supplied in both commercial and laser-grade specifications to meet the performance... (read more)Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
Knowles Precision Devices
High Q, Ultra-Low ESR, X8G Dielectric Capacitors for Automotive Applications of high frequency capacitors is suitable for many applications where economical, high performance is required. Operating Temperature. -55 C to 150 C (EIA X8G). Temperature Coefficient (Typical). 0 +- 30 ppm/ C (EIA X8G). Insulation Resistance. Time constant (Ri xCr) (whichever is less) 100G O or 1000s. Q Factor. >2000 @ 1MHz... (read more)Browse Capacitors Datasheets for Knowles Precision Devices -
Rosenberg USA
Constant Pressure/Constant Airflow EC Blowers Rosenberg USA has introduced six new double inlet Ecofit forward-curved centrifugal blowers with speed-controllable EC motors. The new blowers, designated GDSuG9 146x188, include constant pressure, constant airflow, and standard pressure/airflow models. Constant pressure and constant airflow blowers can provide simple solutions to common air movement problems. Constant pressure blowers automatically adjust speed to maintain the same pressure at varying airflow conditions. This makes them ideal... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
-
High Permittivity Tape Transmission Line Embedded in Low Dielectric Support at Millimeter-Wave Frequencies
permittivity tape into the low dielectric support, the transmission characteristics of the high permittivity tape line with the adhesive , having a relative dielectric constant of 3.0 N .
-
Dielectric properties and solubility of multilayer hyperbranched polyimide/polyhedral oligomeric silsesquioxane nanocomposites
… introduced by DuPont in the 1960s because of its excellent ther- mooxidative stability, high mechanical strength, high modulus, superior chemical resistance, excellent electrical properties, low dielectric constant , low rel- ative permittivity , inertness to solvents, good adhe- sion properties, and high thermal …
-
High permittivity tape transmission line supported by low permittivity substrate at millimeter-wave frequencies
For fabrication process, an acrylic adhesive was installed between the high permittivity tape and the low permittivity substrate, where the relative dielectric constant , the dielectric loss tangent and the thickness of the acrylic adhesive were assumed to be 3, 0.01 …
-
Split post dielectric resonator technique for dielectric cure monitoring of structural adhesives
It should be also underlined that in adhesive cure monitoring absolute accuracy of the complex permittivity measurements is not very important, since only relative dielectric constant and loss tangent changes are correlated to the curing process.
-
Nano/Mesoporous Polymers Based Low‐ k Dielectric Materials: A Review on Methods and Advances
It is important that the interlayer dielectrics exhibit high ther- mal stability and low dielectric constants .4,5 Polyimides (PI … … as next-generation interlayer dielectrics because of their unique … … excellent thermal stability, low relative per- mittivity , and good adhesion properties.
Indicates content that may require registration and/or purchase.