-
Supplier: Richardson RFPD
Description: BNC 75 OHM Male Termination, 75 Ohm 1/2; WATT; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
- Terminator Type: Coaxial Terminator
-
Supplier: Smiths Interconnect, a Molex company
Description: The highest power to size ratio resistive products utilizing CVD Diamond, the best thermal conductor available. Diamond by EMC Technology brand, is the best thermal conductor on earth. Features & Benefits Combined with a low dielectric constant, it is an excellent RF dielectric
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: TE Connectivity
Description: .38 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Compatible With RF Cable Type : 179 Temperature
- Terminator Type: Coaxial Terminator
-
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QTC series termination is a section of circular waveguide with an integral conical load made from a dielectric absorber material. The long precise taper allows optimum absorption of the microwave energy with minimum reflection. Each termination is fitted
- Operating Frequency Range: 11.6 to 150 GHz
- Profile: Circular
- Features: Straight Section Assemblies
- Assembly Type: Straight Sections
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and special applications. The QTW series High Power Terminations are produced with standard waveguide
- Operating Frequency Range: 12.4 to 220 GHz
- Profile: Circular, Rectangular
- Features: Other
-
Electrical Connectors - BNC Jack, Vertical PCB Mount, Commercial Grade, VALOX Dielectric -- 70042557Supplier: Allied Electronics, Inc.
Description: The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very
-
Supplier: Allied Electronics, Inc.
Description: Adapter, BNC Feed Through Termination Connector, 2 W Power Rating Dielectric material is teflon Center contact material is brass Body material is brass. Gasket material is silicone rubber.
-
Supplier: TE Connectivity
Description: Body Features Body Material : Brass/Beryllium Copper Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center
- Gender: Female / Jack
- Features: RF and Microwave Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol RF Division Win Source Part Number: 293091-RF1005 Packaging: Bulk Connector Type: Receptacle, Female Socket Fastening Type: Threaded Contact Termination: Solder Cup Connector Style: UHF Voltage Rating: 500V Housing Color: Silver Mounting: Panel Mount Impedance:
- Voltage Rating: 500 volts
- Frequency Range: 0.3 GHz
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Rosenberger Category: Connectors, Interconnects -Coaxial Connectors (RF)-Coaxial Connector (RF) Assemblies Product Status: Active Housing Color: Gold Connector Type: Plug, Male Pin Contact Termination: Solder Mounting Type: Surface Mount Center Contact Material:
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol RF Division Win Source Part Number: 293381-RF2460 Packaging: Reel - TR Features: Limited Detent Connector Type: Jack, Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: PSMP Voltage Rating: 480V Housing Color: Gold Mounting: Through
- Voltage Rating: 480 volts
- Frequency Range: 10 GHz
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol RF Division Win Source Part Number: 293362-RF2410 Packaging: Bulk Connector Type: Plug, Male Pin Fastening Type: Threaded Contact Termination: Solder Connector Style: SMA Housing Color: Gold Mounting: Free Hanging (In-Line) Impedance: 50 Ohm Body Material: Brass
- Frequency Range: 6 GHz
- Features: Coaxial Connector
-
Supplier: TE Connectivity
Description: Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Application Operating Frequency (GHZ) : 40 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid RF
- Frequency Range: 40,000 MHz
-
Supplier: Newark, An Avnet Company
Description: RF/Microwave Capacitor; Capacitance:30pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:200VDC RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: 180, RG 195 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : Hex Crimp
- Type: Electrical Contact
- Applications: Motor
-
Supplier: SV Microwave, Inc.
Description: The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna
- Features: Other, RF Terminator
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no
-
Supplier: TOP-electronics USA
Description: easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
-
Supplier: TOP-electronics USA
Description: Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
-
Supplier: Knowles
Description: Made from highly stable, low loss dielectric formulations, these traditional porcelain MLCs are known for their high RF power handling capability. Available in all industry common case sizes. The special silver-palladium termination and the proprietary ceramic formulations
- Capacitance Range: 0.00000010000000000000001 to 0.0051 microF
- DC Rated Voltage Range (WVDC): 50 to 7,200 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Smiths Interconnect, a Molex company
Description: all the cables types. A wide range of diameters, protective coverings and electrical options are available. Features & Benefits Low-loss dielectrics and our solder sleeve termination process provides a robust and durable cable-connector junction. Available with customized option
- Application: RF
-
Supplier: HVR Advanced Power Components, Inc.
Description: provides effective convection cooling. The standard termination is a metalized ferrule, with optional radial tabs. The metal/glass composite material is non-porous and unaffected by moisture or by use in oil or other liquid dielectrics.
- Resistance Range: 1 to 330 ohms
- Power Rating: 150 watts
- Operating DC Voltage: 5,000 volts
- Tolerance: 10 to 20 +/- %
-
Supplier: Standex-Meder Electronics
Description: than 1.5 dB. Dielectric tested for 250 VRMS. Custom epoxy cast unit available as well as custom sizes, ratings and terminations may be engineered for your specific application.
- Operating Frequency Range: 200 to 15,000 Hz
- Insertion Loss: 1.5 dB
- Maximum Primary Voltage Rating: 250 volts
- Other Transformer Types / Applications: Audio Transformer, Telecom / LAN Transformer
-
Supplier: Richardson RFPD
Description: Mil-PRF-55681 qualified to S level. Offered in a range of sizes, dielectrics, and terminations, which are covered by CDR11, CDR12, CDR13 and CDR14 styles. These parts offer the same performance as our SQ Series. These parts are qualified to the DLA drawings listed in the “Technical
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94 VO rating. Most models use
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 50 VA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Multiconductor Cables - Gepco XB404 24AWG X-Band 4-Pair Audio Snake Cable - 1000ft -- GEPXB404-1000FSupplier: HAVE, Inc.
Description: Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy tocut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open
-
Multiconductor Cables - Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable - 1000ft -- GEPXB408-1000FSupplier: HAVE, Inc.
Description: 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after
-
Supplier: HAVE, Inc.
Description: 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduceshigh frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will
-
Supplier: HAVE, Inc.
Description: Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open
-
Supplier: KEMET Electronics Corporation
Description: dielectric materials interspersed with a metal electrode system. The layered formation is then fired at high temperature to produce a sintered and volumetrically efficient capacitance device. A conductive termination barrier system is integrated on the exposed ends of the chip to
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Knowles
Description: A range of High Capacitance value BME MLC chip capacitors, in stable Class II dielectrics X7R and X5R, with a spread of capacitance values offered up to 100µF. Comparable circuit designs can be achieved at typically a third to a fifth of the capacitance values because of the low ESR
- Capacitance Range: 0.0068 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 100 volts
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
bandpass ?lters deliver good performance and reliability and serve a broad array of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
essential parameter of offering truly non-magnetic components is met. These non-magnetic terminations are offered with select non-magnetic C0G, high Q, and X7R dielectrics to provide a fully non-magnetic component. This amount of care on the component level prevents distortion and minimizes the need for image correction. As a result, clinicians can reliably investigate and diagnose patients without the need for more invasive procedures. (read more)
Browse Capacitors Datasheets for Knowles -
may require maximum heat transfer from metal plate to ground. KRYTAR can supply couplers without any paint, or only one side unpainted, for direct surface grounding. The coupler will include silver epoxy around the case seams to prevent or minimize RF leakage. Q. Do you have an (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
Comparison of RF Terminations with BeO and ALN Substrates
Terminations designed to dissipate significant amounts of power at RF frequencies have traditionally been fabricated on beryllium oxide (BeO) substrates. The high thermal conductivity and moderate dielectric constant make BeO an ideal choice for this application. Increased regulation regarding