Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eurofins E&E North America
Description: Electromagnetic Compatibility Testing (EMC) Testing End-to-end EMC/EMI testing solutions helping you avoid unexpected electromagnetic interference & compatibility compliance issues for faster market access. Electromagnetic Compatibility testing analyzes the ability of electronic
- Test / Certify To: ASTM, NRTL Mark (UL, CSA, TUV, etc.)
- Industry: Aerospace / Avionics, Appliances, Automotive, Health Care / Medical, Industrial / Machinery, RF & Wireless / IT & Telecom
- Capabilities: Component / Product Comparison, Test Development, Testing / Simulation
- Forms Tested: Components / Parts, Products
-
Supplier: AR RF/Microwave Instrumentation
Description: suitable for use with test objects up to 36 x 46 x 36 cm (14 x 18 x 14 in). The larger set, Type B, is suitable for testing objects up to 48 x 46 x 36 cm (19 x 18 x 14 in). EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with
- Input Frequency: 10,000 to 100,000,000 Hz
- AC Input Power: 500 watts
-
Supplier: Newark, An Avnet Company
Description: PREAMPLIFIER VOUCHER, SPECTRUM ANALYZER; Software Type:EMC Upgrade incl. Preamplifier Voucher; Software Edition:-; License Type:-; Media Type:-; Software Language:-; For Use With:R&S HMS-X Series Spectrum Analyzer; Product Range:- RoHS Compliant: NA
-
-
Supplier: TPS Elektronik GmbH
Description: TPS Elektronik GmbH specialises in the development of hardware and software applications for power electronics. Applications such as AC and DC sources, charging stations, on-board chargers (OBCs), photovoltaic inverters, battery charging and discharging tests, power conversion system
- Features: East Asia / Pacific Only, Europe Only, North America, Other, South Asia Only
- Industry: Semiconductors / Electronics
-
Supplier: AMETEK Programmable Power
Description: 61000-4-7 compliant CTS Series provides a comprehensive solution for IEC testing. The Windows™ based CTS software performs the IEC tests and generates detailed test reports. Detailed test data files are stored on disk to allow post-test analysis. The IEC Compliance
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Playback function at the push of a button and re-evaluation accelerate data analysis. One software, one report ACCTee PRO software features a number of software tools to check surface parameters, contours and form features. All data for a workpiece is entered into the same
- Applications: EMC Measurement, Non-Destructive Test
- Features: Other
- Computer Platform: PC
-
Description: Website This book is ideal for graduate students, engineers and researchers interested in body area networks, or those who would like to apply expertise in signal processing, application development and implementation, IC design, instrumentation, software framework, hardware/software
-
Supplier: Marposs Corp
Description: part tested, the following data can be stored on the local storage of the IPC: Test date and time Result (good or reject) Actual test pressure value Leak value Test parameters (test pressure and reject limit) A periodic test of the seals and instrumentation
-
Supplier: Tradeport Electronics Group
Description: Preset IEC test levels 0%/40%/70%/ additional 120% Two modes for 0% (interruption) test: open & short (*) Optional Windows application software available for more extensively control the unit Accurate waveforms (*)Optional software required
-
Supplier: Tradeport Electronics Group
Description: An innovative,motor driven coaxial switch mechanism eliminates the need to manually plug and unplug coaxial connectors, allowing a preset test sequence to be carried out seamlessly including pulse width and coupling mode changes, automatic voltage ramp and others. As well as manual control,
-
Description: - Frequency Range from 9 kHz up to 7.5 GHz - -160dBm Displayed Average Noise Level - Phase Noise -98dBc/Hz @1Gz and offset at 10KHz - Total Amplitude Accuracy <1.5dB - 10Hz Minimum Resolution Bandwidth (RBW) - EMI Pre-compliance Test Kit, optional EMC test software -
- Analyzer Type: Instrument
- Test Type: Modulation
- Special Instrument Type: Portable/Benchtop
-
Supplier: SPIE - Education
Description: measurement of different image quality aspects like OECF, Dynamic Range, Noise, Resolution, Color Reproduction; explanation of the available free and commercial software; and demonstration of illuminator, test chart, and software based measurements.
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: On-site / In Plant
- Features: Specialty / Other
-
Supplier: Oneida Research Services, Inc.
Description: uses conventional mass spectrometer helium leak test technology. This gives you enhanced spectrometer sensitivity at a modest cost. The system is modular, automated, flexible, fast, easy to calibrate, easy to use, and is affordable. Both the FINE and GROSS leak test is performed in a
- Local Interface: Computer Interface, Digital Front Panel
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Features: Self-calibrating
- Display Type: Video Display Terminal
-
Supplier: ANZER
Description: ANZER has over three (3) decades of experience providing industry-leading OEMs with embedded controls, aerospace products, and advanced communication devices. You can be confident your design will deliver the performance and reliability you expect. Hardware and Software Value-Added Design
- Additional Services: Design Assistance, Low Volume Production
- Features: Midwest US Only, North America, United States Only
-
Supplier: ANZER
Description: ANZER has over three (3) decades of experience providing industry-leading OEMs with embedded controls, aerospace products, and advanced communication devices. You can be confident your design will deliver the performance and reliability you expect. Hardware and Software Value-Added Design
- Features: Midwest US Only, North America, United States Only
- PCB Type: SMT Components, THT Components
-
Supplier: ValueTronics International, Inc.
Description: The 8101-4TRX is a fixture from Keithley. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under
-
Supplier: ValueTronics International, Inc.
Description: The ECAT is EMI equipment from KeyTek. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Tests for pulsed EMI hazards: EFT, Surge, PQF™ Ideal test system to address most applicable EMC & Telecom standards, including CE Mark/IEC
-
Supplier: Integrated Engineering Software
Description: AC-vector drives, brushless AC drives, ab-dq transformations and mechanical loads Modeling control algorithms or component behavior using C/Pascal in Dynamic Link Libraries (DLL) Use the same control algorithm (C or Pascal) in your model and embedded software Schematic editor for drawing your
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
-
Supplier: ValueTronics International, Inc.
Description: voltage Equipped with measurement function, protective circuit, remote sensing, and AGC function. External input available and peak current of 3.5 times of maximum RMS value can be supplied Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity
- Type: AC Power Source
-
Supplier: ValueTronics International, Inc.
Description: These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6 before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted
- Frequency Range: 230 MHz
-
Supplier: Wayne Kerr Electronics
Description: supplied. Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available (Option). Performs power source harmonic measurement and various simulations. Furthermore, it can be used as CVCF for anechoic chamber or
- AC Output Voltage: 0 to 150 volts
- Output Frequency: 0.000001 to 0.0011 MHz
-
Supplier: Data Device Corporation (DDC)
Description: Flexibility Accomodates Large Data Buffering Compatible with 28V Aircraft and Ground Vehicle Power Simplifies Data Bus Cabling Turnkey Bridging Software APPLICATIONS Upgrade & Retrofit Protocol Conversion Mission Computers Displays Test & Systems Integration Situational Awareness
- Network Equipment: Bridge
- Area Network Type: Local Area Network (LAN)
-
Description: 3 Meter Fully Compliant semi-anechoic chambers offer semi-anechoic radiated emissions (RE) and fully anechoic radiated immunity (RI) compliance test capability for most international EMC compliance regulations. Three meter Fully Compliant Chamber Shielding System: Our three meter
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Description: conditions, breakdown of components, EMC tests, etc. d) embedded software. More and more contactors are incorporating electronic circuits with embedded software. A reference is provided to guide the design of the software.
-
Supplier: Transcat, Inc.
Description: EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline. For measuring signals, speed is one of the specifications to be considered. Perhaps, it is the most important
- Frequency Range: 3,250,000 kHz
-
Supplier: Transcat, Inc.
Description: EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline. For measuring signals, speed is one of the specifications to be considered. Perhaps, it is the most important
- Frequency Range: 3,250,000 kHz
-
Supplier: Transcat, Inc.
Description: light weight Supplied with... USB cable, UK & European mains leads, quick guide, Optional PC software... Ultra Spectrum, S1210 EMI Pre-Compliance Test Other options include... EMI filter & quasi-peak detector, advanced measurement functions, 2FSK measurement & analysis in
- Frequency Range: 100 to 500,000 kHz
-
Supplier: Transcat, Inc.
Description: light weight Supplied with... USB cable, UK & European mains leads, quick guide, Optional PC software... Ultra Spectrum, S1210 EMI Pre-Compliance Test Other options include... EMI filter & quasi-peak detector, advanced measurement functions, 2FSK measurement & analysis in
- Frequency Range: 100 to 1,000,000 kHz
-
Description: the low temperature test requirements for in-line cords; - revision to the pollution degree for the environment surronding contacts; - addition of the use of screwless terminals on printed circuit boards and revisions to creepage distances; - additions of CISPR 11 EMC requirements; -
-
Supplier: SOCOMEC
Description: Management softwares • Optional Ethernet module with Webserver function: For measurement monitoring, data exploitation and the export of load curves remotely without a specific software (web browser access). • Analysis software: For the analysis of events data in order to
- Accuracy: 0.2 % FS
- Operating Temperature: 14 to 131 F
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
-
Supplier: SOCOMEC
Description: Management softwares • Optional Ethernet module with Webserver function: For measurement monitoring, data exploitation and the export of load curves remotely without a specific software (web browser access). • Analysis software: For the analysis of events data in order to
- Voltage Range: 28 to 700 volts
- Current Range: 0 to 11,000 amps
- Accuracy: 0.2 ± % of Full Scale
- Width: 96 mm
-
Supplier: Knick Interface LLC
Description: separation according to EN 61140 Protection of maintenance staff and downstream devices against excessively high voltages HART transmission Bidirectional point-to-point transmission of digital data according to the HART specification EMC tested RFI suppressed and surge proof, reliable
- Operating Temperature: 14 to 122 F
- Features: Application Software Included, DC Current Input, Other, Other Output
- Outputs: Current Output
- Application: General Lab and Industrial
-
Supplier: OTT Hydromet
Description: installation. Smart software for real-time status information The included user interface software allows remote monitoring and logging of the tracker status, sun zenith and azimuth angles, GPS time and date and more. The software can also be used to set the communication
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to the tripod.
- Features: Adjustable Height / Length
- Type: Tripod / Three Legs
-
Supplier: AR RF/Microwave Instrumentation
Description: for use as a driver in testing wireless and communication components and subsystems. By covering such a wide bandwidth, it is suitable for 5G testing applications. Due to the Class A design, it is also suitable for EMC Test applications where continued operation into high VSWR loads,
- Frequency Range: 1,000 to 6,000 MHz
- Output Power( P1dB): 50.96910013008056 dBm
- Applications: Mobile / Wireless Systems
Find Suppliers by Category Top
Featured Products Top
-
XFdtd® 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner. XFdtd 3D EM Simulation Software Features (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
, making them ideal for satellite, radar, EMC testing, defense applications, and general testing1. These sensors feature exceptional sensitivity, excellent flatness, and dynamic range, along with advanced time-gated triggering and an internal real-time clock. The USBTMC (USB Test and Measurement (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
LadyBug Technologies, LB5900 series of patented no-zero no-cal before use USB RF Power Sensors offers coverage from 9kHz to 50GHz. The product’s broad frequency range combined with exceptional sensitivity make them ideal for satellite, radar, EMC testing along with defence (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
outperforms thermal power sensors, while its thermally stable design eliminates drift and removes the need for user-initiated zeroing. With superior sensitivity and dynamic range, the LBSF09L excels in precision applications such as EMC testing, radar, and telecommunications (read more)
Browse Power Meters Datasheets for LadyBug Technologies LLC -
connector measured and recorded. Using the AF Data Far more accurate AF data is supplied in plot form by the antenna supplier. This data is input to the EMC emissions software so it can add the antenna factor to the entered cable loss etc. All the data entered into the (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
• R290: 0–2% volume • R744 (CO?): 0–5% volume and 0–500 ppm Independent testing conducted by AHRTI confirmed the successful completion of all performance evaluations specified in the 2020 report, Refrigerant Detector Characteristics for Use in HVACR (read more)
Browse Gas Sensors Datasheets for Dynament -
Hottinger Brüel & Kjær (HBK), a global leader in precision measurement and testing solutions, has announced the launch of (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
various environments. With 12/24/48 VDC power inputs and advanced EMI/EMC protection, the switch is reliable and safe for all industrial applications. It also comes with a 5-year warranty and has passed a 100% burn-in test to ensure durability and consistent performance. This switch is an ideal (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Fast, Reliable and Cost-Effective Many standard recurring jobs in routine medical laboratory work are being performed through partial automation and additional manual work involving increased staffing levels, e.g. blood group determination or anti-body tests (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Plug-n-Play Instrument Drivers
In an effort to make your life easier, AR RF/Microwave Instrumentation has provided another tool to help streamline your Electromagnetic Compatibility (EMC) testing needs. We have created Plug-n-Play Instrument Drivers for our amplifier, system controller and field probe products to simplify
-
Microwave Photonic Systems Corporate Capability Statement
and software design, development and integration; and test and evaluation. Manufacturing and Production Engineering Division: product development and manufacturing; development of engineering drawings (Levels I, II, III); military qualification testing (EMI/EMC and environmental); manufacturing of broadband
More Information Top
-
Program
Available are a full line of complementary test accessories including antennas, directional couplers, field monitoring equipment, power meters and EMC test software .
-
Final
Improving EMC Test Productivity with Automated EMC Test Software .
-
Identification of Malfunctions During EMC Tests in Networked Vehicles
Usually the EMC test software which controls the field generation is not linked to the monitoring software of the vehicle which is tested.
-
Design of EMC Test Software Based on Configurable File
• Design of EMC Test Software Based on Configurable File p.387 .
-
Program
Improving EMC Test Productivity with Automated EMC Test Software .
-
EMC Software
TestLab Suite - EMC testing software .
-
Enhanced RF EMC Test Software Features Latest Test Requirements
Enhanced RF EMC Test Software Features Latest Test Requirements .
-
ETS-Lindgren Educates Engineers At EMC 2010
In the popular "Demonstrations and Experiments" sessions held in the exhibit area, Joe Tannehill, EMC Software Engineer, will present "Improving EMC Test Productivity with Automated EMC Test Software ." .
-
08.03.11 -- R&S Enhances TV Analyzer With Drive Test Software
EMC Test Software .
-
2006 IEEE MTT-S Exhibition Guide as of March 20
Available test accessories in- clude antennas, directional couplers, field mon- itoring equiporent, EMC test software and more.
Indicates content that may require registration and/or purchase.