-
Supplier: General Digital Corporation
Description: latest advances in LCD display technology including 15" and 19" (diagonal viewing area) panels. These panels provide the equivalent viewing area to 17" and 21" CRTs. All of our active matrix TFT LCD screens offer up to 16.7 million colors, wide viewing angles, and fast response times
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: DVI, NTSC, S-Video Serial Digital Interfaces (HD-SDI, SD-SDI) STANAG 3350 A, B and C and/or RS-170 support Gaskets available as standard or custom types to augment performance EMI, watertight and dessicating gaskets Options include: touch screens, vandal shields, optically bonded overlays,
- Diagonal Screen Size: 8.4 inch
- Features: Flat Panel Monitor, LCD Display
- Mounting: Rack Mount
-
Supplier: General Digital Corporation
Description: DVI, NTSC, S-Video Serial Digital Interfaces (HD-SDI, SD-SDI) STANAG 3350 A, B and C and/or RS-170 support Gaskets available as standard or custom types to augment performance EMI, watertight and dessicating gaskets Options include: touch screens, vandal shields, optically bonded overlays,
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
-
Supplier: General Digital Corporation
Description: configured with an LCD video controller that converts analog video signals into the proper signals required to drive the LCD panel of choice. General Digital™ offers LCD video controllers capable of supporting both analog and digital LCD displays. It is the LCD
- Diagonal Screen Size: 24 inch
- Screen Width: 5.2 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Acnodes Corporation
Description: 20.1 inch 1600 x 1200 CCFL backlight LCD monitor 300-nits brightness VGA + HDMI + DVI video input Option for Resistive touch screen with USB interface Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (100 x 100mm) mounting holes Option for
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
-
Supplier: Acnodes Corporation
Description: 17 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, LED Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
-
Supplier: Acnodes Corporation
Description: 19 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (100 x 100mm) mounting
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, LED Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
-
Supplier: Acnodes Corporation
Description: 15 inch 1024 x 768 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, LED Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
-
Supplier: Powerstar UPS Inc.
Description: Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on
- Input Voltage Range: 85 to 154 volts
- Switchover Time: 0 to 4 ms
- Volt-Amp Rating: 1.5 to 2.2 kVA
- Watt Rating: 0.09999999999999999 to 1.9799999999999973 kwatts
-
Supplier: Richardson RFPD
Description: These components are highly conductive on contact, easily compressed with minimal force, and resilient after compression. These features ensure consistent electrical performance and makes Gore’s Supersoft Series an excellent choice for EMI shielding or grounding for
- Width: 0.040157502 inch
- Thickness: 0.044094512 inch
-
Supplier: Tripp Lite by Eaton
Description: the DVI and HD15 connectors are molded and have integral strain relief for long life reliability. Features Superior molded cables with foil-shielding for maximum EMI/RFI protection Constructed from mini-coax (RGB) and paired video wire construction for superior
- Cable Length: 6 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable, VGA Cable
-
Supplier: Daisy Data Displays, Inc.
Description: (COTS) Flat Panel 6.5" LCD Color Display 640x480 Resolution capable of providing 3 lines of variable text up to seven characters each per line Resistive Touch Screen with 6x6 Matrix of raised clear, tactile domes EMI/RFI Shielding Long Life, high efficiency, dimmable LED
-
Description: General Digital offers optical bonding and optical film laminating services to enhance the optical performance of an LCD, OLED or Plasma display. Optically bonding an LCD, OLED or Plasma display improves both optical performance and durability. Optical Bonding is the affixing of two
- Coating: Antireflection, Filter, ITO, Protective
- Materials: Glass, Polymer
- Wavelength Range: IR, Visible
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing
- Use Temperature: 527 F
- Thermal Conductivity: 0.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 31.11111111111111 to 111.11111111111111 µin/in-F
- Viscosity: 500 to 1,000 cP
-
Supplier: Dontech Incorporated
Description: our Class-1000 clean rooms. Dontech Inc. is an ISO-9001:2008 designer and manufacturer of optical filters for contrast enhancement and EMI/RFI shielding on electronic displays and enclosures.
-
Supplier: Boyd
Description: environments Improved material utilization of high cost driver components Exacting cleanroom custom fabrication environments from Class 100 to Class 100K for applications requiring varying degrees of cleanroom manufacturing - specialized environments for OCA production with both UV and
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Boyd
Description: Insulating & EMI shielding Embossed/debossed Custom-matched adhesives UV cured & conductive inks Market Applications: Rear panel graphic overlays for identification of input/output ports Front panel graphic labels for device functionality identification System information
- Features: East Asia / Pacific Only, Europe Only, South Asia Only, United States Only
- Type: Overlay
-
Supplier: Tripp Lite by Eaton
Description: Mirroring when used with Apple Digital AV Adapter Gold-plated connectors provide optimal signal transfer Premium double-shielded cable protects against outside noise (EMI/RFI) Impedance-matched twisted-pair construction reduces cross-talk and interference Bandwidth up to 18 Gbps Perfect
- Cable Length: 3 ft
- North American (AWG): 30 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Tripp Lite by Eaton
Description: In most applications, a signal booster (B122-000-60) will need to be used with this cable to ensure a signal strong enough for your display Features Plenum-rated for use where local code calls for a fire resistant cable Creates a pure digital connection between HDMI-enabled HDTV
- Cable Length: 50 ft
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Visual Sound, Inc.
Description: portable EMI shielded enclosure Applications: Perfect for testing and calibrating high-end display devices with PC, DVI, or Component Video inputs Excellent video source for video installations Includes test patterns for setting and checking the compensation level of VGA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 25-ft. High Speed HDMI (High-Definition Multimedia Interface) Gold Cable allows interconnection between digital display devices, such as DTV's (Digital Television), Plasma displays, LCD TV's and projectors, to Digital source devices, such as Digital Set-Top boxes, Blu-Ray players
- Cable Length: 25 ft
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Abrisa Technologies
Description: angle 52 Degree AR for LIDAR & Sensors Beam Splitter & Partial Transmitters Standard, Polarizing, Non-Polarizing, Hybrid Partial Transmitters for Security, Hidden LCD Neutral Density & Dark Bio/Chemical Compatible & Protective Autoclaveable for Medical & Dental Selective
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: ValueTronics International, Inc.
Description: Calibrators, single function and multifunction temperature calibrators and a variety of mA loop calibrators. Additional Features: DMM and Loop Calibrator in one tool Clear LCD with backlight; 4,000 counts (30,000 counts for DC current) Externally accessible battery for easy
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
- Environmental Properties: Temperature
Find Suppliers by Category Top
Featured Products Top
-
Reliable EMI protection: 3M™ EMI shielding tapes for various applications 3M™ EMI shielding tapes are engineered for dependable point-to-point electrical contact, making them ideal for EMI (read more)
Browse Industrial Tapes Datasheets for bisco industries -
ROLEC conFORM electronic enclosures with built-in RFI/EMI shielding are now available in 14 sizes. Robust conFORM (IP 66, IP 67 optional) is ideal for a wide range of industrial electronics that involve regular inspections and maintenance. It has no (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
The new technical article from Electri-Flex discusses the three types of shielding conduit that protects against EMI/RFI. Shielded Conduit Protects Against RFI/EMI Three kinds of shielding provide maximum choice Introduction Many (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Liquatite® Shield-Flex EMI/RFI shielding conduits help protect sensitive electrical and electronic systems from electromagnetic and radio frequency interference. As automation, advanced manufacturing, data (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
helpful partner in selecting the right materials for thermal interface and EMI shielding. ABLE’s stock of raw materials along with our technical expertise through our preferred partnership with Laird will complete your thermal coupling solution. What are thermal interface materials (read more)
Browse EMI and RFI Shielding Datasheets for Quantaflex Printed Electronics Inc. -
expertise in thermal interface materials and EMI/RFI shielding helps optimize system efficiency while safeguarding sensitive components in demanding applications. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Quantaflex Printed Electronics Inc. -
EMI-Protected Backshell Solutions Amphenol PCD backshells provide strain relief, environmental protection, and EMI/RFI shielding at the termination area of virtually any (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
accompany each antenna kit. Features 1 KHz to 18 GHz Individually Calibrated Receive antennas for shielding effectivness Rugged Construction Three Year Warranty (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas electrostatic shield minimizes the E-field response for a more accurate magnetic field measurement (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
How Convenient 3M EMI/RFI Shielding Stimulates Electronics Innovations Jeff McCutcheon, Lead Technical Specialist at 3M talks with Kevin J. Harrigan, Editor in Chief at Globalspec about how device (read more)
Browse EMI Filters and RFI Filters Datasheets for Powell Electronics, Inc.
More Information Top
-
Magnetron sputtering
These transparent films find application in LCD displays, electromag- netic interference ( EMI ) shielding , heated screens for vehicles and aircraft and in solar collector panels.
-
Sol-Gel Gateway- INM Sol-Gel products
• AGAS coatings for Cathode Ray Tube, LCD , EMI and RFI shielding , calculator panel, copier glasses, etc.
-
Vacuum annealing effects on properties of ITO films prepared by reactive low voltage ion plating technique
electrode for liquid crystal displays ( LCD ) [1 ],electromagnetic interference ( EMI ) shielding , electrochromic window [2J, and architectural applications of transmission in visible and high reflection in the infrared regions [3].
-
Adhesive Transfer Film For High Temperature Electronic, Industrial And Automotive Applications
Designed for use on flexible printed circuits (FPC), LCD assembly, and EMI shield bonding, this adhesive is also ideal in high temperature industrial bonding and automotive assembly.
-
http://www.nxp.com/documents/application_note/AN11267.pdf
The metal bezel, which is used in LCD applications with the driver somewhere on the board, provides also shielding for EMI and ESD, provided that it is connected to GND.
-
Towards industrial applications of graphene electrodes
While this sheet resistance value is good enough for touchscreen applications, the lower value is essential for solar cells, LED, LCD and electromagnetic interference shielding (electromagnetic interference, EMI ) applications.
-
The Solutions of LCD Panel (T-Con) EMI Noise for Wireless Integration
The most useful measurement system for the EMI of the LCD Panel in wireless network systems is the use of a shield room or a shield box in Fig.2; the EMI noise would be measured through the network card cable.
-
New flat-type fluorescent lamp for military LCD backlight
One of the concerns about this technology for LCD displays is the electro-magnetic interference ( EMI ), and power coupling loss if a shielding is used.
-
SOFT-SHIELD 3500 achieves cost, performance and assembly benefits in LCD TV application
Using its SOFT-SHIELD 3500 EMI shielding gasket material, Chomerics Europe has been able to provide a solution for an application on LCD televisions that delivers multiple benefits.
-
Microstructure and Electrical Properties of AZO Films Prepared by RF Magnetron Sputtering
The typical applications include: transparent electrodes for solar cells, flat panel displays, LCD electrodes, electro-magnetic compatibility (RF- EMI shielding ) coatings, touch panel transparent contacts, static discharge dissipation.
Indicates content that may require registration and/or purchase.