Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daemar Inc.
Description: recommended for exposure to petroleum oils and solvents, and di-eser base lubricants. Good brake oil resistance, excellent heat resistance. Standard Inch EPDM O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: Vistalon, Epsyn, Fpcar, Royalene, Nordel Temperature
- Inside Diameter (ID): 1.487 inch
- Cross-section: 0.103 inch
- Outside Diameter (OD): 1.6875 inch
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
- O-ring Features: FDA Approved or 3A Sanitary Classification
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 80 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 80 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Newark, An Avnet Company
Description: EPDM O-RING
-
Supplier: Accuris
Description: EPDM O-Rings for Refrigerant Applications
-
Supplier: FTL Technology
Description: The O-ring seal is widely used across virtually every industry, due to its incredibly versatility. From general engineering through to critical oil and gas applications, there is an O-ring to stand up to all kinds of pressures, temperatures and media exposure. FTL
- Inside Diameter (ID): 0.03149608 to 94.48824 inch
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Polytetrafluoroethylene (PTFE)
-
Supplier: Boyd
Description: sizes. Various rubber o-rings include: nitrile o-rings, FDA o-rings, silicone o-rings, Viton o-rings and ethylene-propylene diene monomer (EPDM) o-rings. Capabilities Design & engineering Cleanroom
- Inside Diameter (ID): 0.029 to 20.955 inch
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Silicone Rubber (SiR)
-
Description: O-Rings are the most widely used seals because they are efficient and economical and can be used in a wide variety of static and dynamic applications. O-Rings can be used to seal practically all liquid and gaseous media and they are available in elastomeric and other
- Inside Diameter (ID): 0.393701 to 31.889781 inch
- Cross-section: 0.0393701 to 0.393701 inch
- O-ring Hardness (Durometer): 70 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: Both O-rings and X-rings are often referred to by the collective term “seals.” CTG’s experienced engineers will custom tailor a seal to fit your exact requirements, and manufacture 1 or 1,000 seals to your specifications that same day. O-rings are sized to the SAE
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up)
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
-
Supplier: Parker Hannifin / Seal Group
Description: ISO 3601 and JIS. Custom sizes of almost any dimension are possible, such as miniature O-rings, special O-rings with large dimensions and continuously moulded and spliced cord. We utilize O-Ring compounds formulated to meet the most stringent industry
- Inside Diameter (ID): 0.029 to 26.004 inch
- Cross-section: 0.04 to 0.275 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Polyacrylate (ACM), Polychloroprene (CR) (Neoprene)
-
Supplier: G.L. Huyett
Description: An O-Ring is a loop of elastomer with a disc-shaped cross-section, designed to be seated in a groove and compressed during assembly between two or more parts, creating a seal at the interface. O-Rings are one of the most common seals used in machine design because they
- Inside Diameter (ID): 0.029 to 0.862 inch
- Cross-section: 0.04 to 6 inch
- Outside Diameter (OD): 0.109 to 1.074 inch
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 90 durometer
-
Supplier: TFC Ltd.
Description: Material: Nitrile rubber Standard: BS 1806 Other sizes are also available in Viton, Silicone, Flurosilicone, Ethylene Propylene (EDPM), Neoprene, NWC, FEP, High Nitrile and food grade materials in a variety of shore hardness’s. Contact our sales department for further details.
- O-ring Size: British Standard metric sizes
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification
-
Supplier: TFC Ltd.
Description: Material: Nitrile rubber Standard: BS 4518 Other sizes are also available in Viton, Silicone, Flurosilicone, Ethylene Propylene (EDPM), Neoprene, NWC, FEP, High Nitrile and food grade materials in a variety of shore hardness’s. Contact our sales department for further details.
- O-ring Size: British Standard metric sizes
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification
-
Supplier: Freudenberg Sealing Technologies
Description: The O-rings of Freudenberg Sealing Technologies are used for the static sealing of idling machine parts against liquids and gases. The versatile applications include water fittings, air conditioners, vehicle engines or dentist drills. In addition, the classic O-ring seal
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM)
- Features: Other Rubber Material
-
Supplier: Accuris
Description: ETHYLENE/PROPYLENE RUBBER (EPDM), STANDARD PART O- RING
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures elastomer O-rings from a wide selection of elastomer materials to fit RJT hygienic union connectors. RJT O-rings are available in EPDM, NBR, HNBR, Silicone, FKM and FFKM grades that have been certified to FDA and 3-A standards. Metal detectable
- Inside Diameter (ID): 1.05118167 to 3.69685239 inch
- Cross-section: 0.25984266 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: ROW, Incorporated
Description: ROW also has the ability to supply NON-ENCAPSULATED O-Rings No tooling charges Quick turnaround Non-standard sizes Large cross sections (.275" I.D. and above) Large diameters Choice of elastomers Platinum cured silicone - USP Class VI approved (white or red) Silicone - FDA compliant
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Size: Other
-
Supplier: G.L. Huyett
Description: Cord stock allows you to make your own o-rings and o-ring belts, simply cut the cordstock with a knife or razor to fit individual applications. We carry both imperial and metric sizes in a variety of materials.
- Cross-section: 0.063 to 0.437 inch
- O-ring Hardness (Durometer): 70 durometer, 75 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
- O-ring Size: Other
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A double-acting seal for static and dynamic applications. Available in various materials including NBR, FKM, FFKM, EPDM, chloroprene, silicone and fluorosilicone. Available to ISO 3601, AS 568 and other recognized standards.
- Outside Diameter (OD): 0.01968505 inch
-
Supplier: Appleton Electric
Description: BUNA-N MATERIAL GR MODEL
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Precision Polymer Engineering Ltd.
Description: Standard and non-standard O-ring sizes We hold a comprehensive range of molds for standard O-ring sizes BS1806, BS4518, AS568 and ISO3601. For non-standard O-ring seals we can produce custom tooling very quickly (92% of O-ring tools are
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification, Peroxide Cured
-
Supplier: Aero Rubber Company, Inc.
Description: Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes. Molded Extruded and Spliced (hot
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), Other
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
-
Supplier: Precision Associates Incorporated
Description: Explore our AS-568 & Extended Standard Size O-Rings including our new 5/32" Nominal Cross Section O-Rings. Precision Associates' O-Rings are available off the shelf in several standard compounds. Or try O-Rings in one of 1,000+ specialty
- Inside Diameter (ID): 0.03125 to 27 inch
- Cross-section: 0.03125 to 0.25 inch
- Outside Diameter (OD): 0.09375 to 27.5 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up)
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: EP Standard Color: Black Description: A copolymer of ethylene and propylene (EPR), combined with a third comonomer adiene(EPDM), Ethylene Propylene has gained wide seal industry acceptance for its excellent ozone and chemical resistance
- Inside Diameter (ID): 1.475 inch
- Outside Diameter (OD): 1.875 inch
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
- O-ring Size: Other
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13034 (AS-010) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 1/4 inch inner diameter, 3/8
- Inside Diameter (ID): 0.25 inch
- Cross-section: 0.0625 inch
- Outside Diameter (OD): 0.375 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13038 (AS-014) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 1/2 inch inner diameter, 5/8
- Inside Diameter (ID): 0.5 inch
- Cross-section: 0.0625 inch
- Outside Diameter (OD): 0.625 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13030 (AS-004) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 5/64 inch inner diameter,
- Inside Diameter (ID): 0.078125 inch
- Cross-section: 0.0625 inch
- Outside Diameter (OD): 0.203125 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13031 (AS-006) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 1/8 inch inner diameter, 1/4
- Inside Diameter (ID): 0.125 inch
- Cross-section: 0.0625 inch
- Outside Diameter (OD): 0.25 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Supplier: Precision Associates Incorporated
Description: Search our list of Metric O-Rings. O-Rings included on this list are either included in an International Standard, or measure in even mm increments. If you can't find your seal in this group, be sure to check out "All O-Rings". Custom Parts are Available for
- Inside Diameter (ID): 0.00393701 to 33.9370262 inch
- Cross-section: 0.00393701 to 0.393701 inch
- Outside Diameter (OD): 0.01181103 to 34.4882076 inch
- O-ring Size: British Standard metric sizes
-
Supplier: Phelps Industrial Products
Description: Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O' rings, hydraulic seals and other molded parts. Molded 'O' rings
- Inside Diameter (ID): 0.03125 to 26 inch
- Cross-section: 0.04 to 0.275 inch
- Outside Diameter (OD): 0.09375 to 26.5 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM)
Find Suppliers by Category Top
Featured Products Top
-
anaerobic high-temperature environments, such as those encountered in geothermal applications and enhanced oil recovery (EOR) applications. EnDura® E90SR is available as O-rings, T-seals and custom-molded geometries. The material has been tested for RGD resistance in carbon (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Ethylene propylene diene monomer (EPDM) and nitrile butadiene (Buna-N) are two types of rubber that we use to produce sealing components. Although they look alike, EPDM and Buna-N have specific applications for which they are best suited. We will discuss the differences between EPDM and Buna (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Standard and non-standard O-ring sizes We hold a comprehensive range of standard O-ring moulds to BS1806, BS4518, (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
PPE manufactures and supplies fully molded and CNC machined elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter and 0.8mm (0.03") to 12mm (0.47") cross section. All of the rubber O-rings we manufacture are available in both small quantities and large volumes (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Arizona Sealing Devices, Inc. is a certified distributor of high-quality military and standard O-rings that will meet your specifications. In addition, we provide a diverse range of material compounds and durometers for industrial, aviation, and military applications. O-rings, in (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
O-rings offer superior sealing capabilities compared to traditional gaskets. Their versatility and cost-effectiveness make them an ideal choice for applications ranging from fuel lines to oil seals on engines. They can also be manufactured with different materials, making them one of the (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
We offer medical-grade O-rings using FDA-approved materials that suit the particular needs of your application. Our O-rings are available with -85 °F to 400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness. Our medical O-rings can be used for hydraulic (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Precision Polymer Engineering manufactures custom O-rings to match your specifications.
(read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Choosing Your O-Ring Material ZAGO customers can choose from six standard rubber O-ring materials, which are detailed here. Military Spec and FDA-approved O-rings are available and listed underneath the chart. Additional (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
Why Choose PTFE O-Rings O-rings are one of the most common seals used in machine design because they are inexpensive, easy to make, reliable, and have simple mounting requirements. While rubber or elastomeric compounds are the most prevalent O-ring materials, certain (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
EPDM vs. Buna-N
Arizona Sealing Devices is a leading manufacturer and distributor of O-rings, gaskets, plugs, clamps, cable ties, and other commercial and industrial sealing components. We provide standard and custom molded parts as well as military-certified components. Our company is ISO 9001:2015 and AS9120B
More Information Top
-
Impact of dimethyl ether on engine seal materials
Figure 6 is a comparison of the appearance between the original NBR O ring which ran for 10 hours and that of EPDM O ring which ran for 100 hours on the DME engine.
-
CR4 - Thread: EPDM O-Rings
Re: EPDM O RINGS .
-
Fully Automated Production of 11 C-Doxepin for PET Imaging Histamine H1 Receptor
The 1.7-ml reaction vial is capped with a two-port reaction cap fabricated from polyether ether ketone (PEEK) and sealed with an ethylene propylene diene monomer ( EPDM ) O ring .
-
ES&H development activities for the W89 warhead
Flourosilicon O- ring EPDM O -ring .
-
Geothermal Elastomeric Materials Technology Application (GEM-TA) Program. Final report, August 1981-August 1983
Molds f o r t h e r e q u i r e d O-rings and t h e Y267 EPDM O - rings were fabricated and provided f o r the explosive experiment.
-
GE Healthcare Life Sciences "ChromXACT 400/150"
EPDM O - ring .
-
Performance Evaluation of O-Ring Seals in the SAFKEG 3940A Package in KAMS
The purpose of this report is to document the technical basis for acceptance of the EPDM O - ring seals in the SAFKEG 3940A package proposed for storage of Pu-bearing material in the KAMS (K-Area Materials Storage) facility.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4665/1/Tsz_Hang_Emily_Ting_Ho_Thesis_1993.pdf
c. EPDM O - ring 7.3.2 O-rings in Atmospheric Air .
-
Leak tightness of O-rings for transport of radioactive material
Indeed, from Fig. 4, it is clear that a new degradation mechanism occurs at 230uC (thermal activation), which drastically reduces the seal life of EPDM O - rings .
Indicates content that may require registration and/or purchase.