Products/Services for EPROM 2764 Pinout
-
EPROM - (126 companies)Image Credit: Allied Electronics, Inc. | Digi-Key Corporation. Erasable programmable read-only memory (EPROM) chips are programmable, reusable computer chips that can be erased using ultraviolet light and reprogrammed with a PROM programmer or PROM...EPROM TypeBus TypeProduction Status -
Device Programmers - (97 companies)Device programmers are used to program nonvolatile memory such as microcontrollers, erasable programmable read-only memory (EPROM), programmable logic devices (PLDs), programmable array logic (PAL), generic array logic (GAL) and other electrically... -
Device Programming Services - (99 companies)Device programming services companies program FPGAs, ASICs, GALs, PALs, EPROMs and other electronic components. This programming is sometimes performed at facilities that assemble PCBs. Device programming services program field-programmable gate... -
IC Package Converters and Adapters - (57 companies)IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets. -
Channel Service Units (CSU) and Data Service Units (DSU) - (39 companies)Channel service units (CSU) and data service units (DSU) are digital interface devices that connect end user data communications equipment to digital access lines. They also provide framing of sub-64 kbps customer access channels onto higher rate data circuits. -
Memory Chips - (675 companies)...but not written/modified) system software. ROM types include: Programmable ROM (PROM). Erasable programmable ROM (EPROM). Electrically erasable programmable ROM (EEPROM). Flash. Mask ROM. The image below shows the function of both memory types in the hierarchy...
-
FireWire® Connectors - (99 companies)IEEE 1394 connectors are used to connect FireWire (R) devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission of data, video, and audio over a single cable at very high bit rates.
-
EEPROM - (178 companies)Electrically erasable programmable read-only memory (EEPROM) chips are similar to PROM devices, but require only electricity to be erased.
-
Memory Modules - (364 companies)...burst SRAM). VRAM (video RAM). WRAM (window RAM). SGRAM (synchronous graphics RAM). ROM (read only memory). PROM (programmable read only memory). EPROM (erasable programmable read only memory). EEPROM (electronically erasable programmable read only...
-
Data Storage Media - (198 companies)Data storage media is used to record and store large-scale data from computer systems.. Examples include optical disks and magnetic tapes.
Product News
-
Angst+Pfister Sensors and Power
Ultra Low Pressure Sensor 5 mbar Unamplified The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and vacuum configurations. It is a direct replacement for the obsolete SM9D pressure sensor, as it has the same pinout and functionality. Key features include: 0-5 mbar up to 200 mbar pressure range. SO16 package. Dual horizonal barbed ports, single or dual vertical ports. 0.5% FS accuracy. Unamplfied output. -40 C to +85 C... (read more)Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Classic Automation LLC
How to Find Your Allen Bradley SLC 500 Part Number model differences across the SLC 5/01 through 5/05 series, I/O module types (digital, analog, combination, and specialty), series and firmware matching requirements, chassis slot configurations, power supply input voltage considerations, and communication module compatibility by network type. The article also covers batteries, EPROM memory modules, and program transfer services relevant to replacement and repair scenarios. Intended for maintenance engineers, controls technicians... (read more)Browse I/O Modules and Instruments Datasheets for Classic Automation LLC -
DigiKey
REMxA Series DC/DC Converters RECOM REM2A and REM4A series of medical-grade regulated DC/DC converters both feature reinforced 250 VAC continuous working isolation with >=8 mm creepage/clearance, compact DIP16/SMD packages with industry-standard pinouts, and tightly regulated single/dual outputs with UVLO, SCP, and OVP. The REM2A series operates in ambient temperatures ranging from -40 C to +90 C without derating, while the REM4A series operates from -40 C to +80 C. Both series are UL marked and certified to IEC, EN... (read more)Browse DC-DC Converters Datasheets for DigiKey -
TDK-Lambda Americas Inc.
500W rated i7A non-isolated DC-DC converters 1/16th "brick " pinout, potentially offering cost reduction and efficiency improvements over isolated converters. They can be used in conjunction with a single output 24V, 36V or 48V AC-DC power supply to generate multiple additional regulated outputs, with or without battery back-up. Operating efficiencies are up to 98%, minimizing power losses and allowing operation in harsh ambient temperatures of -40oC to +125oC even under low airflow conditions. With low output ripple and an excellent... (read more) -
TDK-Lambda Americas Inc.
300W buck-boost DC-DC converter series standard 1/16th brick pin-out. Three mechanical configurations are available - a low 12.2mm high open frame model, a baseplate construction for conduction cooling or with an integral heat sink for convection or forced air cooled environments. The design of the i7C reduces the number of external components, saving both cost and board space. All models are certified IEC/UL/EN 62368-1, 60950-1 and carry the CE mark for the Low Voltage and RoHS Directives. More information on the 12.5A i7C models... (read more) -
ECS Inc. International
Compact Crystal Tuning Fork for IoT Designs to +85 C. The ECX-34RR crystal is available in a 3.2 x 1.5 x 0.9 mm package with standard pinouts. View the ECX-34RR datasheet. Features. Frequency range: 32.768 kHz. Frequency tolerance: 20 ppm / 10 ppm "C " option. Low ESR: 30 k O (typ.). Drive level: 0.5 mW max. Load capacitance: 6 pF, 9 pF, 12.5 pF. Compact package: 3.2 x 1.5 x 0.9 mm. Applications. Wireless modules. Portable IoT products. Personal medical devices. Industrial equipment. Security/surveillance equipment. Smart meters. Consumer... (read more)Browse Crystals Datasheets for ECS Inc. International -
World Star Tech
Laser Diode Analyzer - Laser Diode LIV measurement metrics such as threshold current and slope efficiency. View the results on the modern touchscreen interface or connect the system to your computer to download and process the raw data. The high-performance smart driver automatically detects your diode pinout and can drive the diode in auto-current or auto-power control modes. The integrated TEC controller maintains your diode at its operating temperature ensuring accurate and repeatable measurements. Included with the system is a calibrated... (read more)Browse Laser Beam Analyzers Datasheets for World Star Tech -
TDK-Lambda Americas Inc.
300W 20A buck-boost DC-DC converter models to minimize system noise. All the i7C2W converters measure 34mm x 36.8mm with a height of 14.7mm and follow the industry standard 1/16th brick pin-out. The i7C design reduces the number of external components, saving both cost and board space. All models are certified to IEC/UL/CSA/EN 62368-1 and carry the CE mark for the Low Voltage and RoHS Directives. More information on the 20A i7C2W models, including distributor inventory and evaluation boards, can be obtained from the TDK-Lambda Americas... (read more)Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TDK-Lambda Americas Inc.
GQA120 series120W industrial grade DC-DC converter TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a 12Vdc or 24Vdc nominal input, making it suitable for ruggedized communication equipment, automated vehicle mounted electronics, trackside rail and marine radar and navigation applications. The GQA120 series utilizes the industry standard quarter brick pin-out and has four packaging... (read more)Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TDK-Lambda Americas Inc.
300W, 8A rated i7C non-isolated DC-DC converters standard 1/16th brick pin-out. Three mechanical configurations are available - a low 12.2mm high open frame model, a baseplate construction for conduction cooling or with an integral heat sink for convection or forced air cooled environments. The i7C 's design reduces the number of external components, saving both cost and board space. All models are certified IEC/UL/EN 62368-1, 60950-1 and carry the CE mark for the Low Voltage and RoHS Directives. More information on the i7C 8A series, including... (read more)
-
New Products
According to the company, its JEDEC pinout is pin-for-pin compati- ble with available 8K x 8 SRAMs, 2764 EPROMs , and 2864 EEPROMs.
-
New Products
The device is TTL-compatible and conforms to the 28-lead pinout for bytewide EPROMs and static RAMs. The EPROM portion of the Combo operates as a 2764 .
-
New Products
The Promqueen/64 includes a 28-pin Tex- tool zero-insertion-force socket, a 24K RAM workspace, a matrix-switch EPROM selector that accommodates all five-volt JEDEC pinout devices, and RS-232 communications software for code uploads and downloads. … reads, runs, and programs these EPROMs: 2716, 2516, 27C16, 2732, 2732A, 27C32, 2532, 2764 , 2564, and 27128 …
-
6809 Single Board Computer
The Promqueen/64 includes a 28-pin Tex- tool zero-insertion-force socket, a 24K RAM workspace, a matrix-switch EPROM selector that accommodates all five-volt JEDEC pinout devices, and RS-232 communications software for code uploads and downloads. … reads, runs, and programs these EPROMs: 2716, 2516, 27C16, 2732, 2732A, 27C32, 2532, 2764 , 2564, and 27128 …
-
PLCC
Used with industry-standard EPROMs : 8Kx8 and 64Kx8 ( 2764 , 27128, 27256, 27512 and 1-4 MB)Â … with Intel 80/83C652 and 80C251 microprocessors and any IC that follows standard DIP to PLCC pinout conventions.
-
Recent IC Announcements
2764 64K EPROM Features 1024 x 4 pinout , single power supply operation at 4 to 6.5V or 4 to …
-
Digital Signal Processing: principles, devices and applications
The difficulty of providing package pinout for multiple address and data busses means that the use of … … systems, microcontroller-based products usually use an on- or off-chip ROM / EPROM firmware program store. Helsinki, June 1988, pp. 2761- 2764 .
-
Manual electrical engineering
21 V 2764 Image III-43 connections of different EPROM types TSOP (standard Pinout .
-
The Quintessential PIC® Microcontroller
… and power con- sumption, but for a given number designation have the same logic function and pinout . For this reason the 27C64 is known as an erasable PROM ( EPROM ). [ 2764 ] .
-
The Essential PIC18® Microcontroller
… speed and power consumption, but for a given number designation have the same logic function and pinout . For this reason the 27C64 is known as an erasable PROM ( EPROM ). Fig. 2.12 The 2764 erasable PROM (EPROM .
Indicates content that may require registration and/or purchase.