-
Supplier: Accuris
Description: GREASE, HIGH TEMPERATURE - LITHIUM COMPLEX SOAP
-
Supplier: RS Components, Ltd.
Description: Ideal-tek Kit of 4 ESD colored oilers
-
Supplier: DigiKey
Description: ESD POLYCOAT PAINT 1G MGRAY
-
-
Supplier: Allied Electronics, Inc.
Description: Anti-Static Mat and Table Top Cleaner Products designed to help ESD-safe work areas meet ANSI/ESD-S20.20 standards. A neutral pH cleaner for general use in production areas that removes insulating contaminants such as flux residues, oils, greases, nicotine, dirt and grime. Mat
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide 7600 IPA Cleaning Wipes come presaturated for general purpose cleaning applications. 7600 cleaning wipes remove grease, oil, ionic and non-ionic residues, evaporates quickly, leaves no residue, and contain 70% isopropyl alcohol and 30% deionized water. 5 in x 8 in Wipe. 100
- Features: Anti-static / ESD Safe
-
Supplier: Allied Electronics, Inc.
Description: Anti-Static Zero Charge® Screen & Keyboard Cleaners, Safe on Plastics Products designed to help ESD-safe work areas meet ANSI/ESD-S20.20 standards. Removes grease, dust, salts, grime, inks, fingerprints, nicotine, syrups, soot and carbon paper residue. Safe on ceramics, plastic,
-
Supplier: Ellsworth Adhesives
Description: MicroCare VeriClean® No-Clean Flux Remover is a circuit cleaning fluid formulated with volatile methylsiloxane that dries quickly without residue. Works well on no-clean fluxes, pastes, light oils, grease, and adhesives. ESD and ozone safe. 1 gal Pail.
- Type: Defluxer / Flux Remover
-
Supplier: Ellsworth Adhesives
Description: MicroCare VeriClean® No-Clean Flux Remover is a circuit cleaning fluid formulated with volatile methylsiloxane that dries quickly without residue. Works well on no-clean fluxes, pastes, light oils, grease, and adhesives. ESD and ozone safe. 5 gal Pail.
- Type: Defluxer / Flux Remover
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Amberclens Anti-Static Foaming Cleaner A multipurpose, anti-static foaming cleaner. Ideal for general cleaning on a wide variety of electronic, industrial, aerospace and commercial equipment. Removes tough, stubborn stains such as grease, grime, dirt and nicotine. Safe for use on
- Type: Aerosol / Contact Cleaner
- Features: Anti-static / ESD Safe
-
Supplier: Ellsworth Adhesives
Description: MicroCare Flux Remover C™ is a general purpose cleaner that is effective on flux residues, greases, inks, and oils. Suitable for all electronic types including through-hold and SMT boards, cables, connectors, and hybrids. Non-flammable, non-corrosive, ultra-pure, fast-drying, ozone and
- Type: Defluxer / Flux Remover
-
Supplier: Allied Electronics, Inc.
Description: Anti-Static Zero Charge® Screen & Keyboard Cleaners, Safe on Plastics Products designed to help ESD-safe work areas meet ANSI/ESD-S20.20 standards. Removes grease, dust, salts, grime, inks, fingerprints, nicotine, syrups, soot and carbon paper residue. Safe on ceramics, plastic,
-
Supplier: Clark Foam Products Corp.
Description: properties Nonabrasive Easy to fabricate Impervious to mildew, mold, rot and bacteria Superb strength a tear resistance Flexibility Resistant to water, chemicals solvents and grease Odorless Very cost-effective CFC free Excellent themal insulation properties Excellent buoyancy
- Bulk Density: 0.9 lbs/ft³
- Applications: Buoyancy, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Sealing / Gasketing, Shock / Vibration Dampening, Static / ESD Control
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof
- Type: Closed Cellular, Flexible
-
Supplier: Master Bond, Inc.
Description: EP5G-80 is a one component, NASA low outgassing rated epoxy, with a moderate temperature cure requirement of 80°C for 4 hours. It is non-metallic system designed for heat sensitive electronic applications where high levels of conductivity are desired.
- Viscosity: 30,000 to 300,000 cP
- Use Temperature: -58 to 347 F
- Thermal Conductivity: 2.88 to 3.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 10,000,000 to 11,666,666.666666666 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP79 is a two component, silver coated nickel filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. EP79 offers a convenient one-to-one mix ratio by weight or
- Use Temperature: -452.47 to 275 F
- Thermal Conductivity: 1.2980511 W/m-K
- Features: Aerospace, Automotive, Ceramic / Glass, Composites, EMI / RFI Shielding Material, ESD Control / Anti-static, Electrically Conductive, Marine, Metal, OEM / Industrial, Other, Plastic, Rubber / Elastomer, Specialty / Other, Thermal / Heat Conductive, Tooling / Mold Material
- Use: Die Bonding Adhesive / Compound, Gap Filling Compound
-
Supplier: Master Bond, Inc.
Description: Master Bond EP3HTS-LO is a single component epoxy for demanding bonding, sealing and coating applications. This system passes ASTM E595 tests for NASA low outgassing, making it well suited for use in the aerospace, electronic, microelectronic and optical industries. Featuring a silver filler,
- Use Temperature: -60 to 400 F
- Thermal Conductivity: 1.73 to 2.16 W/m-K
- Tensile Strength (Break): 4,000 to 6,000 psi
- Features: Aerospace, Automotive, Ceramic / Glass, Composites, Dissimilar Substrates, EMI / RFI Shielding Material, ESD Control / Anti-static, Electrically Conductive, Marine, Metal, Non-corrosive Cure, OEM / Industrial, Other, Plastic, Porous Surfaces, Specialty / Other, Thermal / Heat Conductive, Tooling /
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.1538232 to 1.2980511 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.666666666666668 µin/in-F
- Features: Aerospace, Automotive, Ceramic / Glass, Composites, Conformal / Encapsulating Coating, EMI / RFI Shielding Material, ESD Control / Anti-static, Electrically Conductive, Marine, Metal, OEM / Industrial, Other, Plastic, Rubber / Elastomer, Specialty / Other, Thermal / Heat Conductive, Tooling / Mold
-
Supplier: Graphene Laboratories, Inc.
Description: Temperature · Carbon Filled (Non-Metallic & Non-Magnetic) · Low-Cost (as an alternative to silver-based epoxies) · Electrically Conductive · Low Density · Corrosion Resistant TYPICAL APPLICATIONS: · Casting, Coating & Encapsulation · Grounding such as Electrostatic Discharge (ESD) ·
- Viscosity: 18,000 to 420,000 cP
- Use Temperature: 600 F
- Features: Aerospace, Automotive, EMI / RFI Shielding Material, Electrically Conductive, Military / Government (MIL-SPEC / GG), OEM / Industrial, Other, Specialty / Other
- Industry: Electrical Power / HV, Electronics
Find Suppliers by Category Top
More Information Top
-
BROOKHAVEN NATIONAL LABORATORY ENVIRONMENTAL MONITORING PLAN
ESD I Grab Sample pH, flow, oil and grease ; sampled and analyzed monthlv IHEDP, TTA; sampled and analyzed quarterlySPDES - Bldg. 1004 .
-
Fabrication and characterization of niobium diffusion-cooled hot-electron bolometers on silicon nitride membranes
While the devices are very sensitive to ESD , the large chip size (for the array) and the pro- cedure by which the samples are greased down to a glass slide as a carrier, and handled only on the carrier, seem to be …
Indicates content that may require registration and/or purchase.