Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MACOM
Description: MACOM’s portfolio of 10G/40G/100G Ethernet Physical Layer (PHY) devices offers unparalleled performance while maintaining high density at low cost. Integrated high-speed, high performance mixed signal I/O using advanced CMOS process nodes support a variety of optical and copper
- Number of Transmitters: 1 to 10 #
- Number of Receivers: 1 to 10 #
- Data Rate: 10.52 to 31.79 kbps
- Pin Count: 144 to 484 #
-
Supplier: MACOM
Description: IEEE 802.1AE Media Access Control Security (MACsec) is an industry standard security technology that provides secure communication for Ethernet traffic. MACOM’s wire-speed Ethernet MACsec PHY products offer highly scalable and cost-effective encryption solutions to address the
- Number of Transmitters: 8 to 24 #
- Number of Receivers: 8 to 24 #
- Data Rate: 26,560,000 to 27,960,000 kbps
- Pin Count: 256 to 1,680 #
-
Supplier: Intel Corporation
Description: Gigabit Ethernet physical layer (PHY) controllers provide high-performance gigabit network connectivity with support for Intel® vPro technology and software solutions and user-centered design (SSUD) technology. Package size is as small as a compact 6x6 mm, and the PHY
- Data Rate: 1,000,000 kbps
- Technology: Ethernet
- Device Type: Physical Layer Controller
-
-
Supplier: Intel Corporation
Description: Gigabit Ethernet physical layer (PHY) controllers provide high-performance gigabit network connectivity with support for Intel® vPro technology and software solutions and user-centered design (SSUD) technology. Package size is as small as a compact 6x6 mm, and the PHY
- Technology: Ethernet
- Device Type: Physical Layer Controller
-
Supplier: Intel Corporation
Description: Gigabit Ethernet physical layer (PHY) controllers provide high-performance gigabit network connectivity with support for Intel® vPro technology and software solutions and user-centered design (SSUD) technology. Package size is as small as a compact 6x6 mm, and the PHY
- Data Rate: 1,000,000 kbps
- Technology: Ethernet
- Device Type: Physical Layer Controller
-
Supplier: Intel Corporation
Description: Gigabit Ethernet physical layer (PHY) controllers provide high-performance gigabit network connectivity with support for Intel® vPro technology and software solutions and user-centered design (SSUD) technology. Package size is as small as a compact 6x6 mm, and the PHY
- Data Rate: 1,000,000 kbps
- Technology: Ethernet
- Device Type: Physical Layer Controller
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Robust, user-friendly, and widely deployed Operating system independent Supports all Microsemi Ethernet switches and PHYs Enterprise, Small-Medium Enterprise (SME) switches Carrier Ethernet switches and routers Industrial Ethernet switches
- Network Equipment: Switch
-
Supplier: Broadcom Inc.
Description: The Vortex Gearbox™ AVSP-1104 is a single-chip 100Gbps gearbox PHY IC designed for high-density 100G Ethernet and Optical Transport Networking (OTN) applications. The device supports full-duplex multiplexing of ten 10/11Gbps channels and de-multiplexing of four 25/28Gbps
- Network Equipment: Multiplexer
-
Supplier: Microchip Technology, Inc.
Description: The VSC7425 is the industry’s first fully integrated 18-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with 4-port PHY VSC8634 or VSC8664, an 18-port switch can be designed using only two ICs. The VSC7425 leverages new 65 nm SimpliPHY™
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The VSC7427 is the industry’s first fully integrated 26-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with 12-port PHY VSC8512 or VSC8522, a 26-port switch can be designed using only two ICs. The VSC7427 leverages new 65 nm SimpliPHY™
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: single-chip solution combines the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. The VSC7424 provides a rich set of Small Medium Enterprise (SME) Ethernet switching features such as Layer-2 forwarding with
- Network Equipment: Switch
-
Supplier: RS Components, Ltd.
Description: 10BASE-T1S MAC-PHY with SPI
- Data Rate: 10,000 kbps
- Pin Count: 32 #
- Technology: Ethernet, SPI
- Features: Other, RoHS Compliant
-
Supplier: Silicon Labs
Description: The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. Features
- Clock Speed: 20 MHz
- Supply Voltage (Vcc): 3.1 to 3.6 volts
- Supply Current: 75 milliamps
- Number of Timers: 1
-
Supplier: ODG (Origin Data Global)
Description: IC ETHERNET PHY 48VQFN
- TJ: -40 to 85 C
- Technology: Ethernet
- Features: Other
-
Description: IC ETHERNET PHY 48VQFN
- TJ: -40 to 85 C
- Device Type: CardBus Controller, Sensor Interface
- Technology: Ethernet
- Features: Other
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or up to four ports of 10GbE/1GbE capability delivering
- Data Rate: 1,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: DigiKey
Description: ETHERNET PHY
- TJ: -40 to 85 C
- Pin Count: 260 #
- Supply Voltage: 1.8 V, 3.3 V
- Features: Other
-
Supplier: DigiKey
Description: Ethernet Switch 10/100 Base-T/TX PHY Interface
- Supply Voltage: 1.2 V
- Technology: Ethernet
- Device Type: Line / Bus Controller
-
Supplier: Lingto Electronic Limited
Description: GIGABIT ETHERNET PHY
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: Lingto Electronic Limited
Description: TXRX ETHERNET CMOS PHY
- Data Rate: 10,000 to 100,000 kbps
- Device Type: Transceiver
-
Supplier: Lingto Electronic Limited
Description: 10/100 ETHERNET MAC + PHY
-
Supplier: Quarktwin Technology Ltd.
Description: Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10)
- TJ: -40 to 115 C
- Device Type: CardBus Controller
- Technology: Ethernet
- Package Type: LQFP, QFP
-
Supplier: Quarktwin Technology Ltd.
Description: Ethernet 10/100 Base-T/TX PHY TTL Interface Module
- TJ: 0 to 70 C
- Supply Voltage: 3.6V
- Features: Other, RoHS Compliant
-
Supplier: Integrated Device Technology
Description: DPLLs lock to a wide variety of telecom and Ethernet reference frequencies and suppress reference switching transients to generate highly-reliable output clocks for optimal network performance. IDT 82V3911 offers a network PHY timing solution optimized for use in Ethernet
- Supply Voltage: 3.3 volts
- Output Frequency: 0.000001 to 644.53125 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS, LVPECL
-
Supplier: Integrated Device Technology
Description: IDT 82V3910 is a single chip synchronous equipment timing source ( SETS ) for synchronous Ethernet (SyncE). The 82V3910 complies with ITU -T G.8262 for EEC -Options 1 and 2; and G.813 for SEC -Options 1 and 2; and it is suitable for SyncE, SONET and SDH equipment. Its ultra-low jitter
- Supply Voltage: 3.3 volts
- Frequency: 0.000001 to 644.53125 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS, LVPECL
-
Supplier: VAST STOCK CO., LIMITED
Description: I/O Controller Interface IC IEEE 100BASE-T1 Compliant Automotive Ethernet PHY Transceiver
- Features: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: ARM Microcontrollers - MCU Dual-core Cortex-M4/M0, 264 kB SRAM, 2 HS USB with on-chip PHY, Ethernet, CAN, AES, SPIFI, SGPIO, SCT
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or up to four ports of 10GbE/1GbE capability delivering
- Data Rate: 10,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: CNVRTR ETHR 10/100 BASE-T/TX PHY
- Technology: Ethernet
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Acme Chip Technology Co., Limited
Description: 10BASE-T1S MAC-PHY WITH SPI
- Technology: Ethernet
- Features: Other
- Device Type: Receiver, Sensor Interface
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Controllers Package: Tray Product Status: Active Protocol: Ethernet Function: Switch Interface: Ethernet Standards: 10/100 Base-T/TX PHY Voltage - Supply:
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Black Box
Description: Smoothly converts 10GBASE-T to 10GBASE-R. Designed with a 10Gbase Ethernet PHY chip that easily connects these two segment types. Has a 12V DC power supply. Features a RJ-45 Port type and an SFP slot.
- Form Factor: Module
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Category: Integrated Circuits (ICs)- Embedded- Microprocessors Series: QorIQ P2 Package: Tray Speed: 1.3GHz USB: USB 2.0 + PHY (2) Ethernet: 10/100/1000Mbps (5), 10Gbps (1)
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) -Embedded Microprocessors Series: i.MX53 Package: Tray Speed: 800MHz USB: USB 2.0 (2), USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1) Ethernet: 10/100Mbps (1) Operating Temperature: -40°C ~ 125°C (TJ) Voltage - I/O: 1.3V,
- Package Type: Other
Find Suppliers by Category Top
Featured Products Top
-
Selecting the right Ethernet PHY directly impacts system power efficiency, EMI stability, board space, and long-term reliability. We compare three widely used 10/100 Mbps PHY chips to help engineers identify the best fit for (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. for $215 million in stock. With the surprise acquisition of Kendin, based in Sunnyvale, Calif., Micrel gains a quick entry into the physical-layer (PHY) IC and switch-chip markets for Fast Ethernet, Gigabit Ethernet, and 10 Gigabit Ethernet networks. European lead-free law could cost U.S. companies
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
raising antitrust concerns stemming from its involvement in such a tightly knit, closed committee. eSilicon licenses Ethernet chip technology from Mysticom SANTA CLARA, Calif. -- Fabless ASIC startup eSilicon Corp. here announced that it is licensing Ethernet-based, physical-layer (PHY) chip
-
Microchip TCP/IP Stack with BSD Socket API for PIC32MX
be work chip is a Microchip ENC28J60, a 10 Mbps compiled in an embedded environment, provided the integrated MAC/PHY Ethernet controller. The stack can embedded platform supplies the BSD library API. easily be ported to other PIC microcontrollers. Micro- This application note describes the Microchip TCP
More Information Top
-
http://www.nxp.com/documents/user_manual/UM10211.pdf
The Ethernet block has a standard Reduced Media Independent Interface (RMII) to connect to an external Ethernet PHY chip .
-
http://www.nxp.com/documents/data_sheet/PNX15XX_PNX952X_SER_N.pdf
The LAN100 has both a standard IEEE 802.3/clause 22 Media Independent Interface (MII) bus and a Reduced Media Independent Interface (RMII) to connect to an external Ethernet PHY chip [3].
-
http://www.nxp.com/documents/user_manual/UM10470.pdf
The Ethernet block has both a standard Media Independent Interface (MII) bus and a Reduced Media Independent Interface (RMII) to connect to an external Ethernet PHY chip .
-
http://www.nxp.com/documents/user_manual/UM10562.pdf
The Ethernet block has both a standard Media Independent Interface (MII) bus and a Reduced Media Independent Interface (RMII) to connect to an external Ethernet PHY chip .
-
Renesas Electronics Corporation Expands Lineup of Ethernet PHY Chips with Two Single-Channel Industrial Ethernet PHY Chips
Renesas Electronics Corporation Expands Lineup of Ethernet PHY Chips with Two Single-Channel Industrial Ethernet PHY Chips .
-
Renesas Electronics Corporation Expands Lineup of Ethernet PHY Chips with Two Single-Channel Industrial Ethernet PHY Chips
Renesas Electronics Corporation Expands Lineup of Ethernet PHY Chips with Two Single-Channel Industrial Ethernet PHY Chips .
-
A complete real-time Ethernet solution for numerical control systems
embedded CPU, an FPGA module, and a dual Ethernet PHY chip .
-
A WBAN-based Real-time Electroencephalogram Monitoring System: Design and Implementation
As the Ethernet PHY is not integrated in W3100A, an external Ethernet PHY chip RTL82018 from REALTEK is used in ZiGW and it connects the W3100A through the Media Independent Interface (MII).
-
A new optical gigabit Ethernet network element
The Gigabit Ethernet PHY chip implements the lower layer of electrical gigabit Ethernet standard (1000Base-T).
-
SPARTAN: Developing a Vision System for Future Autonomous Space Exploration Robots
On the FPGA side, we utilized the integrated Ether- net PHY chip to perform character encoding, transmission, reception, and decoding.
Indicates content that may require registration and/or purchase.