Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Ethylene Vinyl Acetate Copolymer
-
Supplier: Scientific Polymer Products, Inc.
Description: 80 wt% Vinyl acetate
- Chemical System: Ethylene Copolymer (EEA, EVA), PolyVinyl Chloride (PVC)
- Type: Thermoplastic
-
Supplier: Accuris
Description: Ethylene Vinyl Acetate Moulding Compound
-
-
Supplier: Accuris
Description: Ethylene/Vinyl Acetate Copolymer Materials
-
Supplier: Accuris
Description: Expanded Polyethylene Ethylene Vinyl Acetate Foam
-
Supplier: Advanced Poly-Packaging, Inc.
Description: AF-0300 is an Ethylene Vinyl Acetate (EVA) copolymer film produced by Advanced Poly. Extruded in-house at Advanced Poly’s production facility in Akron, Ohio, this film can be tailored for the customer’s application as Industrial, FDA or Medical (non-sterile), depending on the
- Tensile Strength (Break): 3,600 psi
- Elongation: 500 %
- Chemical System: Acetal, Polyethylene (PE)
- Form / Shape: Film / Sheet
-
Description: Plastics -- Ethylene/vinyl acetate copolymer (EVAC) thermoplastics -- Determination of vinyl acetate content
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Forms Pellets
- Tensile Strength (Break): 1,420 psi
- Tensile Modulus: 0.75 ksi
- Melt Flow Index (MFI): 16 g / 10 minutes
- Chemical System: Ethylene Copolymer (EEA, EVA)
-
Supplier: ASTM International
Description: 0.5 to 55 % vinyl acetate except as specified in 1.3. 1.3 Talc interferes with the 1020 cm−1 vinyl acetate band. Resins containing <5 % vinyl acetate and talc are excluded from the scope of this test method. 1.4 The values stated in SI units are to be
-
Description: The types of E/VAC plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties vinyl acetate content and melt flow rate and on information about intended application and/or method of processing, important properties,
-
Supplier: CSA Group
Description: The types of E/VAC plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties vinyl acetate content and melt flow rate and on information about intended application and/or method of processing, important properties,
-
Supplier: CSA Group
Description: Specifies methods of preparation of test specimens and test methods to be used for the determination of the properties of ethylene/vinyl acetate moulding and extrusion materials. Specifies requirements for handling test material and for conditioning and gives properties and test
-
Description: Specifies methods of preparation of test specimens and test methods to be used for the determination of the properties of ethylene/vinyl acetate moulding and extrusion materials. Specifies requirements for handling test material and for conditioning and gives properties and test
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for the determination of butylated hydroxy toluene (BHT) (2,6-dit-butyl-4-methyl-hydroxybenzene) in polymers of ethylene and ethylene-vinyl acetate (EVA) copolymers by solvent extraction followed by gas chromatographic analysis.
-
Description: Details the particular specifications for ethylene-vinylacerate rubber insulated cables of rated voltages up to and including 450/750 V.
-
Supplier: CSA Group
Description: Details the particular specifications for ethylene-vinylacerate rubber insulated cables of rated voltages up to and including 450/750 V.
-
Supplier: CSA Group
Description: IEC 62788-1-6:2017 defines the terminology, test equipment, test environment, specimen preparation, test procedures, and test report for measuring the degree of cure of Ethylene-Vinyl Acetate (EVA) encapsulation sheet used in photovoltaic (PV) modules. The differential scanning
-
Description: IEC 62788-1-6:2017+A1:2020 defines the terminology, test equipment, test environment, specimen preparation, test procedures, and test report for measuring the degree of cure of Ethylene-Vinyl Acetate (EVA) encapsulation sheet used in photovoltaic (PV) modules. The differential
-
Supplier: Cole-Parmer
Description: hardness is Shore-A 90. Translucent.| Certification: Resin is USP 23 Class VI, and National Formulary Vol. 14 specifications.| Temperature range: –29deg to 180degF (–34deg to 82degC)| Sterilize: With autoclave, ethylene oxide, gamma irradiation, or dry heat
- Outside Diameter / Size: 0.090157529 inch
- Maximum Inside Diameter / Size: 0.050000027 inch
- Pressure Rating: 2,700 psi
- Temperature Range: -29 to 180 F
-
Supplier: Cole-Parmer
Description: hardness is Shore-A 90. Translucent.| Certification: Resin is USP 23 Class VI, and National Formulary Vol. 14 specifications.| Temperature range: –29deg to 180degF (–34deg to 82degC)| Sterilize: With autoclave, ethylene oxide, gamma irradiation, or dry heat
- Outside Diameter / Size: 0.059842552 inch
- Maximum Inside Diameter / Size: 0.020078751 inch
- Pressure Rating: 2,700 psi
- Temperature Range: -29 to 180 F
-
Supplier: Cole-Parmer
Description: hardness is Shore-A 90. Translucent.| Certification: Resin is USP 23 Class VI, and National Formulary Vol. 14 specifications.| Temperature range: –29deg to 180degF (–34deg to 82degC)| Sterilize: With autoclave, ethylene oxide, gamma irradiation, or dry heat
- Outside Diameter / Size: 0.090157529 inch
- Maximum Inside Diameter / Size: 0.029921276 inch
- Pressure Rating: 2,700 psi
- Temperature Range: -29 to 180 F
-
Supplier: MCG - Performance Polymers Division
Description: property, Adsorption to negatively charged matter (natural fiber, pulp, etc.) Paper Drilling fluids US Soarus Ink Jet media binder Emulsifier for Vinyl acetate Cationic additive WO, LW (Ethylene oxyde) Hydrophilic and internal plasticized Water soluble film Secondary suspension
- Type: Film Grade Resin, Thermoplastic
- Industry: Industrial, Medical / Food (FDA)
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: AENOR
Description: PLASTICS. ETHYLENE/VINYL ACETATE COPOLYMER THERMOPLASTICS (E/VAC). DETERMINATION OF VINYL ACETATE CONTENT.
-
Supplier: AENOR
Description: Plastics - Ethylene/vinyl acetate copolymer (EVAC) thermoplastics - Determination of vinyl acetate content (ISO 8985:1998)
-
Supplier: AENOR
Description: PLASTICS -ETHYLENE/VINYL ACETATE COPOLYMER (E/VAC)THERMOPLASTICS - DETERMINATION OF VINYL ACETATE CONTENT (ISO/DIS 8985:1996)
-
Supplier: DigiKey
Description: Wire Marker, Slip-On Yellow Ethylene Vinyl Acetate Copolymer (EVA)
- Operating Temperature: -45 to 70 C
- Features: Other
-
Supplier: AENOR
Description: PLASTICS. ETHYLENE/VINYL ACETATE COPOLYMER (E/VAC) THERMOPLASTICS. PART 2: PREPARATION OF TEST SPECIMENS AND DETERMINATION OF PROPERTIES.
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Tube - Clear EVA (Ethylene vinyl acetate) Reinforcement - Multiple layers of polyester yarn Cover - Clear abrasion and weather resistant EVA
- Inside Diameter: 0.375 to 1 inch
- Working Pressure: 150 to 300 psi
- Product Form: Hose (including Duct)
-
Supplier: Klein Tools, Inc.
Description: LEATHER PALM, NEOPRENE, THERMAL PLASTIC RUBBER MATERIAL M SIZE ETHYLENE VINYL ACETATE FOAM LINING NEOPRENE, HOOK AND LOOP CUFF TYPE JOURNEYMAN[TM] BRAND
- Clothing Type: Gloves
- Material: Leather
-
Supplier: LG Chemical of America Inc.
Description: EVA Ethylene Vinyl Acetate Increasing product competitiveness EVA is a copolymer of ethylene and vinyl acetate monomer(VA). Its elasticity, heat sealing temperature, durability and permeability vary depending on the content of vinyl acetate
- Chemical System: Ethylene Copolymer (EEA, EVA)
- Type: Thermoplastic
-
Supplier: Celanese Corporation
Description: Celanese offers a broad range of emulsions for use in the architectural paint and coatings industry, including the EcoVAE® brand of vinyl acetate/ethylene polymers and the Avicor brand of emulsions. Today, you can choose the following polymer types in the Avicor line of
-
Supplier: Celanese Corporation
Description: Celanese offers a wide variety of emulsions for use in exterior paints and primers. Our pure 100% acrylic and vinyl acrylic emulsions are ideal for use on most substrates including wood, masonry, hardboard siding, vinyl siding and more. Our EcoVAE® brand of vinyl
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
-
Supplier: Celanese Corporation
Description: Celanese offers a broad range of emulsions for use in the architectural paint and coatings industry, including the EcoVAE® brand of vinyl acetate/ethylene polymers and the Avicor brand of emulsions. Today, you can choose the following polymer types in the Avicor line of
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
Find Suppliers by Category Top
Featured Products Top
-
Polyethylene-Lined EVA Tubing PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
PEVA Film and EVA Film
EVA is a copolymer which is comprised of the monomers Ethylene C2H4 and Vinyl Acetate Monomer CH2=CHOOCCH3 conjoined to make the copolymer Ethylene Vinyl Acetate, or EVA for short. EVA lowers the seal initiation temperature and melting point of PE film. In low percentages, it has been used
-
Agricultural Films Duration Under Accelerated and Natural Weathering
/Almeria). This is considered the biggest concentration of greenhouses in the world and a reference for the greenhouse industry in the Mediterranean countries. Low-density polyethylene homopolymer (LDPE) and ethylene-vinyl acetate copolymers (EVA) are the more common plastic materials used
More Information Top
-
Ethylene-Vinyl Acetate Copolymers
Almeida, A., et al., “ Ethylene Vinyl Acetate as Matrix for Oral Sustained Release Dosage Forms Produced Via Hot-Melt Extrusion,” European Journal of Pharmaceutics and Biopharmaceutics 77, 2 (2011), 297-305 155B108 .
-
Polymer Blends Handbook
In the first study (Ramya and Ranganathaiah 2013), the interface widths in two immiscible polymer blends (polyvinyl chloride (PVC)/polystyrene (PS) and PVC/ ethylene vinyl acetate (EVA)) were determined experimentally using hydrodynamic interaction approach through free volume measurement by positron annihilation lifetime …
-
Vinyl Acetate Monomer
Ethylene Vinyl Acetate .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
EVA ethylene vinyl acetate evap.
-
Handbook of Adhesive Chemical and Compounding Ingredients
EVA ethylene vinyl acetate .
-
Handbook of Food Packaging Chemicals and Materials
EVA ethylene vinyl acetate .
-
A Formulary of Adhesives and Sealants
Ethylene Vinyl Acetate /Resin .
-
Ethylene-Vinyl Acetate Copolymers
“The Structures and Properties of Ethylene Vinyl Acetate Copolymers,”Special Publication No. 1971-I, Sumitomo Chemical Co. (1971), 36-48 5 .
-
Handbook of Paper and Pulp Chemicals
EVA ethylene vinyl acetate .
-
Handbook of Engineering and Specialty Thermoplastics Volume 1 Polyolefins and Styrenics Complete Document
7 Ethylene Vinyl Acetate Copolymers .
Indicates content that may require registration and/or purchase.