Products/Services for Fischer-Tropsch Wax

  • Waxes and Wax Compounds-Image
    Waxes and Wax Compounds - (147 companies)
    Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment...
  • Mold Releases and Release Agents-Image
    Mold Releases and Release Agents - (263 companies)
    Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...
  • Rapid Prototyping Equipment-Image
    Rapid Prototyping Equipment - (269 companies)
    Rapid prototyping equipment produces a three-dimensional (3D) paper, plastic, wax, ceramic or metal prototype or pattern. Rapid prototyping equipment builds models of products before they are mass produced for the marketplace. These physical...
  • Drum Heaters-Image
    Drum Heaters - (90 companies)
    Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances...
  •  
    Mounting Compounds - (32 companies)
    ...often consist of a cold mounting compound. Mounting waxes, blocking compounds and mounting adhesives are used to bond a sample to a holder for subsequent sample preparation and/or analysis. The melted adhesive, wax, blocking resin, or mounting compound...
  •  
    Release Liners - (115 companies)
    ...glassine, silicone coated, poly coated, wax coated, and speciality liners and films. Release liners and films also have the option of being differentially coated, which applies a different coating on each liner and varies the degree of release...
  •  
    Fusible Alloys - (15 companies)
    ...casting or potting molds, fuse parts, thermostat components, switch parts, thermal management products, lens blocking alloys, and wax pattern injection dies. Fusible alloys are metal alloys that melt at low temperatures, usually below 300 o F or 150...
  •  
    Solid and Dry Film Lubricants - (192 companies)
    ...in powder, sprayable coating, and solid machinable forms. Products that are based on halogenated hydrocarbons include chlorofluorcarbon (CFC), halogenated fluorocarbon (HFC), halogenated chlorofluorocarbon (HCFC), and perfluorocarbon (PFC). Wax...
  •  
    Foundry Equipment and Supplies - (153 companies)
    ...such as investment casting machines and injection molding machinery. Investment casting, also known as lost wax casting, describes the process of making an object out of wax or some other thermoplastic material. The wax object is coated in layers...
  •  
    Chemical Manufacturing and Synthesis Services - (351 companies)
    Chemical manufacturing and synthesis services produce organic chemicals and inorganic chemicals on a contract, toll, customized, or research and development basis.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Competition Chemicals, Inc.
Competition Chemicals, Inc.
AGC Chemicals Americas, Inc.
Competition Chemicals, Inc.