-
Supplier: Glebar Company Inc.
Description: The latest contribution to the micromachining industry. Used for straightening pre-fired carbide rod. This machine can plunge the flash off 20" long molded ceramic rod in one shot. Robot and side feeding equipment is also available for feeding the machine.
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, None / Manual, Windows® / PC Control
- Type: Centerless, Grinder - Grinding Wheel, Precision Grinder, Profile / Form, Superabrasive Grinder
-
Supplier: Glebar Company Inc.
Description: Incorporating a new NEMA 4 rated touch screen control with built in networking capability and removable flash card memory for simple in the field software updates. Built in interface for diameter gauging equipment such as laser gage micrometers give this machine the capability of
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, None / Manual, Windows® / PC Control
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come
- Rotary Speed: 6,500 rpm
- Power: 2 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come
- Rotary Speed: 12,000 rpm
- Power: 0.9 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient
- Rotary Speed: 5,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Grinders and Grinding Machines - 56719 .4 hp Right Angle Die Grinder, Central Vacuum -- 616026-56719Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient
- Rotary Speed: 20,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .7 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient
- Rotary Speed: 15,000 rpm
- Power: 0.7 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient
- Rotary Speed: 5,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come
- Rotary Speed: 9,000 rpm
- Power: 1.5 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come
- Rotary Speed: 5,500 rpm
- Power: 1.1 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: Blaser Swisslube Inc.
Description: chlorinated additives. Universal for machining and grinding of almost all materials. Ideal for high productions shops machining titanium, stainless steels, high temp alloys and other difficult to machine materials.
- Composition / Chemistry: Ester / Diester
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 719S is a high performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools, and fixturing, including titanium, stainless steel, and cobalt chrome. Gas-to-Liquid (GTL) base oils are made from natural gas that is converted into an oil. GTL
- Flash Point: 375 F
- Kinematic Viscosity (@ 40°C): 15 cSt
- Type / Function: Grinding Fluid, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 719L is a low viscosity, high-performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools and fixturing, including titanium, stainless steel, and cobalt chrome. GTL base oils are made from natural gas, which is converted into an oil. GTL
- Flash Point: 340 F
- Kinematic Viscosity (@ 40°C): 10 cSt
- Type / Function: Grinding Fluid, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Norton Abrasives
Description: 2" and 3" diameters, mounted on a 1/4" steel shank.Cartridge Rolls and Tapered Spiral RollsFor hard-to-reach inside surfaces and inside corners, Cartridge Rolls and Tapered Spiral Rolls are excellent for flash removal, polishing, or removing machine markets and edge breaking. Cartridge
- Outer Diameter (OD): 0.25 to 3 inch
- Grit Size: 40 to 120
- Type: Ceramic, Cross Pad, Flap Wheel
- Applications & Materials Abraded: Dry Grinding / Sanding, MRO / Construction, Material Removal / Roughing (Coarse Grits / Filaments)
-
Description: Innovacera manufactures custom and standard ceramic reflector designs for flash lamps, continuous-wave lasers, diode-pumped lasers, and cosmetic surgery markets. Ceramic Reflector is made by high purity porous alumina ceramic of 99% Al2O3 content, used extensively for long-life laser
- Features: Specialty Ceramic
Find Suppliers by Category Top
Featured Products Top
-
Altech IF LED Tower Lights are designed for clear machine and process status indication in industrial applications. The IF Series combines five-color LED signaling, optional buzzer models, flashing or continuous light modes, and flexible mounting options in a durable (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
Series Modular LED segments with steady, flashing, or rotating (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
. Eight operating modes, including steady, flashing, and rotating (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
spending all their time managing the machine ecosystem around it. 3. Flash, bubbles, and venting problems are hard enough without industrial complexity layered on top Flash is one of the most common complaints in LSR molding (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Flash and Hard Chrome This is a thin, dense chrome that is hard (Rc78) and was developed to provide protection against corrosion and wear. Some processes are proprietary and trademarked such as Armology TDC. Show Chrome Automotive chrome for show or museum quality. Used for part restoration, with a highly polished surface. (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
Rolls For hard-to-reach inside surfaces and inside corners, Cartridge Rolls and Tapered Spiral Rolls are excellent for flash removal, polishing, or removing machine markets and edge breaking. Cartridge Rolls are offered in 1/4", 3/8" and 1/2" diameters and have a 1 1/2" length and 1/8" height (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives
More Information Top
-
Consumer goods from polyethylene waste
After the semifinished products are obtained, most are subjected to machining (condition- ing of the places where the gates were cut, removal of flash ) on grinding -polishing machines 15.
-
Technical note: Induction heat treating processes for near-net shape applications
Most of the ferrous hot metalworking processes (forging, extruding, upsetting, etc.) only form the part to rough dimensions and, therefore, require fur- ther finishing processes such as flash removal, ma- chining , and grinding .
-
Metal Balls
The forging flash is removed by rough machining or soft grinding .
-
Advancements in Ball Bearings Used for Critical High Tech Applications
After flashing , the balls move to a ball grinding machine where they are soft ground.
-
Considerations on the performance and fabrication of candidate materials for the Yucca Mountain repository waste packages highly corrosion resistant nickel-bas...
oils or cutting fluids with a high flash point must be used for all machining and grinding operations.
-
Grainger.com
…Emulsion Coolant, Chlorine-Free, DEA, Nitrites, or Phenolic Compounds, 54 gal., Drum, Amber, Fragrance Mild Odor, Specific Gravity 1.0, pH Value 8.9 to 9.3 (Operating), Flash Point Greater than 200 Degrees F, Machining and Grinding , Features Low Foam, Long…
Indicates content that may require registration and/or purchase.