-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 4200/120 60HZ, ANSI - YES, FLOOR MOUNT, SCREW TERMINALS, 1 PHASE
-
Supplier: Newark, An Avnet Company
Description: 25 KVA Type EP Transformer 1PH 480V-120/240V Floor Mount
-
Supplier: DME Company
Description: High Power Mainframes Issues: MFHP2G equivalent to Standard 5 zone Mainframe Width, HFHP3G = 8 Zone Width, MFHP5G = 12 Zone Width. Heavy Duty floor stand MFS-512-G-HD designed to work with 30KVA Transformer kits or larger. Heavy Duty floor stand MFS-512-G-HD mounts 12 zone Width
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Isolation Transformer, 3 Phase, NEMA 3R Enclosure, Floor Mount, 275 KVA, 230VAC Primary, 575VAC Secondary
- Other Transformer Types / Applications: Isolation Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Airlink Transformers
Description: WM1518 - Enclosed Isolating Transformers 1500VA 415v to 230v Hardwired Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp
- Maximum Primary Voltage Rating: 415 volts
- Maximum Secondary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 6.5 amps
- Power Rating (VA): 1,500 VA
-
Supplier: Isotech, Inc.
Description: Spring-Flex isolators for installation and inspection Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Newark, An Avnet Company
Description: 5000 WATT DIMMER, MANUAL, FLOOR MOUNT, 1 CIRCUIT, 5000 TOTAL WATTS
-
Supplier: Amgis Toroidal Power Products, LLC
Description: dependability and safety of our transformers, the MEDBOX medical isolation transformer product line has obtained a UL listing, giving the transformers the ability to bring medical equipment into compliance with the UL 60601 medical standard. By obtaining this standard, our
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 300 to 1,800 VA
- Operating Frequency Range: 60 Hz
- Features: 60 Hz, AC, Medical Grade, Other, Toroidal Core
-
Supplier: LTI Power Systems, Inc.
Description: blackouts, and even lightning strikes. Features True Online technology Input Power Factor Correction Rectifier Input THD <8% True double conversion design Full-load rated no-break dual solid-state static switch 20 year design life Copper-wound transformers LCD monitoring panel with power-flow
- Input Voltage Range: 208 to 480 volts
- Volt-Amp Rating: 10 to 300 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 208, 480
-
Supplier: Isotech, Inc.
Description: Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
- Features: Other
- Application: Vibration Isolation
-
Supplier: Majestic Transformer Co.
Description: Majestic Transformer Company's transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Three Phase / Polyphase Transformer
-
Supplier: Gilson Company, Inc.
Description: (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg). SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation
-
Supplier: Majestic Transformer Co.
Description: Majestic Transformer Co. transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Their standard cases are IP33 but we can supply up to IP66
- Standards: CSA, UL
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Single Phase Transformer
-
Supplier: Isotech, Inc.
Description: compressors HVAC equipment Power generation Electrical transformers
- Features: Other
- Application: Vibration Isolation
-
Supplier: Hubbell Incorporated
Description: 28.15 INCH W X 22.37 INCH D X 29.9 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 51 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 51 POWER RATING IN KVA (2) +2.5
- Maximum Primary Voltage Rating: 460 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 51,000 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE TRANSFORMER, 150VA; Input Voltage:480V; Output Voltage:120V; Power Rating:150VA; Frequency Range:-; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Stud; Product Range:
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Model 84 machine for standard duty applications is equipped with four work stations. The machine includes a fabricated base assembly with segment support plate, splash trough and four equally spaced pillars. The four roller yokes and splash trough are mounted off pillars. The
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Tripp Lite by Eaton
Description: This Waber-by-Tripp Lite UL17CB-15 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 9 NEMA 5-15R output receptacles, 1-8 with 1.125 inch center-to-center spacing and a 9th outlet placed away from the rest on the panel
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: LTI Power Systems, Inc.
Description: LTI's frequency converters are often used for running power equipment that has been configured for use in a different country. They also can be configured for voltage-matching and phase conversion. Features Voltage-matching capability Copper-wound transformers 20 year design life Industrial
- Phase Conversion: 1:1, 1:3, 3:1, 3:3
- Form Factor: Floor Mount, Rack Mount
- Built-in Meters: KVA Meter
- Features: Other
-
Supplier: TMP Pro Distribution
Description: The Quam SYSTEM 32 is a complete, bi-directional surface mounted paging loudspeaker assembly with one 8" frame, loudspeaker, 25/70.7V transformer and CRS enclosure and mount pedestal. It is intended for indoor use, mounted to a wall or ceiling with its long axis parallel to the
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 600 V; SEC: 120/240 V: FLOOR MOUNT ONLY; FCAN: 2-2.5% FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group D, 25 kVA Type 1-E, Single-phase,
-
Supplier: Generation Brands
Description: WHITE COLOR 4 INCH ETL (CANADA AND US) APPROVAL WALL, FLOOR MOUNTING MR11 HALOGEN LAMP TYPE INCLUDES 12 V PLUG-IN TRANSFORMER, IN-LINE SWITCH, 10 FT CORD LAMP VOLTAGE (V) 12 LAMP WATTAGE (W) 35
- Light Fixture Wattage: 35 watts
- Lamp Type: Halogen
- Features: Other
- Application: Security
-
Supplier: Specialty Product Technologies
Description: The WHR Series is the most extensive line of voltage regulators Superior Electric has ever offered. For use on all AC power systems, up to 660 volt, currently in use throughout the world. All models utilize our core product technology of special POWERSTAT® Variable Transformers which have
- Configuration: Floor / Free Standing, Rack Mount
- Phase: Single Phase, Three Phase
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // Power Wall Mount air Conditioner Voltage Stabilizers 220v Ac Automatic Voltage Regulators/stabilizers Avr 3000va 1KVA 5KVA
- Power Rating: 80 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
-
Supplier: TMP Pro Distribution
Description: (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the other switch enables or disables the internal passive low-pass filter. The AD-S28Tw can be deployed in a number of ways. With the included rubber feet attached,
- Application: Music / Audio Systems
-
Supplier: TelephoneStuff.com
Description: SurgeGate DBS 8 Outlet Surge Protector- 8 transformer spaced AC outlets, 15 amps, 2 coax cable & 2 satellite cable protected, surgegate plus auto-resetting technology, wall or floor mount. Applications: SOHO, Cable Modem, Cable TV, Satellite TV, HDTV. Features: - SignalPerfect Coax
-
Supplier: TelephoneStuff.com
Description: EnSpire EN-400 is a 400VA/200W 120 VAC stand-by UPS designed for desktop, floor or wall mounting. Features: - Three UPS outlets and three surge-only outlets - Two transformer-friendly spaced outlets perfect for AC adapters - Fax/modem protection - Built-in USB communications port -
- Volt-Amp Rating: 0.4 kVA
-
Supplier: Chloride Power North America
Description: The ONEAC ON Series® UPS provides a high performance solution with universal mounting capability and scalable runtime. It has a built-in isolation transformer to eliminate electrical noise, ensuring attached electrical equipment is unaffacted by the electrical environment and does not degrade
- Features: Single Phase
-
Supplier: Tripp Lite by Eaton
Description: The Waber-by-Tripp Lite UL24RA-15 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R output receptacles with 1.625 inch center-to-center spacing, 15 foot AC line cord and keyhole mounting tabs for
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Visual Sound, Inc.
Description: with a hinged door to conceal the controls and input connections. Input and output nickel plated screw terminals accept wiring from 18 AWG (1.02 mm) to 12 AWG (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the
-
Supplier: RS Components, Ltd.
Description: Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A Input
- Input Voltage: 207 to 253 volts
- Number of Outlets (if Applicable): 1
- Frequency: 50 Hz, 60 Hz
- Configuration: Floor / Free Standing
-
Supplier: Eaton Cooper Power Systems
Description: Internal potential winding taps and an external ratio correction transformer are provided on all ratings so that each regulator may be applied to more than one system voltage. Smaller kVA sizes are supplied with support lugs for pole mounting and with substation or platform tie down
- Input Voltage: 2,400 to 34,500 volts
- Frequency: 50 Hz, 60 Hz
- Configuration: Floor / Free Standing
-
Supplier: Powertronix Inc.
Description: PDUs offer the isolation features of our transformer, the voltage regulation and noise suppression features of our PLC and the AC power distribution capabilities. Application Medical imaging systems Medical lasers Semiconductor manufacturing Automatic test equipment Robotics Computer systems
- Power Rating: 500 to 8,000 VA
- Input Voltage: 100 to 240 volts
- Output Voltage: 120 to 240 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // IGBT Static Solid Votlage Stabilizer Regulator
- Power Rating: 15 kVA
- Input Voltage: 630 volts
- Output Voltage: 380 volts
- Voltage Regulation: 30 ±%
-
Supplier: TelephoneStuff.com
Description: 8 transformer spaced AC outlets, 15 amps, surgegate plus auto-resetting technology, wall or floor mount. Applications: SOHO Features: - Replaces GNM0600 & GNM4400 - Exclusive SurgeGate circuitry is a "power monitoring" system that protects AC equipment against prolonged over-voltages,
Find Suppliers by Category Top
Featured Products Top
-
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where none is available. Our (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
making it suitable for both prototyping and mass production. With an MSL Level 1 (unlimited floor life), this transformer can be safely handled and stored without concerns of moisture-related damage (read more)
Browse Transformers Datasheets for Win Source Electronics -
Our transformers in this range are all custom built to order and are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
Isotech's comprehensive line of pad-type mountings offers the perfect solution for industrial professionals seeking convenient and economical mounting options. Our mountings eliminate the need for bolting or lagging to the floor, streamlining your installation process and saving you valuable (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Vibration Isolators and Mounts: Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel and steam generators Electrical transformers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
commutated (EC) or standard AC motors, are designed to make energy-saving data center cooling retrofits easier for both under-floor and in-cabinet applications. The Rosenberg UNOBOX extract fan consists of a high-efficiency backward-curved motorized impeller mounted inside a cube (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
retrofit projects, particularly where a single large radial fan is being replaced. Thanks to its modular design, the ECFanGrid can be assembled on site. Rosenberg offers two ECFanGrid construction options: either fan modules mounted into a pre-designed frame or the UNOBOX design, which is (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Medium frequency topology in railway applications
The Medium Frequency Topology will increase the efficiency of vehicles considerably, especially when compared to under- floor mounted transformer .
-
Electric Power Distribution, Sixth edition > Overhead Lines
The enclosures of the floor - mounted transformer should be designed to permit free circulation of air on all sides.
-
ACME ELECTRIC CO - ACME TRANSFORMER(4)
TRANSFORMER , FLOOR MOUNT .
Indicates content that may require registration and/or purchase.