Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: 37-43 GHz Front-End Module
- Device Type: Front End
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: FEM for WCDMA/HSDPA/HSUPA
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Minimum Operating Voltage: 3.2 volts
- Maximum Operating Voltage: 4.2 volts
-
Supplier: Broadcom Inc.
Description: Avago Technologies' ALM-GN001 is an ultra low noise GNSS front-end module that combines a low noise amplifier with a GNSS FBAR pre-LNA filter. The low noise figure and high gain, coupled with low current consumption, make the module suitable for use in critical low-power
- Frequency Range: 1,565 to 1,602 MHz
- Minimum Gain: 12.7 to 14.2 dB
- Maximum Gain: 17 to 18 dB
- Noise Figure: 1.54 dB
-
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S105 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, and SPDT antenna switch. The AFEM-S105 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Applications: Mobile / Wireless Systems
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: The Qorvo® QPF4530 is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power
- Operating Frequency: 5,150 to 5,925 MHz
- Supply Voltage: 3.3 volts
- Features: Other, RoHS
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY85736-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85747-11 The SKY85736-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R)
- Frequency Range: 5,150 to 5,850 MHz
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
- Nominal Operating Current: 0.34 amps
-
Supplier: Broadcom Inc.
Description: The Avago ALM-GP002 is a GPS front-end module that combines a low noise amplifier (LNA) with GPS FBAR Filters. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity
- Frequency Range: 1,575 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 19.1 dB
- Noise Figure: 1.66 to 2.3 dB
-
Supplier: Qorvo
Description: The Qorvo QPF4550 is an integrated front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power
- Operating Frequency: 5,150 to 5,855 MHz
- Supply Voltage: 5 volts
- Features: Other, RoHS
-
Supplier: TOP-electronics USA
Description: Ark-X EveryWord (AFE) Far-Field Voice Module Watch the superior performance of EveryWord™ Ultra Far-field Voice Capture Technology now AFE Audio Front End Features: Cirrus Logic’s SoundClear FlexArray™ voice technology 7 to 9 mic performance using only 3 to 4 mics Exceptional
-
Supplier: Qorvo
Description: The Qorvo® QPF4507 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.
- Features: Other, RoHS Compliant
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Power Module Non-Regenerative Front End (NFE)
- Device Type: Power Entry Module
-
Supplier: Qorvo
Description: The Qorvo® QPF4658 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves
- Number of Transmitters: 31 #
- Number of Receivers: 14.5 #
- Operating Frequency: 5,945 to 7,125 MHz
- Supply Voltage: 5 V
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE FRONT END, EVALUATION MODULE; Kit Application Type:Data Converter; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LMP91000; Application Sub Type:Analogue Front End; Kit Contents:Evaluation Module LMP91000; RoHS Compliant: Yes
-
Supplier: Unipower, LLC
Description: Features and Options 85% Efficiency Power Factor Correction to EN61000-3-2 10.6W/In³ Power Density Hot-Swap, N+1 Redundant Operation 2U 19-inch or 23-inch Rack Mounting 26.5-33.5V Output Adjustment Range 28 to 32VDC Rated Output 2250W Module Output Power Up to 9000W Total Power, Non-Redundant
- DC Output Voltage: 28 volts
- DC Output Power: 2,250 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 170 to 264 volts
-
Supplier: Broadcom Inc.
Description: The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
- Frequency Range: 1,565 to 1,606 MHz
- Minimum Gain: 13 to 15 dB
- Maximum Gain: 18 to 19 dB
- Noise Figure: 0.97 dB
-
Supplier: Unipower, LLC
Description: Features and Options Up to 92% Efficiency 1U High: 1.57” 0°C to +50°C Operation Universal AC or HVDC Input or 48VDC Input >0.95 Power Factor (minimum) Output Voltages: 12 VDC & 5VSB Power Density to 17.5W/Cu. Inch Hot Swappable Integral Active Output ORing Circuit Class A EMI Filter LED Indicators
- DC Output Power: 760 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 115 to 230 volts
- Type: DC Power Supply
-
Supplier: Quarktwin Technology Ltd.
Description: RF Front End 824MHz ~ 849MHz Cellular, W-CDMA Module
- Device Type: Front End
- Features: Other, RoHS Compliant
-
Supplier: DigiKey
Description: 2GHZ WI-FI 6 FRONT END MODULE
- Device Type: Front End
-
Supplier: ASAP Semiconductor LLC
Description: DEVELOPMENT PLATFORM DSP-CODEC Interface Analog Front End (AFE) - TIs EVM-Evaluation Modules
- Signal Type: Analog
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: EVALUATION MODULE FOR AIC111 Interface Analog Front End (AFE) - AIC111
- Signal Type: Analog
- Category: Development Board
-
Supplier: ODG (Origin Data Global)
Description: FEM FRONT END MODULE 12-MCM
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR AFE7222 Interface Analog Front End (AFE) No AFE7222
- Signal Type: Analog
- Category: Development Board
-
Supplier: Richardson RFPD
Description: The ETX108 is an RF Front End with 2x2 MIMO configuration envelope tracking amplifier. This board is not available for sale separately but can be ordered with the ETX117 via the ETX120 Demonstration Tool. ETX108 Features 1.8-2.7 GHz Front End Module High Efficiency
- Category: Development Board
-
Supplier: Siemens Analytical Products
Description: Front End Engineering and Design (FEED) Siemens Process Analytics brings a unique blend of expertise in analytical technologies, applications and complete solutions to many industries. Siemens offers a wide scope of FEED for Process Analytics consulting services to reduce costs, save
- Industry: Chemicals / Materials, General Industrial, Petroleum / Oil & Gas, Pharmaceutical, Utilities
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Accuris
Description: Three Phase High-Voltage Power Supply Front-End in a 3U Plug-In Module Standard
-
Description: IC FRONT END MODULE
- Features: Other
-
Supplier: Lineage Power
Description: Offering optimum efficiency and power density, the CAR1212FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1212FP utiliyzes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged
- DC Output Voltage: 11.4 to 12.6 volts
- DC Output Current: 83.5 to 100 amps
- DC Output Power: 1,200 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: 7-SIP Module, 5 Leads Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Metal Element Features: FLASH - NAND (SLC) Memory
-
Supplier: Hamamatsu Photonics Europe
Description: Compact 16-element APD array suitable for various light level detection (serial output) The S13645-01CR is a compact optical device that integrates 16-element Si APD array and preamp. It has a built-in DC feedback circuit for reducing the effects of background light. It also provides excellent noise
- Number of Channels: 16
- Spectral Response: 400 to 1,150 nm
- Voltage Output Sensitivity: 900 V/W
- Module Type: Avalanche Photodiode
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379888-SKY65933-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active RF Type: Galileo, GLONASS, GNSS, GPS Frequency:
- Operating Frequency: 1,559 to 1,606 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933952-SKY77548-11 Features: RF Front End 850MHz ~ 1.9GHz Package: 30-SMD Module Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 81 pct.
-
Supplier: Newark, An Avnet Company
Description: 90 INCH (2.3METER) RG-174 CABLES W/MALE LEMO #FFS.00.250.NTCE31 CONNECTORS ON BOTH ENDS FOR CONNECTING SUMMING MODULES TO LINEAR FIFOS ON EQUAL FRONT END.
-
Supplier: Acme Chip Technology Co., Limited
Description: GPS GNSS LNA MODULE, SPFS FILTER
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933924-SKY66111-11 Features: RF Front End 2.4GHz Bluetooth Package: Reel - TR Package: 20-SMD Module Family Name: SKY66111 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91
-
Supplier: Picosecond Pulse Labs, Inc.
Description: 4020 TDR/TDT Source Module with their 86100 Digital Communications Analyzer to make more precise TDR and TDT measurements. Please click the following link: "High-Precision TDR with the Agilent 86100 DCA and Picosecond Pulse Labs 4020 Source Enhancement Module"
- Amplitude: 0.2 to 2.3 volts
- Rise Time: 0.007 to 0.009 ns
- User Interface: Front Panel and Display
- Device Type: Generator
Find Suppliers by Category Top
Featured Products Top
-
Mid-Band/Low-Band NB-IoT 1/2 CAT-M1/2 Front End Module Qorvo's QM55011 is a low power Cellular IoT front end module supporting multiple bands. It is a universal Multi-Band PA with adaptive biasing scheme for maximum efficiency. The QM55011 includes integrated Tx (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo® QPF4609E is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo® QPF4657 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo® QPF4557 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo QPF4509 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo QPF4609 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo® QPF4607 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo® QM45508 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo QPF4702 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes (read more)
Browse RF Modules Datasheets for Qorvo -
RadioCarbon can accommodate multiple use cases. The standalone RF Front End is ideal for those integrating a separate radio with Digital Pre (read more)
Browse RF Modules Datasheets for Richardson RFPD
Conduct Research Top
-
RF Front-end Modules Boost Wireless Performance
Not all Bluetooth (R) Low Energy (BLE), Wi-Fi or ZigBee (R) solutions are created equal. That is the inescapable conclusion of some recent tests comparing popular system-on-chip (SoC) platforms with and without. Skyworks Solutions' front-end modules (FEMs). The tests examined output power versus
-
LoRa (R) Connectivity Made Smarter with Low-power, Front-end Modules
Designers face unique challenges in bringing LoRa-based end device products to market, where hardware, software and cloud connectivity must all seamlessly integrate and operate. Our recently published article "LoRa Connectivity Made Smarter with Low-power, Front-end Modules" addresses this and more!
-
EET Asia: RF Front End Module Industry - What Are the Technical Choices Made by Apple?
What are the technical choices made by the RF front end module manufacturers and OEMs? What are the cost differences between the modules? What are the different manufacturing process steps? How can the smartphone maker's choices and supplier tendencies be explained? System Plus Consulting and Yole
-
EverythingRF: Qorvo Introduces 5GHz Front End Modules for Wi-Fi 6 Home Mesh Networks
Qorvo, a leading provider of innovative RF solutions that connect the world, is enabling the rapid development of products used in tri-band mesh architectures for home Wi-Fi. The company introduced two new 5 GHz front-end modules (FEMs) that integrate a high-frequency bulk acoustic wave (BAW
-
Everything RF: RF Front-End Module Comparison 2021 - Vol. 1 - Focus on Apple
In the iPhone series from 2016 to 2020, Apple's strategy was to reduce the RF area size with a decrease of the board level at first until 2017. But since, the board is increasing along with a stabilization of the RF share mainly even with 5G integration. Between 2017 and 2020, Intel was the only
-
Planet Analog: The Latest About RF Front-ends in 5G, Wi-Fi 6E and IoT
While system-on-chips (SoCs) mostly do the heavy lifting in wireless networks, the last inches of the broadband signal path to the antennas are still crucial. Spanning those gaps falls to the RF front-end (RFFE), also known as RFE or FEM for front-end module.
-
Modular Power Architecture Up to 300W Power for 24V/28V Avionics/Military Applications
Converter DC/DC converters and front-end modules. to build complete power supply that meets. avionic and military standards . This modular power architecture is dedicated for. 24V and 28V bus powered electronics up to 300W. power.
-
Wi-Fi Now: Qorvo Launches World-First iFEM Technology for Mesh
Last week front-end module leader Qorvo - a Wi-Fi NOW Partner - released two new 5 GHz Wi-Fi 6 integrated front-end modules (iFEMs) aimed at reducing time-to-market for Wi-Fi 6 home mesh system development. Qorvo says their new iFEM technology will increase Wi-Fi range by 30% while reducing PCB
More Information Top
-
Bill of Material Analysis - Blaupunkt 7 647 211 360 Car Radio
Front End Module .
-
Critical mm-Wave Components for Synthetic Automatic Test Systems
Measurement results of the TBM within an automatic test system front end module are included.
-
The North American Automotive Supplier Report
In June 2012, Faurecia inaugurated a facility in Belvidere, Illinois, (United States) to manufacture front end modules for the Chrysler Dodge Dart.
-
The European Automotive Supplier Report
HVAC, exhaust gas cooler, front end module carrier, charge air cooler, low- temperature radiator, transmission oil cooler .
-
HBPO - Global Headquarters
Front End Modules .
-
The data acquisition and calibration system for the ATLAS Semiconductor Tracker
In both modes, the data sent from the front end modules must be identified with a particular LHC bunch crossing and first-level trigger.
-
Subject Index
Hikita, M., + , T-MTT Nov 02 2629-2638 SAW front end modules for GSM cellular phones with direct-conversion demodulation.
-
The Advanced Automotive Lighting and Vision Systems Report
The JV is involved in the design, development, installation, and logistics of front end modules .
Indicates content that may require registration and/or purchase.