-
Supplier: DigiKey
Description: - RF Receiver GPS 1575.42MHz -161dB PCB, Surface Mount Module
- Operating Frequency: 1,575.42 MHz
- Bias / Operating Current: 28 mA
- TJ: -40 to 85 C
- Pin Count: 36 #
-
Supplier: Linx Technologies
Description: GPS Receiver for Positioning, Tracking and Navigation The FM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can
- Sensitivity: -161 to -143 dBm
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3 to 4.3 volts
-
Supplier: Linx Technologies
Description: UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a compact reflow-compatible SMD package, the GPS receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. This makes the RM Series
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Current: 12 to 44 mA
- Source Type: DC (Battery) Power
-
-
Supplier: Quarktwin Technology Ltd.
Description: - RF Receiver 1.575GHz -163dBm On-Board, Chip Module
- Sensitivity: -163 dBm
- Operating Frequency: 1,575 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
-
Supplier: ODG (Origin Data Global)
Description: RF RCVR GPS 1575.42MHZ MODULE
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based receiver module employs leading 3-D
- Bias / Operating Current: 0.05 to 0.5 mA
- TJ: -40 to 85 C
- Sensitivity: -148 to -165 dBm
- Supply Voltage: 1.8 V
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SE4150L is a highly integrated GPS receiver IC offering high performance and low-power operation in a wide range of low-cost applications. It is particularly well-suited to high sensitivity
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Modules GPS Receiver GP-20U7
-
Supplier: WINSYSTEMS, INC.
Description: The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the 3337 chip set can still simultaneously acquire
- Operating Temperature: -40 to 185 F
- Data Acquisition: Data Acquisition Computer Board
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
Supplier: Richardson RFPD
Description: The A2235-H GPS receiver modules enable fastest acquisition and tracking with the latest SiRFstarIV technology. This small form-factor module fully addresses the demand for lowest power consumption with, amongst other features, SiRFaware technology.
- Supply Voltage: 1.8 V
- Technology: GPS
- Device Type: Receiver
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Technology: GPS
- Device Type: Receiver
-
Supplier: TOP-electronics USA
Description: Quectel L70, GPS receiver module, 18-pin SMD, 2.8V-4.3V, 10.1x9.7x2.5mm
- Technology: GPS
-
Supplier: ODG (Origin Data Global)
Description: SPARKFUN RTK SURVEYOR
- Device Type: Transceiver, Transmitter
-
Supplier: ArduSimple
Description: ArduSimple manufactures the SparkFun GPS-RTK-SMA Breakout – ZED-F9P (Qwiic) GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc receiver following the Open Source Hardware
- TJ: -40 to 85 C
- Device Type: Receiver
-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Development Tools GPS Receiver Eval MT3333-Chip
-
Supplier: ArduSimple
Description: ArduSimple manufactures the SparkFun GPS-RTK2 Board – ZED-F9P (Qwiic) GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc receiver following the Open Source Hardware (OSHW)
- TJ: -40 to 85 C
- Device Type: Receiver
-
Supplier: TOP-electronics USA
Description: Quectel L76, GPS/GLONASS module, 10.1×9.7mm The L76 is an extremely compact GNSS module, a concurrent GNSS receiver with multiple GNSS systems. It provides simultaneous GPS, GLONASS, BeiDou, Galileo and QZSS open service L1 reception capability. With 33 tracking channels, 99
- Technology: GPS
-
Supplier: Telit IoT Solutions, Inc.
Description: The GE864-GPS is a compact GSM/GPRS module integrating full 48-channel A-GPS functionality. The low profile design makes the GE864-GPS an ideal platform for size sensitive, high-volume applications such as telematics, fleet management, tracking, security and vehicle navigation
- Operating Frequency: 850 to 1,900 MHz
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
- Sensitivity: -163 dBm
-
Description: SINGLE CHIP GPS RECEIVER
-
Supplier: Telit IoT Solutions, Inc.
Description: The dual-band 800/1900 MHz CDMA/1xRTT CC864-DUAL module is designed for mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It is equipped with a 12-channel standalone GPS receiver and gpsOne® assisted GPS, digital and
- Operating Frequency: 800 to 1,900 MHz
- Data Rate: 153.6 kbps
- TJ: -30 to 80 C
- Sensitivity: -108.00000000000001 dBm
-
Supplier: ArduSimple
Description: If you want to order samples or check the product’s information go to the single product page GPS-RTK2
- Device Type: Receiver
-
Supplier: Linx Technologies
Description: Tiny GNSS Receiver for Positioning, Tracking and Navigation The TM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS, USB
- Features: Other, RS232, Receiver
-
Supplier: Linx Technologies
Description: The GM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations.
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS, USB
- Features: Other, RS232, Receiver
-
Supplier: Lingto Electronic Limited
Description: GPS RECEIVER FRONT-END
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SINGLE CHIP GPS RECEIVER Product overview: BCM4752IFBG from Broadcom is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316211-28500 Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: GPS Receiver Mounting: SMD (SMT) Frequency: 1575.42MHz Data Interface: Connector Sensitivity: -159dBm Modulation or Protocol: GPS Current - Receiving: 65mA Antenna
- Sensitivity: -159 dBm
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -20 to 70 C
- Supply Voltage: 3.3 to 5 volts
-
Supplier: Silicon Labs
Description: The Si468x single-chip digital receivers are the first members of a family of 100% CMOS digital radio broadcast receiver ICs from Silicon Labs. The Si46xx family provides revolutionary advances in size, power consumption, and performance to enable high-volume, cost-sensitive
- Operating Frequency: 76 to 108 MHz
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN, WLCSP
-
Supplier: Acme Chip Technology Co., Limited
Description: SINGLE CHIP GPS RECEIVER
-
Supplier: Renesas Electronics Corporation
Description: TV Tuners, DVD players, back-up cameras, DTV/DMB receivers and navigation/GPS receivers.
-
Supplier: Telit IoT Solutions, Inc.
Description: customers to design once , select and mount the JN3, SL869 or SL869 V2 depending on required features. It supports GPS, QZSS and Glonass and is ready for Galileo and Compass/Beidou. Two variants of the SL869 V2 simultaneously track GPS + Galileo and Glonass or GPS and
- Bias / Operating Current: 25 to 30 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
- Sensitivity: -148 to -165 dBm
-
Supplier: Richardson RFPD
Description: The AP.17F is a two stage 17mm active patch antenna that has been designed specifically for embedded (inside device) integration with GPS receiver modules.
- Primary Frequency Range: 1,574.397 to 1,576.443 MHz
- Gain: -1.5 dB
- VSWR: 2 :1
- Technology Type: Microstrip
-
Supplier: ArduSimple
Description: in pairs, pre-configured for unidirectional communication (Base to RoverObject or vehicle that you want to track with GPS.). The radios are labelled with “B” fot he base and “R” for the rover. Good to know: – Compatible with all ArduSimple boards or any other boards with XBee socket in the
- TJ: -40 to 85 C
- Device Type: Receiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SINGLE CHIP GPS RECEIVER Product overview: BCM4751IFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics>Fiber Optic Transmitters - Discrete Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz - -
- Resistance Range: 5 ohms
- Tolerance: 20 +/- %
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: ValueTronics International, Inc.
Description: 100.23 MHz (TTL) The Welnavigate GS100 is a single channel GPS Signal Simulator/Generator. The GS100 has been designed to provide a low-cost and effective method of testing GPS receiver hardware. Generating the L1 C/A code signal, the GS-100 will allow you to emulate the 374
- Device Type: Generator
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies announces the GPS L1 Passive Ceramic Patch Antenna series, which are tiny, high-performance antennas designed for dependable GNSS reception in embedded devices and positioning systems. These passive ceramic patch antennas operate at the GPS L1 frequency (1575 (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
. High Sensitivity: Typical –80 dBm receiver sensitivity for reliable tag detection (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
depend upon coordinating PTD (positioning and timing data) from four satellites prior to sending the final data signals to GPS Receivers on earth. Receivers and trackers on earth must separate the signal from the noise as well as respond to data modulated on the (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
higher resolution capabilities. Parallel chip receivers are also extending image capture breadth and resolution. As a result, processing speeds are doubling with larger image frames and the use of increased frame rates from 30 and 60 frames per second to over 100 frames per second. This is driving (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
How Does XtremeSense™ TMR Technology Enable Efficient Applications
In today’s semiconductor industry, we assuredly notice a growing demand for enhanced efficiency across various industrial and automotive sectors, prompting significant shifts in design considerations, particularly regarding current sensing requirements. If you’re reading this, you’re very li...
(read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Precision in Motion: Advanced Sensing for Industrial Control
In the world of industrial automation, precision and reliability are not just goals; they are absolute necessities. Whether it's a multi-axis robotic arm, a smart valve, or a complex human-machine interface (HMI), the ability to accurately and dependably track motion and position is critical. Engineers often face the cha...
(read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
DigiKey’s huge range of high-quality industrial sensors is sourced from leading, name-brand suppliers.
(read more)
Browse Sensor Chips Datasheets for DigiKey -
A comprehensive guide to energy efficiency and renewable energy.
Over the last few decades, there have been significant advancements in the development of clean energy systems and energy harvesting. Download the e-book today and learn about:
- Cutting-edge clean energy solutions, including solar, wind, energy storage, heat pumps, and electric vehicle (EV)...
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Quantaflex Printed Electronics manufactures high-precision printed sensors for a variety of applications, including electromechanical biosensors for diagnostics, heaters for automotive and LCDs, and other sensors requiring tight physical and electrical tolerances for sensitive electronic equipment.
(read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc.
More Information Top
-
1997 Index
A low-power, low-cost bipolar GPS receiver chip ; J-SC Apr 97 587-591 Murphy, M.T., see Imbornone, J.F., J-SC Sep 97 1319-1325 Murray, B., see Cummins, T., J-SC Jul 97 1091-1100 Mutoh, S., see …
-
A 27mW 2.2dB NF GPS receiver using a capacitive cross-coupled structure in 65nm CMOS
Also, the demand of the GPS receiver chips has been increasing continuously in wireless market because the Galileo system developed by the European Union will soon be available for satellite navigation.
-
Design of a low power GPS receiver in 0.18 μm CMOS technology with a ΣΔfractional-N synthesizer
We thank the Huaxun Microelectronic Corpora- tion and its President, Wen-yi ZHOU, for the system design and GPS receiver chip test, and Xiang-shun SHEN, Le LI, Yang LUO, Guo-liang ZHAO, Hai-feng LV for some block designs and for …
-
A 5.6-mW power dissipation CMOS frequency synthesizer for L1/L2 dual-band GPS application
This GPS receiver chip has been fabricated in a 0.18-um RF CMOS process with five metal levels, as shown in fig.8.
-
A 19-mW 2.6-mm/sup 2/ L1/L2 dual-band CMOS GPS receiver
[1] A. Murphy, S. Tsutsumi, and P. Gaussen, “A low-power, low-cost bipolar GPS receiver chip ,” IEEE J. Solid-State Circuits, vol.
-
GALILEO Positioning Technology
Furthermore, mass-market GPS receivers chip have a lower cost per unit.
-
Fundamentals of GPS Receivers
9, the Zarlink GPS receiver chip set is discussed as introduction to more modern receiver using DSP methods.
-
Alpha Micro expands GPS receiver chip and module portfolio with launch of u-blox 6 – the market’s fastest and most sensitive GPS solution
Alpha Micro expands GPS receiver chip and module portfolio with launch of u-blox 6 â the marketâs fastest and most sensitive GPS solution .
-
A L1-band dual-mode RF receiver for GPS and Galileo in 0.18μm CMOS
[1] http://www.fcc.gov/cgb/dro/e911tty.html [2] A. Murphy et al., “A low-power, low-cost bipolar GPS receiver chip ,” IEEE J. Solid-State Circuits, vol.
-
A 4-dB NF GPS receiver front-end with AGC and 2-b A/D
[I] Shaeffer D., et al., “A 115 mW CMOS GPS Receiver”, 1998 Interna- tional Solid State Circuits Conference, paper 8.1-1 [2] Murphy A.M., et al., “A low-Power, Low-Cost Bipolar GPS Receiver Chip ”, IEEE Journal of Solid …
Indicates content that may require registration and/or purchase.