Products/Services for GRIN Lens Endoscope

  • Optical Lens Assemblies-Image
    Optical Lens Assemblies - (180 companies)
    Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. Optical lens assemblies are composed of a number of lenses...
  • Borescopes-Image
    Borescopes - (229 companies)
    ...used in rigid borescopes are typically achromats, GRIN lenses, or Harold Hopkins designs. While rigid borescopes are economical and effective, their grave disadvantage is that their viewing is effectively limited to a straight line. When inspecting...
  • Gradient Index Lenses-Image
    Gradient Index Lenses - (8 companies)
    Gradient index (GRIN) lenses focus light through a precisely controlled radial variation of the lens material's index of refraction from the optical axis to the edge of the lens. Gradient index lenses are optical lenses -- often planar -- which...
  • Microscopes-Image
    Microscopes - (724 companies)
    ...the electrons fall back to their original energy levels, they emit lower-energy and longer-wavelength light. An inverted microscope locates the illumination system above the stage and the lens system below the stage. A confocal microscope or laser...
  • Camera Lenses and Video Lenses-Image
    Camera Lenses and Video Lenses - (269 companies)
    Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses. Camera...
  •  
    Lens Holders - (23 companies)
    Lens holders are used to stabilize and maintain the position of all the optical components of a lens assembly. Lens holders are used to stabilize and maintain the position of all of the optical components in a lens assembly. The primary purpose...
  •  
    Optical Lenses - (483 companies)
    Lenses. Gradient index (GRIN) lenses are simple planar lenses which continuously bend light rays within the lens until they finally converge on the focal point. This contrasts with conventional lenses, which primarily bend light abruptly when it exits...
  •  
    Specialty Optical Fiber - (90 companies)
    Specialty optical fiber is modified, usually by doping, for a specialized function. It consists of one or more transparent fibers enclosed in a protective covering.
  •  
    Zoom Lenses - (34 companies)
    Description. Zoom lenses are mechanical assemblies of lens elements that provide the ability to vary focal length and angle of view. In optical systems, shorter focal lengths provide greater optical power. In telescopy and photography, longer focal...
  •  
    Microscope Lenses and Objectives - (81 companies)
    Microscope lenses and microscope objectives include eyepieces or oculars, optical filters, objectives, adapters or mounts, condensers and other optical components for microscopy. Microscope lenses and microscope objectives include eyepieces...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Changchun Yutai Optics Co., Ltd.
Avantier Inc.
Avantier Inc.
Avantier Inc.