-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Gate Turn-off Thyristor (GTO), Other
-
Supplier: Newark, An Avnet Company
Description: GTO THYRISTOR
-
Supplier: Littelfuse, Inc.
Description: VAr controllers. Offering both symmetrical devices for applications with a reverse blocking requirement e.g. current sourced inverters and asymmetric blocking devices for applications where no reverse blocking requirement exists e.g. voltage sourced inverters. Gate Turn-off Thyristors are
- VDRM: 1,200 volts
- TJ: 125 C
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Thyristor GTO 2.5KV 3-Pin
- VRRM: 100 volts
- Features: Gate Turn-off Thyristor (GTO)
-
Supplier: Radwell International
Description: BIDIRECTIONAL THYRISTOR, REVERSE CONDUCTING THYRISTOR, GATE TURN-OFF THYRISTOR (GTO), GATE-COMMUTATED THYRISTOR (GCT). FREE 2 YEAR RADWELL WARRANTY
- Features: Gate Turn-off Thyristor (GTO)
-
Description: Provides standards for the following categories of discrete semi-conductor devices: - (reverse-blocking) (triode) thyristors, - asymmetrical (reverse-blocking) (triode) thyristors, - reverse-conducting (triode) thyristors, - bidirectional triode thyristors (triacs), -
-
Supplier: Infineon Technologies AG
Description: 4500 V GTO - Freewheeling diode disc GTO - Freewheeling Diode discs 4500 V, 1461 A with 100 mm diameter in a ceramic housing. Summary of Features High current High blocking voltage Light-triggered types available Highest robustness Highest reliability High case non rupture current
- VRRM: 4,500 volts
- IFSM: 28,000 amps
- Features: Other, Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: The D1251S GTO Freewheeling Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 76mm and a height of 14mm. Summary of Features High current High blocking voltage Light-triggered types available Highest robustness Highest reliability High case
- VRRM: 4,500 volts
- IFSM: 18,000 amps
- Features: Other, Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: The D921S GTO - Freewheeling Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features High current High blocking voltage Light-triggered types available Highest robustness Highest reliability High
- VRRM: 4,500 volts
- IFSM: 28,000 amps
- Features: Other, Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: The D1381S GTO - Freewheeling Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features High current High blocking voltage Light-triggered types available Highest robustness Highest reliability High
- VRRM: 4,500 volts
- IFSM: 28,000 amps
- Features: Other, Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: SCRs BT169G/TO-92/STANDARD MARKING
-
Supplier: Richardson RFPD
Description: Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Up to 1000 V reverse voltage|•Hermetic metal case with glass insulator|•Threaded stud ISO M6 or 1/4-28 UNF|•SKN: anode to stud|Typical Applications:|•Inverse diodes for power transistors, GTO thyristors, asymmetric
- IF: 100,000 mA
- trr: 600 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Mersen
Description: provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Each
- Voltage Rating: 690 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 200,000 amps
- Fuse Material: Ceramic
-
Supplier: Mersen
Description: engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating
- Voltage Rating: 650 volts
- Current Rating: 400 amps
- Approvals / Standards: CSA Certification, IEC (UMF) Approval, UL Approval
- Fuse Material: Ceramic
-
Supplier: Mersen
Description: engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating
- Voltage Rating: 650 volts
- Current Rating: 350 amps
- Approvals / Standards: CSA Certification, IEC (UMF) Approval, UL Approval
- Fuse Material: Ceramic
-
Supplier: Mersen
Description: engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating
- Voltage Rating: 400 volts
- Current Rating: 1,000 amps
- Approvals / Standards: CSA Certification, IEC (UMF) Approval, UL Approval
- Fuse Material: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
enhances protection performance for semiconductor devices such as diodes, thyristors, GTOs, and IGBTs. Designed for high-power DC systems, the VD Series supports a wide current range and multiple mounting configurations to meet different installation requirements (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE VD Series is a family of DC protection fuses engineered to protect DC circuits from general overload and short-circuit conditions, with a particular focus on protecting semiconductor devices — diodes, thyristors, GTOs, and IGBTs — from fault currents. The fuses (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4674/09Jun_Vineyard.pdf?sequence=1
This thesis presents data from a simulation study of the thermal and electrical characteristics of a Gate Turn Off ( GTO ) thyristor .
-
Semiconductor Power Devices
Only special configurations of the thyristor can be turned off via the gate, these are the Gate Turn-Off ( GTO ) thyristors which will be treated later.
-
Power Electronics
Series Resonant Converters Based on GTO Thyristors . . . . . . .
-
Power Electronics: Converters Applications and Design 3rd Edition Complete Document
The controllable switch category includes several device types including bipolar junction transistors (BJTs), metal-oxide-semiconductor field effect transistors (MOSFETs), gate turn off ( GTO ) thyristors , and insulated gate bipolar transistors (IGBTs).
-
Flexible AC Transmission Systems (FACTS)
This drawback has been eliminated with the introduction of Gate Turn-Off ( GTO ) thyristors [6].
-
An Annotated Bibliography of HVDC Transmission and FACTS Devices, 1996-1997.
The revolving speed of reversible pump-turbine can be regulated using an inverter of GTO thyristor for the secondary exciter of variable speed pumped storage power plants.
-
Advanced operational techniques and pn-pn-pn structures for high-power silicon carbide gate turn-off thyristors
Abstract—SiC GTO thyristors may soon be the best available choice for very high-power switching.
-
Minimisation of current crowding during turn-off of power GTO devices
Abstract - The maximum controllable anode current is influenced by the current crowding phenomenon observed in GTO thyristors during turn-off.
-
Semiconductor-power building elements
Abb. 3.4.12 gate-Turn-Off ( GTO ) thyristor .
-
Power electronics
GTO of thyristor for of High-Power Frequency of Converters.
Indicates content that may require registration and/or purchase.