-
Supplier: Pleora Technologies Inc.
Description: in real time with low, consistent latency over an HDMI/DVI interface. The external frame grabber consumes approximately 3.2 Watts (W), which dramatically reduces electricity costs in 24/7 applications. A start-up time of only a few seconds provides an additional advantage over using a PC with
- Operating Temperature: 32 to 158 F
- Analog / Digital: Analog Camera Inputs, Digital Camera Inputs
- Color / Mono: Color, Monochrome
- Acquisition Features: Line Scan Capture
-
Supplier: Newark, An Avnet Company
Description: DEC FRAME,HDMI,110,SET,ACTIVE,GY
-
Supplier: Newark, An Avnet Company
Description: DEC FRAME,HDMI,110,SET,ACTIVE,W
-
-
Supplier: Newark, An Avnet Company
Description: DEC FRAME,HDMI,110,SET,ACTIVE,BK
-
Supplier: Newark, An Avnet Company
Description: DEC FRAME,HDMI,110,SET,ACTIVE,OW
-
Supplier: Belden Inc.
Description: HDMI 2.1 Active Optical cable, supports up to 8K @60Hz (color space 4:4:4) and bandwidth of 48Gbps, multi-channel audio, Dolby ture HD, DTS-HD master audio, eARC (Enhanced Audio Return Channel), CEC, DCP (2.2), High Dynamic Range (HDR), Variable Refresh Rate (VRR), Quick Media Switching
- Operating Temperature: 0 to 50 C
- Features: Cable Assembly, HDMI
- Application: Video
-
Supplier: Acnodes Corporation
Description: 17 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting holes Option for -30°C to 80°C wide
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, LED Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
-
Supplier: Acnodes Corporation
Description: 19 inch 1280 x 1024 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (100 x 100mm) mounting holes Option for -20°C to 70°C wide
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, LED Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
-
Supplier: Acnodes Corporation
Description: 15 inch 1024 x 768 LED backlight LCD monitor 250-nits, option for 1000-nits high brightness VGA + HDMI + DVI video input Option for Resistive or Capacitive touch screen Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (75 x 75mm) mounting holes Option for -20°C to 70°C wide
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, LED Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
-
Supplier: Unigraf
Description: application the user can capture embedded audio received through the HDMI interface. The audio can be stored as a file or played back with the PC audio system. Quick Preview also enables the user to control HDMI 1.4 features like HDMI Ethernet Channel and Audio Return Channel.
- Features: Specialty / Other
-
Supplier: Acnodes Corporation
Description: 20.1 inch 1600 x 1200 CCFL backlight LCD monitor 300-nits brightness VGA + HDMI + DVI video input Option for Resistive touch screen with USB interface Option for EMI Mesh Shielding, UV Film, AG Glass, AR Glass VESA (100 x 100mm) mounting holes Option for light or motion sensor AC input with
- Input Types: DVI, HDMI, VGA
- Features: Flat Panel Monitor, LCD Display, Other Input Types
- Other Type/Technology: Other Display Type
- Mounting: VESA Mount
-
Supplier: Unigraf
Description: Description UCD-301 is a UHD / 4K@60Hz compliant video capture unit for testing DisplayPort™ and HDMI Sources. UCD-301 enables testing all aspects of HDMI 2.0 and DP 1.4a with HBR2 max bit rate capability. UCD-301 is a DCP approved test tool for HDCP 2.3 compliance testing of
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: e-con Systems™ Inc
Description: Two-board solution containing a SX3 FPGA base board with DDR3 frame buffer and HDMI receiver board that has a HDMI receiver IC. Plug and Play device (UVC and UAC) Supports USB 3.2 Gen.1 and backward compatible with USB 2.0 Captures up to 4K UHD video at 30 fps along with Audio from any
- Maximum Frame Rate: 30 fps
- Monochrome / Color: Color
- Imaging Technology: Digital
- Shutter Control: Electronic Shutter
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features dual HDMI female couplers and comes in a black finish.
-
Supplier: DigiKey
Description: Connector Mounting Frame For USB Receptacle
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features dual HDMI female couplers and comes in a black finish.
- Number of Ports: 2
-
Supplier: icotek Corp
Description: The Keystone jacks (USB-C, USB 3.0, HDMI, CAT6) are also available individually for use with the following IMAS-CONNECT™ adapter grommets: AT-KS adapter grommets QT-AT-KS adapter grommets Advantages & Benefits By utilizing the adapter grommets AT-KS, connectors can be integrated directly into
-
Supplier: Unigraf
Description: Description UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing with significantly
- Features: Specialty / Other
-
Supplier: Unigraf
Description: Tool Currently the following CTS tests are available for UCD-323 Gen2. Test ID - Test - UCD-323 Gen2 HF2-77 Sink EDID –VRR Range HDMI Forum Approved HF2-59 Auto Low-Latency Mode for Sinks HDMI Forum Approved HF2-73 Sink QMS-VRR Transitions (TMDS) HDMI Forum Approved Approved
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Amongo Technology Co., Ltd.
Description: The open frame LCD monitor AMG-24OPHA01N1 provided by Amongo is welcomed by the customers for the following benefits: Branded 24 inch widescreen LCD panels with perfect image quality and wide viewing angles Built with industrial-grade components for a reliable 24/7/365 operation LED backlight for
- Diagonal Screen Size: 24 inch
- Screen Width: 20.919696336 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 178 Degrees
-
Supplier: General Digital Corporation
Description: Basic LCD Monitor Kit Tailored to Your Needs General Digital™ offers the Impact™ as a technology facilitator. In its native form, it is intentionally designed as the most basic turnkey monitor General Digital™ can produce. Unlike many of our other LCD monitor offerings, the Impact™ is comprised of
- Diagonal Screen Size: 24 inch
- Screen Width: 5.2 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: TelephoneStuff.com
Description: HDMI Blank Angled Module is designed for front-load installation using hubbell's modular plate frames. Available in single piece or pack of 10. Features: - Front-loading access for simplified installation - Application customizing at the work station - Allows for future upgrades - Flush
-
Supplier: D-Link Systems, Inc.
Description: View from Anywhere View your cameras from anywhere on your phone, tablet, or PC. Mix & Match Up to 9 Cameras Outdoor HD PoE Day/Night Network Cloud Camera DCS-2310L HD PoE Mini Dome Cloud Camera DCS-6004L HD Mini Bullet Outdoor IP Camera DCS-7010L 1 MP Wireless IP Camera with Color Night Vision
-
Supplier: TelephoneStuff.com
Description: Blank Decorator Outlet Frame provides instant communication mounting capabilities within a rectangular (GFCI) electrical design. Features: - Aesthetic profile provides a consistent match next to any plate, module or surface mount box - Decorator fits industry standard rectangular (GFCI) style
-
Supplier: TelephoneStuff.com
Description: HDMI Unloaded Module with 3.5mm Stereo Jack is designed for front-load installation using hubbell's modular plate frames. Comes in a package of 10. Features: - Front-loading access for simplified installation - Application customizing at the work station - Designed for use with audio / video
-
Supplier: TelephoneStuff.com
Description: HDMI Unloaded Module with 3.5mm Stereo Jack is designed for front-load installation using hubbell's modular plate frames. Comes in a package of 10. Features: - Front-loading access for simplified installation - Application customizing at the work station - Designed for use with audio / video
-
Supplier: General Digital Corporation
Description: High Brightness Displays for Improved Outdoor Viewability Today, LCD panels typically produce a maximum brightness (white light) of 200–350 nits, which is insufficient luminance (brightness) in environments where they are exposed to high ambient lighting or direct sunlight—without requiring
- Diagonal Screen Size: 6.4 to 19 inch
- Screen Width: 5.1 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
Find Suppliers by Category Top
Featured Products Top
-
face mounting pressure to accelerate product development cycles while meeting increasingly complex HDMI specifications. Until now, critical compliance validation has relied on tedious manual inspection, requiring engineers to visually verify test patterns frame by frame, a process prone to human (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
and outputs it in real time with low, consistent latency over an HDMI/DVI interface. The external frame grabber consumes approximately 3.2 Watts (W), which dramatically reduces electricity costs in 24/7 applications. A start-up time of only a few seconds provides an additional advantage over using a (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
inside (mounting them either flush or recessed). Four rear options are available: flat panel with lock and external hinges; simple bolted flat panel; framed rear door with lock and internal hinges in depths of either 0.59" or 2.36". New multiPANEL is available in three depths – 2 (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
multiple segments (up to 80,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event History waveform record (History) function, the maximum recorded waveform length is 80,000 frames Automatic measurements on 50 (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Android for the BeagleBone Black
I2C0 currently provides the communication channel between the BBB's processor and the HDMI framer chip of the built-in HDMI cape, so it should be considered unavailable for your use (unless you would like to void your warranty by soldering wires directly …
-
Learning BeagleBone
0x70: TDA998x ( HDMI framer , BBB only .
-
F5: ATAC: High-speed interfaces
SCOPE The standards covered willinclude PCI Express 3,USB 3.0, SAS-2, HDMI , 10GBASE-T and … … ethernet (GbE) to the small-form-pluggable (SFP+) form factor which utilizes serializer/deserializer framer interface (SFI) for …
-
IC Interfaces
… point LVDS (M-LVDS); digital visual interface (DVI) and high-definition media interface ( HDMI ); and digital subscriber … Some products are used with buffers, CardBus controllers, codecs, crosspoint switches, framers , front-ends, isolators, internet protocol …
-
Kompendium of the medium configuration
… 552 house correction I-726 house font I-553 HD DVD II-69 HDMI II-72 HDTV … … Mechanical roughening II-492 of medium-box II-362 Mediävalziffern I-187 medium maker I-128 medium …
-
Kompendium of the medium configuration
… 552 house correction I-726 house font I-553 HD DVD II-69 HDMI II-72 HDTV … … Mechanical roughening II-492 of medium-box II-362 Mediävalziffern I-187 medium maker I-128 medium …
-
Silicon Light Machines Introduces Reconfigurable Blocking Filter For Dynamic Wavelength Management in Fiber Optic Communications Networks
… its process and system-level expertise, Cypress makes industry-leading physical layer devices, framers , and network search … • Silicon Image Introduces World's First superMHL/ HDMI 2.0 Port Processor for Next Generation Home Theater …
-
Kompendium of the medium configuration
… 646 house correction I-860 house font I-647 HD DVD II-68 HDMI II-72 HDTV … … of medium-box II-408 Mediävalziffern I-187 medium studies I-593 medium maker I-118 medium …
-
Fiber optic cable-based high-resolution, long-distance VGA extenders
In addition to the standard digital video formats such as HDMI and DVI, high-resolution and long … signal ADC 3 Framer / .
-
Kompendium of the medium configuration
… 646 house correction I-860 house font I-647 HD DVD II-68 HDMI II-72 HDTV … … of medium-box II-408 Mediävalziffern I-187 medium studies I-593 medium maker I-118 medium …
Indicates content that may require registration and/or purchase.