-
Supplier: Micromeritics
Description: Micromeritics’ AutoChem 2950 HP Chemisorption Analyzer is an automated high-pressure catalyst characterization system that is capable of preparing and analyzing samples at elevated pressures up to 1000 psia and at temperatures from -100 to 1100 °C. The instrument can perform a variety
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Linseis Inc.
Description: Optionally a gas control box and a vacuum pump can be connected. The evolving gases can be analyzed with our integrated QMS, FTIR or In-Situ EGA coupling options. The STA PT1600 HP offers a high pressure ability (up to 5 bar) and many other optional accessories such as Water Vapor generators,
- Temperature Range: -150 to 1,600 C
- Output Options: Analog Voltage
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: Quantachrome Instruments
Description: High pressure gas sorption measurements are important in the fields of carbon dioxide and methane sequestration, hydrogen storage, and gas separation. The iSorb-HP instruments (volumetric sorption apparatus) generate automatic measurements of full adsorption and desorption isotherms over a
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Methane (CH4) / Natural Gas
- Mounting Type: Fixed
-
-
Supplier: KRÜSS Scientific
Description: The DSA100HP690 performs precise measurements of contact angle as well as surface tension and interfacial tension at pressures of up to 690 bar and temperatures of up to 200 °C. The main focus lies in optimizing the use and formulation of flooding fluids in enhanced oil recovery (EOR). The
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Oils / Lubricants
- Properties Analyzed: Surface Energy / Tension, Wettability / Contact Angle
-
Supplier: ValueTronics International, Inc.
Description: The 89431A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ABB Measurement & Analytics
Description: movements and shipping. This analyzer comes with the complete Horizon MB suite of ABB laboratory FT-NIR software so it is fully enabled and ready for sample measurement, method development and calibration modelling. Benefits Low cost of ownership Extremely low-maintenance Rugged and intuitive
- Spectral / Wavelength Range: 1,000 nm
- Remote Interface: Application Software Included
- Features: Cooled Detector
- Detector Type: Other
-
Supplier: ValueTronics International, Inc.
Description: protocols. Datacomm Testing Solutions X.25 and SNA Link Level Performance Analysis Link level statistics packages, the HP 18333D for the HP 4951C for the HP 4952A, transform the instruments into statistical performance analyzers for the link level (level 2) of SNA and
- Equipment Type: Protocol Analyzer
-
Supplier: ABB Measurement & Analytics
Description: The FTPA200-HP260 Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical
- Spectral / Wavelength Range: 2,631.5789473684213 to 833.3333333333334 nm
- Resolution: 14,285,714.285714285 nm
- Operating Temperature: 32 to 104 F
- Operating Humidity: 5 to 95 %
-
Supplier: ValueTronics International, Inc.
Description: The 70842B is a Data Analyzer from Agilent. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output
-
Supplier: ValueTronics International, Inc.
Description: The 86145A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength
-
Supplier: Linseis Inc.
Description: Optionally a gas control box and a vacuum pump can be connected. The evolving gases can be analyzed with our integrated QMS, FTIR or In-Situ EGA coupling options. The STA PT1600 HP offers a high pressure ability (up to 5 bar) and many other optional accessories such as Water Vapor generators,
- Temperature Range: -150 to 1,600 C
- Output Options: Analog Voltage
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: QuinStar Technology, Inc.
Description: with many popular spectrum analyzer models that have local oscillator outputs and IF inputs. For spectrum analyzers with separate LO output and IF input ports, an optional diplexer that combines the LO and IF signals is available from QuinStar. Spectrum analyzers with built-in
- RF Frequency Range: 18,000 to 170,000 MHz
- LO Power: +10 dBm, +13 dBm, +7 dBm
- Package Type: Connectorized
- Features: Other
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 412 Series O2 analyzers utilize a magneto-dynamic paramagnetic measuring cell and powerful selenium cobalt magnet assembly with on-board pre-amplification to provide the highest standard of O2 analysis. Accuracy is further augmented by built-in barometric pressure compensation and
- Response Time: 4 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume
-
Supplier: Tradeport Electronics Group
Description: Single Probe Operation. Three Channels of Timing. Logic Monitoring. DC Voltage and Frequency. Resistance, diode test, and continuity. Compare Waveforms. Store and Recall. Optional Printer. 100 MSa/s sampling. The HP Agilent E2310A, LogicDart, takes many of the advantages of the traditional
-
Supplier: Transcat, Inc.
Description: length, cable trimming, HP 8508A functionality 9 kHz to 24 GHz, power measurements with USB power sensor Each Unit Includes AC/DC adapter Localized power cord Battery rechargeable Li Ion LAN cable Soft carrying case with backpack and shoulder strap Quick Reference Guide
- Frequency Range: 2,000 to 6,000,000 kHz
-
Supplier: Transcat, Inc.
Description: length, cable trimming, HP 8508A functionality 9 kHz to 24 GHz, power measurements with USB power sensor Each Unit Includes AC/DC adapter Localized power cord Battery rechargeable Li Ion LAN cable Soft carrying case with backpack and shoulder strap Quick Reference Guide
- Frequency Range: 2,000 to 4,000,000 kHz
-
Supplier: Analytical Industries Inc.
Description: Key features Oxygen Sensor compatible with: Ohmeda 4700 Oxicap Monitor Ohmeda 5100 Oxicap Monitor Ohmeda 5250 RGM Gas Analyzer Ohmeda 7200 Monitor Ohmeda 7800 Series Monitor Ohmeda Excel and Modules Series Replacement sensor for: Datascope Multinex GE Ohmeda 5120,5100,5250 RGM, 4700 HP
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
-
Supplier: Mile-X Equipment, Inc.
Description: but more power than the 1100. Sporting a powerful 25 HP Kohler Engine, 250 amp DC stick welder and a 29 cfm 2 stage compressor, this unit is perfect for ag, construction, municipal, or repair applications. Easy bolt down installation. Engine: Electric start, auto idle, air cooled Kohler
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DSC 204 HP Phoenix® - High-pressure DSC Numerous physical processes and chemical reactions are influenced by the surrounding gas pressure. In practise it is therefore often necessary to conduct DSC measurements under an increased pressure. With the high-pressure Differential Scanning
- Temperature Range: -150 to 600 C
- User Interface: Analog Front Panel
- Remote Interface: Computer Interface
- Features: Cooling Available
-
Supplier: Tradeport Electronics Group
Description: analyzer. It lets you trigger on and view the complex interactions among your signals on up to 18 channels simultaneously. The 54622D is ideally suited for CPLD and MCU based applications.
-
Supplier: QuinStar Technology, Inc.
Description: rugged, reliable split-block mechanical design and are available with either positive or negative output voltage polarity. Detector adaptors for use with scalar network analyzers such as HP or Agilent 8756A are offered. • Full Waveguide Bandwidths • High Sensitivity • No Bias Required
- Input Frequency Range: 18,000 to 170,000 MHz
- Power Level: 16.989700043360187 to 20 dBm
- Package Type: Connectorized
- Connectors: SMA
-
Supplier: MonoDAQ
Description: High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/123 is a miniature IEPE accelerometer available in three versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 5 mV/g | 10 mV/g | 100 mV/g
- Frequency Range: 1 to 12,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Vibration: 1,000 g
- Operating Temperature: -58 to 365 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and
- Acceleration: 0.1 to 300 g
- Frequency Range: 1 to 1,000 Hz
- Minimum Accuracy: -4 to 4 +/-% FS
- Linear Velocity: 0.1 to 300 in/sec
-
Supplier: MonoDAQ
Description: High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/120 is a general purpose IEPE accelerometer available in two versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 10 mV/g | 100 mV/g HP
- Frequency Range: 1 to 9,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Vibration: 1,000 g
- Operating Temperature: -58 to 365 F
Find Suppliers by Category Top
More Information Top
-
A novel PC-based admittance analyzer for piezoelectric vibrators
The re sults demonstrate that the admittance analyzer is a competitive design when compared to the expensive HP analyzer .
-
Dynamic behavior of a three dimensional aluminum truss in free space
The quality of filtering provided by the HP analyzer is precise to the extent that no roll-off effects are detectable when comparing filtered and unfiltered input signals.
-
Dynamic modeling of a phased array telescope
The transfer function of each subsystem was identified using either the HP Analyzer and/or through standard system identification software on a Zenith PC/AT.
-
ARFTG 50 year network analyzer history
And was the technology basis for most HP analyzers introduce in the near future.
-
13th International Conference on Electrical Bioimpedance and the 8th Conference on Electrical Impedance Tomography
The plate electrodes each meas- ured (28 mm x 45 mm) and were connected to the HP ana- lyzer by wires 10 cm long.
-
Experiences with TCP/IP over an ATM OC12 WAN
1.2.1 HP Analyzer for ATM Level Testing .
-
Micro-Segmented Flow
…4194A Impedance Analyzer and the IMPSPEC system are quite similar in the measurement range corresponding to the impedance modulus plateau region but there is deviation from the analytical model described aboveathigherfrequenciesthatisclearfortheIMPSPECsystematfrequenciesabove 3 MHz and for the HP Analyzer at frequencies above 10…
-
Elemental analysis of organic compounds with the use of automated CHNS analyzers
Catalytic oxide composition for addition to a por- tion of a substance in the HP analyzer .
-
Complex
susceptibility measurements of magnetic fluids over the
frequency range 50 MHz to 18 GHz
Apart from a wider operating frequency range, this instrument has a number of advantages over other HP analysers —such as the HP 8753C, the use of which has previously been discussed by the the authors—including a low-loss flexible cable, a ratchet…
-
Development of analyzer for non-invasive detection of helicobacter pylori with CO2 collecting card
A. System structure ofthe analyzer The system structure of Hp analyzer consists of a host processor and a detection system.
Indicates content that may require registration and/or purchase.