Products/Services for Halogenated Wax

  • Waxes and Wax Compounds-Image
    Waxes and Wax Compounds - (147 companies)
    Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment...
  • Organic Solvents-Image
    Organic Solvents - (379 companies)
    ...aliphatic such as hexane can readily dissolve many oils, waxes, and other nonpolar materials. Some compounds such as acetone have both polar and nonpolar properties and dissolve some polar and nonpolar substances. Other intermolecular forces...
  • Solid and Dry Film Lubricants-Image
    Solid and Dry Film Lubricants - (192 companies)
    ...in powder, sprayable coating, and solid machinable forms. Products that are based on halogenated hydrocarbons include chlorofluorcarbon (CFC), halogenated fluorocarbon (HFC), halogenated chlorofluorocarbon (HCFC), and perfluorocarbon (PFC). Wax...
  • Cleaning Agents and Surface Treatments-Image
    Cleaning Agents and Surface Treatments - (1897 companies)
    Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
  • Resins and Compounds-Image
    Resins and Compounds - (403 companies)
    Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
  •  
    Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)
    Primary refrigerants use a thermodynamic or adiabatic process (evaporation-condensation cycles) to remove heat and cool a region. Secondary refrigerants such as antifreeze liquids provide cooling solely through heat transfer.
  •  
    Metalworking Lubricants, Coolants, and Fluids - (568 companies)
    ...lubricating oils, solid lubricants, waxes, fluids, or coatings that prevent other materials from sticking or adhering to an underlying surface. Quenching Oils and Heat Treatment Fluids. Quenching oils and heat treatment fluids provide rapid or controlled...
  •  
    Synthetic Oils, Greases, and Lubricants - (584 companies)
    ...naphthalene (AN), esters, polyether, polyglycol, silicone, halogenated hydrocarbons, and other synthetic fluids. As they are considerably more expensive than mineral oils and PAOs they are most commonly used as fluid additives or otherwise used...
  •  
    Mold Releases and Release Agents - (263 companies)
    Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...
  •  
    Rapid Prototyping Equipment - (269 companies)
    Rapid prototyping equipment produces a three-dimensional (3D) paper, plastic, wax, ceramic or metal prototype or pattern. Rapid prototyping equipment builds models of products before they are mass produced for the marketplace. These physical...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire