Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width / OD: 0.0625 to 3 inch
- Use Temperature: 2,201 F
- Type: Braided Product, Rope / Cordage, Sleeving / Wrap, Woven Product
-
Supplier: Accuris
Description: Polyamide - High Heat Resistant, Glass Fiber Reinforced, Heat Stabilized
-
Supplier: Accuris
Description: Polyamide High Heat Resistant - Glass Fiber Reinforced, Heat Stabilized
-
-
Supplier: Accuris
Description: Polyamide High Heat Resistant - Glass Fiber Reinforced, Heat Stabilized, Flame Retardant
-
Supplier: Accuris
Description: Ionomer - 5% Glass Fiber Filled, High Heat Resistant, Weather Resistant, Black
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many
- Overall Thickness: 0.06 to 0.25 inch
- Overall Width / OD: 0.125 to 40 inch
- Use Temperature: 698 to 5,000 F
- Type: Braided Product, Knitted Product, Rope / Cordage, Sleeving / Wrap, Woven Product
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many
- Overall Width / OD: 0.25 inch
- Use Temperature: 1,000.4 F
- Performance Features: Chemical / Fuel Resistant
- Applications: Chemical Process, Fire Proofing / Thermal Protection
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many
- Overall Thickness: 0.062 to 0.125 inch
- Overall Width / OD: 0.125 to 60 inch
- Use Temperature: 1,000.4 F
- Type: Braided Product, Knitted Product, Rope / Cordage, Sleeving / Wrap, Woven Product
-
Description: High temperature resistant sealing ring made of heat treated ceramic fiber cloth. ※We can make different sizes of sealing rings according to customers' requirements. ■Characters ○Excellent qualities of high temperature resistance and thermal insulation,low thermal conductivity.
-
Supplier: Hi-Tech Controls, Inc.
Description: FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red This
- Rated Voltage: 20,000 volts
- Nominal Outer Diameter: 0.1968505 to 0.2755907 inch
- Operating Temperature: 180 C
- North American (AWG): 17 AWG
-
Supplier: Lydall Performance Materials
Description: install. Features/Advantages: Easy to cut wrap or form Temperature stability Low thermal conductivity Low heat storage Resilient Light Weight Thermal shock resistant Good dielectric strength High fired tensile strength Good flame resistance
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 2,300 F
-
Supplier: Master Bond, Inc.
Description: Master Bond EP34CA is a low viscosity, polyfunctional, heat resistant epoxy resin designed for use in high performance composite structures, potting and casting applications. When used in conjunction with various hardeners, EP34CA produces a low viscosity 100% reactive system which is
- Viscosity: 900 to 77,000 cP
- Use Temperature: 73.4 to 374 F
- Tensile Strength (Break): 3,500 to 11,000 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Master Bond, Inc.
Description: and tough castings, bonds and sealants. It is an excellent choice as a matrix resin for fiber reinforced high performance heat resistant composite structures. which are remarkable resistant to thermal cycling and chemicals including water, oil and many organic solvents
- Viscosity: 15,000 to 20,000 cP
- Use Temperature: -100 to 550 F
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 µin/in-F
- Tensile Strength (Break): 10,600 psi
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.007 inch
- Overall Width / OD: 0.9055123 inch
- Use Temperature: 350 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chicago Protective Apparel arc flash & heat & fire-resistant shirt is packaged 1 per pack. Proper sizing is important when buying this product. The size for this product is Small. These types of products are designed for specific applications which feature ways of safeguarding &
- Application: Heat
- Clothing Type: Shirt, Sleeves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chicago Protective Apparel arc flash & heat & fire-resistant shirt is packaged 1 per pack. Proper sizing is important when buying this SKU. The size for this product is Large. These types of parts are designed for specific applications which feature ways of safeguarding & shielding
- Application: Heat
- Clothing Type: Shirt, Sleeves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chicago Protective Apparel arc flash & heat & fire-resistant shirt is packaged 1 per pack. Proper sizing is important when buying this item. The size for this product is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding
- Application: Heat
- Clothing Type: Shirt, Sleeves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chicago Protective Apparel arc flash & heat & fire-resistant shirt is packaged 1 per pack. Proper sizing is important when buying this part. The size for this product is Medium. These types of SKUs are designed for specific applications which feature ways of safeguarding &
- Application: Heat
- Clothing Type: Shirt, Sleeves
-
Supplier: Radwell International
Description: HEAT-RESISTANT, JOINT FIBER, (FIBER ONLY), 200 CELS, .(392 FAH), M4 TYPE, FIBER LENGTH, 500MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Optical Components, Inc.
Description: metal coated fibers High Temperature probes for up to 600°C applications Fiber diameter from 100 µm up to 600 µm in coherent bundles with up to 469 fibers
- Fiber Core Diameter: 50 to 300 µm
- Probe Length: 2.362206 to 3.149608 inch
- Probe Diameter: 1 to 1.5 mm
- Wavelength Range: 200 to 4,000 nm
-
Description: Silica fiber tape is inorganic fiber. It''''s resistant to high temperature. Soft point is nearly 1700℃. It can work for long time at 800℃. ■Characteristics ○High temperature resistance,low heat shrinkage. ○Low thermal conductivity. ○Good chemical stability. ○Excellent
-
Description: It is heat insulation resistant product which is weave into cloth shape. Can make into ceramic fiber cloth covered aluminum foil, ceramic fiber cloth coated vermiculite and ceramic fiber cloth with PTFE solution according to customer requirements. ■Characteristics
-
Supplier: ContiTech AG
Description: (GF/BF) protects the belt while transporting glowing material. Variable construction options HEAT CONTROL isolation layer Variable number of layers GF (glass fiber) or BF (basalt fiber) Possible to combine HEAT CONTROL and GF/BF Independent of the cover grades Also
- Application: General Purpose, High Temperature
-
Description: Glass Fiber Knitted Tape Graphite Coated Glass Fiber Knitted Tape It is the high temperature resistant products which the fiberglass was special heat treated. ※One side with self-adhesive tape ■Characteristics ○Excellent heat resistance and insulation quality.
-
Supplier: Toray Industries (America), Inc.
Description: Kevlar® had its first commercial production by E. I. du Pont de Nemours and Company in 1974 and is currently manufactured and marketed in Japan by Du Pont-Toray Co., Ltd. Kevlar® features not only excellent strength and high modulus, but also outstanding resistance to impact and heat. These
- Applications: Apparel / Clothing, Architectural / Construction, Automotive / Transportation, Electrical / Electronics, Home Furnishings / Carpeting
- Material: Aramid, Synthetic / Polymer
- Features: Weather / UV Resistant
-
Supplier: Plascore Incorporated
Description: PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio • Corrosion resistant • Excellent dielectric properties • Thermally insulating •
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 86 to 935 psi
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
- Applications: Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
-
Supplier: LaserStar Technologies Corporation
Description: kHz Laser Peak Power >10 kW Output Power 10 - 100 Watts Output Fiber Length 3.0 meters Cooling System Fully air cooled, heat-sink Marking Field Size Variable Focusing Optics 100, 163 1 Profile Laser Visible, red-beam pilot laser for easy positioning of the work piece Z-Axis Mechanical
- Wavelength Range: 1,064 nm
- Laser Power: 10,000 to 100,000 milliwatts
- Operating Voltage: 110 to 230 volts
- Repetition Rate: 1,000 to 500,000 Hz
-
Supplier: Bonded Logic, Inc.
Description: indoor air quality. The air stream surface of the Natural Fiber Duct Liner is overlaid with a durable and fire-resistant black facing that provides additional strength to the product, minimizing the potential for fiber presence in the airstream. Natural Fiber Duct Liner
- Overall Thickness: 0.5 to 2 inch
- Overall Width / OD: 47 to 59 inch
- Overall Length: 8.333333333333334 to 33.333333333333336 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection, HVAC
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits
- Cell Size: 0.125 to 0.1875 inch
- Compressive Strength: 145 to 1,000 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
Supplier: LaserStar Technologies Corporation
Description: Diameter (focus) < 30 µm Pulse Frequency 1 - 500 kHz Laser Peak Power >10 kW Output Power 10 - 100 Watts Output Fiber Length 3.0 meters Cooling System Fully air cooled, heat-sink Marking Field Size Variable Focusing Optics 100, 163, 254 1 Profile Laser Visible, red-beam pilot laser for
- Wavelength Range: 1,064 nm
- Laser Power: 10,000 to 100,000 milliwatts
- Operating Voltage: 110 to 230 volts
- Repetition Rate: 1,000 to 500,000 Hz
-
Supplier: LaserStar Technologies Corporation
Description: Power >10 kW Output Power 10 - 100 Watts Output Fiber Length 3.0 meters Cooling System Fully air cooled, heat-sink Marking Field Size Variable Focusing Optics 100, 163, 254 1 Profile Laser Visible, red-beam pilot laser for easy positioning of the work piece Z-Axis Mechanical or
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Marking
-
Supplier: State Safety & Compliance
Description: "Ultra-lightweight helmet features aluminum glass holder, standard lens, öContour Comfortö double-lock headgear with patented ZahnlokÃ- size adjustment system, and heat-resistant vulcanized fiber shell for comfortable, heavy-duty welding. Not to be used for overhead welding.
- Type: Helmet
- Application: Welding
-
Supplier: Raise3D Technologies, Inc.
Description: Glass fiber reinforced 3D printing filament is ideal for engineering prototypes and end-use parts that require optimal mechanical and heat resistance. The glass fiber reinforcement provides significant improvement in stiffness, toughness, strength and heat resistance.
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: Electrical grade of Vulcanized Fiber. Fish Paper is lightweight, and is more resistant to heat and cold than comparable plastic materials. Fish Paper retains its strength and resilience up to 115° C and beyond. Fish Paper has excellent punch ability and physical strength, for
- Gasket Type: Custom Gasket
- Features: Other
-
Description: corrosion-resistant materials, fastened by bolts to form the complete unit. One fluid flows inside the tubes, while the other fluid flows over the outside of the tubes (through the shell). Heat is transferred through the graphite tube walls, and the fluids do not come into direct
- Maximum Working Pressure: -14.5036839357197 to 145.036839357197 psi
- Temperature Range: -76 to 320 F
- Features: Other
- Technology: Shell and Tube
Find Suppliers by Category Top
Featured Products Top
-
ADVANTAGES OF HEAT RESISTANT PLASTICS Many heat resistant polymers are made using the reaction injection molding (RIM) and resin transfer molding (RTM). Both RTM and RIM plastics can be reinforced with fibers such as aramid, carbon, glass or graphite. These fibers allow (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
intended purpose. WHAT MAKES FIBERGLASS SO HEAT RESISTANT? The properties of fiberglass are outstanding, which is why it is reliably used in high-temperature applications. The glass fibers used to make this product are woven into a design that traps pockets of air, and (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
Highly Flexible Woven Fabric Heat Shrinkable Tubing 2:1 Shrink Ratio Abrasion and Vibration Resistant Features/Applications Manufactured using polyester fiber PET and cross (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
radar, communication turrets, electro-optical systems Corrosion-resistant, shockproof, long-distance stable signal transmission Industrial Automation Advanced robotics, rotary workstations, fiber optic sensing systems High (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
). MT1800: Needled silica mats for higher temperatures (up to 1800°F/982°C with sustained use). BK2300: Ceramic fiber blankets capable of withstanding extreme heat (up to 2300°F/1260°C with sustained use). CERMEX® Thermal (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
flexible ropes which can be integrated at various touchpoints in a thermal process. Common options include braided or knitted ropes made with glass fibers and aramid fibers. This blog post will provide an overview of how high heat ropes are used for applications that involve temperatures over 392o (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
PEEK reinforced optical fiber enables performance in harsh environments with our 100% PEEK secondary coating, which maintains strain transfer and (read more)
Browse Fibers and Filaments Datasheets for Zeus -
Supporting Rapid Recovery with Stronger Sutures
Zeus offers customized, flexible, adaptable, and stronger sutures and monofilament products, which are designed to obtain better closure, minimize the immune response, and promote optimal tissue attachment for swift patient healing.
(read more)
Browse Fibers and Filaments Datasheets for Zeus -
Available as a braided sleeve or expandable over-braid, Zeus drawn fiber provides the performance and versatility to fit almost any application. Learn More (read more)
Browse Fibers and Filaments Datasheets for Zeus
Conduct Research Top
-
What Makes Fiberglass So Heat Resistant?
In high-temperature applications, it is crucial to have adequate thermal insulation and fire-resistant materials. Fiberglass is one such material that can offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
emerged at the National Fiber Optic Engineers Conference (NFOEC) Aug. 27-31. Sanyo develops rechargable coin-sized battery Sanyo Electric Co Ltd. has developed a heat-resistant coin-type rechargeable battery that it says can withstand reflow soldering, eliminating the need for manual mounting
-
Reference Guide: Resin Plates Characteristics
Insulation Plates comes from glass fiber based laminated plywood with a high heat binder. Four grades of heat insulating plates are available to meet each specification. Characteristics of Insulating Plates. CStandard Grade:It is suitable for a use of a heat resistant structural material for heating
More Information Top
-
Flammability of Composite Fabrics
New Flame Resistant and Heat Resistant Fibres from Polyamides.
-
Engineered Tribological Composites
Many of these methods could use slag, a waste product from foundry operations, to form heat resistant fibers .
-
OPTICAL FIBER SYSTEM FOR AE MONITORING OF HIGH TEMPERA-
TURE DAMAGE OF STAINLESS STEEL TUBING
Next, we studied the applicability of a cop- per-coated optical fiber as the heat resistant fiber .
-
High performance fibers from aromatic polymers
The initial thrust of this work was for the development of heat resistant fibers .
-
Recent developments in plastic optical fibers: 135-C heat-resistant fibers and image transfer fibers
135 C heat resistant fibers & image transfer fibers .
-
Correlation between microstructure and mechanical behaviour at high temperatures of a SiC fibre with a low oxygen content (Hi–Nicalon)
For a given temperature and duration, heat resistant fibres are characterized by m values close to m"1 (R R .
-
Scientific conference on the work of the problems laboratory of the S. M. Kirov Institute of the Textile and Light Industry, Leningrad
The problems examined concerned the development of bio- logically active~ X-ray sensitive, dissipating, elastic etc. fibres for medical purposes and of ion-exchange, electron-exchange and heat resistant fibres .
-
Aramid Fiber - China Aramid Fiber Manufacturers, Suppliers, Buyers, Sellers, Products Directory
heat resistant fiber .
-
Book review
However, whether the inclusion of the last two chapters, which deal with heat resisting fibres based on inorganic materials, .
-
Plastic optical fibers for automotive applications
e have been developed new POF as 125°C heat resistant fiber .
Indicates content that may require registration and/or purchase.