Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: BELT, POSITIVE DRIVE - HIGH TEMPERATURE POLYCHLOROPRENE - GLASS FIBER REINFORCED, NYLON FABRIC FACING
-
Description: PTFE-coated Ceramic Fiber Cloth Gasket Ceramic Fiber Cloth Gasket immersed glue Ceramic Fiber Paper gasket immersed glue Based on PTFE coated ceramic fiber cloth, adhesive coated ceramic fiber cloth and ceramic fiber paper, high temperature resistant sealing products with different
-
Description: The metal melt filtration products with certain hardness are made of glass fiber gridding cloth and high silicon oxygen gridding cloth as the base material and coated with high temperature resistant coating. ※Customized according to customers' requirements. ■Characteristics
-
-
Supplier: Glas-Col, LLC
Description: For high wattage, high temperature use in distillations and fractionations which are often continuous and require a high rate of distillation. The fabric temperature limit is 600° C making it practically impervious to temperature and extrememely
- Flask Size: 72,000 ml
- Temperature Range: 600 C
- Power: 2,000.0000000000002 watts
- User Interface: Analog Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: Nextel 312 is an Alumina-Borica-Silica fiber that is braided without the aid of organic, glass or metal inserts. This sleeving retains strength and flexibility at continuous exposure to 1200°C (2200°F). Short exposures to 1425°C (2600°F) can be tolerated. Most common metals (except molten copper
- Overall Thickness: 0.0625 to 0.5 inch
- Overall Length: 3.3333333333333335 to 33.333333333333336 yd
- Use Temperature: 2,800 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
-
Supplier: Mid-Mountain Materials, Inc.
Description: Manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, THERMOPAK® Die-Cut Parts are excellent for use in sealing applications across multiple industries. Our vertical integration allows us to provide you with the highest quality material that
- Use Temperature: 399.2 to 5,000 F
- Features: Other, Thermal Insulation / Fireproofing
-
Supplier: Lydall Performance Materials
Description: LyTherm® 3000-L alumina paper is a lightweight refractory material processed from high purity bulk alumina fibers formed into a flexible sheet. It is recommended for continuous use at temperatures up to 3000°F (1650°C), in applications that demand low shrinkage, a high degree of
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Applications: Aerospace, Electrical Insulation / Dielectric, Fire Proofing / Thermal Protection, Thermal Insulation / Fireproofing
-
Supplier: Budnick Converting, Inc.
Description: 498 is a 22 mil, double ply of silicone rubber, aluminum foil and glass cloth used as a masking tape in plasma flame spraying when a single ply tape will not provide sufficient protection.
- Thickness: 0.022 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Lydall Performance Materials
Description: designed for use primarily in applications where thermal stability and high temperature protection up to 2300°F (1260°C) are most important, such as high temperature parting plane in refractory linings or as an expansion joint. LyTherm® 550-L Utility Paper contains
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.291094288 to 7.71617917 lbs/in
-
Supplier: CertainTeed Corporation
Description: temperatures up to 1000°F (538°C). High Temperature Blanket is composed of rotary glass fibres bonded together using a thermosetting resin and formed into plan, flexible and resilient insulation. Can be used on industrial equipment operating at temperatures up to 1000°F
- Overall Thickness: 1 to 4 inch
- Overall Width / OD: 24 to 72 inch
- Overall Length: 10 to 33.333333333333336 yd
- Type: Blanket / Batt
-
Supplier: Lydall Performance Materials
Description: designed for use primarily in applications where thermal stability and high temperature protection up to 2300°F (1260°C) are most important, such as high temperature parting plane in refractory linings or as an expansion joint. LyTherm® 550-L Utility Paper contains
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 11.0231131 to 12.786811196 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 3000-LH paper does not contain organic binders, which must be subsequently burned off, and is manufactured using a patented process that provides high tensile handling strength. 3000-LH Papers are designed specifically for use in high temperature heat treating of
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Fabric Strength: 0.330693393 to 0.440924524 lbs/in
-
Description: solid-solution-strengthened material which combines excellent high-temperature strength with good fabricability at room temperature. It is particularly effective for very long-term applications at temperatures of 1200 °F (649 °C) or more, and is capable of outlasting
- UNS Number: 6,230
- Tensile Strength (UTS, Break): 110,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 40 %
-
Supplier: DeWAL
Description: DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer of protection. An added foil/glass component enhances heat deflection and improves the overall
- Features: Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Metal Foil / Sheet
- Adhesive: Silicone
-
Description: Polyken 342C High Temperature Wire Harness Tape Heat Reflective Wire Harness Tape Applications Heat Shielding, Abrasion Guard, High Temperature Continuous Wrap Features & Benefits -- Good Conformablity -- Consistent Unwind -- High Temperature Resistance --
- Temperature Resistance: 175 C
- Features: Adhesive, Electrical, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Budnick Converting, Inc.
Description: D/W 500-20 is a double-ply high temperature Thermal Spray Masking Tape designed for use in some of the most severe Thermal Spray Masking applications. DW 500-20 is a very good double ply laminate that is built to withstand those very severe applications. DW 500-20 has exceptional
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
- Adhesive: Rubber, Silicone
-
Supplier: AVS Industries
Description: AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to
- Fabric Weight: 915.3 gsm
- Overall Thickness: 0.041 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
-
Supplier: Budnick Converting, Inc.
Description: DW 500-40 is a high temperature Thermal Spray masking Tapes designed for the most severe HVOF applications. Constructed of glass cloth and silicone rubber DW 500-40 is able to withstand the grit blast and the energy of HVOF spray process.
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
- Adhesive: Rubber, Silicone
-
Supplier: AVS Industries
Description: AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F
- Overall Thickness: 0.056 inch
- Overall Width / OD: 60 inch
- Overall Length: 50 yd
- Fabric Weight: 1,220.4 gsm
-
Supplier: AVS Industries
Description: AVSil Shrunk Silica Fabrics are available for applications requiring minimum shrinkage at high temperatures in industrial and aerospace applications. The areal shrinkage can be as low as 1% at 1800°F (985°C).
- Fabric Weight: 644.1 gsm
- Overall Thickness: 0.026 inch
- Overall Width / OD: 39 inch
- Overall Length: 50 yd
-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE fabric is impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. The fabric is non-toxic, odorless, tasteless for use in food processing,
- Overall Thickness: 0.003 to 0.01 inch
- Overall Width / OD: 1 to 40 inch
- Overall Length: 36 yd
- Use Temperature: 0 to 600 F
-
Supplier: Budnick Converting, Inc.
Description: Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces.
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Novaflex Group
Description: The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Double ply reinforced high temperature resistant outer ply with high temperature airtight laminate inner ply
- Outside Diameter: 2 to 24 inch
- Temperature Range: -65 to 750 F
- Application: Automotive
- Specialized Construction: Coiled
-
Supplier: AVS Industries
Description: AVS Fiberglass Fabrics in greige (GR) and heat treated (HT) are available in foil/film laminated and rubber polymer coated forms. Intermittent thermal capability for the base fiberglass fabric is 1000°F (538°C). If exposed to high temperature 600°F (315°C) to 1000°F
- Overall Thickness: 0.032 inch
- Overall Width / OD: 60 inch
- Overall Length: 25 yd
- Fabric Weight: 1,084.8 gsm
-
Supplier: Novaflex Group
Description: A more robust, two ply high temperature service duct. Two plies high temperature resistant coated fabric offers a longer service life. Applications Hot air extraction Heat shield or compensator Furnace construction Iron and steel works *air velocity should be less
- Outside Diameter: 4 to 24 inch
- Temperature Range: -200 to 1,500 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Supplier: Lanmar, Inc.
Description: Lanmar Silicone Coated Fiberglass Fabrics are highly flexible and feature excellent release properties with a limited high-end temperature range. These materials are coated on one or both sides with silicone rubber and come in either white or red colors. Applications include
- Overall Thickness: 0.04 inch
- Overall Width / OD: 38 inch
- Use Temperature: -110 to 450 F
- Fabric Strength: 650 to 950 lbs/in
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 270 F
- Applications: Aerospace, Industrial OEM
- Material: Carbon / Graphite
-
Supplier: Haida International Equipment Co., Ltd.
Description: This High low temperature tensile strength tester can do tensile test, tear test, peel test, bond test with different clamps for textile, fabric, leather,tape, film and other kind of materials with high low temperature environment. This tensile test equipment uses
- Force / Load Capacity: 11,240 lbs
- Test Speed: 0.0003937007874015742 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Habasit America
Description: Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Pastry, Biscuit and Crackers Applications: Dough belt, Food processing/conveying belt Special Features: Easy release, Hydrolysis resistant, High temperature resistant
- Belt Thickness: 0.05118113 inch
- Belt Width: 94.49 inch
- Minimum Pulley Size: 0.5905515 inch
- Operating Temperature: -22 to 230 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Other, Thermal Insulation / Fireproofing
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 350 F
- Applications: Aerospace
- Material: Carbon / Graphite
-
Supplier: B.U.W.W. Coverings Inc.
Description: FABRIC APRON COVERS are extremely versatile and are build to protect machine areas where medium to light-duty protection is required. Common features of Fabric Apron covers: .020” Neoprene/Nylon- used in light-duty applications where protections against hot chips isn’t necessary and
-
Supplier: Novaflex Group
Description: This flexible three ply ceramic V4A/SS reinforced duct is designed for ultra high temperature resistance 3 ply with ceramic textile filler. Applications Fume exhaust systems where a negative pressure system is incorporated Engine testing vehicle maintenance, indoor environment
- Outside Diameter: 4 to 24 inch
- Temperature Range: -200 to 1,500 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Supplier: Haida International Equipment Co., Ltd.
Description: The high low temperature universal test machine is controlled by computer and is widely used in rubber, plastic, wire and cable, textile, waterproof materials, non-woven fabrics and other non-metallic materials and metal wire, metal foil, metal sheet and metallic rods of the
- Force / Load Capacity: 4,410 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Test Temperature: -40 to 150 F
- Mechanical Test: Adhesion (Bond / Peel), Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermally Conductive Silicone Coated Fabrics Thermacool® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket.
- Overall Thickness: 0.007 inch
- Use Temperature: -80 to 400 F
- Thermal Conductivity: 0.9 W/m-K
- Applications: Automotive / Transportation, Electrical / Electronics, Electrical Insulation / Dielectric, Medical, Thermal Insulation / Fireproofing
Find Suppliers by Category Top
Featured Products Top
-
, certain reactions require high temperatures to proceed at a desirable rate or to completion. High-temperature seals fabricated from our Armatex® Q refractory coated fabrics and (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Blankets THERMOPAK® Fire Curtains, Seals, and Blankets are custom fabricated and designed to slow flame spread and contain heat within defined areas of an aircraft. Constructed from layered, high-temperature fabrics, they combine flexibility with thermal stability. Each part is tailored for (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
glass fibers into high silica fibers. Once the chemical treatment is complete, a high-temperature heat treatment is undertaken to improve the material’s thermal stability. The treatment can take away residual chemicals and ensure the fabric remains strong against higher temperatures. Once the high (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
fluid leaks, condensation, and localized mechanical failure. ARMATEX® Coated Fabrics from Mid-Mountain Materials, Inc. help manage these risks by serving as fluid-resistant, high-temperature barriers within the data hall. Used as partitions, curtains, or localized shrouds, ARMATEX® (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
blankets that can be used even at very high temperatures with no risk of degradation or toxic gas production. Significantly lower environmental impact: polyurethane coated fabrics can degrade over significantly shorter timescales and are safe to dispose of when compared to PFTE (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain’s ARMATEX® range provides outstanding durability and high resistance to numerous hazards. FLAME RETARDANT FABRICS AT MID-MOUNTAIN For more than 45 years, Mid-Mountain has been supplying advanced, high-performance coated fabrics for use in other (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
QSFU-5000-100-01-SS25M 100mm ID 2:1 Highly Flexible, Heat shrinkable Fabric Tubing, Abrasion and Vibration Resistant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Heat-resistant fabric, ropes, sleeving, and tapes Oven and door seals Removable insulation blankets and pads Thermal barriers and insulation Fiberglass properties can be enhanced further with high operating temperatures in various (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
reducing tear strength compared to silicone coatings. However, at higher coat weights, PU coatings can add stiffness and may cause the fabric to sag or stretch when wet. Environmental Resistance High hydrostatic head ratings give PU coatings (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
high-temperature, chemical, and abrasion-resistant coatings. Our textiles coating is not limited to fabrics. Mid-Mountain has the capability to coat a variety of textiles including woven tape, bolt-hole tape, tadpole tape, round and square braided rope, and knit rope. Many of our (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
The Benefits of Using Coated Fabrics in High Temperature Applications
Coated fabrics are used in a wide range of applications, in industries including aerospace, robotics, and welding. Used in high-temperature applications, coated fabrics can be made with varying compositions to provide a range of different benefits.
-
Aerospace Insulation Fabrics for Vibration and Temperature
cause damage to interconnected subsystems. The applications of high-temperature and vibration-resistant fabrics naturally vary from furnace doors to aircraft loading walkways. They also come in a range of materials.
-
What is Neoprene Coated Fabric Used For?
Neoprene-coated fabric is a material that is commonly used in industrial settings and high-temperature applications. The fabric serves as a protective barrier for many standard applications because the neoprene coating is resistant to abrasion, chemical agents and combustion. In this blog post, we
-
New High Tg Fast Cure Resin System
A quick cure high glass transition temperature (Tg) resin system designed for fast ramp rate cures up to press molding conditions is discussed. The resin system is able to fully cure within 10 minutes at the dwell temperature of 163 C and a demold time of just 2 minutes, even when fast ramp rates
-
Thermosets Take the Heat and Pressure in Missile Propulsion Systems
This high performance thermoset composite material is manufactured from a woven glass fabric and a high-temperature phenolic resin system. The resulting composite material provides excellent flame resistance and high physical strength.
-
Understanding Active vs. Passive Secondary Oil Containment and the Law
of applications and industries, including high temperature and synthetic felts.
-
Product Showcase and Marketplace
to keep the air line from becoming plugged, can withstand temperatures up to 350 F. It doesn't wear like fabric pads and resists tearing, hardening and cracking. The aerator can be used with high-pressure, low-volume compressed air or with low-pressure, high-volume blower air. If you process potentially
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
to the ozone layer, but it. has been discovered that some of the new compounds (including refrigerants) that replaced older ODS. over the past few decades have been contributing to the earth's rising temperatures. This is because. they have high GWP values. GWP illustrates how much energy (heat
More Information Top
-
SOx-NOx-Rox Box{trademark} flue gas clean-up demonstration. Final report
Under this subtask the following activities were completed: Technology Evaluation, Integrated Baghouse/Catalyst Economic Study, High Temperature Fabric Evaluation, Baghouse Solids Recycle, Pilot Process Evaluation, Boiler Modification Development.
-
Southwest Regional Partnership on Carbon Sequestration
5-STAGE PREHEATER/PRECALCINER/KILN, CLINKER COOLER, CEMENT MILL, RAW MATERIALS QUARRIES, MATERIAL HANDLING HIGH TEMPERATURE FABRIC FILTER FOR KILN & CLINKER COOLER GASES, LOW TEMPERATURE MEMBRANE FILTERS FOR ALL OTHER PARTICULATE EMISSION, MULTI- STAGE COMBUSTION AND GOOD COMBUSTION MANAGEMENT PRACTICES, COUNTER-CURRENT DRY …
-
Formation and timing of the extensional ductile shear zones in Yiwulü Mountain area, Western Liaoning Province, North China
The equal densities of the dominant maxima and sub- maxima imply similar degrees of the low temperature fab- rics and high temperature fabrics .
-
Methods to Energie‐ foreign and material efficiency by processes of high temperature process engineering
The high temperature material treatment processes are generally connected to a high energy insert.
-
Driving mechanisms for >40 km of exhumation during contraction and extension in a continental arc, Cascades core, Washington
[18] Kinematic indicators associated with the high tem- perature fabrics are somewhat variable and not as well developed as in the lower plate (Figures 3c and 4d).
-
Evaluating High-Temperature Intumescent Insulation Materials Under Fire and Blast Conditions
The tubular section was protected with approximately 10-mm of intumescent material utilizing high temperature fabric reinforcement imbedded at one-half thickness.
-
An Armadillo‐ L ike Flexible Thermal Protection System for Inflatable Decelerators: A Novel Paradigm
The flexible TPS is constructed from high temperature fabrics , insulators, and a gas barrier (Figure 2a,b).
-
Timing of extension in the Pioneer metamorphic core complex with implications for the spatial‐temporal pattern of Cenozoic extension and exhumation in the nort...
Our new observations, however, are largely from rocks with higher temperature fabrics , but are kinematically similar to both the lower-T mylonites and the brittle features.
Indicates content that may require registration and/or purchase.