Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Habasit America
Description: Product Group: TPU Belts Product Sub-Group: Hydrolysis Resistant Belts Main Industry Segments: Pastry, Chocolate, Baked snacks, Primary food packaging Applications: Cutter belt, Power turn belt Special Features: Nosebar suitable, Oil and fat resistant, High hydrolysis resistant,
- Belt Thickness: 0.03543309 inch
- Belt Width: 86.61 inch
- Minimum Pulley Size: 0.5905515 inch
- Operating Temperature: -22 to 212 F
-
Supplier: Pickering Laboratories, Inc.
Description: HYDROLYSIS REAGENT CB130 CHROMATOGRAPHIC GRADE™ This 0.05 M NaOH/C47™ reagent is applied in the first stage of post-column carbamate derivatization. At 100 ºC the separated carbamates are converted from urethanes to Methylamine. The Methylamine can then react with OPA and Thiofluor™ to form
-
Supplier: Accuris
Description: HYDROLYSIS RESISTANCE OF THERMOPLASTIC MOULDING COMPOUNDS (EXTRACTION- HYDROLYSIS-OXIDATION TEST, EHO-TEST)
-
-
Supplier: Accuris
Description: HYDROLYSIS RESISTANCE OF PAINTED PLASTIC PANELS
-
Supplier: Accuris
Description: Polybutylene Terephthalate - Glass Filled Hydrolysis Resistant to Water Only
-
Supplier: Accuris
Description: Polyamide 66, Reinforced with Glass Fibres, Hydrolysis Stabilized
-
Supplier: CSA Group
Description: Reaction of a solution of iodine, sulphur dioxide, pyridine and 2-methoxyethanol with the water contained in the product dispersed previously in a mixture of methanol and formamide. The method described in ISO 760 is improved by determing the content directly using the special solvent.
-
Description: Reaction of a solution of iodine, sulphur dioxide, pyridine and 2-methoxyethanol with the water contained in the product dispersed previously in a mixture of methanol and formamide. The method described in ISO 760 is improved by determing the content directly using the special solvent.
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of total chlorine in coal with a mass fraction range of 22?mg/kg to 1136?mg/kg. 1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered
-
Description: The sample is hydrolyzed by refluxing under acid conditions. The non-hydrolyzable anionic-active matter is determined by the direct two-phase titration procedure describes in ISO 2271. This method is applicable to the determination of cyclic sulphonates in alkylphenol ether sulphates and of small
-
Supplier: CSA Group
Description: The sample is hydrolyzed by refluxing under acid conditions. The non-hydrolyzable anionic-active matter is determined by the direct two-phase titration procedure describes in ISO 2271. This method is applicable to the determination of cyclic sulphonates in alkylphenol ether sulphates and of small
-
Supplier: ASTM International
Description: 1.1 This practice describes specific procedures for obtaining solution hydrolysis rate constants and half-lives of organic chemicals that may enter the aquatic environment. 1.2 Solution hydrolysis data are obtained in sterile, buffered water using laboratory studies in which the
-
Description: Titration of a prescribed volume of mixed Fehling's solution with a solution of a test portion under specified conditions, using methylene blue as internal indicator. An informative annex provides a metod for testing standard reference anhydrous D-glucose, necessary for the procedure.
-
Supplier: CSA Group
Description: Titration of a prescribed volume of mixed Fehling's solution with a solution of a test portion under specified conditions, using methylene blue as internal indicator. An informative annex provides a metod for testing standard reference anhydrous D-glucose, necessary for the procedure.
-
Supplier: ASTM International
Description: 1.1 This practice describes specific procedures for obtaining solution hydrolysis rate constants and half-lives of organic chemicals that may enter the aquatic environment. 1.2 Solution hydrolysis data are obtained in sterile, buffered water using laboratory studies in which the
-
Supplier: AENOR
Description: Pulps. Determination of lignin content. Acid hydrolysis method
-
Supplier: AENOR
Description: Ecotoxicology. Abiotic degradation. Hydrolysis as a function of pH.
-
Supplier: AENOR
Description: Cold applied joint sealants - Test methods - Part 5: Determination of the resistance to hydrolysis
-
Supplier: AENOR
Description: GEOTEXTILES AND GEOTEXTILE-RELATED PRODUCTS. SCREENING TEST METHOD FOR DETERMINING THE RESISTANCE TO HYDROLYSIS.
-
Supplier: Wacker Chemical Corp.
Description: Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications.
- Applications: Adhesives / Sealants, Coatings / Paint
- Form & Features: Inorganic Chemical / Salt, Powder
- Features: Other
- Function: Rheology Modifier (Flow Agent), Thickener / Gelling Agent, Thixotropic Agent
-
Supplier: Restek
Description: Hydroguard® deactivation creates a high-density surface that is not readily attacked by aggressive hydrolysis.
- Outside Diameter / Size: 0.0625 to 0.25 inch
- Maximum Inside Diameter / Size: 0.01 to 0.21 inch
- Application: Chemical
- Design Units: English
-
Supplier: Pickering Laboratories, Inc.
Description: Flow Restrictor, for OPA, Hypochlorite & Hydrolysis reagent, 300 psi @ 0.3 mL/min, 10 cm
-
Supplier: A.G. Scientific, Inc.
Description: Cell permeable Fluorescent Ca2+ indicator. Hydrolysis by non-specific esterases traps the indicator in the cytosol.
-
Description: Rabbit polyclonal Urease antibody Background: Urease is an enzyme that catalyzes the hydrolysis of urea into carbon dioxide and ammonia.
-
Supplier: Restek
Description: Hydroguard® deactivation creates a high-density surface that is not readily attacked by aggressive hydrolysis. Recommended for: plumbing purge and trap systems. headspace systems.
- Outside Diameter / Size: 0.125 to 0.25 inch
- Maximum Inside Diameter / Size: 0.085 to 0.18 inch
- Application: Chemical
- Design Units: English
-
Description: Affinity purified rabbit polyclonal Acp2 antibody Background: Acp2 catalyzes the hydrolysis of p-nitrophenyl phosphate; It may play a role in synaptic transmission.
-
Supplier: CSA Group
Description: alcohol) with a vinyl alcohol unit content (degree of hydrolysis) from 70 mol % to 100 mol %. In addition to the designatory properties specified in ISO 15023-1 (degree of hydrolysis and viscosity of an aqueous solution), ISO 15023-2 includes a number of other properties which are
-
Description: Rabbit polyclonal NUDT17 antibody Background: NUDT17 belongs to the Nudix hydrolase family. It probably mediates the hydrolysis of some nucleoside diphosphate derivatives.
-
Description: Rabbit affinity purified polyclonal GGH antibody Background: GGH catalyzes the hydrolysis of folylpoly-gamma-glutamates and antifolylpoly-gamma-glutamates by the removal of gamma-linked polyglutamates and glutamate.
-
Supplier: Port Plastics, Inc.
Description: Fluorosint® 207 Polytetrafluoroethylene PTFE is a Food Contact Compliant grade of Fluorosint® with a unique combination of dimensional stability and creep resistance, exceptional sliding and wear properties, and outstanding chemical and hydrolysis resistance.
- Features: Other
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Hydrolysis product catalytically hydrates olefins, forming alcohols.1 Forms corrosion resistant films for magnesium alloys.2 Reference 1. Young, F. et al. U.S. Patent 3,816,550, 1974. 2. Kramov, A.
- Flash Point: 158 F
- Purity: 92 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: NBK America LLC
Description: For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut.
- Length: 1.968505 inch
- Metric: M10
-
Supplier: NBK America LLC
Description: For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut.
- Length: 1.574804 inch
- Metric: M5
Find Suppliers by Category Top
Featured Products Top
-
: • high boiling point • high thermal stability • Stability to acids and alkalines • Hydrolysis • Non-Corrosiveness It is used in the following applications (read more)
Browse Organic Solvents Datasheets for Mitsui Chemicals America, Inc. -
tarpaulins and truck covers to conveyor belts and protective linings. Chemistry and Material Behavior PU coatings come in two forms. Polyester-based coatings are cost-effective but prone to hydrolysis, while polyether-based coatings offer better (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
covers to conveyor belts and protective linings. Chemistry and Material Behavior PU coatings come in two forms. Polyester-based coatings are cost-effective but prone to hydrolysis, while polyether-based coatings offer better moisture (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
TPX Polymethylpentene (PMP) is a lightweight, functional polymer with a unique combination of transparency, heat and chemical agent resistant properties.
(read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
High-Performance Material Offers Alternative to PTFE: Better Properties At Lower Costs
With "98 AU 30500", the material development experts at Freudenberg Sealing Technologies have developed a hydrolysis-resistant high-performance polyurethane that offers considerably better properties for mobile hydraulic sealing systems than conventional PTFE variants.
-
Separations Anxieties
The majority of reversed-phase HPLC columns use a ?silyl ether? (Si-O-Si-) linkage to attach the bonded phase to the underlying silica. That Si-O-Si bond is subject to acid-catalyzed hydrolysis (the stoichiometry even works out: Si-O-Si + H2O --> SiOH + SiOH). The hydrophobic bonded phase shields
-
Challenges for Future Powerplant Coolant Systems (.pdf)
Today's powerplants challenge the upper limits of many engineering thermoplastics and especially those charged with the critical task of helping cool components and systems. PPA materials offer great resistance to hydrolysis and moisture and they are relied upon for cost effective applications
-
Air-Coupled Acoustics: Sound PAT for Tablet Characterization
and hydrolysis (from humidity in the air), to provide a barrier to unpleasant taste or odor and to protect the stomach from high concentrations of active ingredients. Also, coatings can provide an aesthetic or identification
-
Upfront
techniques using local conductivity probes. Ethyl acetate hydrolysis was chosen for testing ERT because the hydroxide ions consumed and acetate ions produced during the reaction have very different conductivities, and ERT can track the change. Glaxo compared the ERT results in a stirred tank
-
Tuning in to New Solvents
hydrolysis using CO expanded liquid and hot water Nolen, S.; Lu, J.; Brown, J.; Pollet, P.; Eason, B.; Griffith, K.; Glaser, R.; Bush, D.; Lamb, D.; Eckert, C.; Liotta, C.; Thiele, G.; Bartels, K., Olefin Epoxidations Using Supercritical Carbon Dioxide and Hydrogen Peroxide Without Added Metallic
More Information Top
-
Aqueous Pretreatment of Plant Biomass for Biological and Chemical Conversion to Fuels and Chemicals
Historically, acid catalyzed hydrolysis of biomass goes back to the early nineteenth century [1], when the emphasis …
-
Bergey’s Manual® of Systematic Bacteriology
… activation, the spore may encounter conditions that trigger germination; the cortex is rapidly hydrolyzed , SASPs are quickly …
-
Bergey’s Manual® of Systematic Bacteriology
On the other hand, Actinomyces viscosus sensu lato have levan- hydro- lyzing activity (Miller and Somers, 1978) due to an extracellular and cell-associated enzyme that degrades the levan of Actinomy- ces viscosus as well as inulin and other levans.
-
Polysaccharides
17 Endogenous Hydrolyzing Enzymes: Isolation, Characterization, and Applications in Biological Processes . . . . . . . . . . . . . . . . . . . .
-
Lignocellulose-Based Bioproducts
Fermentable sugar mixtures can be produced by chemical or enzymatic hydro- lysis from cellulose and hemicellulose.
-
Biotechnology of Lignocellulose
Separate Hydrolysis and Fermentation SPE .
-
Biofuel Technologies
… biomass into biofuel, and the knowledge of the molecular mechanisms of the enzymatic hydrolysis of lignocellulosic feedstocks …
-
Bergey’s Manual® of Systematic Bacteriology
Esculin is usually hydrolyzed .
-
Biotechnology for Fuels and Chemicals
Session 5B: Feedstock Fractionation and Hydrolysis .
-
Prodrugs
Rate Studies on Dissolution and Enzymatic Hydrolysis of Chloramphenicol Palmitate, Acta Pharm Suec 1974; 11:239–248 Anon.
Indicates content that may require registration and/or purchase.