Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber Lining Fabricated Parts
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Form / Shape: Extruded Profile, Film / Sheet
- Industry: General Industrial
-
Supplier: PIERCAN USA, INC.
Description: • High mechanical properties, puncture and tear resistance • Highest performance with in situ leak detectors • High resistance to UV rays/ozone natural aging • Very resistant to reducing acids/diluted acids/ alkalies and salts • High temperature limit 160°F • Shelf life 3 years PRODUCT USES: •
- Clothing Type: Gloves
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.0625 inch
- Operating Temperature: -20 to 220 F
- Features: Other
-
-
Supplier: Darco Southern, Inc.
Description: Darco Southern offers a general line of commercial grade rubber sheet packing. Generally, elastomers classified as commercial grade incorporate characteristics which are capable of meeting the needs of many industrial applications for which they are used. Consideration should always be given to a
- Seal Type: Loose Packing
- Lubrication: Other
-
Supplier: ODG (Origin Data Global)
Description: ELECTRODE UNDERWATER 10M HYPALON
-
Supplier: PIERCAN USA, INC.
Description: • Made of inseparable layers of polyurethane & Hypalon™ • Polyurethane provides high mechanical properties and low modulus • Hypalon provides resistance to ozone aging and acid/alkali products • Protects operator from chemically hazardous products • Radiation shielding layer PRODUCT
- Clothing Type: Gloves
-
Supplier: Fosroc Limited
Description: Expoband H45 is an un-reinforced Hypalon membrane incorporating a central release tape. Expoband H45 is available in 1mm thickness and widths of 100mm and 200mm, supplied in a 25 metre roll. When longer lengths are required Expoband H45 can be joined by hot welding. It is bonded to the
- Length: 984.2525 inch
- Width: 3.93701 to 7.87402 inch
- Material: Epoxy
- Type/Method: Sheet/Film
-
Supplier: Allied Electronics, Inc.
Description: chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish
-
Supplier: Allied Electronics, Inc.
Description: chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish
-
Supplier: Allied Electronics, Inc.
Description: chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish
-
Supplier: Allied Electronics, Inc.
Description: chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish
-
Supplier: Flexaust
Description: • Single-ply Hypalon® coated polyester fabric hose mechanically crimped in a continuous process • Fabric is locked around a coated steel wire by a metal strip formed into a clip • Metal strip acts as a wearstrip • Outstanding resistance to external abrasion • Extremely flexible • Ideal for
- Inside Diameter: 5 inch
- Working Pressure: 4.7 psi
- Maximum Vacuum: 3 in Hg vac
- Temperature Range: -40 to 275 F
-
Supplier: Newark, An Avnet Company
Description: DIESEL LOCOMOTIVE CABLE 1000V, HYPALON INSULATION BLACK
-
Supplier: Cole-Parmer
Description: Order replacement HYPALON
, butyl, or neoprene gloves. Butyl gloves are highly impermeable to water vapor and toxic chemicals; HYPALON gloves resist ozone and oxidizing chemicals. All gloves are one-piece seamless, 0.015 gauge, come with O-rings, and fit 8 to 8-3/4" openings. - Clothing Type: Gloves
-
Supplier: Cole-Parmer
Description: Order replacement HYPALON
, butyl, or neoprene gloves. Butyl gloves are highly impermeable to water vapor and toxic chemicals; HYPALON gloves resist ozone and oxidizing chemicals. All gloves are one-piece seamless, 0.015 gauge, come with O-rings, and fit 8 to 8-3/4" openings. - Clothing Type: Gloves
-
Supplier: Cole-Parmer
Description: Hose for 2010 series pumps: Hypalon®, fiber-braided (75 psig).
- Working Pressure: 100 psi
- Temperature Range: 180 F
- Product Form: Complete Hose Assembly
-
Supplier: Cole-Parmer
Description: Hose for 2008 series pumps: Hypalon®, fiber-braided (75 psig).
- Working Pressure: 100 psi
- Temperature Range: 180 F
- Product Form: Complete Hose Assembly
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 14 in length. The QRP PolyTuff reusable cleanroom glove is made of hypalon and is
- Clothing Type: Gloves
-
Supplier: Newark, An Avnet Company
Description: 12 SHIELDED PAIRS 16 7/.0192 TC .030 XLP O/A FOIL SHIELD, .080 HYPALON JKT E1 CL-CD TYPE TC CHTC 600V, NOMINAL O.D. - 1.110
-
Supplier: Blacoh Fluid Control, Inc.
Description: 85 CU IN SENTRY, PVDF/HYPALON
- Capacity / Volume: 84.99999999999999 cubic inches
- Inlet Size: 1 inch
- Type: Automatic Dampener
- Bladder / Bellows Material: Hypalon® (CSM)
-
Supplier: Blacoh Fluid Control, Inc.
Description: 10 CU IN INLET STABILIZER, SS/HYPALON
- Capacity: 10 cubic inches
- Operating Pressure: 30 psi
- Nominal Bore Size: 0.5 inch
- Technology Type: Bladder
-
Supplier: Radwell International
Description: SETHCO GASKET, HYPALON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: COVER, PUSH BUTTON ACCESSORY, STANDARD BUTTON, BLACK, HYPALON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PUMP REPAIR KIT,STANDARD MODULE KIT,1IN BELLOWS HYPALON . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermoseal, Inc.
Description: Synthetic Fiber Hypalon® Binder Acid Resistant Good Oil-Fuel Resistance Good Gas Sealability No Color Added
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYPALON PROT. BOOT FOR NON-ILLUM. PUSH BUTTONS,BLACK,STAINLESS STEEL INSERT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: SENSOR, FLOAT SWITCH, SPDT; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, 20M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PE (Polyethylene); Contact Configuration:SPDT; Contact Current ACRoHS Compliant: Yes
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Included: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Thiokol, Urethane, Hypalon, Afls, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Military Specifications. Applictions: Aerospace, Automotive, Hydraulic & Pneumatic,
-
Supplier: Gemu Valves
Description: Lined Body Ductile Iron with Hypalon Lined Body Ductile Iron with Neoprene Lined Body Ductile Iron with Silica Free Soft Rubber Lined Body Diaphragm Material Buna-N Diaphragm Butyl Diaphragm EPDM Diaphragm Hypalon Diaphragm Natural Rubber Silica Free Diaphragm Neoprene Diaphragm
- Valve Size: 1 to 8 inch
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
- Features: Bolt Flange, Other
- Valve Type: Diaphragm Valves
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: This rubber has excellent resistance to uv / ozone and most chemicals, but has poor fuel resistance. Chlorosulphonated Polyethylene is one of the most weather-resistant elastomers available. Temperature ranges -28.9ºC to 98.9ºC (-20ºF to +210ºF).Trade names - Hypalon®
- Gasket Type: Custom Gasket
- Material: Polyethylene (PE)
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads, Lathe
- Inside Diameter (ID): 0.058 to 0.066 inch
- Cross-section: 0.044 to 0.05 inch
- Outside Diameter (OD): 0.156 inch
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Up to 18" I.D., RMA Tolerances, Small to Large Volumes, Custom uo to 31" I.D. Compounds Included: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Thiokol, Urethane, Hypalon, Afls, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Military
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads, Lathe
- Inside Diameter (ID): 1.864 inch
- Cross-section: 0.07 inch
- Outside Diameter (OD): 2.004 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Supplier: Acoustical Solutions, Inc.
Description: meets ASTM E 84 Class 1 requirements for low flammability. These metal ceiling tiles come in standard white, grey or black hypalon inserts (Willtec® foam) and can be paired with white or chrome metal panels to create a unique design. All inserts are coated with Hypalon for easy
- Noise Reduction Coefficient (if applicable): 0.55 NRC
- Thickness: 0.25 inch
- Width: 24 inch
- Height: 24 inch
Find Suppliers by Category Top
Featured Products Top
-
O-Rings Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Molded & Extruded Rubber Grommets, O-Rings, & More Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
through utilization of transfer compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural (read more)
Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
silicone, Viton® and Hypalon. MOCAP's experienced technical specialists will advise on the optimum manufacturing path to suit the product, its performance, size, price and required volume To learn more just click on the link on the right, or e mail your inquiries (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
Conduct Research Top
-
Jacketing Insulations
JACKETS - Applied over primary insulation, shields, cable components or over the cable itself, Includes many of the primary insulating materials, containing nylon, neoprene, hypalon, ethylene-propylene rubber, polyurethane, etc. Jackets cover and protect the enclosed wires or core against damage
More Information Top
-
Nuclear Energy Plant Optimization (NEPO) final report on
aging and condition monitoring of low-voltage cable
materials.
New results on combined environment aging of neoprene and hypalon cable jacketing materials are presented and offer …
-
Self‐vulcanizable rubber blend systems based on epoxidized natural rubber and chlorosulfonated polyethylene: Effect of blend composition, epoxy content of epox...
… rubber, hereafter referred to as ENR, and chlorosulfonated polyethylene, hereafter referred to as hypalon ; (ii)carboxylated nitrile …
-
Predictive aging results for cable materials in nuclear power plants
(a hypalon , .
-
Long-term aging and loss-of-coolant accident (LOCA) testing of electrical cables
XLPE) insulation and a Hypalon jacket.
-
Literature review of environmental qualification of safety-related electric cables: Summary of past work. Volume 1
Arrhenius plots for Hypalon .........................................
-
Microbial Gas Generation Under Expected Waste Isolation Pilot Plant Repository Conditions: Final Report
… mixed cellulosic materials and electron-beam irradiated plastic and rubber materials (polyethylene, polyvinylchloride, hypalon , leaded hypalon, and …
-
Permeation of chemicals through glove-box glove materials
Hypalon provides protection against all the chemicals except trichloroethylene .
-
Umschau
Korrosionsschutz durch Neoprene- und Hypalon -Anstriche Douglas J. K e 11e y E. I. du Pont dle …
Indicates content that may require registration and/or purchase.