Products/Services for IGBT Tutorial

  • AC-DC Converter Chips-Image
    AC-DC Converter Chips - (125 companies)
    AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes). How to Select AC to DC Converter Chips. Image Credits: Digi-Key Corporation and Texas Instruments. AC DC converter...
  • Insulated Gate Bipolar Transistors (IGBT)-Image
    Insulated Gate Bipolar Transistors (IGBT) - (206 companies)
    Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching...
  • Optocouplers-Image
    Optocouplers - (219 companies)
    ...or many standards. In particular, the SMD 5962 family of standards includes different optocoupler product designs that conform to MIL PRF 38534 (General specifications for microcircuits). References. Electronics Tutorials - Optocoupler. Tronix Stuff...
  • Diodes-Image
    Diodes - (1075 companies)
    Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
  • Power Transformers-Image
    Power Transformers - (1033 companies)
    Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
  •  
    Motor Controllers - (796 companies)
    Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
  •  
    Resistors - (972 companies)
    Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
  •  
    Capacitors - (1510 companies)
    ...or spherical, resulting in several possible designs and form factors. Common dielectric materials include air, paper, certain plastics, glass, oil, and Mylar. A basic capacitor connected to a battery. Image credit: Electronics Tutorials. When a capacitor...
  •  
    Inductors, Coils, and Chokes - (1114 companies)
    Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
  •  
    Gate Drivers - (225 companies)
    Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire