-
Supplier: U.S. Sensor
Description: U.S. Sensor™s inrush current limiters (power thermistors) are specially formulated and processed NTC thermistors suitable for suppressing high inrush currents in switching power supplies and other applications where the high initial starting currents are
- Resistance (@25°C): 0.7 to 200 ohms
- Package / Electrode Type: Bead
- Lead Style: Radial
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TPS2490-001 Power Management Hot Swap Controller No TPS2490 High Side MOSFET Driver Inrush Current Limiting
- Category: Development Board
-
Supplier: Texas Instruments
Description: Negative Hot Swap / Inrush Current Controller with Power Limiting 10-VSSOP -40 to 125
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): -80 to -9 volts
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS - TDK Electronics Category: Circuit Protection Inrush Current Limiters (ICL) Series: Automotive, AEC-Q200 Package: Bulk Product Status: Active Tolerance: ±25% Current - Steady State Max: 1.4 A Approval Agency: UR
- Features: Current Limiting Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Ametherm Category: Circuit Protection- Inrush Current Limiters (ICL) Series: SL22 Package: Bulk Product Status: Active R @ 25°C: 7 Ohms Tolerance: ±20% Current - Steady State Max: 10 A Approval Agency: CSA, UR
- Features: Current Limiting Diodes
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TPS24701-002 Power Management Hot Swap Controller No TPS24701 High-Side Driver for External NFET Inrush Current Limiting
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TPS24700-001 Power Management Hot Swap Controller No TPS24700 High-Side Driver for External NFET Inrush Current Limiting
- Category: Development Board
-
Supplier: Acme Chip Technology Co., Limited
Description: INRUSH CURRENT LIMITING THERMIST
- Features: Current Limiting Diodes, Other
-
Supplier: Win Source Electronics
Description: Mfr: Freescale Semiconductor Category: Circuit Protection>Inrush Current Limiters (ICL) Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: eMMC_5.1
- Features: Current Limiting Diodes
-
Supplier: Texas Instruments
Description: Positive High Voltage Hot Swap / Inrush Current Controller with Power Limiting 10-VSSOP -40 to 125
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 9 to 80 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6121 is a single supply Overcurrent (OC) fault protection IC for 2.5V to 5V applications where 2A current limiting is desired. This device features internal current monitoring and limiting along with a 50m? integrated power switch and a current limited time
-
Supplier: Powertronix Inc.
Description: Low Inrush Current Isolation transformer has the capability of limiting the inrush current inherently and stop nuisance tripping the breaker without any single external components. Powertronix Low inrush transformer technology is dependable, robust and cost
- Transformer Category: Current Transformer
- Type / Applications: Electronics Applications, Toroidal / Window
-
Supplier: DigiKey
Description: Inrush Current Limiter
-
Supplier: TPS Elektronik GmbH
Description: TPS-ESB-01-12A 12A AC-Inrush Current Limiter! Features active inrush current limiting, integrated bypass relay, and 45A peak current limitation for 100-500ms. DIN rail mountable, screw terminals, IP20 rated. Perfect for protecting inductive/capacitive loads,
- Maximum Surge Current: 12 amps
- Mounting: DIN Rail
- Features: Other, SPD
- Connection: Screw Down Terminals
-
Supplier: Radwell International
Description: CURRENT LIMITER, INRUSH, 10OHM, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Limiting Diodes
-
Supplier: Newark, An Avnet Company
Description: PTC THERMISTOR INRUSH CURRENT, 100R; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:B5910 Series; Operating Voltage Max:560VAC; Applications:Current Limiting Protection; Operating Temperature RoHS Compliant: Yes
-
Supplier: Toroid Corp. of Maryland
Description: Thermal current limiting fuse, aluminum enclosure, in-rush current limiting
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 5 amps
- Power Rating (VA): 600 VA
- Single Phase Configuration: 5-Lead, Single
-
Supplier: Toroid Corp. of Maryland
Description: Thermal current limiting fuse, aluminum enclosure, in-rush current limiting
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 2.5 amps
- Power Rating (VA): 300 VA
- Primary Frequency: 50 / 60 Hz, 50 Hz, 60 Hz
-
Supplier: Microchip Technology, Inc.
Description: other peripheral devices. The current limiting switches feature either a fixed 0.5A/0.9A or resistor programmable output current limit. The family also has fault blanking to eliminate false noise-induced, over current conditions. After an over-current condition,
- Features: On/Off Switch
-
Supplier: Radwell International
Description: POWER THYRISTOR, FOR LIMITING INRUSH CURRENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: Voltage Range: 1.8V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: <4 µA typical Shutdown Current: 0.6 µA typical Internal Synchronous Rectifier Internal Compensation Inrush Current
- Quiescent Current (IQ): 0.000004 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: UVLO@VIN Rising: 2.3V, typical UVLO@VIN Falling: 1.85, typical No Load Input Current: 250 µA, typical Sleep mode with 200 nA Typical Quiescent Current PWM Operation with Skip mode: 500 kHz Feedback Voltage Reference: VFB= 300 mV Cycle-by-Cycle Current Limiting Internal
- Output Current (IOUT): 0.2 amps
- Quiescent Current (IQ): 0.00025 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Power Distribution Units (PDU) - Power Distribution Switch with Fixed 900mA Current Limit -- MIC2098Supplier: Microchip Technology, Inc.
Description: other peripheral devices. The current limiting switches feature either a fixed 0.5A/0.9A or resistor programmable output current limit. The family also has fault blanking to eliminate false noise-induced, over current conditions. After an over-current condition,
- Features: On/Off Switch
-
Supplier: Trigon Components, Inc.
Description: SERIES JNS DESCRIPTION Disc, Power, Inrush Current Limiting ZERO POWER RESISTANCE 0.7 to 120ohm THERMAL DISSIPATION CONSTANT 14 to 32mw_ Deg C THERMAL TIME CONSTANT 17 to 124sec PACKAGE Radial FEATURE •Operating Temperature Range: -40~150 Deg C •Application: Switching Power
- Temperature Range: -40 to 150 C
- Resistance (@25°C): 0.7 to 120 ohms
- Minimum Thermal Time Constant: 17 to 124 sec, in air
- Length: 1.0236226 to 1.2204731 inch
-
Supplier: Littelfuse, Inc.
Description: Potential Transformer (PT) fuses are current limiting fuses with high interrupting ratings designed for the protection of potential transformers. Application Note: When applying fuses for the protection of transformers, the magnetizing current inrush must be considered.
- Voltage Rating: 15,500 volts
- Current Rating: 0.5 amps
- Features: Other
-
Supplier: DuraComm Corporation
Description: DTHP Features: Compatible with LPH radio hoods to create desk top base stations Includes in-rush current limiting Fan cooling Short circuit / over load / over temperature protections Heavy duty post output connectors
- DC Output Voltage: 13.8 volts
- DC Output Current: 40 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Supplier: Semtech Corp.
Description: Semtech offers a family of Hotswap controllers with Vin range of -10V to -80V to limit inrush current and provide current limiting during normal operation. Typically all telecom and networking applications require -48V to +48V.
-
Supplier: Nexperia B.V.
Description: directions. When the enable input goes high, and the input voltage is higher than the output voltage, the NID1100starts up in controlled manner limiting the inrush current. Once inrush is complete, the device regulates the voltage between the IN and OUT pins resulting in
- Tj: 125 C
- Features: Detector, Other, Power Diode, Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Qualtek Electronics Corp.
Description: 600W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit (<20A) Built in Constant Current Limiting Circuit Built in Remote
- DC Output Voltage: 12 to 48 volts
- DC Output Power: 600 watts
- AC Input Voltage: 90 to 264 volts
- Number of Outputs: 1 #
-
Supplier: Qualtek Electronics Corp.
Description: 480W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit (<20A) Built in Constant Current Limiting Circuit Built in Remote
- DC Output Voltage: 12 to 48 volts
- DC Output Power: 480.00000000000006 watts
- AC Input Voltage: 90 to 264 volts
- Number of Outputs: 1 #
-
Supplier: Mersen
Description: today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Qualtek Electronics Corp.
Description: 800W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit (<20A) Built in Constant Current Limiting Circuit Built in Remote
- DC Output Voltage: 24 to 48 volts
- DC Output Power: 800 watts
- AC Input Voltage: 90 to 264 volts
- Number of Outputs: 1 #
-
Supplier: Unipower, LLC
Description: Overload Protection AC & DC Power Good Signals Current Limiting Output Inrush Current Limiting Specifications Overview Typical at Nominal Line, Full Load and 25oC Unless Otherwise Noted.
- DC Output Voltage: 12 volts
- DC Output Power: 1,250.0000000000002 watts
- Output Frequency: 0.07 MHz
- Input Frequency: 50 to 60 Hz
-
Supplier: PHD, Inc.
Description: Special current limiting feature is designed into each switch for protection against potential current inrush damage to switch components.
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: Resistor Element Electrically Isolated High Dielectric Strength Small Footprint Applications Power Semiconductor Balancing Motor Control Inrush Current Limiting
Find Suppliers by Category Top
Featured Products Top
-
TPS-ESB-01-16A 16A AC-Inrush Current Limiter The TPS-ESB-01-16A is a robust 16A active inrush current limiter engineered for 230VAC single-phase systems, providing superior inrush current limiting for a wide range of demanding applications. This advanced IC current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
Vishay expands its AC03-CS Series of axial wirewound safety resistors with a new WSZ lead form, allowing for surface-mount compatibility and faster, more cost-effective assembly. Designed for inrush current limiting, pre-charge, discharge, and snubber applications, these resistors provide safe (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
VDC Time-delay characteristic for motor inrush current tolerance Current-limiting design to reduce let-through energy during fault conditions (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Class J time-delay current-limiting fuse Designed according to UL248-8 High interrupting capacity up to 200kA AC Controlled time-delay performance for inrush (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
A with wide margins; Class B is available as an option. The design is verified for 5600Vdc input to output isolation and production level testing is 4300Vdc input to output. Other protection features include inrush current limiting, reverse polarity protection, and overload and overvoltage (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Industrial control systems often experience temporary inrush currents during motor startup, transformer energization, and switching operations. Protection devices must tolerate these normal operating conditions while still providing dependable fault interruption (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
and low heating when holding High Efficiency Drive (HED): Without economy circuit for maximum drive efficiency Pre-charging contactor: For limiting high inrush currents and protecting (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
energy costs by up to 25% in continuous operation. The contactor is available with three optimized magnetic drives — EcoSave with integrated PWM for low holding power, High Efficiency Drive (HED) for maximum coil efficiency, and Precharge for safe inrush current limiting, making it adaptable to (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Vicfuse’s VCT series is a UL/cUL Listed, time-delay, current-limiting Class CC fuse designed to UL248-4 for small motors, contactors, lighting, heating and general-purpose loads, including small transformers. Rated 600VAC/600VDC, 0.1A-30A, VCT delivers up to 200kA AC / 50kA DC interrupting (read more)
Browse Fuses Datasheets for VICFUSE -
Motor circuits frequently experience temporary inrush currents during startup, requiring protection devices that can tolerate these normal operating conditions without compromising fault protection. The Vicfuse VCTMP is a time-delay, current-limiting Class CC (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
Power Over Ethernet Interoperability > Inrush and Power-Up
Note 30 V was selected as a Power-up phase commencement threshold because it was considered high enough for the PSE to set its inrush current limit slightly below that threshold, and for the PD's pass-FET to be turned ON a …
-
Inrush-current-limiting with high T/sub c/ Superconductor
RESULTS OF INRUSH CURRENT LIMITING TEST .
-
Comparative analysis of active inrush current limiter for high-voltage DC power supply system
It can be used to control inrush current limitation according to device characteristic instead of resistor.
-
Solid-State Power Conversion Handbook
inrush current limiting .
-
Page 1. Semiconductor parts with 236 in root number
NTC thermistors for inrush current limiting .
-
A Probabilistic Study of Inrush Currents in a Ferroresonant Regulated Rectifier
Similarly, any inrush current limiting circuitry which can be characterized in terms of an equivalent "flux linkage sink" can be incorporated in the probabilistic formulation of inrush currents presented in this paper.
-
Three‐stage inrush current suppressed circuit for BCM boost converter
Inrush current limiting technique for low-voltage synchronous DC/DC converters.
-
http://search.abb.com/library/download.aspx?documentid=2cdc110004c0207_04&languagecode=en&documentpartid=&action=launch
277 mA / 31.2 W Inrush current limiting .
-
A Non-Control Transformer Inrush Current Limiter
The operation of DC reactor leads inrush current limiting between to to t2.
-
Inrush Current Control of a DC/DC Converter Using MOSFET
Inrush current limiting by series resistor.
Indicates content that may require registration and/or purchase.