-
Standards and Technical Documents - IPC Skill Standards for Printed Board Manufacturing -- SKILL-201Supplier: Accuris
Description: IPC Skill Standards for Printed Board Manufacturing
-
Supplier: Accuris
Description: Standards and Specifications Manual
-
Supplier: Accuris
Description: Users Guide to IPC-9202 and the IPC-B-52 Standard Test Vehicle
-
-
Supplier: Accuris
Description: MATERIALS DECLARATION MANAGEMENT STANDARD
-
Supplier: IPC International, Inc.
Description: which could be used for both ion chromatography and SIR testing that would be more representative of mainstream manufacturing materials and processes. This document addresses the IPC-B-52 standard test vehicle which can be used to evaluate optimize a manufacturing process or to provide
-
Supplier: IPC International, Inc.
Description: Published (November 2001): IPC-2524 PWB Fabrication Data Quality Rating System This standard describes a PWB fabrication data quality rating system used by fabricators to evaluate the incoming data package integrity. Printed board designers can also use this system as an output quality
-
Supplier: Laurel Electronics LLC
Description: Hinged door for easy access to instrument. Low cost. Model IPC DPM Splashproof Cover is a rugged, impact resistant, clear lens that fits over a 1/8 DIN instrument to make it dust and water proof from the front of the panel. Sealing meets NEMA 12 (IP52) standards for water splash and
- Type: Electronic and Instrument Enclosures
- NEMA Rating: Type 12
- Ingress Protection(IP) Rating Against Moisture: Type 2, Type 4, Type 5, Type 6, Type 7
-
Supplier: Cole-Parmer
Description: • Fewer tubing changes! • Planetary drive for less pulsation and longer tubing life • Smooth rotation and accurate liquid flow provided by eight SS rotors • Easy repeatability with four-digit LED • Simple to use—automatic occlusion cartridges provide reproducible results • Control via keypad,
- Maximum Discharge Flow: 0.0000005283441 to 0.011623570199999999 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Fewer tubing changes! • Planetary drive for less pulsation and longer tubing life • Smooth rotation and accurate liquid flow provided by eight SS rotors • Easy repeatability with four-digit LED • Simple to use—automatic occlusion cartridges provide reproducible results • Control via keypad,
- Maximum Discharge Flow: 0.0000005283441 to 0.011623570199999999 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Ant Computer, Inc.
Description: 14-ISA slot Backplane FEATURES 14 ISA Bus Slots AT compatible 12-pin power input connector (P8/P9) One AT Keyboard connector on board Two 5-pin external keyboard connectors With LED power indicators for +5V, -5V, +12V, -12V Heavy duty terminal block connectors 4-layer PCB for high noise immunity
- ISA Slots: 14
- Power Connectors: AT Standard Power Connector
- Board Function: Passive Backplane
-
Supplier: Hoffmann + Krippner Inc.
Description: • 10.4“ RESISTIVE TOUCH SCREEN • WINDOWS EMBEDDED COMPACT 7® OR WINDOWS EMBEDDED STANDARD 7® • PERFECT FOR AUTOMATION AND MACHINE BUILDING • PRIVATE LABELING: INDIVIDUAL FRONT PANEL DESIGNS • STANDARD SYSTEMS AND CUSTOMIZED SOLUTIONS
-
Supplier: Island Components Group
Description: offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter
- Continuous Current: 0.375 amps
- Continuous Torque: 0.15625 In-lbs
- Rotor Inertia: 0.0000531 oz-in-sec²
- Diameter / Width: 1.437 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1085455-IPC1686ST Category: Boxes, Enclosures, Racks>Racks Series: IPC Type: Equipment Cabinet Color: Beige, Black Features: Keyboard Tray, Removable Door Package: Box Standard Package: 1 Style: Enclosed, Bottom, Front, Sides, Top Material: Metal, Steel
-
Supplier: Inorganic Ventures
Description: Standards for Method 200.7 are designed for use with ICP-OES. Custom EPA standards are available upon request.
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: Inorganic Ventures
Description: Standards for Method 200.7 are designed for use with ICP-OES. Custom EPA standards are available upon request.
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: Inorganic Ventures
Description: Standards for Method 200.7 are designed for use with ICP-OES. Custom EPA standards are available upon request.
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: ILSCO Corporation
Description: SPLICE, TAP CONNECTION TYPE 500 TO 750 KCMIL (MAIN), 350 TO 500 KCMIL (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 350 AMPERE (ALUMINUM), 430
- Terminal Type: Wire Connector
-
Supplier: IPC International, Inc.
Description: Need it all? IPC's largest document collection is offered at the largest discount of all. Create an instant library that includes all of the C-10X segment collections, plus selected additional documents. Documents were reviewed and recommended for inclusion by IPC's technical staff.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1064060-IPC3FAD6 Category: Switches>Pushbutton Switches Series: IP Type: Standard Termination Style: Wire Leads Features: Tactile Feedback Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 48 V Voltage Rating - DC: 48 V
- Configuration: Normally Open (NO)
- Switching Mechanism: SPST
-
Supplier: DigiKey
Description: Pushbutton Switch SPST-NO Standard Panel Mount, Front
- Maximum Current: 0.2 to 0.5 amps
- Features: Dustproof
- Switch Function: Momentary Contact
- Configuration: Normally Open (NO)
-
Supplier: Win Source Electronics
Description: Sensitivity: -95dBm Current - Receiving: 4.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: 802.15.4 Modulation: DSSS Serial Interfaces: SPI, UART Current - Transmitting: 5.4mA ~ 9.7mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake
- Sensitivity: -95 dBm
- Output Power: 8 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1005827-EP900IPC-50 Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics,
-
Supplier: IPC International, Inc.
Description: document is applicable to surface mount components attached to printed wiring boards using conventional solder reflow technologies and supplements existing standards that address mechanical shock or impact during shipping, handling or field operation. 14 pages. Released June 2004.
-
Supplier: Cole-Parmer
Description: • Fewer tubing changes! • Planetary drive for less pulsation and longer tubing life • Smooth rotation and accurate liquid flow provided by eight SS rotors • Easy repeatability with four-digit LED • Simple to use—automatic occlusion cartridges provide reproducible results • Control via keypad,
- Maximum Discharge Flow: 0.0000005283441 to 0.011623570199999999 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Fewer tubing changes! • Planetary drive for less pulsation and longer tubing life • Smooth rotation and accurate liquid flow provided by eight SS rotors • Easy repeatability with four-digit LED • Simple to use—automatic occlusion cartridges provide reproducible results • Control via keypad,
- Maximum Discharge Flow: 0.0000005283441 to 0.011623570199999999 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Classic Automation LLC
Description: Simatic Panel PC - SIMATIC HMI IPC 477C optional bundle with WinCC flexible 2008/WinAC, 19" Touch Display, 1280x 1024; 4 USB (back)+1 USB (front) Standard front Celeron M 1.2 GHz, PROFINET (IE); 2x 1 Gbit 1 GB -RAM, DDR3; 2nd CF slot not equipped CF card: 4 GB Windows
-
Description: Establishes the specific requirements for organic high-density interconnect layers with microvia technology as well as the quality and reliability assurance requirements that shall be met for their acquisition.
-
Description: Covers qualification and performance requirements of rigid printed boards which may be single-sided, double-sided, with or without plated-through holes, multilayer with plated-through holes, multilayer with or without buried/blind vias, and metal core boards.
-
Description: or organization that uses an ambulance to provide pre-hospital medical care. Modeled after the Federal Specification KKK-A-1822 and NFPA 1901, Standard for Automotive Fire Apparatus, this critical standard defines the minimum requirements for the design, performance, and testing of new
-
Supplier: ASTM International
Description: The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. 1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this
-
Supplier: AMPP Resources
Description: This standard recommended practice covers the care, handling, transportation, and installation of internally plastic-coated (IPC) oilfield tubular goods and accessories (IPC material). It presents guidelines for the proper care, handling, and installation of IPC oilfield
-
RF and Microwave Laminates - Copper Clad Laminate, Coverlay, Bondply & Sheet Adhesive -- Pyralux® LFSupplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® LF products are acrylic-based copper clad laminates, coverlays, bondplys and sheet adhesives and have been the industry standard in high reliability applications for over 35 years with a proven record of consistency and dependability. Features: High bond strength High thermal
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Specialty / Other, Tested to IPC
-
Supplier: DuPont Electronics & Imaging
Description: 25, 50um Copper type: available with both ED and RA coppers Standard size rolls are 250 or 500mm wide by 100m long Standard size sheets are 18” by 24” (TD by MD) Certifications UL 94 V-0 flammability rating Certified to IPC 4204/11
- Thickness: 0.001968503937007874 inches
- Width: 18 inches
- Length: 2 ft
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Gold Guard CW electronics cleaner is easy to use. This SKU is formulated to work in electronics applications. In addition to the other features this product meets the following standards: ANSI/IPC J STD-001, IPC-7711. This electronics cleaner is packaged 12 per
- Type: Cleaner / Cleaning Agent, Degreaser
- Industry Applications: Electrical / Electronics
Find Suppliers by Category Top
Featured Products Top
-
performance for high-frequency data transmission, RF systems, and telecommunications infrastructure. Choosing the right material also requires alignment with applicable IPC design, material, and performance standards. Key Considerations for High-Speed PCB Materials Dielectric (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
-frequency data transmission, RF systems, and telecommunications infrastructure. Choosing the right material also requires alignment with applicable IPC design, material, and performance standards. Key Considerations for High-Speed PCB Materials Dielectric Constant (Dk (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
A Full Range of Rigid PCBs Summit’s highly advanced manufacturing capabilities enable us to dependably build all types of PCB designs based on IPC standards. But we are never content with the status quo (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
hermetically seal circuit boards, flex and rigid circuits, and sensing elements, improving durability while reducing size and manufacturing complexity. With full prototyping, fast turnaround, and compliance with ISO and IPC standards, these medical feedthrough solutions deliver flexible, high-performance sealing for critical healthcare and laboratory applications. (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components -
total flexibility for your projects, no matter the volume. Guaranteed expertise and quality Our team, certified to IPC-A-620 standards, possesses in-depth expertise in various harness technologies such as copper, flexible cables, optics, and subsystem (read more)
Browse IC Interconnect Components Datasheets for Nicomatic North America -
, and standards-based documentation. By aligning your BOM, design files, and test requirements with IPC guidelines and supplier expectations, you create a smoother quoting process and reduce risk throughout the production lifecycle. Whether you’re working on PCB prototypes or scaling into volume (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
called out in the EIA/IPC/JEDEC joint standard J-STD-002. Learn how traditional solderability tests may over-reject acceptable aged material. Discover an allowable alternative that more closely simulates board attach, providing a practical solution to this (read more)
Browse Uncategorized Products Datasheets for Rochester Electronics -
automatic and manual soldering to ensure strong, conductive joints, adhering strictly to IPC standards. Each solder joint undergoes a visual inspection to detect any potential defects. Overmoulding: To protect the integrity of our cable harnesses, we offer overmoulding, which (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Smiths Interconnect, a Molex company -
developing a system.) Many connector suppliers offer designs that include IPC standard pads and through-hole layout patterns; however, those standards are quite mature and newer boards may require tailored connector lead patterns to suit the application. Connector design and development companies that (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
, and coaxial With a compact, overmolded design that’s 25% shorter than standard LEMO connectors, the OPTIMA D Series enables space-constrained integration without compromising signal integrity or ruggedness. LEMO also provides full cable assembly services, including custom overmolding (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
Effect of Voids on Thermomechanical Reliability of Solder Joints
The size and location of macro-voids are not the primary factor affecting solder joint mechanical and thermal fatigue life. When void areas conform to IPC Standards, macro voids do not have any significant impact on thermal cycling or drop shock performance.
-
Rigid-Flex Power Distribution Control Circuits Application
did not meet IPC standards for materials and construction. A solution was needed that solved these problems while maintaining existing price targets at the same time.
-
Designing VME Power Systems from Standard Modules
For military, avionics and other high reliability applications it is best to choose DC-DC converters from a manufacturer who focuses on these applications. Look for high quality standards such as J-STD-001 and IPC-A- 610 class 3, or for the most critical applications, MIL-PRF-38534 class H or K
-
PCB Design Recommendations for Medical Electronics
When medical devices fail, patients can suffer. So every effort must be made to ensure the devices operate as planned during their entire service lives. To that end, IPC provides several relevant standards documents that dictate design decisions for high-quality, high-reliability PCBs.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
The long feud between the IPC packaging-industry institute and Valor Computerized Systems Inc. over which organization's CAD-to-CAM data transfer format should become the industry standard seems to be headed toward a peaceful resolution. Cadence boasts stellar Q3 results With revenues up 47 percent
-
The Low Mass Solution to 0402 Tombstoning
Suntron shares a common goal of Quality with its Customers. IPC workmanship standards are used to provide uniformity and consistency in the product that is built. To ensure that the Quality level is maintained, the Cost of Poor Quality is monitored with respect to internal process controls
-
ANN-8803 - Recommended Soldering Techniques
are designed to be soldered in accordance with the IPC-A-. 610 standard.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
data close to the antenna and will enable the same receiver to process signals from different wireless standards. The long feud between the IPC packaging-industry institute and Valor Computerized Systems Inc. over which organization's CAD-to-CAM data transfer format should become the industry
-
Soldering Techniques When Soldering to CT (Matte Tin) Finish
Standard IPC-A-610. This standard is quite extensive and is available for purchase at www.ipc.org, but for the purposes of this discussion, a few of the key elements will be highlighted. IPC-A-610 defines an acceptable solder joint to have the following characteristics. - A solder fillet will appear
-
S2083: Surface Mounting Instructions for PQFN Packages
to a board is the layout of metalized pads. The USbased trade association, IPC, has developed land pad design standards contained in the document IPC-SM-782 entitled Surface Mount Design and Land Pattern Standards.