Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qioptiq
Description: Hard and scratch resistant anti-reflective coating to reduce reflection losses and increase transmission for the IR spectral range Residual reflection < 1 % for angles of incidence 0° ≤ AOI ≤ 15° Damage threshold H∞ > 30 J/cm2at 1064 nm with 11 ns laser pulses (s-on-1) at 10 Hz
- Features: Coating, Other
-
Supplier: Qioptiq
Description: Front surface mirror gold coating for the IR spectral range up to 20 µm Constant high reflection within a broad spectral and angle-of-incidence range without absorption bands Guaranteed reflection > 97 % for 0° ≤ AOI ≤ 60° and 2 µm ≤ λ ≤ 20 µm (average polarization) Typical average
- Features: Coating, Other
- Substrate: Glass
- Chemistry: Metal / Metal Filled
-
Supplier: Qioptiq
Description: Standard aluminium reflective coating for mirrors in the VIS and IR spectral range up to 3 µm High reflection within a broad spectral and angle-of-incidence range Guaranteed reflection > 85 % in the range of 400 nm ≤ λ ≤ 700 nm, > 88 % at λ0 = 550 nm for AOI = 45°, unpolarized
- Substrate: Aluminum, Glass
- Features: Coating, Other
- Chemistry: Metal / Metal Filled
-
-
Supplier: Abrisa Technologies
Description: Anti-Reflective (AR) These coatings are all dielectric single or multi-layers and are designed for low reflectance and high transmittance in the UV, visible, and near IR spectral bands. Features High transmission Low reflectance Operating temperature of ≥ 300°C (typical) Durable
- Wet / Applied Thickness: 0.00393701 to 1.00000054 inch
- Operating / Use Temperature: 572 F
- Substrate: Glass
- Features: Other
-
Supplier: Foctek Photonics, Inc.
Description: Coating High Reflective coating Partial Reflective coating Filter coating Dichroic Coating Beamsplitter coating PBS coating NPBS coating
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Mirror
- Materials: Crystal, Glass, Substrate Fabrication
- Features: East Asia / Pacific Only
- Wavelength Range: IR, UV, Visible
-
Supplier: Shanghai Optics
Description: wide variety of coatings from a single layer of anti-reflective coating to complex multilayer dielectric stacks. Types of dielectric coatings are BBAR, V-coatings, dual wavelength coatings, and sharp cut-on and cut-off filters. Examples of Optical
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector, Mirror
- Features: Canada Only, East Asia / Pacific Only, North America, Northeast US Only, Southwest US Only, United States Only
- Materials: Crystal, Glass, Metal
- Wavelength Range: IR, UV, Visible
-
Supplier: Abrisa Technologies
Description: activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety,
- Materials: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Services: Buffing / Polishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
-
Supplier: Gurley Precision Instruments
Description: Optical Coatings: Metals & Dielectrics From UV to IR and Everything In-Between Quality Coatings at Overseas Prices Gurley Precision Instruments offers U.S. made standard and custom coatings at overseas prices. Our coating chambers and expert staff provide a variety
- Coating: Antireflection, Beamsplitter, Dielectric, Mirror
- Materials: Crystal, Glass, Metal, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Anti-Reflection Coating (AR) High Reflective Metal Coatings High Reflective Coatings Partial Reflective Coatings Beam Splitter Coatings The optical coating is composed of thin layered media, a type of optical media material that
- Coating: Antireflection, Beamsplitter, High-Reflector
- Features: East Asia / Pacific Only
- Wavelength Range: IR, UV, Visible
- Materials: Metal
-
Supplier: Newport MKS
Description: request including gold for the visible to IR region. Average reflection per surface of each mirror is 85% in the UV-VIS, and 90% in the IR (with a dip to 76% near 820nm). Typical reflectance curves of metallic reflective coatings Reflective Objective Construction
- Magnification: 15 to 36 X
- Numerical Aperture: 0.4 to 0.52 NA
- Lens Type: Objective Lens
-
Supplier: EKSMA OPTICS
Description: Neutral density (ND) reflective type filters of 1’’ (25.4 mm) size with optical density that varies from 0.1 to 2.5 are available. Neutral density filters of Corning 7059 glass provide spectrally uniform attenuation from 400 nm to 2000 nm. The reflective coatings enable to
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 1.1 mm
- Optical Density: 0.1 to 2.5
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies’ CleanVue™ PRO – Series of anti-reflection (AR) coatings combine improved handling, cleaning, water shedding, and robust performance with excellent anti-reflective properties making them ideal for displays and optical windows intended for use in “tough” outdoor,
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Substrate: Glass
-
Supplier: Andover Corporation
Description: Metallic-coated infrared neutral density filters (IR ND filters) obtain their optical density from a metal alloy coating on a substrate determined by the wavelength region of interest. Unlike the all-dielectric or absorption type, the metallic type ND filter employs a combination of
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Surface Quality: 80-50 Scratch / Dig
- Features: Absorptive, Germanium, Other, Reflective
-
Supplier: Andover Corporation
Description: Metallic-coated infrared neutral density filters (IR ND filters) obtain their optical density from a metal alloy coating on a substrate determined by the wavelength region of interest. Unlike the all-dielectric or absorption type, the metallic type ND filter employs a combination of
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Surface Quality: 80-50 Scratch / Dig
- Features: Absorptive, Germanium, Other, Reflective
-
Supplier: Andover Corporation
Description: Metallic-coated infrared neutral density filters (IR ND filters) obtain their optical density from a metal alloy coating on a substrate determined by the wavelength region of interest. Unlike the all-dielectric or absorption type, the metallic type ND filter employs a combination of
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Surface Quality: 80-50 Scratch / Dig
- Features: Absorptive, Germanium, Other, Reflective
-
Supplier: Andover Corporation
Description: Metallic-coated infrared neutral density filters (IR ND filters) obtain their optical density from a metal alloy coating on a substrate determined by the wavelength region of interest. Unlike the all-dielectric or absorption type, the metallic type ND filter employs a combination of
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 1 mm
- Surface Quality: 80-50 Scratch / Dig
- Features: Absorptive, Germanium, Other, Reflective
-
Supplier: SCHOTT AG
Description: CONTURAN® is an anti-reflective glass with an optical interference coating on either one or both sides. SCHOTT developed a coating design that prevents optical reflections that result at the glass air passage. CONTURAN® enables almost invisible protection for many applications
-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50102-02 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic
- Lens Features: Microoptic
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Prevent Unwanted Reflection Towards the Light Source Spectrally Flat VIS and NIR Ranges Available Our Non-Reflective Neutral Density Filters are designed to evenly attenuate a light source while preventing unwanted back reflections. A proprietary coating design minimizes reflection to
- Application: Infrared (IR)
- Filter Type: Neutral Density Filters
-
Supplier: Newport MKS
Description: The 50105-01 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Prevent Unwanted Reflection Towards the Light Source Spectrally Flat VIS and NIR Ranges Available Our Non-Reflective Neutral Density Filters are designed to evenly attenuate a light source while preventing unwanted back reflections. A proprietary coating design minimizes reflection to
- Application: Infrared (IR)
- Filter Type: Neutral Density Filters
-
Supplier: Edmund Optics Inc.
Description: Prevent Unwanted Reflection Towards the Light Source Spectrally Flat VIS and NIR Ranges Available Our Non-Reflective Neutral Density Filters are designed to evenly attenuate a light source while preventing unwanted back reflections. A proprietary coating design minimizes reflection to
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.5 mm
- Optical Density: 0.5
- Transmission (%): 32 (%)
-
Supplier: Ushio America, Inc.
Description: series has the longest rated life of any IR MR16 lamp on the market. At 6,000 hours average rated life the Eurostar IR lamps offer 20% greater life than other IR MR16 lamps and 50% more life than some standard MR16 lamps. Available in 37W and 50W versions in Spot 9°, Narrow
- Lamp Power: 37 to 50 watts
- Rated Average Life: 6,000 hours
- Maximum Overall Length: 1.99 inch
- Color Temperature: 3,000 K
-
Supplier: Edmund Optics Inc.
Description: Prevent Unwanted Reflection Towards the Light Source Spectrally Flat VIS and NIR Ranges Available Our Non-Reflective Neutral Density Filters are designed to evenly attenuate a light source while preventing unwanted back reflections. A proprietary coating design minimizes reflection to
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.5 mm
- Optical Density: 3
- Transmission (%): 0.1 (%)
-
Supplier: HG Optronics, Inc.
Description: without an anti-reflective coating. The Knoop hardness of calcium fluoride is 158.3. Calcium Fluoride (CaF2) Windows manufactured from vacuum UV grade calcium fluoride are commonly found in cryogenically cooled thermal imaging systems. HG OPTRONICS provide artificially-crystallized
- Diameter, Square Side, or Rectangular Length: 220 mm
- Parallelism or Wedge Angle: 3 arcmin
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe Kogaku America adds to its existing line of C-mount lenses, 2 new 25mm lenses for imaging applications in the Infra-red light spectrum. Available in format coverage of up to16mm with a brightness ratio of 0.95, these lenses provide a cost effective solution for low light imaging and other
- Focal Length: 25.18 mm
- Aperture Range (F-Number): 0.95
- Diameter: 46.00000000000001 mm
- Length: 47.00000000000001 mm
-
Supplier: MSA Safety
Description: blast furnaces. Reflective coating helps reflect IR and dissipate heat. Enhanced reflectance (>60% of IR reflected from the surface of the visor) Maximum UV protection Available in clear and green tint Designed for use with V-Gard Frames Visor with green tint (p/n
- Application: Insulated
- Features: Partial Shield / Visor
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: optical instruments.If higher reflectivity is required, a multilayer dielectric reflective film can be used. Golden coating reflective>99%
- Features: Infrared (IR), Other, Ultra-Violet (UV), Visible (VIS)
-
Supplier: IRD Glass
Description: chamber and a vacuum chamber are all available for the custom coating of optical components. From Anti-Reflective and Anti-glare coatings, to more exotic coatings, IRD has the equipment in-house to address most all coating requirements.
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Mirror
- Materials: Crystal, Glass, Polymer, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: Midwest US Only, North America, United States Only
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: a flat concave spherical mirror is half of the radius of curvature of the sphere.Spherical lens without coating or coated with reflective film, reflective film options include protective aluminum film, protective uv reflective aluminum coating, protective silver
- Diameter, Square Side, or Rectangular Length: 2 to 200 mm
- Surface Quality: 10-5 Scratch / Dig, 80-50 Scratch / Dig
- Substrate Material: BK7 Glass, Fused Silica, Germanium, Sapphire, Zinc Selenide
- Filter Type: Bandpass / Interference Filters
-
Supplier: MOK Optics Co., Ltd.
Description: MOK Optics provides non-polarizing cube beamsplitters for Visible (400 - 700 nm), NIR (700 - 1100 nm), and IR (1100 - 1600 nm) light, Split ratios: 30:70, 50:50
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Coating Options: Antireflection Coating, Reflective Coating
- Prism Material: BK7 Glass
-
Supplier: Deposition Sciences, Inc.
Description: compatible with a very broad range of coating materials, from the fluorides often used for UV coatings, to oxides used throughout the visible and mid-IR, to semiconductors and sulfides which are frequently utilized for mid-IR through far-IR coatings. Because
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Dielectric, Reflective
- Industry: Aerospace, Automotive, Electronics, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Capabilities: Material Selection / Design Assistance, Physical Vapor Deposition (PVD), Plasma Etching / Cleaning
- Materials: Metal, Precious Metals
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: coating, including metal and dielectric film.Metal coating commonly used materials are: aluminum, silver, gold, aluminum from the ULTRAVIOLET region to the infrared region has a high reflectivity, at the same time can form a layer of aluminum oxide on the surface of the aluminum, so
- Diameter, Square Side, or Rectangular Length: 2 to 200 mm
- Surface Quality: 10-5 Scratch / Dig, 80-50 Scratch / Dig
- Substrate Material: BK7 Glass, Fused Silica, Germanium, Sapphire, Zinc Selenide
- Filter Shape: Circular
-
Supplier: HG Optronics, Inc.
Description: request. (4). Better bevel is available upon request. (5). Windows with Anti-Reflective(AR), High-Reflective(HR), Partial-Reflective(PR) coating are available.
- Thickness: 1 to 50 mm
- Parallelism or Wedge Angle: 0.049999999999999975 to 3 arcmin
- Surface Flatness: λ/10, λ/2
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
infrared bandpass and dual bandpass filter technology brings new levels of performance with higher transmissions, steeper slopes, and flatter pass bands than traditional evaporated coatings. Alluxa’s new class of Infrared (IR) bandpass and dual band filters bring the precision of (read more)
Browse Datasheets for Alluxa, Inc. -
From UV to IR and everything in-between. Gurley Precision Instruments offers U.S. made standard and custom coatings at overseas prices. Our coating chambers and expert staff provide a variety of custom coatings to meet your specifications for Visible and Near IR applications. We specialize in (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
Vantablack® 310 and other ultra-black coatings are now available through Ellsworth Adhesives, giving you powerful control over light, glare, and visibility whether applied inside automotive sensors or outside (read more)
Browse Industrial Coatings Datasheets for Ellsworth Adhesives -
Advantages Everlube Product We meet your toughest performance specifications Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
Market: Semiconductor The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Hard chrome alternatives are here. GGB’s TriboShield® polymer coatings deliver an eco friendly, high performance replacement for toxic chrome — without compromising durability or corrosion protection. Key benefits: (read more)
Browse Industrial Coatings Datasheets for GGB -
This video compares FibraLAST non-fluorinated coating technology with other competitive coatings. Water and oil are applied to various fabric types to see their effectiveness in providing a barrier. (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
last decade the share can reach about a fifth of the new cars value. At the same time, performance and longevity have been improved by selecting better active cell materials and also by employing specialty chemistry. Especially in the assembly process of the cells to modules and packs specialty coatings and protection materials are now successfully applied. (read more)
Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
An Engineer’s Guide to Advanced Fabric Coatings: From Liquid Silicone to PU Coatings Fabric coatings are what turn ordinary textiles into engineered (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Measuring the reflective properties of architectural glass using the Agilent Cary 630 FTIR with 10 degree Specular Reflectance Accessory
are insulated, it. is the windows on the external glass that have a big infl uence on how a. building heats up and cools down. To control this level of heating, thin fi lm. coatings are placed on the architectural glass to (a) enable IR light to enter. the building to heat up in colder climates or (b) refl
More Information Top
-
Applications of thin film reflecting coating technology to tungsten filament lamps
The vehicle for commercialisation of the heat conserving, IR reflective coated lamps has mainly been in the PAR type reflector lamps.
-
The Waterborne Coatings Symposium, 40th symposium, 2013
IR Reflective coatings , colored with IR reflective colorants will help lower the surface temperature of dark surfaces by reflecting the N-IR radiation.
-
Optical Properties Of Materials As Applied To Flat Plate Solar Collector Design
Conversely, the two cover system has the smallest variation in efficiency for a change in IR reflectance since the two glasses have already reduced radiation losses before application of IR reflective coatings .
-
Optical coatings for automobiles
For an idealized electrochromic coating that switches the visible light while the IR light is not switched but always reflected from an IR reflective coating , the magnitude of switched energy is shown in Table 6.
-
Automotive Lighting and Human Vision
IR reflective coatings .
-
Medium Wave Infrared Heater for High-Speed Fiber Placement
Rick Calawa, Mechanical Engineer, Electroimpact, Inc. rickc@electroimpact.com John Nancarrow, Mechanical Engineer, Electroimpact, Inc. johnn@electroimpact.com EPNER CONTACT INFORMATION: For additional information on EPNER Technology's Laser Gold™ IR Reflective Coating visit: http://www.epner.com/ .
-
Electromagnetic Compatibility of Conductive Heat Reflecting Automotive Windows
This paper will quantify the level of attenuation of IR reflecting coatings , some of the solutions that have been deployed, their effectiveness and the test methods used to develop some of these solutions.
Indicates content that may require registration and/or purchase.