-
Supplier: Texas Instruments
Description: CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features
- Device Type: Transceiver
-
Supplier: Newark, An Avnet Company
Description: RF MODULE, TRANSCEIVER, FSK, ISM BAND, 433MHZ, DIP; RF Modulation:FSK; Data Rate Max:256Kbps; Frequency Max:433MHz; Sensitivity dBm:-109dBm; Supply Voltage Min:2.2V; Supply Voltage Max:3.8V; Transmit Power:-; Module Interface:- RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: The ADF7024 is an ultralow power, integrated transceiver for use in the license-free ISM bands at 433 MHz, 868 MHz, and 915 MHz. Its ease of use and high performance make it suitable for a wide variety of wireless applications. The ADF7024 is suitable for operation under the
- Supply Voltage: 3.6V
- Features: Other
- Device Type: Transceiver
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, RF Transceiver Modules and
- Pin Count: 77 #
- Features: Other
- Device Type: Transceiver
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces, for 900 MHz ISM band (America). This product is exclusively for export outside of the European Economic Area (EEA).
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces and bus foot, for 900 MHz ISM band (Brazil).
-
Supplier: Richardson RFPD
Description: This wireless extension board for Xplained PRO is targeted for evaluating the features of the multi-band radio transceiver AT86RF215. Two SMA connectors for operation at sub-1 GHz (389.5 - 510MHz, 779 - 1020MHz) and 2.4GHz Uses a Balun in Sub-1 GHz path and no Harmonic Rejection Filter
- Category: Development Suite / Kit
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet for 900 MHz ISM band (America). This is a slave-only device that communicates with either the RAD-ISM-900-EN-BD or RAD-ISM-900-EN-BD-BUS configured as the master. This product is exclusively for export
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces and bus foot, for 900 MHz ISM band (America). This product is exclusively for export outside of the European Economic Area (EEA).
-
Supplier: Semtech Corp.
Description: Semtech's family of ultra-low-power long range UHF transceiver chips go beyond just high performance and minimal power consumption. Our state-of-the-art UHF transceivers operate in the 433, 868 and 915 MHz license-free ISM band (Industry Scientific and Medical) and
- Operating Frequency: 0.03 to 1,020 MHz
- Data Rate: 0.018 to 600 kbps
- Bias / Operating Current: 25 to 120 mA
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: 868MHZ AND 915MHZ ISM BAND TSVR
- Device Type: Transceiver
-
Description: 850MHZ AND 950MHZ ISM BAND TRANS
-
Supplier: Rochester Electronics
Description: High Performance ISM Band Transceiver IC
- Package Type: CSP
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Silicon Labs
Description: The Si443x series of ISM band transceivers are members of the new EZRadioPRO® product family. While retaining all the attractive features of the earlier products such as high integration, low cost, flexibility, low BOM and easy design-in, these parts are targeted to more
- Operating Frequency: 240 to 960 MHz
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: ISM Band Transceiver IC
- Category: Development Board
-
Supplier: OMEGA Engineering, Inc.
Description: 900 MHz ISM Band under Part 15 of the FCC Rules and regulations.
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 902 to 928 MHz
- Maximum Transmission Distance: 180 to 449.99999999999994 m
-
Supplier: Richardson RFPD
Description: consumptionsystem optimization. The device is configurable and ideally suitedto demanding, low power, portable and battery powered equipment.The ADRV9004 operates from 30 MHz to 6000 MHz and covers theUHF, VHF, industrial, scientific, and medical (ISM) bands, and cellularfrequency
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 434MHz ISM Band Transceiver Module Product overview: MICRF620ZTR from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: RS Components, Ltd.
Description: RF Transceiver IC 2.4GHz ISM Band QFN20
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 850MHz and 950MHz ISM Band Transceiver Product overview: MICRF505YML from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 410MHz and 450MHz ISM Band Transceiver Product overview: MICRF506BML from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: mixed-signal hardware platform from Microchip, this module uses the AT86RF233 2.4 GHz ISM band transceiver with the FEM on a very compact module design that provides user the ability to integrate the module into a design using any of the recommended Microchip Microcontrollers
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Linx Technologies
Description: The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 433 to 436 MHz
-
Supplier: Linx Technologies
Description: The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Linx Technologies
Description: The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 868 to 870 MHz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, WIRELESS TRANSCEIVER, ETHERNET / RS-232 / RS-485, FOR 900 MHZ ISM BAND (AMERICA), BIDIRECTIONAL, 24 VDC SUPPLY, IP20, DIN RAIL MOUNT, (2900016). FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Skyworks Solutions, Inc.
Description: low phase noise (–110 dBc/Hz @ 25 kHz offset), the SKY73120 is an ideal solution for ISM band base station transceivers, RFID transceivers, and 2G/3G base station transceivers.
- Supply Voltage: 3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: ATZB-X0-256-3-0-C ZigBit® is an ultra-compact and low-power 2.4GHz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the ATxmega256A3U Microcontroller and AT86RF233 2.4GHz ISM band transceiver. The radio
- Pin Count: 42
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: STMicroelectronics' SPIRIT1 device. About the STM Sub GHz transceiver daughterboard with power amplifier based on the SPIRIT1 (868 MHz band) The STEVAL-IKR001V8D demonstration board is based on the SPIRIT1, a sub GHz low power, low data rate transceiver suitable for ISM
- Output Power( P1dB): 31.5 dBm
- Minimum Operating Voltage: 2 volts
- Maximum Operating Voltage: 4.8 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: frequency ranges are available upon request. For the 433 MHz ISM band we recommend the pin-compatible SKY67012-396LF, for 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All
- Frequency Range: 30 to 300 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 17.5 dB
- Noise Figure: 0.8 to 1.05 dB
-
Supplier: Skyworks Solutions, Inc.
Description: voltages and frequency ranges are available upon request. For 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN)
- Frequency Range: 300 to 600 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 16.5 dB
- Noise Figure: 0.85 to 1 dB
-
Supplier: Banner Engineering Corp.
Description: frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission RF links are validated and if lost, relevant outputs can be set to user-defined conditions Housing contains the battery, sensor, and antenna for a
- Operating Distance: 23.62206 to 157.4804 inch
- Operating Temperature: -49 to 185 F
- Body Shape: Rectangular
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: TOP-electronics USA
Description: Chirp, 2.4 GHz, ISM band RF frequency range: 2.4 to 2.4835 GHz, (80 MHz BW) RF transfer rates: 1 Mbps 80/1, 250 Kbps 80/4 RF output power: Configurable, -12 to +20 dBm RF sensitivity: 80/1 mode: -89 dBm typ., 80/4 mode: -95 dBm typ. MCU type: ARM Cortex M4 Software Firmware update:
- Applications: Mobile / Wireless Systems
-
Supplier: Microchip Technology, Inc.
Description: Microchip's IS1870 BLE ICs are designed for App-enabled accessories and IoT (Internet of Things) through Bluetooth® LE connectivity. It is available in the 2.4GHz ISM band radio, and is certified to Bluetooth Core Specification Version 5.0. The IS1870 allows customers to finish their
-
Supplier: Banner Engineering Corp.
Description: architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission Lost RF links are
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
battery-powered radio equipment and can operate in both FDD and TDD modes. The ADRV9002 operates from 30 MHz to 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and industrial, scientific, and medical (ISM) bands. The IC can support both narrowband (12 kHz) and wideband standards (read more)
Browse RF Transceivers Datasheets for Richardson RFPD
More Information Top
-
MTT-S 2008: RFMD Releases 5.8 GHz ISM Band Transceiver With Integrated PA
MTT-S 2008: RFMD Releases 5.8 GHz ISM Band Transceiver With Integrated PA .
-
A 55nm CMOS 4-in-1 (11b/g/n, BT, FM, and GPS) radio-in-a-package with IPD front-end components directly connected to antenna
The ISM band transceiver connects to the AP+modem chip via 2 RX and 2 TX differential IQ signal pairs with buffers capable of driving 15pF loading.
-
Micrel MICRF620 Series Datasheets. MICRF620Z, MICRF620TR, MICRF620, MICRF620ZTR Datasheet.
434MHz ISM Band Transceiver Module .
-
Page 1. Semiconductor parts with 025 in root number
ISM Band Transceiver IC .
-
Session 15 Overview: Wireless Consumer ICs
The papers in this session present a broad overview of IC realizations, including highly-integrated transceiver chips designed for short-range wireless connectivity (e.g., Bluetooth and ISM band transceivers ), IC’s for satellite and digital television reception, and new building blocks.
-
Transmission Line Security Monitor: Final Report
Each TLSM contains a one Watt Industrial Scientific and Medical ( ISM ) band transceiver operating between 902 and 928 MHz.
-
A versatile Body Sensor Network for health care applications
MSP430F1611 microcontroller and a CC1101 433 MHz ISM band transceiver IC.
-
Ultra-Low-Power Short-Range Radios
M. Vidojkovic et al., A 0.33 nJ/b IEEE802.15.6/proprietary-MICS/ ISM band transceiver with scalable data-rate from 11 kb/s to 4.5 Mb/s for medical applications, in ISSCC, 2014, pp. 170–172 13.
-
Ambient Intelligence
The RF transceiver used in the prototype module is an off-the-shelf 433 MHz ISM band transceiver which is typically used as a “remote key- less entry” (RKE) system [18].
-
Page 5. Semiconductor parts with 506 in root number
410MHz and 450MHz ISM Band Transceiver .
Indicates content that may require registration and/or purchase.