-
Supplier: AENOR
Description: PETROLEUM AND NATURAL GAS INDUSTRIES. CONTROL AND MITIGATION OF FIRES AND EXPLOSIONS ON OFFSHORE PRODUCTION INSTALLATIONS - REQUIREMENTS AND GUIDELINES (ISO 13702:1999). (Endorsed by AENOR in June of 1999.)
-
Supplier: Accuris
Description: PETROLEUM AND NATURAL GAS INDUSTRIES. CONTROL AND MITIGATION OF FIRES AND EXPLOSIONS ON OFFSHORE PRODUCTION INSTALLATIONS - REQUIREMENTS AND GUIDELINES (ISO 13702:1999). (Endorsed by AENOR in June of 1999.)
-
Supplier: Accuris
Description: Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines (ISO 13702:1999); English version of DIN EN ISO 13702
-
-
Supplier: AENOR
Description: PETROLEUM AND NATURAL GAS INDUSTRIES. OFFSHORE PLATFORM SYSTEMS. FUNCTIONAL REQUIREMENTS AND GUIDELINES FOR THE CONTROL AND MITIGATION OF FIRES AND EXPLOSIONS (ISO/DIS 13702:1996)
-
Supplier: AENOR
Description: Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines (ISO 13702:2015) (Endorsed by AENOR in September of 2015.)
-
Supplier: AENOR
Description: Oil and gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines (ISO 13702:2024) (Endorsed by Asociación Española de Normalización in May of 2024.)
-
Supplier: Accuris
Description: Werkzeugstaehle (ISO 4957:1999); Deutsche Fassung EN ISO 4957:1999
-
Supplier: Accuris
Description: Blechschraubengewinde (ISO 1478:1999); Deutsche Fassung EN ISO 1478:1999
-
Supplier: American Welding Society (AWS)
Description: Steel structures — Part 2: Fabrication and erection
-
Description: Petroleum and natural gas industries -- Control and mitigation of fires and explosions on offshore production installations -- Requirements and guidelines
-
Description: Tool steels
-
Description: Vanilla -- Vocabulary
-
Supplier: CSA Group
Description: définitions en allemand; ils sont publiés sous la responsabilité du comité membre de l'Allemagne (DIN). Toutefois, seuls les termes et définitions donnés dans les langues officielles peuvent être considérés comme termes et définitions ISO.
-
Description: ISO/TC 104 Freight containers
-
Supplier: CSA Group
Description: years of exposure. ISO 1999:2013 applies to noise at frequencies less than approximately 10 kHz which is steady, intermittent, fluctuating, irregular. Use of ISO 1999:2013 for sound pressures exceeding 200 Pa (140 dB relative to 20 µPa) is recognized as extrapolation.
-
Description: Standard
-
Supplier: CSA Group
Description: providers should be ISO 9004-2:1991, Quality management and quality system elements - Part 2: Guidelines for services, until superseded by ISO 9004:2000. Training providers may use this International Standard when addressing the training needs of their own personnel.
-
Description: for construction or refurbishment; d) industry and applications standardisation bodies with a cabling system which supports current products and provides a basis for future product development. It is a consolidated edition, based on edition 1.0 (1995) and including amendments 1:1999 and
-
Description: This International Standard defines the differing requirements necessary when considering the various types of segmented keyboards. The scope of this International Standard encompasses the three-dimensional layout of segmented, traditional style keyboards classified as having: a. Adjustable
-
Supplier: CSA Group
Description: Scope This Recommendation | Technical Report provides: a) the description of a means to permit a protocol to be identified; b) a record of the structure and allowable ranges of protocol identifier(s) which can be assigned by ITU-T, ISO/IEC and other authorities; c) a record of the values of
-
Supplier: DigiKey
Description: RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693 SPI, UART 3.3V 64-TFBGA
- Frequency: 13,560,000 Hz
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.
- Chamfer Type: Bottoming Tap
- Thread Form: M
- Features: Other
-
Description: Includes: IEEE Std 802.11, 1999 Edition, IEEE Std 802.11a.-1999, IEEE Std 802.11b.-1999, IEEE Std 802.11b.-1999/Cor 1-2001, and IEEE Std 802.11d.-2001 The medium access control (MAC) and physical characteristics for wireless local area networks (LANs) are specified in
-
Description: for ultraviolet induced erythema in human skin. It has been approved by ISO as a joint ISO/CIE standard. This Standard may be obtained from the CIE National Committees or the Central Bureau of the CIE. A French (ISO 17166:1999/CIE S 007/F-1998) and a German (CIE S
-
Description: This standard is part of the POSIX series of standards for applications and user interfaces to open systems. It defines a software packaging layout, a set of information maintained about software, and a set of utility programs to manipulate that software and information.
-
Description: Joint ISO/CIE Standard ISO 16508:1999(E)/CIE S 006.1/E-1998 National and international standards for road traffic signal lights usually specify requirements for the luminous intensity of the lights to ensure that the signals will be visible in adequate time for an approaching
-
Supplier: ASTM International
Description: given in Section 6. Note-There is no ISO standard equivalent to this practice.
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for measuring the hardness of rubber. The hardness is obtained by the difference in penetration depth of a specified dimension ball under two conditions of contact with the rubber: (1 ) with a small initial force and (2 ) with a much larger final force.
-
Supplier: ASTM International
Description: of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Note 1-There is no ISO standard that is equivalent to this standard.
-
Supplier: Win Source Electronics
Description: Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DSO-36 Current - Output (Maximum): 625mA Alternative Parts (Cross-Reference): ISO1H802GXT; ISO1H812GXT; ISO1H816GXT; Introduction Date: October 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free:
- Number of Electrical Outlets: 8
- Features: Other
-
Supplier: Win Source Electronics
Description: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DSO-36 Current - Output (Maximum): 625mA Alternative Parts (Cross-Reference): ISO1H815GXT; Introduction Date: October 15, 1999 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Halogen
- Number of Electrical Outlets: 8
- Features: Other
-
Supplier: ASTM International
Description: for building components, except for general principles. 1.4 Basic guidelines for dimensioning in modular drawing practice are given. 1.5 Where practicable, recommendations in international standards prepared by the International Organization for Standardization (ISO) have been taken into
-
Supplier: Win Source Electronics
Description: Verification Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16C621-04I/JWG; PIC16C621T-04I/SSG; PIC16C621-04I/JW; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat
- Clock Speed: 4 MHz
- Internal RAM Size: 1.75 KB
- Supply Voltage (Vcc): 3 to 6 volts
- Number of I/O Ports: 13
-
Supplier: Win Source Electronics
Description: Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16C554-04I/SSG; PIC16C554T-04I/SS; PIC16C554-04I/JW; Introduction Date: January 11, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct.
- Clock Speed: 4 MHz
- Internal RAM Size: 0.896 KB
- Supply Voltage (Vcc): 3 to 5.5 volts
- Number of I/O Ports: 13
Find Suppliers by Category Top
Featured Products Top
-
Protomatic established ISO-9001: 1994 QMS in 1997, and acquired ISO 9001 designation in 1999. Since then, we have aggressively improved our QMS due to new guidelines and most importantly to stay competitive in the industry. (read more)
Browse Contract Manufacturing Services Datasheets for Protomatic, Inc. -
improving the finish, fit and function of critical metal parts. Electropolishing leaves metal parts free of burrs, microcracks and surface contaminants, along with significantly enhanced corrosion resistance and cycle life. Introduced in 1999 by the Society of Automotive Engineers and the European (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc.
More Information Top
-
Offshore Risk Assessment vol 1.
Other standards, like ISO 13702 ( ISO 1999 ), have a similar definition: ‘A term which combines the chance that a specified hazardous event will occur and the severity of the conse- quences of the event.
-
Safety Barrier Analysis and Hazard Identification of Blowout Using Managed Pressure Drilling Compared With Conventional Drilling
ISO 13702 ( 1999 ).
Indicates content that may require registration and/or purchase.