-
Supplier: AENOR
Description: Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 2: Dimensions, design, test methods and requirements for heavy-duty (S series) stud ends (ISO 6149-2:2006)
-
Supplier: Accuris
Description: Specification for O-Ring Face Seal Connectors: Part 2\x97Requirements, Dimensions, and Tests for Steel Unions, Bulkheads, Swivels, Braze Sleeves, Caps, and Connectors with ISO 6149-2 Metric Stud Ends
-
Supplier: Accuris
Description: Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 2: Dimensions, design, test methods and requirements for heavy-duty (S series) stud ends (ISO 6149-2:2006)
-
-
Supplier: SAE International
Description: mm through 38 mm. SAE J1453-2 covers the requirements for "metric based" O-ring face seal connectors to metric stud ends along with the associated adapters, bulkhead and union connectors. Metric hex wrenching flats are used throughout this standard.
-
Supplier: Accuris
Description: Connections for Fluid Power and General Use - Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing - Part 2: Heavy-Duty (S Series) Stud Ends - Dimensions, Design, Test Methods and Requirements
-
Description: ISO 6149-2:2006 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable heavy-duty (S series) stud ends and O-rings. Stud ends in accordance with ISO 6149-2:2006 may be used at working pressures up to 63
-
Supplier: CSA Group
Description: ISO 6149-2:2006 specifies dimensions, performance requirements and test procedures for metric adjustable and non-adjustable heavy-duty (S series) stud ends and O-rings. Stud ends in accordance with ISO 6149-2:2006 may be used at working pressures up to 63
-
Supplier: Accuris
Description: Raccordements pour transmissions hydrauliques et applications g\xe9n\xe9rales - Orifices et \xe9l\xe9ments m\xe2les \xe0 filetage m\xe9trique ISO 261 et joint torique - Partie 2: Dimensions, conception, m\xe9thodes d'essai et exigences des \xe9l\xe9ments m\xe2les de s\xe9rie lourde
-
Supplier: CSA Group
Description: ISO 6149-1:2006 specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2:2006 and ISO 6149-3:2006. Ports in accordance with ISO 6149-1:2006 may be used at working pressures up
-
Description: ISO 6149-1:2006 specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2:2006 and ISO 6149-3:2006. Ports in accordance with ISO 6149-1:2006 may be used at working pressures up
-
Supplier: CSA Group
Description: ISO 6149-4:2017 specifies dimensions and performance requirements for external hex and internal hex port plugs for use with ISO 6149‑1 ports. Port plugs in accordance with this document can be used at working pressures up to 63 MPa (630 bar[1]). The permissible working
-
Description: applications within the limits of pressure and temperature specified. They are intended for the connection of tubes and hose fittings to ports in accordance with ISO 6149‑1, ISO 1179‑1, ISO 9974‑1 and ISO 11926‑1. (See ISO 12151‑5 for related hose fitting
-
Supplier: CSA Group
Description: applications within the limits of pressure and temperature specified. They are intended for the connection of tubes and hose fittings to ports in accordance with ISO 6149‑1, ISO 1179‑1, ISO 9974‑1 and ISO 11926‑1. (See ISO 12151‑5 for related hose fitting
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common HFC
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common HFC
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common HFC
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common HFC
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: SAE International
Description: used. Threaded ports and stud ends in accordance with ISO 1179, ISO 9974, and ISO 11926 shall not be used for new design in hydraulic fluid power applications. Appendix A of this document is informative.
-
Supplier: TE Connectivity
Description: Body Features Port Material : 17-4PH Configuration Features Pressure Port/Fitting : M20 x 1.5mm ISO 6149-2 Dimensions Dimensions : 24 x 24 x 73.4 MM [.94 x .94 x 2.89 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Application
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
-
Supplier: SAE International
Description: shall be used. Threaded ports and stud ends in accordance with ISO 1179, ISO 9974, and ISO 11926 shall not be used for new designs in hydraulic fluid power applications.
-
Supplier: SAE International
Description: shall be used. Threaded ports and stud ends in accordance with ISO 1179, ISO 9974, and ISO 11926 shall not be used for new designs in hydraulic fluid power applications.
Find Suppliers by Category Top
Featured Products Top
-
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
gauge port, sampling port, or pilot port is available when and where needed. It is a stock item in 1/4 NPTF and #4 SAE Straight Thread. Others (3/8 NPTF, #6 SAE Straight Thread, BSPP, BSPT, and ISO 6149) can ship within a week. Contact: MAIN Manufacturing Products, (800) 521.7918, info@mainmfg.com Also visit our website at: www.mainmanufacturin gproducts.com (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
bonds well to similar and dissimilar substrates including glass, metals and plastics. Since UV15X-6Med-2LV meets the ISO 10993-5 certification it can be used in medical device manufacturing applications where this requirement is vital. It has good (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
EP21LSCL-2Med Master Bond EP21LSCL-2Med is a two component, low viscosity epoxy resin system featuring superb optical clarity. This system has a forgiving mix ratio of 100 to 20 by weight. The (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Master Bond Supreme 11AOHTMed is a two component epoxy featuring thermal conductivity and electrical insulation. This system fully passes ISO 10993-5 testing for non-cytotoxicity and is recommended for bonding and sealing in medical device applications. Supreme 11AOHTMed has reliable (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
the SDGs into your management strategy? Do you know how to incorporate them into your organization's day-to-day life and take action? The new UNE-ISO/UNDP 53001 standard specifies the requirements for a management system that helps organizations achieve the Sustainable (read more)
Browse Standards and Technical Documents Datasheets for AENOR -
replacement Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas ISO 5 tested Real time monitoring of installed (read more)
Browse Clean Benches Datasheets for AirClean Systems -
. UNE-EN ISO 3834-2:2022. It defines the complete quality requirements for the fusion welding of metal materials, both in workshops and in on-site installations. In addition, we recommend the publication Stahlschlüssel. Key to Steel. 2025, essential for professionals in the steel sector. (read more)
Browse Standards and Technical Documents Datasheets for AENOR -
. UNE-EN ISO 3834-2:2022. It defines the complete quality requirements for the fusion welding of metal materials, both in workshops and in on-site installations. In addition, we recommend the publication Stahlschlüssel. Key to Steel. 2025, essential for professionals in the steel sector. (read more)
Browse Datasheets for AENOR -
UV Curable System with a Fluorescent Dye Meets ISO 10993-5 Testing Master Bond UV16Med-FD is a one part, low viscosity, epoxy based UV curable system containing a fluorescent dye for identification. This feature enables visual inspection with a UV black (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc.