Products/Services for ITT Capacitor
-
Capacitors - (1510 companies)Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric. Capacitors are passive electronic components...Configuration / Form FactorCapacitance TypeRoHS Compliant -
Ceramic Capacitors - (276 companies)Ceramic capacitors have a dielectric made of ceramic materials. Ceramic capacitors are passive electronic components constructed using a ceramic dielectric. Ceramic materials have been used as insulators since the beginning of the study... -
Chip Capacitors - (288 companies)Chip capacitors or surface mount capacitors do not have leads. Chip capacitors are passive integrated circuit (IC) components that store electrical energy. Chip capacitors are simply capacitors manufactured as integrated circuit (IC) devices, also... -
Film Capacitors - (282 companies)Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials. Film Capacitor Basics. Film capacitors are passive components that use an extremely thin plastic film as a dielectric insulator... -
Tantalum Capacitors - (179 companies)Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. Tantalum capacitors are constructed using tantalum for at least the anode material.Capacitors... -
Power Capacitors - (176 companies)Power capacitors are used in electrical distribution systems to provide a static source of leading reactive power. Power capacitors are passive electronic components that provide a static source of reactive power in electrical distribution systems...
-
Aluminum Electrolytic Capacitors - (255 companies)Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations...
-
High Voltage Capacitors - (129 companies)High voltage capacitors are used for storing charge and energy in high voltage applications. High voltage capacitors are passive electronic components that store charge and energy for use in high voltage applications. They consist of two conducting...
-
Capacitor Assembly Machines - (6 companies)Capacitor assembly machines are used to manufacture capacitors, passive electronic components that store energy in the form of an electrostatic field. In their simplest form, capacitors consist of two conducting plates separated by an insulating...
-
Resistor, Capacitor Networks - (162 companies)Definition. Resistor, capacitor networks (RC networks) are integrated circuits (ICs) that contain resistor-capacitor arrays in a single chip. Applications. Some resistor, capacitor networks are used to suppress transmission-line effects on high...
Product News
-
PEI-Genesis
ITT Cannon Trident Connectors ITT Cannon Trident Connectors. ITT Cannon Trident connectors are a family of cost-effective, reliable circular connectors that include the Trident Ringlock, Trident Neptune and TNM series. All three series of ITT Cannon Trident connectors are fully-sealed to IP67. The Trident Ringlock and Trident Neptune series are UL94-V0 circular plastic connectors with a metal coupling nut and bayonet retention mechanisms, providing the cost and weight benefits of a plastic connector with the durability... (read more)Browse D-Subminiature Connectors Datasheets for PEI-Genesis -
Enidine Inc.
ITT Enidine Industrial Products Molding, Automotive Manufacturing, Assembly Line Conveyors, Pick & Place Robotics, and Material Handling and overhead crane applications. Our online library of CAD drawings and PDF literature provides the most recent technical data and product information. From large bore hydraulic damping devices to miniature industrial shock absorbers, ITT Enidine Inc. has the product solution for all of your industrial shock absorber application needs. With Locations worlwide, ITT Enidine Inc. provides the widest... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Deceleration Devices by ITT Enidine The DA Series Rate Controls by Enidine are ideally suited for high-energy, heavy load applications requiring rate control in tension, compression or both directions. These non-adjustable, custom-orificed units are designed to specific input conditions, and allow for single and multiple orifice configurations. Upon compression of the rate control, the compression check ball seats. As the piston head moves, oil is forced through the orifice hole(s) located in the shock tube, producing the required... (read more)Browse Speed Controls Datasheets for Enidine Inc. -
ASAP Semiconductor LLC
Capacitors Complete Information About Capacitor: In a way, a capacitor is a little like a battery. Although they work in completely different ways, capacitors and batteries both store electrical energy. Inside the capacitor, the terminals connect to two metal plates separated by a non-conducting substance, or dielectric. A capacitor (originally known as a condenser) is a passive two-terminal electrical component used to store energy electro statically in an electric field. The forms of practical... (read more)Browse Capacitors Datasheets for ASAP Semiconductor LLC -
PEI-Genesis
Ultrareliable D-Sub Connectors from ITT Cannon Ultrareliable D-Sub Connectors from ITT Cannon. Built to Perform. Custom-configured by PEI-Genesis for fast, flexible, built-to-spec interconnect solutions. Follow us on: Facebook. YouTube. LinkedIn. twitter. Our Blog. PEI-Genesis. PEI-Genesis is a world leader in the distribution, manufacture and integration of electronic connectors and cable assemblies with a highly evolved system for mass customized solutions. We have a terrific family culture and are a very successful privately held world... (read more)Browse D-Subminiature Connectors Datasheets for PEI-Genesis -
Knowles
Capacitor Assemblies Capacitor Assemblies take multiple capacitors and build them into a single sub assembly. This approach can achieve increased electrical performance (such as High Voltage, High Capacitance and High Power etc) alongside a simplification in manufacturing assembly and a significant reduction in board space required to reach these improved levels of performance. We produce ST (Stacked Capacitor) and SM (Hi-Reliability Stacked Capacitor) Switched Mode Power Supply (SMPS) Assemblies, our patented... (read more)Browse Capacitors Datasheets for Knowles -
Cornell Dubilier
Capacitors for Inverter Applications Cornell Dubilier Electronics excels with leading edge aluminum electrolytic and film dielectric capacitors designed to solve the unique demands presented within each of the electronic stages of power inverters. Among CDE 's 35,000 worldwide customers are leading manufacturers of welders, UPS systems, motor drives, medical imaging, medical lasers, semiconductor processing and inverters for distributed/renewable power. Learn more. (read more)Browse Capacitors Datasheets for Cornell Dubilier -
New Yorker Electronics Co., Inc.
IFP Series Film Capacitors ASC Capacitor introduces the IFP Series film capacitors, engineered for high-performance applications that demand excellent stability and reliability. The IFP series provides low loss, high capacitance stability, and robust performance in a variety of environments. These capacitors are ideal for power electronics, industrial systems, and other demanding applications where consistent performance is essential. The IFP Series capacitors are designed to withstand high voltages while maintaining... (read more)Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Knowles
SV Series Capacitor Assemblies In general, a capacitor assembly attaches multiple capacitors together into a single subassembly. This approach results in increased electrical performance such as higher voltages, higher capacitance, or higher power, while also simplifying manufacturing assembly and providing a significant reduction in board space needed. At Knowles Precision Devices, we have a heritage of designing high-reliability capacitor assemblies using our patented Cap-Rack technology. Cap-Rack capacitor assemblies bond... (read more)Browse Capacitors Datasheets for Knowles -
Knowles
Film Capacitors or MLCCs - Considerations Today, the design and development of many applications, such as power electronics in electric vehicles (EVs), is driven largely by concerns about size and weight. This means the film capacitors traditionally used by electronics engineers aren 't always the best option. Instead, multi-layer ceramic capacitors (MLCCs) are emerging as an excellent alternative to film capacitors. Let 's review some of the considerations to keep in mind when you are deciding if making the switch is the right choice... (read more)
-
Efficient burst-mode operation of a very high repetition-rate Nd:YAG laser
2.2 Electrical system Figure 1 shows the basic electrical configuration used; C2 consisted of a bank of 30 electrolytic capacitors ( ITT type KAlOA, 680 pF 450 V) and was charged by a 500 W current- limited power supply.
-
The Metals Society Powder Metallurgy Committee
In 1978 he joined the ITT Ceramic Capacitor Division, Great Yarmouth, where he worked on the use of precious metal powders in the manufacture .
-
Ion cyclotron resonant heating 2 x 170/sup 0/ loop antenna for the Tandem Mirror Experiment-Upgrade
The capacitors are ITT Jennings vacuum type and are located inside the vacuum v e s s e l .
-
Review of nitrogen laser research, 1963-1973
Circuit parameteri were typically: t = 100 nH; C = 0.03 itT ; initial capacitor vcluge 15 to 25 kV.
-
PC Board Characterization Using Accurate Hybrid Probing Techniques
If all the components are from the same family, which is the case for the capacitors in the ITT demo board, it is a safe assumption that all bond pads parasitic have the same value (≈ 0.04pF for the capacitors used …
-
Integrated amorphous silicon linear image sensor
Each sensor clement of linear image sensor consists of a iTT-type photoconductor, a storage capacitor , and two iTT switches.
-
Observation of localized solitary waves along a bi-modal transmission line
… of length l = 4.5 cm of the proposed ‘semi-lumped’ transmission line: a one-wire air line above a ground plane consists of a bi-periodic arrangement of high quality varactor diodes (BB 142, ITT ) indicated by their nonlinear capacitor C.
-
Contributors
of Communications, London office, during World War II and until 1950, at which time he joined Stanidard Telephonies anid Cables, Ltd., Londoni, ( ITT Group) as Power Cable and Capacitor Development Engineer.
-
Contributors
of Communications, London office, during World War II and until 1950, at which tim ehe joined Standard Telephones and Cables, Ltd., London, ( ITT Group) as Power Cable and Capacitor Development Engineer.
-
The Design Of A CO2 Laser For Second Harmonic Generation
All four capacitors are discharged simultaneously by a single ITT type F -168 thyratron.
Indicates content that may require registration and/or purchase.