Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hamamatsu Photonics Europe
Description: Compact imaging plate reader module with high resolution and high speed This product is a module optimized for reading of imaging plates (IP) in CR (computed radiography). Fluorescent light generated by irradiating the IP with the excitation laser scanned by the MEMS
-
Supplier: Carestream NDT
Description: This specialized line of laminated high resolution (HR) imaging plates are designed for outdoor industrial field radiography, to provide a longer usable life and improved overall ROI for HPX-PRO users. This plate can be used in either gamma or x-ray radiography applications, and
-
Supplier: Carestream NDT
Description: Carestream INDUSTREX Digital Imaging Plates are a natural fit for computed radiography in NDT applications. Our digital imaging plates offer the flexibility of film without the need for wet processing, allowing you to capture and read images quickly and easily, both in
-
-
Supplier: Carestream NDT
Description: Carestream INDUSTREX Digital Imaging Plates are a natural fit for computed radiography in NDT applications. Our digital imaging plates offer the flexibility of film without the need for wet processing, allowing you to capture and read images quickly and easily, both in
-
Supplier: Rigaku Corporation
Description: The R-AXIS IV++ is arguably the most productive X-ray area detector in the history of macromolecular crystallography. In production for well over a decade and continuously improved during that time period, the success of the R-AXIS IV++ is a testament to the suitability of imaging
- Features: Benchtop
- Positioning System: Goniometer
- Detector: Imaging Plate/Foil
- Wave: X-Ray
-
Supplier: Rigaku Corporation
Description: A compact, fully integrated high-resolution, small molecule crystallography system, the Rigaku R-AXIS RAPID II is the latest member of the RAPID family of large-area curved image plate (IP) X-ray diffraction systems. The RAPID II combines every component needed for a high-performance X-ray
- Angular Range: -60 to 144 degrees
- Features: Benchtop, Residual Stress Measurement
- Diffracted Beam Optics: Collimators and Slits, Monochromating Crystal
- Positioning System: Goniometer
-
Supplier: Rigaku Corporation
Description: The R-AXIS HTC was designed with speed in mind. High throughput crystallography requires an area detector that can measure accurate data rapidly. The R-AXIS HTC combines the proven data quality that is achieved with an imaging plate area detector with data acquisition speed that
- Features: Benchtop
- Positioning System: Goniometer
- Detector: Imaging Plate/Foil
- Wave: X-Ray
-
Supplier: Hamamatsu Photonics Europe
Description: FDSS-GX is the highest-performance kinetic plate imager in the FDSS series, optimized for 96-, 384-, and 1536-well for reliable and stable high throughput screening (HTS), enabling whole microplate imaging and simultaneous injections to all wells. This system achieves high sensitivity
-
Supplier: Accuris
Description: Imaging Materials - Processed Photographic Plates - Storage Practices
-
Supplier: Accuris
Description: Storage Conditions for Silver Image Photographic Plates for Record Purposes
-
Description: Imaging materials -- Processed photographic plates -- Storage practices
-
Supplier: Accuris
Description: Imaging materials - Processed photographic plates - Storage practices
-
Supplier: Accuris
Description: Non-destructive testing - Industrial computed radiography with phosphor imaging plates - Part 1: Classification of systems
-
Supplier: CSA Group
Description: functioning of a CR system, including the scanner, for reading exposed plates and in correctly erasing IPs for future use of each plate. The CR System classes in ISO 16371-1:2011 do not refer to any particular manufacturer's Imaging Plates. A CR system class results from
-
Description: functioning of a CR system, including the scanner, for reading exposed plates and in correctly erasing IPs for future use of each plate. The CR System classes in ISO 16371-1:2011 do not refer to any particular manufacturer's Imaging Plates. A CR system class results from
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Carestream NDT
Description: The new HPX-1 Plus has the capability to handle extra long plates, custom cut plates & rigid cassettes. Improved optics for better imaging, 30% faster throughput on long saturated plates, improved imaging plate transport system, higher mechanical reliability
-
Supplier: Hamamatsu Photonics Europe
Description: CMOS area image sensors for X-ray imaging The S10831 is a CMOS area image sensor suitable for intra-oral X-ray imaging in dental diagnosis. S10831 has 2.21 megapixels (1300 × 1700) with a pixel size of 20 × 20 μm. An FOP (fiber optic plate) is used as an input window, making
- Pixel Size: 20 µm
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor with a long, narrow photosensitive area for X-ray imaging (FOS type) The S7199-01 is a front-illuminated FFT-CCD image sensor developed for X-ray imaging. An FOS (Fiber Optic plate with Scintillator) sensitive to X-rays is directly coupled to the CCD chips, allowing
- Horizontal Pixels: 3,072
- Vertical Pixels: 128
- Pixel Size: 48 µm
-
Supplier: Transcat, Inc.
Description: you can view its thermal imagery, visible light imagery, or the two combined into FLIR's proprietary, patent pending MSX multispectral dynamic imaging. MSX provides image detail from the visible camera embossed on the thermal image, giving you, sharper edge detail, the ability to read labels
- Accuracy: 2 ±% Full Scale
-
Supplier: CSA Group
Description: for industrial computed X-rays and gamma radiography for flaw detection purposes, using storage phosphor imaging plates (IP). It is based on the general principles for radiographic examination of metallic materials on the basis of films, as specified in ISO 5579. The basic set-up of
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: ASTM International
Description: the plaque and base plate materials are constructed of Lucite plastic in lieu of steel. EPS values for Lucite plastic are provided in Section 5 based upon the use of a 13/8-in. thick Lucite base plate. For high-energy X-ray applications (4 to 25 MeV), Test Method E 1735 provides a
-
Supplier: Alcoa North American Rolled Products
Description: 5454 Al-Bright Aluminum Plate and Sheet Description Having the right size Al-Bright aluminum plate and sheet translates into better trailers. That is why Alcoa is offering the broadest range of bright aluminum sheet and plate with an unbeatable bright surface appearance and
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: ASTM International
Description: 1.1 This standard covers a practice whereby industrial radiographic imaging systems or techniques may be comparatively assessed using the concept of relative image quality response (RIQR). Changes within a radiographic technique such as film/detector types, distances, or filtering/collimation
-
Supplier: Edmund Optics Inc.
Description: Many Beamsplitting Ratios Available Visible and NIR Coating Options Offered Multi-Layer AR Coated Second Surface C-Mounted Plate Beamsplitters Also Available Ideal for dual magnification imaging systems and for combining low power laser beams, TECHSPEC® Visible and NIR Plate
-
Supplier: CSA Group
Description: standard require the quality and performance of the X-ray image receptors to be assured prior to the acceptance testing when they are not an integral part of the mammographic X-ray equipment. This includes radiographic films, intensifying screens, radiographic cassettes, storage phosphor
-
Supplier: Edmund Optics Inc.
Description: Many Beamsplitting Ratios Available Visible and NIR Coating Options Offered Multi-Layer AR Coated Second Surface C-Mounted Plate Beamsplitters Also Available Ideal for dual magnification imaging systems and for combining low power laser beams, TECHSPEC® Visible and NIR Plate
-
Description: standard require the quality and performance of the X-ray image receptors to be assured prior to the acceptance testing when they are not an integral part of the mammographic X-ray equipment. This includes radiographic films, intensifying screens, radiographic cassettes, storage phosphor
-
Supplier: HG Optronics, Inc.
Description: Our beamsplitter plates can be used in high power laser system. When using beamsplitter plates, it is important to make it in mind that the two partial beams travel in different optical paths. The optical paths depend on the incident angle and the thickness of plates. 4.1、What
- Extinction Ratio: 100 : 1
- Beam Deviation: 180 arcsec
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflection ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications,
- Diameter, Square Side, or Rectangular Length: 634.9996571001852 mm
- Thickness: 2 mm
- Transmission: 30 %
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflection ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications,
- Diameter, Square Side, or Rectangular Length: 1,269.9993142003705 mm
- Thickness: 4 mm
- Transmission: 50 %
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: ASTM International
Description: castings and seven (sand inclusions, inserts, chaplets) were produced with 3/4-in. plate castings originally derived for NAVSHIPS 250-537-1 and -2. The 1-in. plate castings address gas porosity, linear shrinkage, and feathery shrinkage discontinuity types. The original radiographs
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1246 Sleeve Puller Plate 5-1/8" *** Actual Product May Differ From Image Shown *** Designed to work with set Nos. 1200, 1202, and 1203, these removal plates fit the full spectrum of cylinder sleeve sizes. Determine engine bore size (“A” dimension) and O.D. of sleeve to be pulled
-
Supplier: ToneCooling Technology Co., Ltd
Description: Cold Plate? Definition and basic function — A cold plate A cold plate is a device that absorbs […] What Is Transient Liquid Phase Tlp Bonding? Definition and basic process — Transient liquid phase TLP bonding is a joining […]
- Device: Liquid Cooler/Cold Plate
Find Suppliers by Category Top
Featured Products Top
-
prepared in an RX trough with continuous stirring and dispensed into 96-well plates. After 6 hours of incubation, plates were imaged to assess well-to-well confluency and calculate plating uniformity (CV%). Manual controls were seeded using an 8-channel pipette with intermittent mixing (read more)
Browse Microplate Washers Datasheets for Formulatrix, Inc. -
DALSA’s Sapera Vision Software provides field-proven image acquisition, control, image processing, and artificial intelligence functions to design, develop and deploy high-performance machine vision applications such as surface inspection on metal plates, location and identification of hardware (read more)
Browse Machine Vision Software Datasheets for Teledyne DALSA -
. Its accompanying 3DVision software shows a 3D image representing the topography inside the silo. This image indicates buildup that can cause sidewall damage in the silo and cone up or down conditions. Multi (read more)
Browse Level Transmitters Datasheets for BinMaster, Inc. -
Avantier manufactures custom and stock OAP mirrors in aluminum, nickel-plated aluminum, fused silica, Zerodur, ULE, and silicon carbide, supporting applications from compact infrared instruments to large-aperture spaceborne optical systems. Key Capabilities Why Choose (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
conductive DBC substrate. Permanent power up to 20 W Constant currents up to 140 A Mounting: Reflow-, IR-soldering or bonding on substrate 4-terminal-connection technology Conductive DBC-/IMS-soldering assembly Nickel-plated/Au-plated bond (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
giving you greater efficiency. The main body also has space to store accessories such as white calibration plate, zero calibration box, target mask, etc. When used with the optional SpectraMagic NX2 software the camera viewfinder feature allows you to view the sample directly on your computer screen to (read more)
Browse Color Sensors Datasheets for Konica Minolta Sensing Americas, Inc. -
ACCESSORIES: In addition to cylinders pneumatic accessories such as valve plates or foot pedals are also manufactured. Accessory customization is also available per customer request. JOB ORDER PRODUCTION: Milling and turning of different kind of metals are offered (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
Select actuator type (tube, plate, cylinder, shear plate, ring, disc, …). Input key dimensions, voltage, and force. Choose from standard PI piezo ceramic materials to see how properties influence results. 5)Design (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
resistance fluctuation, it ensures precise, consistent electrical performance, perfectly meeting the high-precision demands of medical imaging, aerospace instrumentation, test & measurement, and high-end industrial automation systems. 3.Premium Construction for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
changes and imaging without exposing cells to external air. This is particularly advantageous for hypoxic conditions, which have been shown to be beneficial for various cell types, including stem cells (Kay et al., 2015). A primary concern with workstations is the potential vibration exposure (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Baker
Conduct Research Top
-
Temperature Control for Computer to Plate Technology (.pdf)
Thermal Computer to Plate (CtP), an imaging technology used in state-of-the-art printing presses, has replaced older Computer to Film (CtF) technology. In order to consistently produce the highest-quality imaging, components of the CtP platesetter, as well as the processing fluid, must maintain
-
Fundamentals of Digital Imaging
Fundamentals of Digital Imaging. Featuring a colour-plate section and real-world applications, this book balances the mathematical description of real problems with practical examples, and emphasizes basic operations of image capture and display of monochrome and colour images.
-
Diffraction, Fourier Optics and Imaging - Preface
, and a method called one-image-only. holography, which is capable of generating only the desired image while suppressing. the harmonic images due to sampling and nonlinear coding of amplitude and phase. The final section of the chapter is on the binary Fresnel zone plate, which is a DOE. acting
-
Experimental studies on the deformation and rupture of thin metal plates subject to underwater shock wave loading
In this paper, the dynamic deformation and rupture of thin metal plates subject to underwater shock wave loading are studied by using high-speed 3D digital image correlation (3D-DIC). An equivalent device consist of a gas gun and a water anvil tube was used to supplying an exponentially decaying
-
Applying Infrared Imaging Techniques to Marine Surveying ... continued
Audio gauging or ultrasonic thickness (UT) measurements are a common non-destructive testing method employed to determine the thickness of the metal and extent of corrosion based on the known original thickness of the metal plate. During the preparation for UT measurements, by chance I pulled out
-
Serial Line Scan Encoding Imaging Cytometer for Both Adherent and Suspended Cells
quantitative analysis of subcellular structures. Finally, we characterize our prototype system by imaging both adherent cells (plate format) and suspended cells (microfluidics format).
-
Storefront Embodies Corporate Image With The Use of Dark Aluminum Prefinished With Lumiflon
In another impressive flagship, captivating passersby in a major metropolis, Pure + Freeform's aluminum plate, prefinished with Lumiflon wows. The storefront, on Chicago's iconic Michigan Avenue, was Under Armour's premiere in the Midwest.
-
MOXTEK Polarizing Beamsplitters for HMD and HUD Applications
Moxtek's wire-grid polarizing beamsplitter (PBS) cubes and plates provide high transmission, high contrast, and high temperature durability resulting in bright, beautiful images. Moxtek's polarizing beamsplitter plates use patented aluminum deposited Nanowire (R) technology.
More Information Top
-
The Physics of Diagnostic Imaging
Imaging applications would use large area detec- tors (film, image plate ) or many small detectors as a group (CT gas detectors) or large single crystal detec- tors (nuclear medicine gamma cameras) in order to give positional information for image construction.
-
ARTIFACTS IN DIGITAL RADIOGRAPHY
The highly sensitive imaging plates used with CR sys- tems are more likely than conventional film to be notice- ably affected by extraneous radiation exposure.1–3 Imaging plate fog due to scatter or background radiation can occur before or after exposure.4 …
-
Science of Microscopy
Electron-sensitive imaging plates have also found application as an alternative digital recording media (Zuo, 2000; Zuo et al., 1996).
-
High Content Screening
Second, the fluorescence imag- ing plate reader (FLIPR; Molecular Devices, Inc., Sunnyvale, CA) the first whole plate reader designed for high throughput measurement of population averages of attached living cells, offered cell analyses as a powerful approach to drug discovery (56).
-
http://dspace.mit.edu/bitstream/handle/1721.1/93305/09rr004_full.pdf?sequence=1
3.3.3 Image Plate Dosimeters . . . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/53213/528758710-MIT.pdf?sequence=2
3.3.3 Image Plate Dosimeters ..............
-
NATIONAL SYNCHROTRON LIGHT SOURCE ACTIVITY REPORT FOR THE PERIOD OCTOBER 1, 1996 THROUGH SEPTEMBER 30, 1997.
Thepioneer attempt to acquiremonochromatic x-ray diffractionwith a large-volume press was made at the Photon Factory['z2J, however, the diffraction from sample surrounding materials remained as a problem for applying imaging plate (IP) detectors to the press.
-
Pixelwise fusion for optimizing SNR in multiple-plate computed radiography imaging
Schematic diagram for storage phosphor or CR imaging with multiple imaging plates (plates are placed in a cassette of about one inch thickness, shown here out of scale).
Indicates content that may require registration and/or purchase.