Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SILICA FABRIC, PHENOLIC IMPREGNATED
-
Supplier: Accuris
Description: Specification for Resin Impregnated Fabric (Prepreg) for Multilayer Printed Boards
-
Supplier: Accuris
Description: SPECIFICATION FOR RESIN IMPREGNATED FABRIC (PREPREG) FOR MULTILAYER PRINTED BOARDS
-
-
Supplier: Accuris
Description: Standard Test Method for Abrasiveness of Ink-Impregnated Fabric Printer Ribbons
-
Supplier: SAE International
Description: This specification covers one type of asbestos fabric impregnated with polytetrafluoroethylene in the form of woven sheet or strip or of braided tubing.
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) describes and gives general guidelines on use and applicability of standard methods for impregnating dry fabric and lay-up of the impregnated plies. The methods of impregnating dry fabric and ply lay-up described in this document
-
Supplier: SAE International
Description: This specification covers one type of wire-reinforced asbestos fabric impregnated with polytetrafluoroethylene resin in the form of woven sheet or strip and braided tubing or strip.
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the abrasiveness of ink-impregnated fabric printer ribbons by means of a sliding wear test. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI
-
Supplier: SAE International
Description: This specification covers a polybenzimidazole (PBI) polyamide fiberglass fabric impregnated with polytetrafluoroethylene (PTFE) in the form of woven sheet or strip or of braided tubing.
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the abrasiveness of ink-impregnated fabric printer ribbons and other web materials by means of a sliding wear test. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the abrasiveness of ink-impregnated fabric printer ribbons and other web materials by means of a sliding wear test. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are
-
Supplier: Darco Southern, Inc.
Description: Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 3220 are: welding
- Fabric Weight: 1,084.8 gsm
- Overall Thickness: 0.032 inch
- Overall Width / OD: 60 inch
- Overall Length: 50 yd
-
Supplier: Habasit America
Description: Product Group: Fabric Surface Belts Product Sub-Group: Impregnated Belts Main Industry Segments: Bread, Pastry, Baked snacks, Biscuit and Crackers Special Features: Microwave resistant, High temperature resistant
- Belt Thickness: 0.10236226 inch
- Belt Width: 62.99 inch
- Minimum Pulley Size: 1.181103 inch
- Operating Temperature: -22 to 230 F
-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE fabric is impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. The fabric is non-toxic, odorless, tasteless for use in food
- Overall Thickness: 0.003 to 0.01 inch
- Overall Width / OD: 1 to 40 inch
- Overall Length: 36 yd
- Use Temperature: 0 to 600 F
-
Supplier: Budnick Converting, Inc.
Description: 132-3 is a 3 mil PTFE impregnated glass fabric. The PTFE provides a smooth, anti-stick surface, while the glass fabric provides strength and dimensional stability.
- Thickness: 0.003 inches
- Materials of Construction: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: Darco Southern, Inc.
Description: In addition to out lines of Tetraglas® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C
- Width: 0.5 to 6 inches
- Thickness: 0.0625 to 0.25 inches
- Temperature Resistance: 260 C
- Features: Adhesive Tape, Cloth Tape, Industrial Tape, Other, Protective Tape, Removable, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Other, Thermal Insulation / Fireproofing
-
Supplier: GAF
Description: GAF's random fibrous glass mat is impregnated and coated with specialty formulated asphalts to produce high quality specialty roofing membranes.
- Material: Asphalt, Fiberglass
- Application: Commercial
- Types: Engineered
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Norplex-Micarta
Description: and building projects. ShotBlocker consists of woven glass fabric impregnated with a high temperature phenolic resin system. Unlike some competitive ballistic products, it does not require a messy and labor intensive wet lay-up process. From government facilities to bank teller
- Application: Building & Construction
- Skin Type: Cloth / Fabric
- Features: Other
- Core Type: Solid Plastic Core
-
Supplier: Norplex-Micarta
Description: MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical
- Use Temperature: 338 to 428 F
- Water Absorption: 0.19 %
- Tensile Strength (Break): 21,700 to 24,300 psi
- Industry: Electronics
-
Supplier: CCTY
Description: Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: ASTM International
Description: This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a specified maximum nominal thickness. It does not pertain to structural fabric, single-sided PTFE coatings, or materials used for laminates. The PTFE-coated glass fabric
-
Supplier: Norplex-Micarta
Description: RT193PM substrate is composed of a hybrid aramid material that is stronger than pure aramid. The material is impregnated with a high temperature phenolic resin system which includes a non-conducting solid lubricant. This solid lubricant facilitates the use of RT193PM as a bearing material or
- Features: Other
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Norplex-Micarta
Description: MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical
-
Supplier: CSA Group
Description: to textile glass fabrics that have been impregnated with sizing or stiffening materials, but not to fabrics coated with rubber or plastics.
-
Description: to textile glass fabrics that have been impregnated with sizing or stiffening materials, but not to fabrics coated with rubber or plastics.
-
Description: Gives requirements for materials made by combining mica paper with glass fabric and bonding them together with an epoxy resin. The material is supplied in a flexible state and is designed for use in conjunction with vacuum pressure impregnation (VPI) with compatible impregnants.
-
Description: IEC 60371-3-5:2005 gives requirements for electrical insulating materials made by combining mica paper with glass fabric and bonding them together with a small amount of epoxy resin. The material is supplied in a flexible state and is designed for use in conjunction with vacuum pressure
-
Supplier: CSA Group
Description: IEC 60371-3-5:2005 gives requirements for electrical insulating materials made by combining mica paper with glass fabric and bonding them together with a small amount of epoxy resin. The material is supplied in a flexible state and is designed for use in conjunction with vacuum pressure
-
Supplier: Radwell International
Description: V-BELT, WINGPRENE RUBBER-IMPREGNATED FABRIC, SECTION B, 257" OUTSIDE LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Budnick Converting, Inc.
Description: Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces.
- Thickness: 0.0077 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
- Features: Specialty / Other
-
Description: Deals with the tests applicable to combined materials constituted by plastic films and/or fibrous materials such as papers, woven or non-woven fabrics, impregnated or not impregnated
-
Description: Deals with the tests applicable to combined materials constituted by plastic films and/or fibrous materials such as papers, woven or non-woven fabrics, impregnated or not impregnated
Find Suppliers by Category Top
Featured Products Top
-
-sink systems. Powdered Activated Carbon (PAC): Often wrapped in a fabric or paper sleeve. Used in some industrial applications. How It Works: The Principle of Adsorption The magic is in adsorption (not absorption). Absorption is like a sponge soaking up (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Fast-cycle CFRP Manufacturing Technologies for Automobile Applications
a high production rate as well as moldability-performance tradeoff of composite parts are seriously considered, Toray has introduced innovative fast-cycle manufacturing technologies for both fabric and unidirectional carbon fiber composites. The former is achieved with a novel resin system for 10-min
More Information Top
-
http://usitc.gov/publications/332/pub4394.pdf
Women's or girls' not knit other than man-made fiber trousers and breeches, impregnated fabric .
-
Energy Absorption in a Shear-Thickening Fluid
They reported that STF impregnated fabrics have better penetration resistance compared to neat fabric without affecting its flexibility.
-
Analyzing the quasi-static puncture resistance performance of shear thickening fluid enhanced p-aramid composite
In the STF impregnated fabric , the silica nanoparticles existing in the fibers prevent the fibers from sliding easily [25].
-
Americam Society of Composites: 29th Technical Conference
Assessment of semi- impregnated fabrics in honeycomb sandwich structures,” J. Comp.
-
The ballistic impact characteristics of Kevlar® woven fabrics impregnated with a colloidal shear thickening fluid
Furthermore, under these ballistic test conditions, the impregnated fabric targets perform equivalently to neat fabric targets of equal areal density, while offering significantly less thickness and more material flexibility.
-
The Role of Shear-Thickening Fluids (STFs) in Ballistic and Stab-Resistance Improvement of Flexible Armor
In addition, they demonstrated that the enhanced ballistic performance of impregnated fabric is due to the addition of STF to the fabric, not due to the increased target mass or solvent effects on the fabric weave.
-
Fragrant finishing of cotton with microcapsules: comparison between printing and impregnation
A printed/ impregnated fabric was put on a flat hard board on a table.
-
American Society for Composites Series: Vol. 6, Manufacturing of Composites
Assessment of Semi- Impregnated Fabrics in Jackson K, Crabtree M. 2002. “ .
-
Copper nanoparticles loaded alginate‐impregnated cotton fabric with antibacterial properties
Plain, alginate-impregnated and Cu nanoparticles loaded alginate- impregnated fabrics are shown in Figure 1.
-
Insecticidal, acaricidal and repellent effects of DEET- and IR3535-impregnated bed nets using a novel long-lasting polymer-coating technique
The repellent toxicological effectiveness and residual activity of a factory- based repellent- impregnated fabric has been evaluated by laboratory testing against adult Aedes aegypti mosquitoes and nymphal Ixodes ricinus ticks.
Indicates content that may require registration and/or purchase.