-
Supplier: Mettler-Toledo Technologies GmbH
Description: Compact design and top performance. METTLER TOLEDO's extensive offering in conductivity is completed with the InPro 7100, a reliable and versatile conductivity sensor for easy integration into your process. The InPro 7100 is particularly adequate for applications in the
- Conductivity Range: 20 to 500,000 MicroSiemens/cm
- Electrode Accuracy: 5 (+/- % FS)
- Operating Temperature: -4 to 302 F
- Operating Pressure: 0 to 290.0754 psi
-
Supplier: Burkert Fluid Control Systems
Description: The Bürkert compact meter, Type 8222, is designed for measuring the conductivity of fluids. The conductivity meter consists of a sensor, plugged-in and pined to the transmitter (with removable display). The sensor comprises a cell with two electrodes and a Pt1000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- Conductivity / Dissolved Solids Range: 0 to 10,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
-
Supplier: Myron L Company
Description: rainfall effect on the aquifer. Irrigation water, if high in soluble salts, can increase soil salinity causing plant damage. AGRI-METER tests water pH and salinity easily and quickly, and readings are given directly in millimhos/conductivity. The correct pH of water used
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-37 portable conductivity meter provides excellent cost-effective performance in a field unit that measures ionized materials in solution. Housed in a rugged, high density polyethylene protective case, the CDH-37 includes a break-resistant probe with an
- Conductivity / Dissolved Solids Range: 0 to 20,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: Myron L Company
Description: are completely self-contained. They are powered by 9-volt batteries which last for at least 2,000 tests. A glow light serves as a battery reserve indicator. Thousands of Myron L® Dialysate Meters are still in daily use around the world after years of reliable service
- Conductivity / Dissolved Solids Range: 0 to 20,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Conductivity Meter to determine salt content in liquids With the conductivity meter PCE-SM 11 conductivity in non-saturated solutions can be quickly and accurately determined. The Conductivity Meter PCE-SM 11 has a high measuring
- Conductivity Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Features and Functionality: Battery Powered, Temperature Compensation
- Display Type: Digital Display
-
Supplier: HORIBA Instruments, Inc.
Description: Can measures conductivity of low concentration. Its dual calculation circuits and software, combined with carbon sensors, enable measurements ranging without switching. The HE-960LC can be used as a process concentration meter, and also to monitor changes in the concentration of
- Conductivity / Dissolved Solids Range: 0 to 10,000 µS/cm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a
- Conductivity / Dissolved Solids Range: 0 to 1,999,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Resistivity Range: 0 to 19,990 kohm-cm
- Resistivity Accuracy: 0.3 ±% Full Scale
-
Supplier: Burkert Fluid Control Systems
Description: Bürkert’s inductive conductivity meter Type 8228 is designed for usage under harsh conditions in many industrial processes for measuring in concentrated liquids like acids, caustics or salt-solutions over a wide measuring range. Applications like cooling water monitoring
- Conductivity / Dissolved Solids Range: 0 to 2,000 µS/cm
- Process Media Temperature: 5 to 266 F
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Current Output
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct
- Conductivity / Dissolved Solids Range: 0 to 9,990 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Features: Conductivity / Dissolved Solids
- Display Type: Digital Display
-
Supplier: HORIBA Instruments, Inc.
Description: The HE-960TM offers high precision measurement of the conductivity of TMAH (Tetra Methyl Ammonium Hydroxide) solutions, the main component of the photoresist developer that is used in semiconductor and liquid crystal processes. The HE-960TM is also an environmentally-friendly product
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Resistivity Range: 2,000 to 30,000 kohm-cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: OMEGA Engineering, Inc.
Description: The CDB31 is supplied in a compact case made of ABS and splash proof panels in polycarbonate, allowing them to be used at chemically aggressive environment. The case is ergonomically designed to allow a perfect angle for the user to operate the instrument. Designed with the latest
- Conductivity / Dissolved Solids Range: 0.01 to 200,000 µS/cm
- Conductivity Accuracy: 0.05 ±% Full Scale
- Resistivity Range: 0.05 kohm-cm
- Resistivity Accuracy: 0.05 ±% Full Scale
-
Supplier: Telatemp Corporation
Description: operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and 15,000
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Traceable® Products
Description: Turn on, insert probe, read results Fulfill all official lab analysis regulations for CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP, ISO, and Federal/State regulations by using the Bench Conductivity Meter. Simply turn on, insert probe into solution, and read
- Conductivity / Dissolved Solids Range: 0.1 to 20,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Features and Functionality: Battery Powered, Temperature Compensation
- Display Type: Digital Display
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Portable pH Meters – Can be used anywhere fast, “on-the-spot” measurements are needed in the field. Solid performance at an attractive price. Waterproof Automatic electrode test is run during calibration Automatic temperature compensation Easy-to-understand symbols and clear
- Conductivity / Dissolved Solids Range: 0 to 199,000 µS/cm
- Conductivity Accuracy: 0.5 ±% Full Scale
- Features and Functionality: Battery Powered, Temperature Compensation
- Display Type: Digital Display
-
Supplier: HORIBA Instruments, Inc.
Description: Compact conductivity meter for measurement of low concentration which have glass carbon sensor. A glass carbon sensor is not contaminated by metal elution and is chemically resistant. Wide range compatibility: 0 - 9999 μS/cm Chemical resistant carbon sensor Compact size
- Conductivity / Dissolved Solids Range: 0 to 9,999 µS/cm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Supplier: HORIBA Instruments, Inc.
Description: Can measures conductivity of high concentration. Its dual calculation circuits and software, combined with carbon sensors, enable measurements ranging without switching. The HE-960HC can be used as a process concentration meter, and also to monitor changes in the concentration
- Conductivity / Dissolved Solids Range: 0 to 1,000,000 µS/cm
- Operating Temperature: 23 to 113 F
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: Cole-Parmer
Description: • All-in-one kits with everything you need to start testing • Guided, menu navigation makes conductivity testing fast and simple • Waterproof, IP67-rated housing • Large backlit LCD with anti-glare coating The sensION EC5 conductivity, TDS, salinity and temperature meter
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: serial-numbered Traceable Certificate is provided with the meter. Certificate indicates traceability to NIST standards. Labs wanting to maintain accreditation must perform periodic checks of water quality. Unit is compatible with all accreditation analysis requirements. |Conductivity
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: • Measures conductivity from 0 to 5000
S • Automatic temperature compensation • Maintenance-free built-in electrodes - no replatinizing required Analyze your samples on-site with these portable meters. All feature automatic temperature compensation and built-in cell - Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
-
Supplier: Cole-Parmer
Description: • Autoranging conductivity or TDS with temperature measurement • TDS 6+ meters have five auto-ranging measurement modes—up to 200.0 mS (200.0 ppt) • Temperature readout in
C with the push of a button • Rubber boot with built-in stand protects meter and adds - Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: CSC Scientific Company, Inc.
Description: The thermal conductivity of various samples such as block form or sheet in manufacturing, construction, handcraft, soil or food industry is possible to measure by placing a probe on the surface of sample with the uniform temperature. Thermal insulating material of fiber or foamed
- Remote Interface: Computer Interface
- Display: Digital Readout
- Features: Other Analyzer
-
Supplier: Linseis Inc.
Description: The Linseis Transient Hot Bridge - Thermal Conductivity Meter enables thermal conductivity, thermal diffusivity and specific heat measurements on various sample geometries and materials. This Linseis measuring instrument provides the three material properties simultaneously
- Temperature Range: -150 to 600 C
- Remote Interface: Application Software Included, Computer Interface
- Thermal Analyzer Type: Thermal Conductivity Analyzer
-
Supplier: Alfa Laval Inc.
Description: and designed to withstand process temperatures between -20 and +150°C. Because the conductivity sensor can withstand high temperatures, it is well suited for use in Cleaning-in-Place (CIP) and Sterilization-in-Place (SIP) processes. These compact 3A-certified sensors may
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 1.5 ±% Full Scale
- Operating Temperature: -22 to 176 F
- Display Type: Digital Display
-
Supplier: CSC Scientific Company, Inc.
Description: Our quick, handheld, portable salt-conductivity meter; only for NaCl (Sodium Chloride) in water; cannot measure total salt content of a mixed substance, but can provide salt-conductivity of a Total Dissolved Solids sample. The PAL-SALTmay be inserted directly into
- Process Media Temperature: 41 to 212 F
- Operating Temperature: 50 to 104 F
- Features and Functionality: Battery Powered
- Display Type: Digital Display
-
Supplier: Madison Company
Description: The M3850 is a small, low-cost stainless steel-polypropylene conductivity sensor probe designed for conductive liquids or water applications. When installed into a metal tank the probe or probes act as single point level conductors between each probe tip and the surrounding tank. Multiple
- Features and Functionality: Extreme Environment
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- User Controls: None
-
Supplier: InspectorTools
Description: in building water/waste water systems. Automatic and manual temperature compensation Dual LCD display with conductivity or TDS and temperature selectable C and F) Automatic and manual temperature compensation Cell Content normalization with selectable temperature Selectable
-
Supplier: Madison Company
Description: The M3784-110 conductivity sensor and probe kit comes with the Madison R2-120 solid state controller and provides do-it-yourself automatic liquid level control. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be set for Pump-Up (Fill)
- Operating Temperature: 212 F
- Features and Functionality: Extreme Environment
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
Find Suppliers by Category Top
Featured Products Top
-
materials. The conductivity meter is powered by an internal battery that can be charged via the interface on the bottom of the unit. In addition to the connection for the charging adapter, there is a USB interface allowing for the transfer of measurement data to a PC for more detailed (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
. Myron L Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurement of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
of MYRON L Dialysate Meters are currently in daily use around the world after years of reliable service. Please visit our website for more information. (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
plant life. Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
essential for obtaining maximum efficiency from fertilizers and herbicides. Regular testing of conductivity ensures that fertilizer solutions will contain the optimum level of salinity for maximum plant health and growth. Irrigation water, if high in soluble (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
website for more information. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
HOW CONDUCTIVITY MEASURES ppm/TDS Total Dissolved Solids (TDS) conduct electricity. This conductivity allows measurement of the concentration of these salts directly in parts per million (ppm). However, the salts' composition in waters can vary significantly by (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
". ALKALINITY tests are critical to proper pH adjustments of water and floral preservative solutions. The Soil Test Kit includes a simple and quick ppm alkalinity test. CONDUCTIVITY TERMINOLOGY Both AG-5 and AG6/PH AGRI-METERS are calibrated in millimhos, the term (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The Myron L Company is pleased to announce the release of the latest product in our line of instrumentation for hemodialysis. The D-6 Digital Dialysate Meter offers exceptional accuracy and performance for testing both dialysate and water treatment control parameters in hemodialysis clinics (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company
More Information Top
-
ELECTRODELESS MEASUREMENTS OF RESISTIVITY FLUCTUATIONS IN THE HUMAN TORSO AND HEAD *
An in situ conductivity meter .
-
The exact theory of inductive conductivity sensors for oceanographic application
D. D. Skinner, “An in situ conductivity meter ,” in Marine Sciences Instrumentation, vol.
-
Comparison of the Different Reconstruction Techniques of Permittivity From S-Parameters
HAS BEEN MEASURED IN THE LABORATORY WITH A CONDUCTIVITY METER IN SITU .
-
A new tool for accurate S-parameters measurements and permittivity reconstruction
HAS BEEN MEASURED IN THE LABORATORY WITH A CONDUCTIVITY METER IN SITU .
-
Multiparameter cartographic assessment of the hydrochemical groundwater of the Soummam valley (Kabylia, Algeria)
electrical conductivity were taken in situ using conductivity meter (model HI 8733, HANNA Instruments).
-
Retention and transport of nutrients in a mature agricultural impoundment
We used 6 pulse releases of NaCl (3 prior to manipulation), in situ specific conductivity meters , and chloride water sampling [Gooseff and McGlynn, 2005] to identify time of peak concentration at input/output stations.
-
The transport of fine particulate organic matter in vegetated chalk streams
Conductivity readings, measured in situ using conductivity meters (HANNA Instruments Conductivity Meter, Model HI8733), were taken at the upstream and downstream end of each sample reach every 15 s for 12 min.
-
http://ajbasweb.com/old/ajbas/2008/1-21.pdf
Water conductivity was measured in situ by conductivity meter expressed by μScm or derived from the total dissolved salts.
-
Distribution of diatoms, chironomids and cladocera in surface sediments of thirty mountain lakes in south-eastern Switzerland
A WTW Multi-line P4 (lakes #1–15) and EUTECH pH- Scan2 (lakes #16–30) pH meter was used for pH, and a WTW 330 LF conductivity meter for in situ measure- ments of conductivity and temperature.
-
Observation of transient charge relaxation of oil within a cylindrical vessel
Fig. 2 Arrangement of field meters , in situ conductivity prove, and liquid sampling system .
Indicates content that may require registration and/or purchase.