Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: First Sensor AG
Description: First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both
- Spectral Response Range: 900 to 1,700 nm
- Active Area Diameter or Length: 1 mm
- Rise Time: 15 ns
- Dark Current: 1 to 10 nA
-
Supplier: Marktech Optoelectronics
Description: Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies. Specialty photo detectors (GaP Schottky): UV up
- Active Area Diameter or Length: 0.30000000000000004 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Newport MKS
Description: 818-IG/DB detector. If you already own an 818-IG series detector and want to have the attenuator calibrated together with the detector, you must contact Newport service department.
-
-
Supplier: Newport MKS
Description: and doesn't appear as part of the signal. Any imbalance between the photocurrents generated by the reference and signal detectors, whether intentional or unintentional, is amplified and is seen as the signal. These Models 18X7 receivers contain the same detectors as those in our Model
- Receiver Rise Time: 3 ns
- Bandwidth: 0 to 80 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: equivalent to Coherent's Model ET-3500F (P/N 120-10068-0001). Biased InGaAs Fiber-Optic Detector The 818-BB-35F features a 0.032 mm diameter battery biased InGaAs photodetector with a wavelength range of 1000 to 1650 nm. The detector is coupled to a 1 meter singlemode SMF
- Receiver Rise Time: 0.025 ns
- Bandwidth: 0 to 15,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: Lasers and Excimer Lasers. Additionally, its large active area and fast response time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply. InGaAs Free
- Receiver Rise Time: 0.175 ns
- Bandwidth: 0 to 2,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Hamamatsu Photonics Europe
Description: Low noise, high reliability infrared detectors (for 3 μm band) InAs photovoltaic detectors have high sensitivity in the infrared region around 3 μm as with PbS photoconductive detectors, and also feature low noise, high speed and high reliability. The P7163 is a high-performance
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed response and high sensitivity in the 5 μm spectral band, Thermoelectrically cooled infrared detector with no liquid nitrogen required The P11120-201 is an infrared detector that provides high sensitivity in the 5 μm spectral band due to our unique crystal growth technology.
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: OSI Optoelectronics
Description: FCI-InGaAs-XXX-X series with active area sizes of 1mm, 1.5mm and 3mm, are part of OSI Optoelectronics' large active area IR sensitive detectors which exhibit excellent responsivity from 1100nm to 1620nm, allowing high sensitivity to weak signals. These large active area devices are
- Sensitivity: 0.95 A/W
- Spectral Response Range: 900 to 1,700 nm
- Active Area Diameter or Length: 1 mm
- Operating Temperature: -40 to 75 C
-
Supplier: Hamamatsu Photonics Europe
Description: 46 element array capable of detecting up to 5 μm band The P15742 series is one-dimensional InAsSb photovoltaic detector array in a ceramic DIP (dual inline package). They have a back-illuminated structure that achieves low crosstalk. These are environmentally friendly infrared
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: OSI Optoelectronics
Description: FCI-H155/622M-InGaAs-70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and
- Sensitivity: 0.95 A/W
- Spectral Response Range: 900 to 1,700 nm
- Active Area Diameter or Length: 0.5 mm
- Rise Time: 1.5 ns
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) InGaAs PIN detector provides both small size and high performance in a miniature coaxial module. Designed to provide high responsivity and low leakage, LDI’s detector modules exhibit low back reflection along with low polarization dependent loss
- Sensitivity: 0.85 to 0.9 A/W
- Spectral Response Range: 245 to 900 nm
- Active Area Diameter or Length: 0.07500000000000001 mm
- Operating Temperature: -40 to 85 C
-
Supplier: StellarNet, Inc.
Description: StellarNets’ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 μm.  The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75� x 4� x 6�) for portable, process, and lab applications. The
- Response Time: 0.001 seconds
- Software: Application Software Included
- Computer Interface: Computer Interface
- Features: Data Storage or Data Logging
-
Supplier: Hamamatsu Photonics Europe
Description: Wide spectral response range (0.5 to 1.7 μm), Active area: 2 mm dia. The G10899-02K is an InGaAs PIN photodiode that covers a wide spectral response range from 0.5 μm to 1.7 μm. While standard InGaAs PIN photodiodes have spectral response ranging from 0.9 μm to 1.7 μm, the G10899-02K
- Sensitivity: 1 A/W
- Spectral Response Range: 500 to 1,700 nm
- Active Area Diameter or Length: 2 mm
- Active Area Height: 2 mm
-
Supplier: Xenics nv
Description: The Bobcat-320-Gated SWIR camera operates in the 0.9 to 1.7µm spectral band. It provides extremely short integration times down to 100 ns. The Bobcat-320-Gated makes use of a highly sensitive TE1-cooled InGaAs detector that has a 20 µm pixel pitch. This compact gated imaging camera
- Horizontal Resolution: 320 lines
- Vertical Resolution: 256 lines
- Resolution: 14 bits
- Format / Output: Camera Link®, Ethernet
-
Supplier: Fortress Technology, Inc.
Description: Stealth Ferrous-In-Foil Metal Detectors overlook the presence of aluminum foil and other non-ferrous metals in fresh or frozen packaged products, successfully detecting ferrous metals such as iron and steel. Digital Signal Processing technology is utilized with high sensitivity levels to
- Detector Type: In-Line / Conveyed Media
- Features: Other
-
Supplier: Xenics nv
Description: equipped with a dedicated high speed InGaAs detector array working up to 1.7 μm and comes in three speed versions: 400, 800 and 1700 Hz. It allows you to visualize the ultra high speed features of your specific research application. The TE1-cooling reduces dark current and improves
- Horizontal Resolution: 640 lines
- Vertical Resolution: 512 lines
- Resolution: 14 bits
- Format / Output: Camera Link®
-
Supplier: CableOrganizer.com, Inc.
Description: Kingfisher Single Mode and Multi Mode Contractor Certification FiberTester Kit includes everything a Fiber Optic installer needs to check and certify networks. The TK017 kit has an KI7600C-InGaAs Optical power meter with InGaAs (Indium gallium arsenide) detector technology, and
-
Supplier: SAE International
Description: This specification covers two basic types as follows: Type I Carbon Monoxide Type II Photo-Electric Cell
-
Supplier: Accuris
Description: Vehicle loop detector sensors
-
Supplier: Accuris
Description: CARBON MONOXIDE DETECTOR INSTRUMENTS
-
Supplier: Accuris
Description: FIRE AND HEAT DETECTORS
-
Supplier: Cognex Corporation
Description: The In-Sight 2800 Detector provides an easy to use, quick to deploy solution for item detection and classification in high-throughput environments. Combining innovative edge learning technology, on-board processing, and integrated lighting, this fully embedded sensor allows logistics
- Applications: Flaw Detection, ID Detection / Verification, Parcel / Baggage Sorting, Presence / Absence
- Image Source: High Speed / Brightness
- System Type: Modular / PC-Based
- Features: Other Image Source
-
Supplier: SAE International
Description: This Aeronautical Standard covers the basic type of carbon monoxide detector instrument used to determine toxic concentrations of carbon monoxide by the measurement of heat changes through catalytic oxidation.
-
Supplier: Waters Corporation
Description: ACQUITY UPLC® optical and mass detectors complement and enhance the high-efficiency separations of ACQUITY UPLC Systems, allowing you to analyze a wide variety of compounds. Optical detectors are optimized for our advanced UPLC® analytical techniques, featuring low dispersion
- Detector Wavelength: 190 to 800 nm
- Instrument Type: Fixtured or Permanent
- Detectors: Fluorescence Detector, Mass Spectroscopy Detector, Refractive Index Detector, Ultraviolet/Visible Light Detector
-
Supplier: Quarktwin Technology Ltd.
Description: AS6500-FQFM QFN40 LF T&RDP
- TJ: -40 to 125 C
- Features: Other, RoHS Compliant
- Device Type: Storage Interface
-
Supplier: ODG (Origin Data Global)
Description: AS6501-FLQM LQFP48 LF T&RDP
- TJ: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: Electro Optical Components, Inc.
Description: Screened detectors with 0% output above 400 nm Quadrant detector available for beam focus monitoring Gallium Phosphate (GaP) Detectors with output up to 400 nm Diffuser lens option available JIC 119-22 is equivalent to the discontinued Perkin Elmer UV10.T2E.10F and JIC 119-22L
- Sensitivity: 0.13 A/W
- Spectral Response Range: 230 to 530 nm
- Active Area Diameter or Length: 1.1 to 3.6 mm
- Active Area Height: 1.1 to 3.6 mm
-
Supplier: Lingto Electronic Limited
Description: AS6500-FQFM QFN40 LF T&RDP
- TJ: -40 to 125 C
- Device Type: Sensor Interface
-
Supplier: Broadcom Inc.
Description: The VMMK-3113 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 2 to 6 GHz with typical insertion loss of 0.3 dB. The detector is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale
- Input Frequency Range: 2,000 to 6,000 MHz
- Maximum DC Output Voltage: 829.9999999999999 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: The VMMK-3213 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 6 to 18 GHz with typical insertion loss of 0.4 dB. The detector is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale
- Input Frequency Range: 6,000 to 18,000 MHz
- Maximum DC Output Voltage: 559 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 1147592-AS8510-ASSM Manufacturer Homepage: www.ams.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Find Suppliers by Category Top
Featured Products Top
-
detector to push the boundaries of what’s possible in their projects. Discover more about the G1719X series of InGaAs photodiodes now. (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe
Conduct Research Top
-
Astronomy and Telescopes Using SWIR Cameras
Princeton Infrared Technologies, Inc. manufactures its shortwave infrared (SWIR) cameras from lattice-matched InGaAs, so they are the most-practical and most-sensitive detectors available for seeing thru the atmospheric transmission windows known as the J- and H- bands.
-
Raman Spectroscopy of Pigmented Human Tissue in the Shortwave Infrared
camera features an extremely low-noise (<20e- typically) InGaAs area array detector with 640 x 512 pixels and a special nondestructive readout scheme called "Read While Integrate."
More Information Top
-
VPE Growth Of InGaAs For Large Area And Extended Spectral Range Photodetectors
Those based on InGaAsP emitters operate at 1.3 microns or 1.55 microns and use germanium or InGaAs detectors .
-
Characterization of poly-Si thin-film solar cell functions and parameters with IR optical interaction techniques
… to band recombination in forward bias (EL) and intraband relaxation in the reverse bias (EL in reverse bias = ELR, in the electronic device community is called PEM (Photon Emission Microscopy)) using cooled silicon CCD camera and InGaAs detector to investigate the performance …
-
256×1 element linear InGaAs short wavelength near-infrared detector arrays
256×1 element linear InGaAs detector arrays assembly have been fabricated for the short wave infrared band(0.9~ 1.7µm), including the detector, CMOS readout circuits, thermoelectric cooler in a sealed package.
-
Properties of sphere radiometers suitable for high-accuracy cryogenic-radiometer-based calibrations in the near-infrared
A new type of transfer radiometer incorporating a small integrating sphere and three 5 mm diameter InGaAs detectors is described.
-
Near Infrared Spectrometer for the Near Earth Asteroid Rendezvous Mission
NIS is a grating spectrometer, in which light is directed by a dichroic beam-splitter onto a 32-element Ge detector (center wavelengths, 816–1486 nm) and a 32-element InGaAs detector (center wavelengths, 1371–2708 nm).
-
High uniformity InGaAs linear mesa-type SWIR focal plane arrays
The results indicate that the InGaAs detector has typical dark current about 0.9 nA at 0.5 V reverse-bias voltage, a capacitance as low as 49 pF at 1 reverse-bias voltage, and the peak wavelength and cutoff wavelength at …
-
Radiometer standard for absolute responsivity calibrations from 950 nm to 1650 nm with 0.05% (k = 2) uncertainty
These small uncertainty components are the results of a tilted input aperture (relative to the sphere axis) and four symmetrically positioned InGaAs detectors around the incident beam spot in the sphere.
-
High accuracy measurement of the absolute spectral responsivity of Ge and InGaAs trap detectors by direct calibration against an electrically calibrated cryoge...
For the InGaAs detector , this correction was not necessary, because of the small temperature dependence [3].
-
InGaAs metal-semiconductor-metal photodetectors for long wavelength optical communications
Although to date the performance of mis- matched InGaAs detectors has been inferior to those of lattice- matched InGaAs-InP devices, this approach holds the potential for coupling into mature GaAs integrated device technology.
Indicates content that may require registration and/or purchase.